Medical Nonwovens

5 Results
Antistatic Hydrolox® Filtration Media
from Bondex, Inc.

Designing our material with an intimate blend with stainless steel fibers creates the optimum environment for static dissipation since every square millimeter of material delivers antistatic performance. Traditional antistatic felt is produced with a conductive scrim which creates areas between the... [See More]

  • Applications: Aerospace; Automotive / Transportation; Chemical; Filtration; OEM; Medical; Printing
  • Material: Synthetic
  • Type: Wet-laid or Air-laid
  • Structural Features: Hydroentanglement; Coated / Sized (optional feature)
LyTherm® 880-LAH High Temperature Commercial Paper
from Lydall Performance Materials

LyTherm ® 880-LH Binderless Grade Paper is a 100% inorganic material processed from washed, spun, high purity alumina-silica fibers. It is recommended for continuous use at temperatures up to 2600 °F (1427 °C) in applications where off-gassing of the organic binder cannot be tolerated. [See More]

  • Applications: Aerospace; Fire; Medical; Heat Treating
  • Material: Alumina; Quartz / Fused Silica; Ceramic
  • Type: Spunbond or Meltblown
  • Thickness: 0.0312
Microflex Microventing Laminate Membranes -- TG73020
from TTG Inc.

TTG produces ePTFE membranes that are used in a variety of “microventing ” applications. Unlike regular filtration applications that manage large airflows and utilize re-generable filters, “microventing ” applications focus on controlling pressure, air flow, liquid entry... [See More]

  • Applications: Automotive / Transportation; Electrical; Filtration; Medical; Packaging
  • Thickness: 0.0050
  • Material: Synthetic; ePTFE
  • Fabric Weight: 67.8
Hydroentangled Filtration Fabrics -- Hydrolox HCE®
from Bondex, Inc.

Bondex is proud to introduce Hydrolox ® and Hydrolox ® HCE, a new technology to the industrial dust collection market, produced from a unique process technology which delivers superior filtration performance versus incumbent materials. Historically, various fiber types are formed into... [See More]

  • Applications: Aerospace; Automotive / Transportation; Chemical; Filtration; OEM; Medical; Printing
  • Material: Synthetic
  • Type: Wet-laid or Air-laid
  • Structural Features: Hydroentanglement; Coated / Sized (optional feature)
Thermal Bonded Nonwoven Fabrics
from Bondex, Inc.

Bondex has been producing state-of-the-art Thermal-bonded Nonwovens since 1997. Our Flat and Point-bonded materials are used extensively in business machines, electrical insulations substrates, filtration and separation composites and niche medical sector applications. Our capabilities include... [See More]

  • Applications: Aerospace; Automotive / Transportation; Chemical; Electrical; Medical
  • Thickness: 0.0006 to 0.0200
  • Material: Synthetic; Polyamide (optional feature); Polyester (optional feature); Acetate (optional feature); Polypropylene (optional feature); Aramid (optional feature); Rayon (optional feature); PPS (optional feature)
  • Width / OD: 2.00 to 80.00