Filtration Nonwovens

20 Results
SYNTEX™ Meltblown -- Nonwoven
from Mitsui Chemicals America, Inc.

Mitsui Chemicals America supplies high-performance polypropylene based nonwoven fabrics used in the most demanding applications. TAFNEL ™ needle punch fabrics deliver a bulky structure, well suited for oil absorbent applications. SYNTEX ™ spunbond and meltblown fabrics offer an... [See More]

  • Applications: Filtration
  • Material: Synthetic; Polypropylene
SYNTEX™ Nano -- Meltblown fabric
from Mitsui Chemicals America, Inc.

Mitsui Chemicals America supplies high-performance polypropylene based nonwoven fabrics used in the most demanding applications. TAFNEL ™ needle punch fabrics deliver a bulky structure, well suited for oil absorbent applications. SYNTEX ™ spunbond and meltblown fabrics offer an... [See More]

  • Applications: Filtration
  • Material: Synthetic; Polypropylene
SYNTEX™ Spunbond Fabric -- Nonwoven
from Mitsui Chemicals America, Inc.

Mitsui Chemicals America supplies high-performance polypropylene based nonwoven fabrics used in the most demanding applications. TAFNEL ™ needle punch fabrics deliver a bulky structure, well suited for oil absorbent applications. SYNTEX ™ spunbond and meltblown fabrics offer an... [See More]

  • Applications: Filtration
  • Material: Synthetic; Polypropylene
Microflex Microventing Laminate Membranes -- TG73020
from TTG Inc.

TTG produces ePTFE membranes that are used in a variety of “microventing ” applications. Unlike regular filtration applications that manage large airflows and utilize re-generable filters, “microventing ” applications focus on controlling pressure, air flow, liquid entry... [See More]

  • Applications: Automotive / Transportation; Electrical; Filtration; Medical; Packaging
  • Thickness: 0.0050
  • Material: Synthetic; ePTFE
  • Fabric Weight: 67.8
Microglass Filtration Media - LyPore® Defender -- 9010
from Lydall Filtration/Separation, Inc.

LyPore Defender microglass filtration media is Lydall ’s newest liquid media series. Extensive R &D coupled with industry leading expertise in wet-laid microglass media results in a series of products that truly push the boundaries of dirt holding, particle removal, and flow. Our unique... [See More]

  • Applications: Filtration
  • Material: Fiberglass
  • Type: Filtration; Wet-laid or Air-laid
  • Thickness: 0.0230
Antistatic Hydrolox® Filtration Media
from Bondex, Inc.

Designing our material with an intimate blend with stainless steel fibers creates the optimum environment for static dissipation since every square millimeter of material delivers antistatic performance. Traditional antistatic felt is produced with a conductive scrim which creates areas between the... [See More]

  • Applications: Aerospace; Automotive / Transportation; Chemical; Filtration; OEM; Medical; Printing
  • Material: Synthetic
  • Type: Wet-laid or Air-laid
  • Structural Features: Hydroentanglement; Coated / Sized (optional feature)
Glass Nonwoven Air-Laid Nonwovan Mat
from Johns Manville Corp.

Utilizing a unique and sophisticated process, our glass microfibers are conveyed in a high-velocity air stream and formed into a nonwoven mat. The binder is spray applied and oven cured. This material can be manufactured with polyester spunbond or glass backing material. The resulting high-loft... [See More]

  • Applications: Filtration; OEM; HVAC Filtration
  • Material: Fiberglass
  • Type: Wet-laid or Air-laid
Microglass Filtration Media - LyPore® -- 9003
from Lydall Performance Materials - Life Sciences

LyPore microglass filtration media is Lydall's workhorse product for liquid filtration. These grades have a history of success in a variety of applications. The small diameter fibers give microglass media superior efficiency and dirt holding as compared to cellulose and synthetic media. The LyPore... [See More]

  • Applications: Filtration
  • Material: Fiberglass
  • Type: Filtration
  • Thickness: 0.0210
Alumina Felt Type RS-3000 -- PX56
from ZIRCAR Refractory Composites, Inc.

ZIRCAR Refractory Composites, Inc. offers a wide range of insulating refractory felts, papers and blankets. These non-woven, asbestos free, fiber-based products are engineered as thermal barrier materials. Commonly used in the molten metal casting and heat treating industries, ZRCI's felts and... [See More]

  • Applications: Filtration; Fire; HVAC
  • Material: Alumina; Ceramic
  • Type: Felt
  • Thickness: 0.0312
Non-Woven Filter Media - LydAir® MG -- 2956
from Lydall Filtration/Separation, Inc.

LydAir ® MG are non-woven, wet laid filter media for use in pleated air filters. Lydair MG media are comprised primarily of glass micro fibers and are produced with a wet laid process similar to those used for the production of paper. Available efficiencies range from 45% ASHRAE to ULPA... [See More]

  • Applications: Filtration
  • Material: Fiberglass; Synthetic (optional feature)
  • Type: Filtration; Wet-laid or Air-laid
  • Thickness: 0.0150
Hydroentangled Filtration Fabrics -- Hydrolox HCE®
from Bondex, Inc.

Bondex is proud to introduce Hydrolox ® and Hydrolox ® HCE, a new technology to the industrial dust collection market, produced from a unique process technology which delivers superior filtration performance versus incumbent materials. Historically, various fiber types are formed into... [See More]

  • Applications: Aerospace; Automotive / Transportation; Chemical; Filtration; OEM; Medical; Printing
  • Material: Synthetic
  • Type: Wet-laid or Air-laid
  • Structural Features: Hydroentanglement; Coated / Sized (optional feature)
Synthetic Nonwoven Meltblown Mats
from Johns Manville Corp.

Johns Manville ’s melt-blowing process creates fibrous webs directly from polymers using high-velocity air to attenuate the filaments. Due to differences in filament size, meltblown nonwoven fabrics differ in degree of softness, opacity and porosity. [See More]

  • Applications: Filtration; OEM; HVAC,Food and Beverage, Coolant Oil
  • Material: Synthetic; Polyester
  • Type: Spunbond or Meltblown
Microglass Filtration Media - LyPore® -- 9010
from Lydall Performance Materials - Life Sciences

LyPore microglass filtration media is Lydall's workhorse product for liquid filtration. These grades have a history of success in a variety of applications. The small diameter fibers give microglass media superior efficiency and dirt holding as compared to cellulose and synthetic media. The LyPore... [See More]

  • Applications: Filtration
  • Material: Fiberglass
  • Type: Filtration
  • Thickness: 0.0270
Synthetic Liquid Filtration Media - LyPore® MB -- CA 9401
from Lydall Filtration/Separation, Inc.

LyPore MB is part of Lydall ’s synthetic media platform. LyPore MB is a high efficiency liquid filtration media made from 100% meltblown polypropylene fibers. Individual grades are rated from 1 μm to 200 μm efficiencies. There are three different distinct designs within the product... [See More]

  • Applications: Filtration
  • Material: Fiberglass; Synthetic (optional feature)
  • Type: Filtration; Spunbond or Meltblown
  • Thickness: 0.0060
Synthetic Nonwoven Spunbond Mats
from Johns Manville Corp.

Johns Manville synthetic spunbond nonwovens are made by spinning continuous polyester fibers onto a moving belt. The continuous fibers come from polyester raw material that has been dried, melted and extruded into a flowing polymer melt. After the spinning process, the polyester emerges as several... [See More]

  • Applications: Architectural or Construction; Battery or Fuel Cell; Filtration; OEM; Geotextiles, Ceiling Tiles, Flooring, Room Partitions, Silt Fences, Underlayment
  • Material: Synthetic; Polyester
  • Type: Spunbond or Meltblown
Microglass Filtration Media - LyPore® -- 9106-R
from Lydall Performance Materials - Life Sciences

LyPore microglass filtration media is Lydall's workhorse product for liquid filtration. These grades have a history of success in a variety of applications. The small diameter fibers give microglass media superior efficiency and dirt holding as compared to cellulose and synthetic media. The LyPore... [See More]

  • Applications: Filtration
  • Material: Fiberglass
  • Type: Filtration
  • Thickness: 0.0220
Microglass Filtration Media - LyPore® -- 9221
from Lydall Performance Materials - Life Sciences

LyPore microglass filtration media is Lydall's workhorse product for liquid filtration. These grades have a history of success in a variety of applications. The small diameter fibers give microglass media superior efficiency and dirt holding as compared to cellulose and synthetic media. The LyPore... [See More]

  • Applications: Filtration
  • Material: Fiberglass
  • Type: Filtration
  • Thickness: 0.0160
Microglass Filtration Media - LyPore® -- 9254
from Lydall Performance Materials - Life Sciences

LyPore microglass filtration media is Lydall's workhorse product for liquid filtration. These grades have a history of success in a variety of applications. The small diameter fibers give microglass media superior efficiency and dirt holding as compared to cellulose and synthetic media. The LyPore... [See More]

  • Applications: Filtration
  • Material: Fiberglass
  • Type: Filtration
  • Thickness: 0.0140
Microglass Filtration Media - LyPore® XL -- 9101-G
from Lydall Performance Materials - Life Sciences

The LyPore XL microglass filtration media is a robust liquid filtration platform. It is optimized for maximum dirt holding capacity and its raw materials conform to applicable industry standards. The media has low flow resistance and removes micron and sub-micron sized particles at absolute... [See More]

  • Applications: Filtration
  • Material: Fiberglass
  • Type: Filtration
  • Thickness: 0.0200
Synthetic Liquid Filtration Media - LyPore® MB -- 9028
from Lydall Performance Materials - Life Sciences

LyPore MB is part of Lydall ’s synthetic media platform. LyPore MB is a high efficiency liquid filtration media made from 100% meltblown polypropylene fibers. Individual grades are rated from 1 μm to 200 μm efficiencies. There are three different distinct designs within the product... [See More]

  • Applications: Filtration
  • Material: Fiberglass
  • Type: Filtration
  • Fabric Weight: 52.0