Printing / Graphic Arts Nonwovens
2 Results
Antistatic Hydrolox® Filtration Media
from Bondex, Inc.
from Bondex, Inc.
Designing our material with an intimate blend with stainless steel fibers creates the optimum environment for static dissipation since every square millimeter of material delivers antistatic performance. Traditional antistatic felt is produced with a conductive scrim which creates areas between the... [See More]
- Applications: Aerospace; Automotive / Transportation; Chemical; Filtration; OEM; Medical; Printing
- Material: Synthetic
- Type: Wet-laid or Air-laid
- Structural Features: Hydroentanglement; Coated / Sized (optional feature)
Hydroentangled Filtration Fabrics -- Hydrolox HCE®
from Bondex, Inc.
from Bondex, Inc.
Bondex is proud to introduce Hydrolox ® and Hydrolox ® HCE, a new technology to the industrial dust collection market, produced from a unique process technology which delivers superior filtration performance versus incumbent materials. Historically, various fiber types are formed into... [See More]
- Applications: Aerospace; Automotive / Transportation; Chemical; Filtration; OEM; Medical; Printing
- Material: Synthetic
- Type: Wet-laid or Air-laid
- Structural Features: Hydroentanglement; Coated / Sized (optional feature)