Lead Free Solder

73 Results
Liquid Solder Flux -- ALPHA ® EF-2100 Liquid Soldering Flux
from MacDermid Alpha Electronics Solutions

Product Overview. ALPHA EF-2100 is a non-toxic, Volatile Organic Compound (VOC) free, halide-free, rosin/resin-free, low-solids, no-clean liquid flux designed for defect-free soldering. It serves as a drop-in replacement for users of EF-2210, EF-2202, WB-400, and NR-300 who are looking to transition... [See More]

  • Solder Alloy: Lead Free
Solder Flux -- 1466649 [SMD291 from Chip Quik, Inc.]
from RS Components, Ltd.

No Clean Tack Flux in 10cc syringe [See More]

  • Solder Alloy: Lead Free
  • Approvals / Conformance: RoHS Compliant
Liquid Solder Flux -- ALPHA ® EF-8800HF Liquid Soldering Flux
from MacDermid Alpha Electronics Solutions

Product Overview. ALPHA EF-8800HF is a mid-solids, alcohol-based flux designed for both standard and thicker, high-density Printed Circuit Boards (PCBs) in leaded and lead-free processes. With special thermally stable activators in its formulation, this flux shows stable performance across different... [See More]

  • Solder Alloy: Lead Free
Solder Flux -- 1466650 [SMD29130CC from Chip Quik, Inc.]
from RS Components, Ltd.

No Clean Tack Flux in 30cc syringe [See More]

  • Solder Alloy: Lead Free
  • Approvals / Conformance: RoHS Compliant
Semiconductor Solder Flux for Packaging -- ALPHA ® WS-698 Flux
from MacDermid Alpha Electronics Solutions

Product Overview. ALPHA WS-698 water-soluble flux is engineered for soldering a variety of lead-free and tin-lead eutectic alloys onto area array packages. The flux is highly compatible with Copper Organic Solderability Preservative (Cu-OSP), electrolytic Nickel-Gold (Ni-Au), and Electroless... [See More]

  • Solder Alloy: Tin-Lead Alloy Solder (SN-Pb); Lead Free
Solder Flux -- 1466651 [SMD291NL from Chip Quik, Inc.]
from RS Components, Ltd.

No Clean Tack Flux,5cc,Lead-free [See More]

  • Solder Alloy: Lead Free
  • Approvals / Conformance: RoHS Compliant
Semiconductor Solder Pastes for Electronics -- ALPHA ® WS-945CPS Solder Paste
from MacDermid Alpha Electronics Solutions

Product Overview. ALPHA WS-945CPS is specifically designed for System-in-Package (SiP) applications involving numerous small components. It is optimized for the smallest solder powders, including Types 6 and 7, and is compatible with a wide range of lead-free solder alloys, making it an ideal... [See More]

  • Solder Alloy: Lead Free
  • Product Form: Braze or solder in the form of a paste.; Powder
Solder Flux -- 1466652 [SMD291ST2CC6 from Chip Quik, Inc.]
from RS Components, Ltd.

Tack Flux,2cc Squeeze Tube, Pack of 6 [See More]

  • Solder Alloy: Lead Free
  • Approvals / Conformance: RoHS Compliant
Solder Alloys for Electronics -- ALPHA ® HRL3 Solid Solder
from MacDermid Alpha Electronics Solutions

Product Overview. ALPHA HRL3 Solid Solder is designed to enable low-temperature processes in selective and dip soldering applications. This alloy exhibits improved thermomechanical reliability compared to existing low-temperature alloys on the market. With the addition of special additives, ALPHA... [See More]

  • Solder Alloy: Lead Free
  • Product Form: Braze or solder in the form of a paste.
Solder Flux -- 1466653 [SMD291ST8CC from Chip Quik, Inc.]
from RS Components, Ltd.

Tack Flux,8cc Squeeze Tube [See More]

  • Solder Alloy: Lead Free
  • Approvals / Conformance: RoHS Compliant
Solder Alloys for Electronics -- ALPHA ® SACX Plus 0307
from MacDermid Alpha Electronics Solutions

Product Overview. ALPHA SACX Plus 0307 is a low-silver, lead-free alloy designed as a replacement for SnPb, SAC305, and other low-silver Tin-Silver-Copper (SAC) alloys, including the original SACX 0307, in wave soldering, lead tinning, and rework processes. Engineered for enhanced copper dissolution... [See More]

  • Solder Alloy: Lead Free
Solder Flux -- 1466656 [SMD4300TF10 from Chip Quik, Inc.]
from RS Components, Ltd.

Tack Flux,10cc syringe water washable [See More]

  • Solder Alloy: Lead Free
  • Approvals / Conformance: RoHS Compliant
Solder Alloys for Electronics -- ALPHA ® SACX Plus 0807
from MacDermid Alpha Electronics Solutions

Product Overview. ALPHA SACX Plus 0807 is a low-silver, lead-free alloy specially designed with proprietary additives to deliver soldering and reliability performance comparable to higher-silver SAC alloys (e.g., SAC305, SAC405). The SACX 0800 variant is used to stabilize or reduce the copper... [See More]

  • Solder Alloy: Lead Free
Solder Flux -- 2517685 [T0051303199N from Cooper Hand Tools]
from RS Components, Ltd.

TIP TINNER LEAD FREE [See More]

  • Solder Alloy: Lead Free
  • Approvals / Conformance: RoHS Compliant
Solder Alloys for Electronics -- ALPHA ® SnCX ® Plus 07
from MacDermid Alpha Electronics Solutions

Product Overview. ALPHA SnCX Plus 07 is a no-silver, lead-free alloy designed as a replacement for SnPb, SAC305, and other low-silver SAC alloys in wave soldering, selective soldering, lead tinning, and rework processes. This material has been engineered to minimize drossing and copper dissolution... [See More]

  • Solder Alloy: Lead Free
Solder Flux -- 2862000 [CQ2LF from Chip Quik, Inc.]
from RS Components, Ltd.

Liquid Flux Water-Washable in 10ml (0.34 [See More]

  • Solder Alloy: Lead Free
Solder Alloys for Electronics -- Kester ® K100LD Lead-Free, Alloy Bar Solder
from MacDermid Alpha Electronics Solutions

Product Overview. K100LD is a eutectic tin/copper alloy with controlled metallic dopants that control the grain structure within the solder joint and minimize copper dissolution into the solder pot. K100LD virtually eliminates common defects such as icicling and bridging. The improved grain... [See More]

  • Solder Alloy: Lead Free
Solder Flux -- 2862001 [CQ4LF from Chip Quik, Inc.]
from RS Components, Ltd.

Liquid Flux No-Clean in 10ml (0.34oz) Pe [See More]

  • Solder Alloy: Lead Free
Solder Paste Materials for Printed Circuit Boards (PCB) -- ALPHA ® CVP-390V Innolot MXE Solder Paste
from MacDermid Alpha Electronics Solutions

Product Overview. ALPHA CVP-390V Innolot MXE Solder Paste is a lead-free, zero-halogen, no-clean solder paste rigorously engineered to deliver advanced thermomechanical performance for the increasingly demanding reliability standards of contemporary electronic assemblies. The Innolot MXE alloy has... [See More]

  • Solder Alloy: Lead Free
  • Product Form: Braze or solder in the form of a paste.
Solder Flux -- 2862003 [CQ4LF-0.5 from Chip Quik, Inc.]
from RS Components, Ltd.

Liquid Flux No-Clean in 15ml (0.5oz) Squ [See More]

  • Solder Alloy: Lead Free
Solder Paste Materials for Printed Circuit Boards (PCB) -- ALPHA ® CVP-520 Solder Paste
from MacDermid Alpha Electronics Solutions

Product Overview. ALPHA CVP-520 is designed for near-eutectic low-temperature alloys such as SnBi0.4Ag, enabling peak reflow profiles between 155 °C and 190 °C. The flux residue is clear, colorless, and provides excellent electrochemical reliability. The carefully selected alloy in ALPHA... [See More]

  • Solder Alloy: Lead Free
  • Product Form: Braze or solder in the form of a paste.
Solder Flux -- 2862004 [CQ4LF-1.0 from Chip Quik, Inc.]
from RS Components, Ltd.

Liquid Flux No-Clean in 30ml (1.0oz) Squ [See More]

  • Solder Alloy: Lead Free
Solder Paste Materials for Printed Circuit Boards (PCB) -- ALPHA ® JP-501
from MacDermid Alpha Electronics Solutions

Product Overview. The low-temperature, lead-free alloy in ALPHA JP-501 has a melting point of 138 °C and has been successfully used with peak reflow profiles between 155 °C and 190 °C. The flux residue from ALPHA JP-501 is clear and colorless, and is formulated to provide high... [See More]

  • Solder Alloy: Lead Free
  • Product Form: Braze or solder in the form of a paste.; Powder
Solder Flux -- 2862008 [NC191 from Chip Quik, Inc.]
from RS Components, Ltd.

Smooth Flow Tack Flux No-Clean in a 10cc [See More]

  • Solder Alloy: Lead Free
Solder Paste Materials for Printed Circuit Boards (PCB) -- ALPHA ® OM-362 Solder Paste
from MacDermid Alpha Electronics Solutions

Product Overview. ALPHA OM-362 is a lead-free, zero-halogen, no-clean solder paste available in T4 powder. It is specifically designed to deliver ultra-low voiding performance across all component types, with a focus on bottom-terminated components. ALPHA OM-362 achieves Institute of Printed Circuit... [See More]

  • Solder Alloy: Lead Free
  • Product Form: Braze or solder in the form of a paste.; Powder
Solder Flux -- 2862009 [NC191-30CC from Chip Quik, Inc.]
from RS Components, Ltd.

Smooth Flow Tack Flux No-Clean in a 30cc [See More]

  • Solder Alloy: Lead Free
Solder Paste Materials for Printed Circuit Boards (PCB) -- ALPHA ® OM-377 Solder Paste
from MacDermid Alpha Electronics Solutions

Product Overview. ALPHA OM-377 is a lead-free, no-clean solder paste engineered for superior electrochemical reliability in fine-pitch, low-standoff SMT assemblies. Optimized for high-density PCB applications and ultra-miniaturized components down to 01005, it delivers excellent solderability, low... [See More]

  • Solder Alloy: Lead Free
  • Product Form: Braze or solder in the form of a paste.; Powder
Solder Flux -- 2862015 [RA891 from Chip Quik, Inc.]
from RS Components, Ltd.

Rosin Paste Flux (RA) in 2oz Flat Jar 50 [See More]

  • Solder Alloy: Lead Free
Solder Paste Materials for Printed Circuit Boards (PCB) -- ALPHA ® OM-5100 Solder Paste
from MacDermid Alpha Electronics Solutions

Product Overview. ALPHA OM-5100 Solder Paste is a low-residue, no-clean solder paste designed to maximize first-pass yields. The ALPHA OM-5100 activation system is optimized to enhance joint solderability and minimize post-reflow soldering defects. This paste's wide reflow profile window enables... [See More]

  • Solder Alloy: Lead Free
  • Product Form: Braze or solder in the form of a paste.
Solder Flux -- 5086374 [CW8400 from ITW Chemtronics]
from RS Components, Ltd.

Flux dispensing pen,lead free,9g [See More]

  • Solder Alloy: Lead Free
  • Approvals / Conformance: RoHS Compliant
Solder Preforms -- ALPHA ® Exactalloy ® Industrial Solder Preforms
from MacDermid Alpha Electronics Solutions

Product Overview. ALPHA industrial solder preforms come in various shapes, sizes, and alloys to suit diverse assembly needs. They are available with or without integrated flux to address assembly challenges. These preforms are designed to fit over or be inserted into difficult to solder processes... [See More]

  • Solder Alloy: Lead Free
Solder Flux -- 555232
from RS Components, Ltd.

FLUX MOB 39 10CC [See More]

  • Solder Alloy: Lead Free
  • Approvals / Conformance: RoHS Compliant
Solder Flux -- 687861
from RS Components, Ltd.

RA Rosin Flux Paste Paste 10ml [See More]

  • Solder Alloy: Lead Free
Solder Flux -- 7434756 [CW8500 from ITW Chemtronics]
from RS Components, Ltd.

No Clean Tacky Flux [See More]

  • Solder Alloy: Lead Free
  • Approvals / Conformance: RoHS Compliant
Solder Masks -- 1181403 [ERPCM250ML from Electrolube]
from RS Components, Ltd.

Soldering peelable coating mask,250ml [See More]

  • Solder Alloy: Lead Free
  • Approvals / Conformance: RoHS Compliant
Welding Filler Metal/Electrodes -- All-State AQUASAFE 100
from ESAB Welding and Cutting Products

Features. Lead free-cadmium free solder and flux kit for joining copper and dissimilar metals in drinking water lines. Works, melts, and solders better than 50/50 lead/tin solder. Good corrosion resistance. Meets all Government and Plumbing Code specs. Flux performs to Fed O-F-506,Form A [See More]

  • Solder Alloy: Lead Free
  • Product Form: Braze or solder in the form of a paste.
LOCTITE C 400 (Known as Multicore C400 Flux Cored Wire) -- 8799566528513
from Henkel Corporation - Electronics

Known as Multicore C400 Flux Cored Wire ). LOCTITE C 400 cored solder wire has been specially formulated to complement no clean wave and reflow soldering processes. Multicore C400 wires provide fast soldering on copper, brass and solder coated materials. It is availalble in several alloys:... [See More]

  • Solder Alloy: Tin-Lead Alloy Solder (SN-Pb); SnCu; Lead Free
  • Approvals / Conformance: IPC/J-STD-004 Classification - ROLO
  • Product Form: Solid wire or rod
Bar Solder
from Indium Corporation

Indium Corporation manufactures bar solder specifically to surpass the strict quality demands of the surface mount industry in order to provide more consistent and reliable performance. Bar solder is available in a full range of SnPb and Pb-free alloys, including industry standard Sn63, and SAC305. [See More]

  • Solder Alloy: Tin-Lead Alloy Solder (SN-Pb); Lead Free
  • Approvals / Conformance: ASTM / UNS; JIS; RoHs, J-Std
  • Product Form: Bar Solder
MG Chemicals 4900 SAC305 0.0322 Dia. 227gm -- MGEN00015
from Techsil Limited

MG Chemicals 4900 Sn96 (SAC305) is an electronic grade, lead-free solder wire. It uses the predominant lead-free alloy composition and is complemented with a no clean, synthetically refined, splatter-proof resin flux core. The 4900 solder wire meets J-STD-004 and exceeds J-STD-006 purity... [See More]

  • Solder Alloy: Lead Free
  • Product Form: Solid wire or rod
LOCTITE CR 32
from Henkel Corporation - Electronics

Halide-free, No-clean, SnPbSnPb solder paste with excellent resistance to solder balling and suitable for fine pitch, stencil printing applications.Also available in Pb-free formulation [See More]

  • Solder Alloy: 63S4, Sn62, Sn63; Lead Free
  • Product Form: Braze or solder in the form of a paste.
Bar Solder
from Indium Corporation

Sn995 Cobalt-Doped Pb-Free Soldering Alloy is a cobalt-doped Sn/Cu alloy that provides a low cost alternative to traditional SAC305. In addition to its low cost, it produces smoother, shinier joints and lower dross than SAC305 and other Sn/Cu-based alloys. [See More]

  • Solder Alloy: Lead Free
  • Product Form: Bar
LOCTITE DA 100
from Henkel Corporation - Electronics

Halide-free, No-clean, Pb-freeDispensing grade solder paste intended for die attach applications. Provides effective thermal control for copper leadframe power semiconductor devices. Suitable for automotive and consumer packages.Also available in SnPb formulation [See More]

  • Solder Alloy: Tin-Lead Alloy Solder (SN-Pb) (optional feature); 92A; Lead Free
  • Product Form: Braze or solder in the form of a paste.
Engineered Solder Materials -- Eutectic Gold/Tin Solder
from Indium Corporation

Features. AuSn (gold-tin) alloy provides great joint strength. AuSn alloy offers superior resistance to corrosion and superior thermal conductivity when compared to standard solders. AuSn alloy is compatible with precious metals. AuSn is RoHS compliant. When to Use AuSn Eutectic Solder. Die-Attach:... [See More]

  • Solder Alloy: Gold-Tin; Lead Free
  • Product Form: Filler braze or solder alloy in a reconfigured sheet form that fits the contour of the joint surfaces.
LOCTITE GC 10
from Henkel Corporation - Electronics

Halogen-free, No-clean, Pb-freeIndustry-leading solder paste in paste-transfer efficiency. Improved stability at different storage and operating temperatures, with extended stencil life up to 72 hours and extended abandon time up to 24 hours. Suitable for high-density, small to large boards. [See More]

  • Solder Alloy: SAC305; Lead Free
  • Product Form: Braze or solder in the form of a paste.
Engineered Solder Materials -- Solder Fortification® Preforms
from Indium Corporation

Obtaining the correct amount of solder to ensure a strong solder joint is critical in electronics manufacturing. However, miniaturization trends, such as the reduction of stencil thickness and more tightly fitted components make this increasingly difficult. Solder Fortification ® Preforms can... [See More]

  • Solder Alloy: Indium Alloy Solders; Tin-Lead Alloy Solder (SN-Pb); Lead Free
  • Product Form: Filler braze or solder alloy in a reconfigured sheet form that fits the contour of the joint surfaces.
LOCTITE GC 3W
from Henkel Corporation - Electronics

Halogen-free, Pb-free, Water WashRoHS-compliant solder paste with excellent resistance in high humidity. Improved stability at different storage and operating temperatures, with extended stencil life over 24 hours. Suitable for high-density, small to large boards. Residues can be removed with... [See More]

  • Solder Alloy: SAC305; Lead Free
  • Product Form: Braze or solder in the form of a paste.
Engineered Solder Materials -- Solder Preforms
from Indium Corporation

Solder preforms are used in a variety of applications that require precise amounts of solder. Preforms come in standard shapes such as squares, rectangles, washers, and discs. Typical sizes range from .010" (.254mm) up to 2" (50.8mm). Smaller and larger sizes, as well as custom shapes, are also... [See More]

  • Solder Alloy: Indium Alloy Solders; Lead Free
  • Product Form: Filler braze or solder alloy in a reconfigured sheet form that fits the contour of the joint surfaces.
LOCTITE HF 108
from Henkel Corporation - Electronics

Halogen-free, No-clean, Pb-freeHigh tack, low voiding solder paste designed for medium to large boards. Robust reflow process window with exceptional solderability across a wide range of challenging surfaces finishes including immersion Ag and OSP copper. [See More]

  • Solder Alloy: SAC305, SAC387; Lead Free
  • Product Form: Braze or solder in the form of a paste.
Engineered Solder Materials -- Solder Wire
from Indium Corporation

Solder wire from Indium Corporation is manufactured to demanding quality standards. Our flexible manufacturing process allows us to fulfill orders from evaluation and research quantities to full-scale production volumes. [See More]

  • Solder Alloy: Indium Alloy Solders; Tin-Lead Alloy Solder (SN-Pb); Gold-Tin, Bismuth Alloys; Lead Free
  • Product Form: Solid wire or rod
LOCTITE HF 200
from Henkel Corporation - Electronics

Halogen-free, No-clean, Pb-freeHigh tack, low voiding solder paste suitable for high speed printing. Excellent solderability over a wide reflow operating window in both air and nitrogen across a wide range of challenging surface finishes including OSP copper. [See More]

  • Solder Alloy: 90iSC, SAC305, SAC387; Lead Free
  • Product Form: Braze or solder in the form of a paste.
Flux-Cored Wire -- Core 230 Cored Wire Solder
from Indium Corporation

CORE 230 wire solder is cored with a no-clean flux fully compatible with Indium ’s NC-SMQ230 Pb-Free solder paste. It contains a heat-stabilized rosin that provides excellent wetting and solder spread on various metallizations used in Pb-Free assembly processes. [See More]

  • Solder Alloy: Lead Free
LOCTITE HF 212
from Henkel Corporation - Electronics

Halogen-free, No-clean, Pb-freeHalogen and Pb-free solder paste designed for medium to large boards. Excellent solderability over a wide reflow operating window in both air and nitrogen across a wide range of challenging surface finishes including immersion Ag, OSP copper, ENIG and CuNiZn. [See More]

  • Solder Alloy: 90iSC, SAC0307, SAC305, SAC387; Lead Free
  • Product Form: Braze or solder in the form of a paste.
High Temperature Pb-Free Solder
from Indium Corporation

Lead (Pb)-containing solders have been used for many years for wafer and substrate-bumping applications. Most recently, these solders have been replaced by Sn-based Pb-free solders; however, the majority of cutting-edge applications, such as copper pillar/microbump, have moved to a low-silver plated... [See More]

  • Solder Alloy: Lead Free
LOCTITE HF 250DP
from Henkel Corporation - Electronics

Halogen-free, No-clean, Pb-freeDispensing grade, halogen and Pb-free solder paste with exceptional dot-to-dot consistency, colorless residues and high-speed dispense capability with zero slump. [See More]

  • Solder Alloy: SAC387; Lead Free
  • Product Form: Braze or solder in the form of a paste.
Medical Assembly Materials -- SAC305 Indium8.9E Pb-Free solder paste
from Indium Corporation

Indium8.9E is an air reflow, no-clean solder paste specifically formulated to accommodate the higher processing temperatures required by the Sn/Ag/Cu,Sn/Ag, and other alloy systems favored by the electronics industry to replace conventional Pb-bearing solders. Indium 8.9E offers unprecedented... [See More]

  • Solder Alloy: Lead Free
  • Product Form: Braze or solder in the form of a paste.
LOCTITE HF 2W
from Henkel Corporation - Electronics

Halogen-free, SnPb, Water WashSnPb water washable, halogen-free solder paste with excellent resistance to solder balling, humidity and slump. Residues can be removed with aqueous cleaner followed by deionized water for 5 to 15 minutes at 40°C to 60°C. [See More]

  • Solder Alloy: 63S4, Sn63; Lead Free
  • Product Form: Braze or solder in the form of a paste.
Semiconductor Solder Paste -- Indium7.08 BiAgX® High Temperature Pb-Free Dispensing Solder Paste
from Indium Corporation

BiAgX ® is a true solder paste technology. It reflows, solders, wets, and solidifies, just like any other solder paste. When converting from a standard high-Pb solder paste-based process, minimal process adjustments are required, eliminating the need for new capital expenditure. Solder joints... [See More]

  • Solder Alloy: Lead Free
  • Approvals / Conformance: J-STD-004, J-STD-005
  • Product Form: Braze or solder in the form of a paste.
LOCTITE LF 318M
from Henkel Corporation - Electronics

This halide-free, no-clean and Pb-free solder paste has an excellent humidity resistance and a broad process window for both reflow and printing. It offers high tack to resist component movement during high-speed placement, long printer abandon times and excellent solderability over a wide range of... [See More]

  • Solder Alloy: Lead Free
  • Product Form: Braze or solder in the form of a paste.
Semiconductor Solder Paste -- Indium7.16 BiAgX® High Temperature Pb-Free Printing Solder Paste
from Indium Corporation

BiAgX ® is a true solder paste technology. It reflows, solders, wets, and solidifies, just like any other solder paste. When converting from a standard high-Pb solder paste-based process, minimal process adjustments are required, eliminating the need for new capital expenditure. Solder joints... [See More]

  • Solder Alloy: Lead Free
  • Approvals / Conformance: J-STD-004, J-STD-005
  • Product Form: Braze or solder in the form of a paste.
LOCTITE LM 100
from Henkel Corporation - Electronics

No-clean, Pb-freePb-free solder paste designed for low-temperature, Pb-free solder alloys. This material is formulated to provide excellent dispensability, printability and solderability through various reflow profiles. [See More]

  • Solder Alloy: B158; Lead Free
  • Product Form: Braze or solder in the form of a paste.
Solder Fortification® Preforms
from Indium Corporation

Obtaining the correct amount of solder to ensure a strong solder joint is critical in electronics manufacturing. However, miniaturization trends, such as the reduction of stencil thickness and more tightly fitted components make this increasingly difficult. Solder Fortification ® Preforms can... [See More]

  • Solder Alloy: Indium Alloy Solders; Tin-Lead Alloy Solder (SN-Pb); Lead Free
  • Product Form: Filler braze or solder alloy in a reconfigured sheet form that fits the contour of the joint surfaces.
LOCTITE MP 200
from Henkel Corporation - Electronics

Halide-free, No-clean, SnPbSnPb, halide-free solder paste designed for high speed printing. Extended printed open time and tack life. Resistant to both hot and cold slump. [See More]

  • Solder Alloy: 63S4, Sn62, Sn63; Lead Free
  • Product Form: Braze or solder in the form of a paste.
Solder Paste -- SAC305 Indium3.2 Pb-Free Water Soluble Solder Paste
from Indium Corporation

Indium3.2 is an air or nitrogen reflow, water-soluble solder paste specifically formulated to accommodate the higher processing temperatures required by the Sn/Ag/Cu, Sn/Ag, Sn/Sb, and other Pb-Free alloy systems. This product formulation offers consistent, repeatable printing performance combined... [See More]

  • Solder Alloy: Lead Free
  • Product Form: Braze or solder in the form of a paste.
LOCTITE MP 218
from Henkel Corporation - Electronics

Halide-free, No-clean, SnPbSnPb, halide-free, high activity solder paste that displays resistance to high temperature and humidity environments. Suitable for a large range of assembly processes, including rheo pump, proflow, large, high-density. [See More]

  • Solder Alloy: 63S4, Sn62, Sn63; Lead Free
  • Product Form: Braze or solder in the form of a paste.
Solder Research Kits
from Indium Corporation

Indium Corporation manufactures bar solder specifically to surpass the strict quality demands of the surface mount industry in order to provide more consistent and reliable performance. Bar solder is available in a full range of SnPb and Pb-free alloys, including industry standard Sn63, and SAC305. [See More]

  • Solder Alloy: Tin-Lead Alloy Solder (SN-Pb); Lead Free
  • Approvals / Conformance: ASTM / UNS; JIS; RoHs, J-Std
  • Product Form: Bar Solder
LOCTITE RP 15
from Henkel Corporation - Electronics

No-clean, SnPbSnPb, halide-containing solder paste formulated for dispensing or printing and reflow in air, where process yield is critical. Offers excellent open time, good soldering activity, especially on OSP copper. [See More]

  • Solder Alloy: 63S4, Sn62; Lead Free
  • Product Form: Braze or solder in the form of a paste.
Solder Ribbon -- Bismuth-Tin-Silver Ribbon - 57Bi 42Sn 1.0Ag
from Indium Corporation

A low temperature lead-free alloy that is more malleable than BiSn. Alloy: 57Bi 42Sn 1.0Ag. Size: 1.00" x .002". Quantity: 3 ft Spool. Liquidus Melting Temperature: 140 ºC. Solidus Melting Temperature: 139 ºC. Pb-Free: Yes [See More]

  • Solder Alloy: Tin-Silver Alloy Solder (Sn-Ag); Lead Free
LOCTITE WS 200
from Henkel Corporation - Electronics

SnPb, Water WashSnPb water washable solder paste for printing and reflow in air or nitrogen atmospheres where process yield is critical. This material offers excellent open time, greatly extended abandon times and good soldering activity over a wide range of reflow profile types and surface... [See More]

  • Solder Alloy: 63S4, Sn62, Sn63; Lead Free
  • Product Form: Braze or solder in the form of a paste.
Solder Ribbon -- Tin-Silver-Copper (SAC) Ribbon - 96.5Sn 3.0Ag 0.5Cu - 3 ft
from Indium Corporation

Very popular lead-free solder alloy. Alloy: 96.5Sn 3.0Ag 0.5Cu. Size: 1.00" x .002". Quantity: 3 ft Spool. Liquidus Melting Temperature: 220 ºC. Solidus Melting Temperature: 217 ºC. Pb-Free: Yes [See More]

  • Solder Alloy: Tin-Silver Alloy Solder (Sn-Ag); Lead Free
LOCTITE WS 300
from Henkel Corporation - Electronics

Pb-free, Water WashPb-free water washable solder paste for printing and reflow in air or nitrogen atmospheres where process yield is critical. This material offers excellent open time and good soldering activity over a wide range of reflow profiles and surface finishes. [See More]

  • Solder Alloy: SAC305, SAC387; Lead Free
  • Product Form: Braze or solder in the form of a paste.
Solder Ribbon/Foil
from Indium Corporation

High quality Solder Ribbon and Foil manufactured by Indium Corporation is available in many standard alloys and sizes. Material can also be custom made to your unique material and dimensional requirements. Solder Ribbon is supplied in continuous lengths and is packaged on spools. Solder Foil is... [See More]

  • Solder Alloy: Indium Alloy Solders; Tin-Lead Alloy Solder (SN-Pb); Tin, Gold, Lead; Lead Free
Solder Shot
from Indium Corporation

Shot are tear-dropped shaped pieces of metal that are typcially used to weigh quantities of other alloys. Examples include: filling vapor deposition crucibles or filling anode baskets with indium for electroplating. The typical diameter of the body is approximately 1/8 ” (3.175mm) and the... [See More]

  • Solder Alloy: Indium Alloy Solders; Tin-Lead Alloy Solder (SN-Pb); Lead Free
  • Product Form: Shot
Water-Soluble, Halogen-Free Solder Paste -- Indium6.6HF
from Indium Corporation

Indium Corporation has released Indium6.6HF Solder Paste – a new water-soluble solder paste that is compatible with both SnPb and Pb-free alloys. Indium6.6HF is designed to provide exceptional stencil printing performance and minimize voiding in PCB assembly applications. Indium6.6HF exhibits... [See More]

  • Solder Alloy: Lead Free
  • Approvals / Conformance: J-STD-006
  • Product Form: Braze or solder in the form of a paste.