Tin-Lead (Sn-Pb) Solder

81 Results
Liquid Solder Flux -- ALPHA ® EF-9301 Liquid Soldering Flux
from MacDermid Alpha Electronics Solutions

Product Overview. ALPHA EF-9301 is a rosin-bearing, alcohol-based, dulling flux developed to meet both productivity requirements and environmental considerations. It delivers best-in-class performance with high yields and throughput for the consumer electronics market. At the same time, its... [See More]

  • Solder Alloy: Tin-Lead Alloy Solder (SN-Pb); Lead Free
Solder -- 117-44-6040-0050-ND [44-6040-0050 from Illinois Tool Works Inc.]
from DigiKey

Leaded Bar Solder Sn60Pb40 (60/40) Bar, 1.66 lbs (750g) [See More]

  • Solder Alloy: Tin-Lead Alloy Solder (SN-Pb)
  • Melting Range: 361 to 374
  • Product Form: Bar
Solder -- 1047561
from RS Components, Ltd.

SOLDER WIRE, EL 1,5 % AG, 1,0M [See More]

  • Solder Alloy: Tin-Lead Alloy Solder (SN-Pb); Tin-Silver Alloy Solder (Sn-Ag)
  • Product Form: Solid wire or rod; Wire
Semiconductor Solder Flux for Packaging -- ALPHA ® WS-698 Flux
from MacDermid Alpha Electronics Solutions

Product Overview. ALPHA WS-698 water-soluble flux is engineered for soldering a variety of lead-free and tin-lead eutectic alloys onto area array packages. The flux is highly compatible with Copper Organic Solderability Preservative (Cu-OSP), electrolytic Nickel-Gold (Ni-Au), and Electroless... [See More]

  • Solder Alloy: Tin-Lead Alloy Solder (SN-Pb); Lead Free
Solder -- 117-44-6337-0050-ND [44-6337-0050 from Illinois Tool Works Inc.]
from DigiKey

Leaded Bar Solder Sn63Pb37 (63/37) Bar, 1.66 lbs (750g) [See More]

  • Solder Alloy: Tin-Lead Alloy Solder (SN-Pb)
  • Melting Range: 361
  • Product Form: Bar
Solder -- 1335607
from RS Components, Ltd.

Fair Solder Wire 0.5mm 250g [See More]

  • Solder Alloy: Tin-Lead Alloy Solder (SN-Pb)
  • Approvals / Conformance: RoHS Compliant
  • Product Form: Solid wire or rod; Wire
Solder -- 117-4763370050-ND [4763370050 from Illinois Tool Works Inc.]
from DigiKey

SN63PB37 UP FLO-BAR 10 LB [See More]

  • Solder Alloy: Tin-Lead Alloy Solder (SN-Pb)
  • Product Form: Bar
Solder -- 1335608
from RS Components, Ltd.

Fair Solder Wire 0.5mm 100g [See More]

  • Solder Alloy: Tin-Lead Alloy Solder (SN-Pb)
  • Approvals / Conformance: RoHS Compliant
  • Product Form: Solid wire or rod; Wire
Solder -- 117-70-1708-0504-ND [70-1708-0504 from Illinois Tool Works Inc.]
from DigiKey

R500 SN63PB37 T3 86% 100G SYR [See More]

  • Solder Alloy: Tin-Lead Alloy Solder (SN-Pb)
  • Product Form: Braze or solder in the form of a paste.; Syringe, 3.53 oz (100g)
Solder -- 1335609
from RS Components, Ltd.

Fair Solder Wire 1.0mm 250g [See More]

  • Solder Alloy: Tin-Lead Alloy Solder (SN-Pb)
  • Approvals / Conformance: RoHS Compliant
  • Product Form: Solid wire or rod; Wire
Solder -- 117-96-6337-9515-ND [96-6337-9515 from Illinois Tool Works Inc.]
from DigiKey

Leaded No-Clean Wire Solder Sn63Pb37 (63/37) 26 AWG, 27 SWG Spool, 17.64 oz (500g) [See More]

  • Solder Alloy: Tin-Lead Alloy Solder (SN-Pb)
  • Melting Range: 361
  • Product Form: Solid wire or rod; Spool, 17.64 oz (500g)
Solder -- 1335610
from RS Components, Ltd.

Fair Solder Wire 1.0mm 100g [See More]

  • Solder Alloy: Tin-Lead Alloy Solder (SN-Pb)
  • Approvals / Conformance: RoHS Compliant
  • Product Form: Solid wire or rod; Wire
Solder -- 117-CB4460400050-ND [CB4460400050 from Illinois Tool Works Inc.]
from DigiKey

SN60PB40 UP BAR 2.5 LBS CAST [See More]

  • Solder Alloy: Tin-Lead Alloy Solder (SN-Pb)
  • Melting Range: 361 to 374
  • Product Form: Bar
Solder -- 1335611
from RS Components, Ltd.

Trilence 2708,0.5mm Solder Wire 500g [See More]

  • Solder Alloy: Tin-Lead Alloy Solder (SN-Pb); Tin-Silver Alloy Solder (Sn-Ag)
  • Approvals / Conformance: RoHS Compliant
  • Product Form: Solid wire or rod; Wire
Solder -- 117-CB4463370050-ND [CB4463370050 from Illinois Tool Works Inc.]
from DigiKey

SN63PB37 UP BAR 2.2 LBS CAST [See More]

  • Solder Alloy: Tin-Lead Alloy Solder (SN-Pb)
  • Melting Range: 361
  • Product Form: Bar
Solder -- 1335612
from RS Components, Ltd.

Trilence 2708,0.7mm Solder Wire 500g [See More]

  • Solder Alloy: Tin-Lead Alloy Solder (SN-Pb); Tin-Silver Alloy Solder (Sn-Ag)
  • Approvals / Conformance: RoHS Compliant
  • Product Form: Solid wire or rod; Wire
Solder -- 14-6040-0040-ND [14-6040-0040 from Illinois Tool Works Inc.]
from DigiKey

Leaded Wire Solder Sn60Pb40 (60/40) 18 AWG, 19 SWG Spool, 1 lb (454 g) [See More]

  • Solder Alloy: Tin-Lead Alloy Solder (SN-Pb)
  • Melting Range: 361 to 374
  • Product Form: Solid wire or rod; Spool, 1 lb (454 g)
Solder -- 1335613
from RS Components, Ltd.

Trilence 3505,0.5mm Solder Wire 500g [See More]

  • Solder Alloy: Tin-Lead Alloy Solder (SN-Pb); Tin-Silver Alloy Solder (Sn-Ag)
  • Approvals / Conformance: RoHS Compliant
  • Product Form: Solid wire or rod; Wire
Solder -- 17552-ND [17552 from Aven Inc.]
from DigiKey

Leaded Rosin Activated (RA) Wire Solder Sn60Pb40 (60/40) 17 AWG, 18 SWG Tube, 0.71 oz (20g) [See More]

  • Solder Alloy: Tin-Lead Alloy Solder (SN-Pb)
  • Melting Range: 360
  • Product Form: Solid wire or rod; Tube, 0.71 oz (20g)
Solder -- 1335614
from RS Components, Ltd.

Trilence 3505,0.7mm Solder Wire 500g [See More]

  • Solder Alloy: Tin-Lead Alloy Solder (SN-Pb); Tin-Silver Alloy Solder (Sn-Ag)
  • Approvals / Conformance: RoHS Compliant
  • Product Form: Solid wire or rod; Wire
Solder -- 2260-SSNC-15G-ND [SSNC-15G from SRA Soldering Products]
from DigiKey

No-Clean Solder Paste Sn63Pb37 (63/37) Syringe, 0.53 oz (15g), 5cc [See More]

  • Solder Alloy: Tin-Lead Alloy Solder (SN-Pb)
  • Product Form: Braze or solder in the form of a paste.; Syringe, 0.53 oz (15g), 5cc
Solder -- 1335615
from RS Components, Ltd.

Kristall 511 0.5 Sn95Ag4CU1 Solder 250g [See More]

  • Solder Alloy: Tin-Lead Alloy Solder (SN-Pb); Tin-Silver Alloy Solder (Sn-Ag)
  • Approvals / Conformance: RoHS Compliant
  • Product Form: Solid wire or rod; Wire
Solder -- 2260-SSNC-35G-ND [SSNC-35G from SRA Soldering Products]
from DigiKey

No-Clean Solder Paste Sn63Pb37 (63/37) Syringe, 1.23 oz (35g), 10cc [See More]

  • Solder Alloy: Tin-Lead Alloy Solder (SN-Pb)
  • Product Form: Braze or solder in the form of a paste.; Syringe, 1.23 oz (35g), 10cc
Solder -- 1335616
from RS Components, Ltd.

Kristall 511 0.7 Sn95Ag4CU1 Solder 250g [See More]

  • Solder Alloy: Tin-Lead Alloy Solder (SN-Pb); Tin-Silver Alloy Solder (Sn-Ag)
  • Approvals / Conformance: RoHS Compliant
  • Product Form: Solid wire or rod; Wire
Solder -- 2260-SSNC-T5-15G-ND [SSNC-T5-15G from SRA Soldering Products]
from DigiKey

Leaded No-Clean Solder Paste Sn63Pb37 (63/37) Syringe, 0.53 oz (15g), 5cc [See More]

  • Solder Alloy: Tin-Lead Alloy Solder (SN-Pb)
  • Melting Range: 361
  • Product Form: Braze or solder in the form of a paste.; Syringe, 0.53 oz (15g), 5cc
Solder -- 1335617
from RS Components, Ltd.

Kristall 511 1.0 Sn95Ag4CU1 Solder 250g [See More]

  • Solder Alloy: Tin-Lead Alloy Solder (SN-Pb); Tin-Silver Alloy Solder (Sn-Ag)
  • Approvals / Conformance: RoHS Compliant
  • Product Form: Solid wire or rod; Wire
Solder -- 2260-SSNC-T5-250G-ND [SSNC-T5-250G from SRA Soldering Products]
from DigiKey

Leaded No-Clean Solder Paste Sn63Pb37 (63/37) Jar, 8.8 oz (250g) [See More]

  • Solder Alloy: Tin-Lead Alloy Solder (SN-Pb)
  • Melting Range: 361
  • Product Form: Braze or solder in the form of a paste.; Jar, 8.8 oz (250g)
Solder -- 1335618
from RS Components, Ltd.

Kristall 511 0.5mm SN99CU1 Solder 250g [See More]

  • Solder Alloy: Tin-Lead Alloy Solder (SN-Pb)
  • Approvals / Conformance: RoHS Compliant
  • Product Form: Solid wire or rod; Wire
Solder -- 2260-SSNC-T5-35G-ND [SSNC-T5-35G from SRA Soldering Products]
from DigiKey

Leaded No-Clean Solder Paste Sn63Pb37 (63/37) Syringe, 1.23 oz (35g), 10cc [See More]

  • Solder Alloy: Tin-Lead Alloy Solder (SN-Pb)
  • Melting Range: 361
  • Product Form: Braze or solder in the form of a paste.; Syringe, 1.23 oz (35g), 10cc
Solder -- 1335619
from RS Components, Ltd.

Kristall 511 0.7mm SN99CU1 Solder 250g [See More]

  • Solder Alloy: Tin-Lead Alloy Solder (SN-Pb)
  • Approvals / Conformance: RoHS Compliant
  • Product Form: Solid wire or rod; Wire
Solder -- 2260-SSNC-T5-50G-ND [SSNC-T5-50G from SRA Soldering Products]
from DigiKey

Leaded No-Clean Solder Paste Sn63Pb37 (63/37) Jar, 1.76 oz (50g) [See More]

  • Solder Alloy: Tin-Lead Alloy Solder (SN-Pb)
  • Melting Range: 361
  • Product Form: Braze or solder in the form of a paste.; Jar, 1.76 oz (50g)
Solder -- 1335620
from RS Components, Ltd.

Kristall 511 1.0mm SN99CU1 Solder 250g [See More]

  • Solder Alloy: Tin-Lead Alloy Solder (SN-Pb)
  • Approvals / Conformance: RoHS Compliant
  • Product Form: Solid wire or rod; Wire
Solder -- 2260-SSWS-15G-ND [SSWS-15G from SRA Soldering Products]
from DigiKey

Water Soluble Solder Paste Sn63Pb37 (63/37) Syringe, 0.53 oz (15g), 5cc [See More]

  • Solder Alloy: Tin-Lead Alloy Solder (SN-Pb)
  • Product Form: Braze or solder in the form of a paste.; Syringe, 0.53 oz (15g), 5cc
Solder -- 159276
from RS Components, Ltd.

Sn100e Water Soluble 33 Flux Core 081mm [See More]

  • Solder Alloy: Tin-Lead Alloy Solder (SN-Pb); Tin-Silver Alloy Solder (Sn-Ag)
  • Approvals / Conformance: RoHS Compliant
  • Product Form: Solid wire or rod; Wire
Solder -- 2260-SSWS-250G-ND [SSWS-250G from SRA Soldering Products]
from DigiKey

Water Soluble Solder Paste Sn63Pb37 (63/37) Jar, 8.8 oz (250g) [See More]

  • Solder Alloy: Tin-Lead Alloy Solder (SN-Pb)
  • Product Form: Braze or solder in the form of a paste.; Jar, 8.8 oz (250g)
Solder -- 159324
from RS Components, Ltd.

Tip Tinner LEAD FREE [See More]

  • Solder Alloy: Tin-Lead Alloy Solder (SN-Pb); Tin-Silver Alloy Solder (Sn-Ag)
  • Melting Range: 430
  • Product Form: Solid wire or rod; Wire
  • Approvals / Conformance: RoHS Compliant
Solder -- 2260-SSWS-35G-ND [SSWS-35G from SRA Soldering Products]
from DigiKey

Water Soluble Solder Paste Sn63Pb37 (63/37) Syringe, 1.23 oz (35g), 10cc [See More]

  • Solder Alloy: Tin-Lead Alloy Solder (SN-Pb)
  • Product Form: Braze or solder in the form of a paste.; Syringe, 1.23 oz (35g), 10cc
Solder -- 1796656
from RS Components, Ltd.

Leaded Rosin Mild Solder 0.5mm 250g [See More]

  • Solder Alloy: Tin-Lead Alloy Solder (SN-Pb)
  • Product Form: Solid wire or rod; Wire
Solder -- 2260-SSWS-50G-ND [SSWS-50G from SRA Soldering Products]
from DigiKey

Water Soluble Solder Paste Sn63Pb37 (63/37) Jar, 1.76 oz (50g) [See More]

  • Solder Alloy: Tin-Lead Alloy Solder (SN-Pb)
  • Product Form: Braze or solder in the form of a paste.; Jar, 1.76 oz (50g)
Solder -- 1796657
from RS Components, Ltd.

Leaded Rosin Mild Solder 0.5mm 500g [See More]

  • Solder Alloy: Tin-Lead Alloy Solder (SN-Pb)
  • Product Form: Solid wire or rod; Wire
Solder -- 2260-SSWS-T5-15G-ND [SSWS-T5-15G from SRA Soldering Products]
from DigiKey

Rosin Mildly Activated (RMA), Water Soluble Solder Paste Sn63Pb37 (63/37) Syringe, 0.53 oz (15g), 5cc [See More]

  • Solder Alloy: Tin-Lead Alloy Solder (SN-Pb)
  • Product Form: Braze or solder in the form of a paste.; Syringe, 0.53 oz (15g), 5cc
Solder -- 1796658
from RS Components, Ltd.

Leaded Rosin Mild Solder 0.7mm 250g [See More]

  • Solder Alloy: Tin-Lead Alloy Solder (SN-Pb)
  • Product Form: Solid wire or rod; Wire
Solder -- 2260-SSWS-T5-250G-ND [SSWS-T5-250G from SRA Soldering Products]
from DigiKey

Rosin Mildly Activated (RMA), Water Soluble Solder Paste Sn63Pb37 (63/37) Jar, 8.8 oz (250g) [See More]

  • Solder Alloy: Tin-Lead Alloy Solder (SN-Pb)
  • Product Form: Braze or solder in the form of a paste.; Jar, 8.8 oz (250g)
Solder -- 1796659
from RS Components, Ltd.

Leaded Rosin Mild Solder 0.7mm 500g [See More]

  • Solder Alloy: Tin-Lead Alloy Solder (SN-Pb)
  • Product Form: Solid wire or rod; Wire
Solder -- 2260-SSWS-T5-35G-ND [SSWS-T5-35G from SRA Soldering Products]
from DigiKey

Rosin Mildly Activated (RMA), Water Soluble Solder Paste Sn63Pb37 (63/37) Syringe, 1.23 oz (35g), 10cc [See More]

  • Solder Alloy: Tin-Lead Alloy Solder (SN-Pb)
  • Product Form: Braze or solder in the form of a paste.; Syringe, 1.23 oz (35g), 10cc
Solder -- 1796660
from RS Components, Ltd.

Leaded Rosin Mild Solder 1.0mm 250g [See More]

  • Solder Alloy: Tin-Lead Alloy Solder (SN-Pb)
  • Product Form: Solid wire or rod; Wire
Solder -- 2260-SSWS-T5-50G-ND [SSWS-T5-50G from SRA Soldering Products]
from DigiKey

Rosin Mildly Activated (RMA), Water Soluble Solder Paste Sn63Pb37 (63/37) Jar, 1.76 oz (50g) [See More]

  • Solder Alloy: Tin-Lead Alloy Solder (SN-Pb)
  • Product Form: Braze or solder in the form of a paste.; Jar, 1.76 oz (50g)
Solder -- 1796661
from RS Components, Ltd.

Leaded Rosin Mild Solder 1.0mm 500g [See More]

  • Solder Alloy: Tin-Lead Alloy Solder (SN-Pb)
  • Product Form: Solid wire or rod; Wire
Solder -- 2260-WB60/40-ND [WB60/40 from SRA Soldering Products]
from DigiKey

Bar Solder Sn60Pb40 (60/40) Bar, 1 lb (454g) [See More]

  • Solder Alloy: Tin-Lead Alloy Solder (SN-Pb)
  • Melting Range: 361 to 370
  • Product Form: Bar
Solder -- 1796663
from RS Components, Ltd.

Leaded Rosin Mild Solder 1.2mm 500g [See More]

  • Solder Alloy: Tin-Lead Alloy Solder (SN-Pb)
  • Product Form: Solid wire or rod; Wire
Solder -- 2260-WB63/37-1/2LB-ND [WB63/37-1/2LB from SRA Soldering Products]
from DigiKey

Leaded Bar Solder Sn63Pb37 (63/37) Bar, 0.5 lb (266.79g) [See More]

  • Solder Alloy: Tin-Lead Alloy Solder (SN-Pb)
  • Product Form: Bar
Solder -- 1796664
from RS Components, Ltd.

Leaded Rosin Mild Solder 1.57mm 250g [See More]

  • Solder Alloy: Tin-Lead Alloy Solder (SN-Pb)
  • Product Form: Solid wire or rod; Wire
Bar Solder
from Indium Corporation

Indium Corporation manufactures bar solder specifically to surpass the strict quality demands of the surface mount industry in order to provide more consistent and reliable performance. Bar solder is available in a full range of SnPb and Pb-free alloys, including industry standard Sn63, and SAC305. [See More]

  • Solder Alloy: Tin-Lead Alloy Solder (SN-Pb); Lead Free
  • Approvals / Conformance: ASTM / UNS; JIS; RoHs, J-Std
  • Product Form: Bar Solder
Soldering Alloy -- 40 Sn/60 Pb
from Lucas Milhaupt Global Brazing Solutions

Soft solders are filler metals that melt and flow below 800° F. They are typically available in solid wire or cored with a rosin or acid flux. Soldering alloys are available in tin, lead, silver, copper, antimony and other compositions and can be fabricated into wire, strip, paste, powder or... [See More]

  • Solder Alloy: Tin-Lead Alloy Solder (SN-Pb)
  • Melting Range: 460
  • Product Form: Braze or solder in the form of a paste.; Powder; Filler braze or solder alloy in a reconfigured sheet form that fits the contour of the joint surfaces.; Solid wire or rod
  • Conductivity: 5.86E10
Welding Filler Metal/Electrodes -- All-State Paste Solder
from ESAB Welding and Cutting Products

Features. A 50/50 lead/tin solder for sealing, joining or tinning most common metals, except aluminum. Can be used with soldering iron or torch. Working temperature is 360 °F to 375 °F. [See More]

  • Solder Alloy: Tin-Lead Alloy Solder (SN-Pb)
  • Product Form: Braze or solder in the form of a paste.
50/50 Tin Lead Solder Alloy -- 75012C
from Belmont Metals, Inc.

Solders. Featuring Body solders, Lead-base, Lead-free solders, Low melting solders, Miter-Al-braze (MAB), Tin-Antimony solders, Tin-base, Tin-Cadmium solders, Tin-Lead solders, Tin-Zinc solders. Soldering is a process in which two or more metal items are joined together by melting and flowing a... [See More]

  • Solder Alloy: Tin-Lead Alloy Solder (SN-Pb)
  • Product Form: 1/4 lb Capping Bar
LOCTITE C 400 (Known as Multicore C400 Flux Cored Wire) -- 8799566528513
from Henkel Corporation - Electronics

Known as Multicore C400 Flux Cored Wire ). LOCTITE C 400 cored solder wire has been specially formulated to complement no clean wave and reflow soldering processes. Multicore C400 wires provide fast soldering on copper, brass and solder coated materials. It is availalble in several alloys:... [See More]

  • Solder Alloy: Tin-Lead Alloy Solder (SN-Pb); SnCu; Lead Free
  • Approvals / Conformance: IPC/J-STD-004 Classification - ROLO
  • Product Form: Solid wire or rod
Bar Solder -- Tin-Lead Alloy Wave Solder Bar - Sn63 Pb37 Rectangle shape
from Indium Corporation

Indium Corporation bar solder is a high purity material manufactured to provide consistent and reliable performance manufactured per J-STD. Bars are rectangular in shape (1.66 lbs./ each). 15 bars per box. 25 lbs. per box Minimum order quantity is 25 lbs. [See More]

  • Solder Alloy: Tin-Lead Alloy Solder (SN-Pb)
  • Product Form: Bar
Engineered Solder Materials -- InTEGRATED® Solder Preforms
from Indium Corporation

InTEGRATED ® Solder Preforms are joined in a matrix by fine, precise strands of solder which, during the soldering process, melt and flow to adjacent pads to give you complete preform separation. Applications. InTEGRATED ® Solder Preforms save assembly time and labor costs by allowing... [See More]

  • Solder Alloy: Indium Alloy Solders; Tin-Lead Alloy Solder (SN-Pb); Tin-Silver Alloy Solder (Sn-Ag)
  • Product Form: Filler braze or solder alloy in a reconfigured sheet form that fits the contour of the joint surfaces.
Engineered Solder Materials -- Solder Fortification® Preforms
from Indium Corporation

Obtaining the correct amount of solder to ensure a strong solder joint is critical in electronics manufacturing. However, miniaturization trends, such as the reduction of stencil thickness and more tightly fitted components make this increasingly difficult. Solder Fortification ® Preforms can... [See More]

  • Solder Alloy: Indium Alloy Solders; Tin-Lead Alloy Solder (SN-Pb); Lead Free
  • Product Form: Filler braze or solder alloy in a reconfigured sheet form that fits the contour of the joint surfaces.
Engineered Solder Materials -- Solder Wire
from Indium Corporation

Solder wire from Indium Corporation is manufactured to demanding quality standards. Our flexible manufacturing process allows us to fulfill orders from evaluation and research quantities to full-scale production volumes. [See More]

  • Solder Alloy: Indium Alloy Solders; Tin-Lead Alloy Solder (SN-Pb); Gold-Tin, Bismuth Alloys; Lead Free
  • Product Form: Solid wire or rod
Flux-Cored Wire -- 88Pb10Sn2Ag Flux Cored Wire .032 inch diameter
from Indium Corporation

High Lead cored wires available in 1 lb. spools, containing CW201 (RA) flux core. Please choose between diameters of .032" and .062". Minimum order quantity is 5 lbs. Additional diameters and alloys are available - please call 1-800-4-INDIUM. [See More]

  • Solder Alloy: Tin-Lead Alloy Solder (SN-Pb)
Flux-Cored Wire -- 88Pb10Sn2Ag Flux Cored Wire .062 inch diameter
from Indium Corporation

High Lead cored wires available in 1 lb. spools, containing CW201 (RA) flux core. Please choose between diameters of .032" and .062". Minimum order quantity is 5 lbs. Additional diameters and alloys are available - please call 1-800-4-INDIUM. [See More]

  • Solder Alloy: Tin-Lead Alloy Solder (SN-Pb)
Flux-Cored Wire -- 90Pb10Sn Flux Cored Wire .032 inch diameter
from Indium Corporation

High Lead cored wires available in 1 lb. spools, containing CW201 (RA) flux core. Please choose between diameters of .032" and .062". Minimum order quantity is 5 lbs. [See More]

  • Solder Alloy: Tin-Lead Alloy Solder (SN-Pb)
Flux-Cored Wire -- 90Pb10Sn Flux Cored Wire .062 inch diameter
from Indium Corporation

High Lead cored wires available in 1 lb. spools, containing CW201 (RA) flux core. Please choose between diameters of .032" and .062". Minimum order quantity is 5 lbs. [See More]

  • Solder Alloy: Tin-Lead Alloy Solder (SN-Pb)
Flux-Cored Wire -- 92.5Pb5Sn2.5Ag Flux Cored Wire .032 inch diameter
from Indium Corporation

High Lead cored wires available in 1 lb. spools, containing CW201 (RA) flux core. Please choose between diameters of .032" and .062". Minimum order quantity is 5 lbs. [See More]

  • Solder Alloy: Tin-Lead Alloy Solder (SN-Pb)
Flux-Cored Wire -- 92.5Pb5Sn2.5Ag Flux Cored Wire .062 inch diameter
from Indium Corporation

High Lead cored wires available in 1 lb. spools, containing CW201 (RA) flux core. Please choose between diameters of .032" and .062". Minimum order quantity is 5 lbs. [See More]

  • Solder Alloy: Tin-Lead Alloy Solder (SN-Pb)
Flux-Cored Wire -- 93.5Pb5Sn1.5Ag Flux Cored Wire .032 inch diameter
from Indium Corporation

High Lead cored wires available in 1 lb. spools, containing CW201 (RA) flux core. Please choose between diameters of .032" and .062". Minimum order quantity is 5 lbs. [See More]

  • Solder Alloy: Tin-Lead Alloy Solder (SN-Pb)
Flux-Cored Wire -- 93.5Pb5Sn1.5Ag Flux Cored Wire .062 inch diameter
from Indium Corporation

High Lead cored wires available in 1 lb. spools, containing CW201 (RA) flux core. Please choose between diameters of .032" and .062". Minimum order quantity is 5 lbs. [See More]

  • Solder Alloy: Tin-Lead Alloy Solder (SN-Pb)
Flux-Cored Wire -- Activated Flux-Cored Wire
from Indium Corporation

Indium Corporation has developed a range of flux-cored wire solutions to meet the needs of virtually every electrical and non-critical electronic assembly and rework operation. Flux-cored wire solutions are created when the desired alloy, cored wire flux, and flux percentage are combined into a... [See More]

  • Solder Alloy: Tin-Lead Alloy Solder (SN-Pb); High Lead; Lead Free
  • Approvals / Conformance: IPC J-STD-004/B
Medical Assembly Materials -- NC-SMQ92J Halide-Free: Air Reflow: No-Clean Solder Paste
from Indium Corporation

NC-SMQ92J is a halide free, air reflow, no-clean solder paste formulated to leave a benign, probe testable residue. The residue is easily penetrated and will not clog multi-point probes. In addition, NC-SMQ92J offers excellent wetting, unsurpassed stencil life, and consistent fine pitch deposition. [See More]

  • Solder Alloy: Tin-Lead Alloy Solder (SN-Pb)
  • Product Form: Braze or solder in the form of a paste.
Semiconductor Solder Paste -- Indium9.52 Die-Attach Solder Paste
from Indium Corporation

Indium9.52 is a dispensing solder paste designed and formulated specifically for die attach processes. Considerable care has been taken to produce a product that gives reliable dispensing of a consistent size deposit in automated dispensing equipment. Indium9.52 is formulated for reflow in nitrogen... [See More]

  • Solder Alloy: Tin-Lead Alloy Solder (SN-Pb)
  • Approvals / Conformance: ANSI/JSTD-004/5
  • Product Form: Braze or solder in the form of a paste.
Semiconductor Solder Paste -- Indium9.72 Die-Attach Solder Paste
from Indium Corporation

Indium9.72 is a dispensing solder paste designed and formulated specifically for die attach processes. Considerable care has been taken to produce a product that gives reliable dispensing of a consistent size deposit in automated dispensing equipment. Normally used with high temperature alloys,... [See More]

  • Solder Alloy: Tin-Lead Alloy Solder (SN-Pb)
  • Approvals / Conformance: J-STD-004, J-STD-005
  • Product Form: Braze or solder in the form of a paste.
Semiconductor Solder Paste -- Indium9.72-HF Die-Attach Solder Paste
from Indium Corporation

Indium9.72-HF is a dispensing solder paste designed and formulated specifi cally for die attach processes. The fl ux vehicle is completely free of halides and halogens to eliminate halogen-corrosion of wirebond pads and for improved environmental compliance. Normally used with high temperature... [See More]

  • Solder Alloy: Tin-Lead Alloy Solder (SN-Pb); Tin-Lead-Gold
  • Product Form: Braze or solder in the form of a paste.
Semiconductor Solder Paste -- NC-SMQ®71 Die-Attach Solder Paste
from Indium Corporation

NC-SMQ ®71 is a dispensing solder paste designed and formulated specifically for die attach processes. Considerable care has been taken to produce a product that gives reliable dispensing of a consistent size deposit in automated dispensing equipment. NC-SMQ ®71 is formulated for reflow in... [See More]

  • Solder Alloy: Tin-Lead Alloy Solder (SN-Pb); Tin-Lead-Gold
  • Approvals / Conformance: J-STD-004A, J-STD-005
  • Product Form: Braze or solder in the form of a paste.
Semiconductor Solder Paste -- NC-SMQ®75 Die-Attach Solder Paste
from Indium Corporation

NC-SMQ ®75 is a halogen-free, no-clean solder paste formulated to leave a completely benign, invisible residue of 0.4% of paste or <5% of flux vehicle. It is designed for reflow in a nitrogen atmosphere of 100-ppm oxygen or less. This product has superior wetting capabilities compared to most... [See More]

  • Solder Alloy: Tin-Lead Alloy Solder (SN-Pb)
  • Approvals / Conformance: J-STD-004, J-STD-005
  • Product Form: Braze or solder in the form of a paste.
Semiconductor Solder Paste -- PoP Paste Indium9.88-HF
from Indium Corporation

PoP Paste Indium9.88-HF is a no-clean solder paste designed for use in package-on-package (0.4mm and larger) applications. PoP Paste Indium9.88-HF has a rheology designed to provide a long-lasting dipping process. [See More]

  • Solder Alloy: Tin-Lead Alloy Solder (SN-Pb)
  • Approvals / Conformance: J-STD-004
  • Product Form: Braze or solder in the form of a paste.
Semiconductor Solder Paste -- PoP Paste Indium9.91
from Indium Corporation

PoP Paste Indium9.91 is a no-clean solder paste designed for use in package-on-package (0.3mm and larger) applications. PoP Paste Indium9.91 has a rheology designed to provide a long-lasting dipping process. Features: Eliminates defects due to package-warping. Air-reflow. Rheology optimized for both... [See More]

  • Solder Alloy: Tin-Lead Alloy Solder (SN-Pb); SAC305
  • Approvals / Conformance: J-STD-004
  • Product Form: Braze or solder in the form of a paste.
Semiconductor Solder Paste -- SMQ®51-SC High-Lead (Pb) Die-Attach Solder Paste
from Indium Corporation

SMQ ®51-SC is a dispensing solder paste designed and formulated specifically for die-attach processes. Considerable care has been taken to produce a product that gives reliable dispensing of a consistent size deposit in automated dispensing equipment. When used with high temperature alloys, SMQ... [See More]

  • Solder Alloy: Tin-Lead Alloy Solder (SN-Pb)
  • Approvals / Conformance: J-STD-004, J-STD-005
  • Product Form: Braze or solder in the form of a paste.
Semiconductor Solder Paste -- Wafer Pastes
from Indium Corporation

Indium Corporation's Wafer Pastes are a nitrogen refl ow, no-clean solder pastes using Type 5 and Type 6 powder, which are specifi cally formulated for fl ip-chip attachment and CSP and wafer bumping applications. The fl ux is formulated so that it is applicable to Sn/Ag and Sn/Ag/ Cu alloy systems. [See More]

  • Solder Alloy: Tin-Lead Alloy Solder (SN-Pb); Tin-Gold
  • Product Form: Braze or solder in the form of a paste.
Solder Fortification® Preforms
from Indium Corporation

Obtaining the correct amount of solder to ensure a strong solder joint is critical in electronics manufacturing. However, miniaturization trends, such as the reduction of stencil thickness and more tightly fitted components make this increasingly difficult. Solder Fortification ® Preforms can... [See More]

  • Solder Alloy: Indium Alloy Solders; Tin-Lead Alloy Solder (SN-Pb); Lead Free
  • Product Form: Filler braze or solder alloy in a reconfigured sheet form that fits the contour of the joint surfaces.