0201 Circuit Protection Components

3 Results
Mixed Technology -- 4786-GESDPSA0201V15CT-ND [GESDPSA0201V15 from Good-Ark Semiconductor]
from DigiKey

TVS DEVICE POLYMER 0201 [See More]

  • Package Size: 0201; 0201 (0603 Metric)
  • Mounting / Packaging: Surface Mount Technology (SMT / SMD); 0201
Mixed Technology -- 5018-TVMAG180M030RCT-ND [TVMAG180M030R from Thinking Electronic Industrial Co., Ltd.]
from DigiKey

0201;18Vdc;3pF [See More]

  • Package Size: 0201; 0201 (0603 Metric)
  • Mounting / Packaging: Surface Mount Technology (SMT / SMD); 0201
ChipGuard® ESD Suppressors
from Bourns, Inc.

The Bourns Technology Center is home to several emerging high-tech companies in Riverside, California. It is dedicated to providing a strong partnership between resident companies and the community. The Bourns Technology Center is located at the entrance to one of the fastest developing industrial... [See More]

  • Package Size: 0201; 0402; 0603; 0805; 1206
  • Configuration: Single Device
  • Device Type: ESD Suppressor
  • Mounting / Packaging: Surface Mount Technology (SMT / SMD)