RoHS Compliant Circuit Protection Components

195 Results
Varistors -- 1067542 [ERZHF2M270 from Panasonic]
from RS Components, Ltd.

Surge Absober SMD 27V, ZNR Series [See More]

  • Device Type: Metal Oxide Varistor (MOV)
  • Standards and Certifications: RoHS
  • Package Size: Smd
4-fold bidirectional ESD protection array -- PESD3V3L4BHCYL
from Nexperia B.V.

4-fold bidirectional ElectroStatic Discharge (ESD) protection array designed to protect up to four lines from the damage caused by ESD and other transients. The device is housed in a leadless extremely thin small DFN1308-6 (SOT8006) Surface-Mounted Device (SMD) plastic package. Features and... [See More]

  • Device Type: ESD Suppressor
  • Mounting / Packaging: SOT8006 SOT8006
  • Configuration: Chip Array
  • Standards and Certifications: RoHS
ESD and Surge Protection -- ESD102-U4-05L
from Infineon Technologies AG

Uni-directional Ultra-low Capacitance ESD / Transient Protection Array. Summary of Features: - ESD / Transient protection of high speed data lines exceeding: – IEC61000-4-2 (ESD): ±24 kV (air), ±20 kV (contact) – IEC61000-4-4 (EFT): ±3 kV / ±60 A (5/50 ns)... [See More]

  • Device Type: ESD Suppressor
  • Standards and Certifications: RoHS
  • Mounting / Packaging: Surface Mount Technology (SMT / SMD); PG-TSLP-5
ADM1811-5ARTZ-RL7
from Rochester Electronics

Microprocessor RESET Circuit [See More]

  • Device Type: Resettable PTC
  • Standards and Certifications: RoHS
ESD Suppressors - Diode-mode Series - PD02S100D201PT
from VICFUSE

ESD Suppressors - Diode-mode Series - PD02S100D201PT [See More]

  • Device Type: ESD Suppressor
  • Standards and Certifications: RoHS
  • Supply Voltage (VS): 10
ESD Protection Circuit -- TQP200002
from Qorvo

Qorvo's TQP200002 is an ESD protection device. It has been fabricated in GaAs MESFET technology and has been especially developed for high frequency applications. It delivers bi-directional protection with very low leakage currents and extremely low capacitance. It is ideally suited for cellular... [See More]

  • Device Type: ESD Suppressor
  • Standards and Certifications: RoHS
  • Mounting / Packaging: T/SLP-3
Varistors -- 1067718 [EZJP0V080DA from Panasonic]
from RS Components, Ltd.

ESD Varistor SMT 0402 80V 27pF [See More]

  • Device Type: Metal Oxide Varistor (MOV)
  • Standards and Certifications: RoHS
  • Package Size: 0402; 0402 (1005m)
4-fold ESD protection array for SD-card protection -- PESD3V3X4UHMYL
from Nexperia B.V.

4-fold unidirectional ElectroStatic Discharge (ESD) protection array designed to protect up to four lines from the damage caused by ESD and other transients. The device is housed in a leadless extremely thin small DFN1308-6 (SOT8006B) Surface-Mounted Device (SMD) plastic package. Features and... [See More]

  • Device Type: ESD Suppressor
  • Mounting / Packaging: SOT8006B SOT8006B
  • Configuration: Chip Array
  • Standards and Certifications: RoHS
ESD and Surge Protection -- ESD103-B1-02EL
from Infineon Technologies AG

Bi-directional Ultra Low Capacitance ESD / Transient Protection. Summary of Features: - ESD / transient protection of high speed data lines exceeding: – IEC61000-4-2 (ESD): ±10 kV (contact). - Maximum working voltage: VRWM = ±15 V. - Ultra low capacitance CL = 0.09 pF I/O to GND... [See More]

  • Device Type: ESD Suppressor
  • Standards and Certifications: RoHS
  • Mounting / Packaging: Surface Mount Technology (SMT / SMD); PG-TSLP-2
ESD110B102ELSE6327XTSA1 [ESD110B102ELSE6327XTSA1 from Infineon Technologies AG]
from Rochester Electronics

ESD110 - Low Capacitance ESD Device [See More]

  • Device Type: ESD Suppressor
  • Standards and Certifications: RoHS
ESD Suppressors - Four-Channel Electrostatic Discharge Suppressor Series - MSA34A03T1V1
from VICFUSE

ESD Suppressors - Four-Channel Electrostatic Discharge Suppressor Series - MSA34A03T1V1 [See More]

  • Device Type: ESD Suppressor
  • Standards and Certifications: RoHS
Varistors -- 1067956 [ERZE08A431 from Panasonic]
from RS Components, Ltd.

Varistor 10.5mm Disc 430V Pitch:7.5mm [See More]

  • Device Type: Metal Oxide Varistor (MOV)
  • Standards and Certifications: RoHS
Automotive infotainment ESD protection diode -- PESD2USB3UV-TR
from Nexperia B.V.

Automotive ESD protection device in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package designed to protect two automotive In-vehicle network bus lines from the damage caused by ElectroStatic discharge (ESD) and other transients. This product protects especially multimedia... [See More]

  • Device Type: ESD Suppressor
  • Standards and Certifications: RoHS
  • Mounting / Packaging: SOT23 SOT23
ESD and Surge Protection -- ESD103-B1-02ELS
from Infineon Technologies AG

Bi-directional Ultra Low Capacitance ESD / Transient Protection. Summary of Features: - • ESD / transient protection of high speed data lines exceeding: – IEC61000-4-2 (ESD): ±10 kV (contact) • Maximum working voltage: VRWM = ±15 V • Ultra low capacitance CL = 0.09... [See More]

  • Device Type: ESD Suppressor
  • Standards and Certifications: RoHS
  • Mounting / Packaging: Surface Mount Technology (SMT / SMD); PG-TSSLP-2
ESD204B102ELE6327XTMA1 [ESD204B102ELE6327XTMA1 from Infineon Technologies AG]
from Rochester Electronics

ESD204 - Multi-Purpose ESD Device [See More]

  • Device Type: ESD Suppressor
  • Standards and Certifications: RoHS
Varistors -- 1069864 [ERZV05D271 from Panasonic]
from RS Components, Ltd.

Varistor 5mm Disc 270V [See More]

  • Device Type: Metal Oxide Varistor (MOV)
  • Standards and Certifications: RoHS
Common-mode EMI filter for differential channels with integrated bidirectional ESD protection -- PCMF1HDMI2BA-CZ
from Nexperia B.V.

Common-mode ElectroMagnetic Interference (EMI) filters with integrated bidirectional ElectroStatic Discharge (ESD) protection for one, two and three differential channels. The devices are designed to provide low insertion loss for differential high-speed signals on each channel while unwanted... [See More]

  • Device Type: ESD Suppressor
  • Standards and Certifications: RoHS
  • Mounting / Packaging: OL-PCMF1HDMI2BA-C OL-PCMF1HDMI2BA-C
ESD and Surge Protection -- ESD239-B1-W0201
from Infineon Technologies AG

Low clamping voltage bi-directional ESD / Transient Protection Diode. Summary of Features: - • ESD / transient protection according to: – IEC61000-4-2 (ESD): ±16 kV (air/contact discharge) – IEC61000-4-5 (Surge): 3A (8/20 µs) • Bi-directional, working voltage up to... [See More]

  • Device Type: ESD Suppressor
  • Standards and Certifications: RoHS
  • Mounting / Packaging: Surface Mount Technology (SMT / SMD); SG-WLL-2
ESD7011MX4T5G [ESD7011MX4T5G from onsemi]
from Rochester Electronics

ESD7011 - ESD Protection Diode Micro Packaged Diodes for ESD Protection [See More]

  • Device Type: ESD Suppressor
  • Standards and Certifications: RoHS
Varistors -- 1069870 [ERZV07D220 from Panasonic]
from RS Components, Ltd.

Varistor 7mm Disc 22V [See More]

  • Device Type: Metal Oxide Varistor (MOV)
  • Standards and Certifications: RoHS
Common-mode EMI filter for differential channels with integrated bidirectional ESD protection -- PCMF2HDMI2BA-CZ
from Nexperia B.V.

Common-mode ElectroMagnetic Interference (EMI) filters with integrated bidirectional ElectroStatic Discharge (ESD) protection for one, two and three differential channels. The devices are designed to provide low insertion loss for differential high-speed signals on each channel while unwanted... [See More]

  • Device Type: ESD Suppressor
  • Standards and Certifications: RoHS
  • Mounting / Packaging: OL-PCMF2HDMI2BA-C OL-PCMF2HDMI2BA-C
ESD and Surge Protection -- ESD5V5U5ULC
from Infineon Technologies AG

Ultra-low Capacitance ESD / Transient / Surge Protection Array. Summary of Features: - ESD / Transient protection of high speed data lines exceeding :IEC61000-4-2 (ESD): ±25 kV (air / contact) , IEC61000-4-4 (EFT): ±2.5 kV / ±50 A (5/50 ns) ,IEC61000-4-5 (surge): ±6 A... [See More]

  • Device Type: ESD Suppressor
  • Standards and Certifications: RoHS
  • Mounting / Packaging: Surface Mount Technology (SMT / SMD); PG-SC74-6
MAX6315US46D4+T
from Rochester Electronics

MAX6315 Open-Drain Sot Microprocessor Reset Circuit [See More]

  • Device Type: Resettable PTC
  • Standards and Certifications: RoHS
Varistors -- 1069871 [ERZV07D560 from Panasonic]
from RS Components, Ltd.

Panasonic ERZV07D560 Surge Absorber [See More]

  • Device Type: Metal Oxide Varistor (MOV)
  • Standards and Certifications: RoHS
Circuit Protection Accessories -- 2041-1001-ND [2A0660 from Eaton Corporation]
from DigiKey

BOOT INSULATING SINGLE CONDUCTOR [See More]

  • Standards and Certifications: RoHS
Common-mode EMI filter for differential channels with integrated bidirectional ESD protection -- PCMF3HDMI2BA-CZ
from Nexperia B.V.

Common-mode ElectroMagnetic Interference (EMI) filters with integrated bidirectional ElectroStatic Discharge (ESD) protection for one, two and three differential channels. The devices are designed to provide low insertion loss for differential high-speed signals on each channel while unwanted... [See More]

  • Device Type: ESD Suppressor
  • Standards and Certifications: RoHS
  • Mounting / Packaging: OL-PCMF3HDMI2BA-C OL-PCMF3HDMI2BA-C
Low Capacitance ESD Devices -- ESD0P4RFL
from Infineon Technologies AG

RF ESD Protection Diode. Summary of Features: - ESD protection of RF antenna / interfaces or ultra high speed data lines acc. to: IEC61000-4-2 (ESD): ± 15 KV (air / contact) , IEC61000-4-4 (EPT): 40 A (5/50 ns) , IEC61000-4-5 (surge): 5 A (8/20 μs). - Very low line capacitance: 0.4 pF @ 1... [See More]

  • Device Type: ESD Suppressor
  • Standards and Certifications: RoHS
  • Mounting / Packaging: Surface Mount Technology (SMT / SMD); PG-TSLP-4
MAX6329SPUT+
from Rochester Electronics

MAX6329 150mA, Low-Dropout Linear Regulator With Internal Microprocessor Reset Circuit [See More]

  • Device Type: Resettable PTC
  • Standards and Certifications: RoHS
Varistors -- 1069889 [ERZV10D201 from Panasonic]
from RS Components, Ltd.

Panasonic ERZV10D201 Surge Absorber [See More]

  • Device Type: Metal Oxide Varistor (MOV)
  • Standards and Certifications: RoHS
Dual USB 2.0 integrated ESD protection -- IP4220CZ6,125
from Nexperia B.V.

The IP4220CZ6 is designed to protect I/O lines sensitive to capacitive load, such as USB 2.0, Ethernet, Digital Video Interface (DVI) and so on, from damage due to ElectroStatic Discharge (ESD). It incorporates four pairs of ultra low capacitance rail-to-rail ESD protection diodes plus a Zener diode... [See More]

  • Device Type: ESD Suppressor
  • Standards and Certifications: RoHS
  • Mounting / Packaging: SOT457 SOT457
Low Capacitance ESD Devices -- ESD108-B1-CSP0201
from Infineon Technologies AG

Bi-directional Ultra-low Capacitance ESD / Transient Protection Diode. Summary of Features: - • ESD / transient protection of RF signal lines according to: – IEC61000-4-2 (ESD): ±25 kV (air/contact) – IEC61000-4-4 (EFT): 50 A (5/50 ns) – IEC61000-4-5 (surge): 2.5 A... [See More]

  • Device Type: ESD Suppressor
  • Standards and Certifications: RoHS
  • Mounting / Packaging: Surface Mount Technology (SMT / SMD); SG-WLL-2
MAX6340UK16+T
from Rochester Electronics

MAX6340 Low-Power, Sot Microprocessor Reset Circuit With Capacitor-Adjustable Reset Timeout Delay [See More]

  • Device Type: Resettable PTC
  • Standards and Certifications: RoHS
Varistors -- 1069891 [ERZV10D271 from Panasonic]
from RS Components, Ltd.

Panasonic ERZV10D271 Surge Absorber [See More]

  • Device Type: Metal Oxide Varistor (MOV)
  • Standards and Certifications: RoHS
Dual-channel passive filter network with ESD protection -- IP4256CZ5-W,115
from Nexperia B.V.

The IP4256CZ5-W is a dual-channel RC low-pass filter which provides high-level ElectroStatic Discharge (ESD) protection. The device is designed to protect a range of portable communication transmitter applications against unwanted RF signals. Incorporated diodes provide protection to downstream... [See More]

  • Device Type: ESD Suppressor
  • Standards and Certifications: RoHS
  • Mounting / Packaging: SOT665 SOT665
Low Capacitance ESD Devices -- ESD119-B1-W01005
from Infineon Technologies AG

Bi-directional Ultra-low Capacitance ESD / Transient Protection Diode. Summary of Features: - • ESD / transient protection of high speed data lines according to: – IEC61000-4-2 (ESD): ±25 kV (air/contact) – IEC61000-4-4 (EFT): 50 A (5/50 ns) – IEC61000-4-5 (surge): 2.5... [See More]

  • Device Type: ESD Suppressor
  • Standards and Certifications: RoHS
  • Mounting / Packaging: Surface Mount Technology (SMT / SMD); SG-WLL-2
MAX6346XR43+
from Rochester Electronics

MAX6346 3-Pin, Ultra-Low-Power Sot Microprocessor Reset Circuit [See More]

  • Device Type: Resettable PTC
  • Standards and Certifications: RoHS
Varistors -- 1069893 [ERZV10D391 from Panasonic]
from RS Components, Ltd.

Panasonic ERZV10D391 Surge Absorber [See More]

  • Device Type: Metal Oxide Varistor (MOV)
  • Standards and Certifications: RoHS
ESD protection device -- PESD12VL1BCSLZ
from Nexperia B.V.

Bidirectional ElectroStatic Discharge (ESD) protection diode in a DFN1006-2 (SOD882-S1) leadless ultra small Surface-Mounted Device (SMD) plastic package designed to protect one signal line from the damage caused by ESD and other transients. Features and benefits. Bidirectional protection of one... [See More]

  • Device Type: ESD Suppressor
  • Standards and Certifications: RoHS
  • Mounting / Packaging: SOD882-S1 SOD882-S1
Low Capacitance ESD Devices -- ESD130-B1-W0201
from Infineon Technologies AG

Bi-directional Ultra-low Capacitance ESD / Transient Protection Diode. Summary of Features: - • ESD / transient protection of high speed data lines according to: – IEC61000-4-2 (ESD): ±18 kV (air/contact) – IEC61000-4-4 (EFT): 50 A (5/50 ns) – IEC61000-4-5 (surge): 2.5... [See More]

  • Device Type: ESD Suppressor
  • Standards and Certifications: RoHS
  • Mounting / Packaging: Surface Mount Technology (SMT / SMD); SG-WLL-2
MAX6383LT25D3+
from Rochester Electronics

MAX6383 Sc70, Single Low-Voltage, Low-Power Microprocessor Reset Circuit [See More]

  • Device Type: Resettable PTC
  • Standards and Certifications: RoHS
  • Configuration: Single Device
Varistors -- 1069896 [ERZV14D220 from Panasonic]
from RS Components, Ltd.

Panasonic ERZV14D220 Surge Absorber [See More]

  • Device Type: Metal Oxide Varistor (MOV)
  • Standards and Certifications: RoHS
ESD protection device -- PESD3V3L1BLFZ
from Nexperia B.V.

Bidirectional ElectroStatic Discharge (ESD) protection diode in a DFN0603-2 leadless ultra small Surface-Mounted Device (SMD) package. The device is designed to protect one signal line from the damage caused by ESD and other transients. Features and benefits. Bidirectional protection of one line. [See More]

  • Device Type: ESD Suppressor
  • Standards and Certifications: RoHS
  • Mounting / Packaging: SOD972-S1 SOD972-S1
Low Capacitance ESD Devices -- ESD1P0RFW
from Infineon Technologies AG

RF ESD Protection Diode. Summary of Features: - ESD / transient protection of RF antenna /interfaces or ultra high speed data lines acc. to:IEC61000-4-2 (ESD): ± 20 kV (contact),IEC61000-4-4 (EFT): 40 A (5/50 ns),IEC61000-4-5 (surge): 10 A (8/20 μs). - Ultra low capacitance of 1 pF... [See More]

  • Device Type: ESD Suppressor
  • Standards and Certifications: RoHS
  • Mounting / Packaging: Surface Mount Technology (SMT / SMD); PG-SOT323-3
MAX6383XR31D3+
from Rochester Electronics

MAX6383 Sc70, Single Low-Voltage, Low-Power Microprocessor Reset Circuit [See More]

  • Device Type: Resettable PTC
  • Standards and Certifications: RoHS
  • Configuration: Single Device
Varistors -- 1069901 [ERZV14D390 from Panasonic]
from RS Components, Ltd.

Panasonic ERZV14D390 Surge Absorber [See More]

  • Device Type: Metal Oxide Varistor (MOV)
  • Standards and Certifications: RoHS
ESD protection diode -- PESD12VS1UB-QX
from Nexperia B.V.

Unidirectional ElectroStatic Discharge (ESD) protection diode in a SOD523 plastic package, designed to protect one transmission or data line from the damage caused by ESD and other transients. Features and benefits. Unidirectional ESD protection of one line. Low clamping voltage: VCL = 35 V at IPPM... [See More]

  • Device Type: ESD Suppressor
  • Standards and Certifications: RoHS
  • Mounting / Packaging: SOD523 SOD523
Low Capacitance ESD Devices -- ESD3V3U4ULC
from Infineon Technologies AG

Ultra-low Capacitance ESD / Transient Protection Array. Summary of Features: - ESD / transient protection of high speed data lines exceeding : IEC61000-4-2 (ESD): ±20 kV (air / contact) , IEC61000-4-4 (EFT): 2.5 kV / 50 A (5/50 ns) , IEC61000-4-5 (surge): 3 A (8/20 μs). - Maximum working... [See More]

  • Device Type: ESD Suppressor
  • Standards and Certifications: RoHS
  • Mounting / Packaging: Surface Mount Technology (SMT / SMD); PG-TSLP-9
MAX6384XS46D3+
from Rochester Electronics

MAX6384 Single Low-Voltage, Low-Power Microprocessor Reset Circuit [See More]

  • Device Type: Resettable PTC
  • Standards and Certifications: RoHS
  • Configuration: Single Device
Varistors -- 1069909 [ERZV14D241 from Panasonic]
from RS Components, Ltd.

Varistor 14mm Disc 240V [See More]

  • Device Type: Metal Oxide Varistor (MOV)
  • Standards and Certifications: RoHS
ESD protection for high-speed interfaces -- IP4369CX4YL
from Nexperia B.V.

The device is designed to protect high-speed interfaces such as High-Definition Multimedia Interface (HDMI), DisplayPort, USB, external Serial Advanced Technology Attachment (eSATA) and Low Voltage Differential Signaling (LVDS) interfaces against ElectroStatic Discharge (ESD). The device includes... [See More]

  • Device Type: ESD Suppressor
  • Standards and Certifications: RoHS
  • Mounting / Packaging: OL-IP4369CX4 OL-IP4369CX4
Low Capacitance ESD Devices -- ESD5V3U2U-03F
from Infineon Technologies AG

Ultra-Low Capacitance ESD Diode Array. Summary of Features: - ESD / transient protection of high-speed data lines exceeding : IEC61000-4-2 (ESD): 20 kV (air / contact) ,IEC61000-4-4 (EFT): 40 A (5/50 ns) ,IEC61000-4-5 (surge): 3 A (8/20 μs). - Max. working voltage: 5.3 V. - Extremely low... [See More]

  • Device Type: ESD Suppressor
  • Standards and Certifications: RoHS
  • Mounting / Packaging: Surface Mount Technology (SMT / SMD); PG-TSFP-3
MAX6423XS23+
from Rochester Electronics

MAX6423 Low-Power, Sot Microprocessor Reset Circuit With Capacitor-Adjustable Reset Timeout Delay [See More]

  • Device Type: Resettable PTC
  • Standards and Certifications: RoHS
Varistors -- 1069914 [ERZV14D431 from Panasonic]
from RS Components, Ltd.

Varistor 14mm Disc 430V [See More]

  • Device Type: Metal Oxide Varistor (MOV)
  • Standards and Certifications: RoHS
ESD protection for high-speed interfaces -- PESD4USB3B-TBSAX
from Nexperia B.V.

This bidirectional ESD protection device is designed to protect high-speed interfaces such as SuperSpeed USB 3.2 at 10 Gbps, HDMI, DisplayPort, external Serial Advanced Technology Attachment (eSATA), Low Voltage Differential Signaling (LVDS), and Gigabit Multimedia Serial Link (GMSL)... [See More]

  • Device Type: ESD Suppressor
  • Standards and Certifications: RoHS
  • Mounting / Packaging: SOT1176D SOT1176D
Low Capacitance ESD Devices -- ESD5V3U2U-03LRH
from Infineon Technologies AG

Ultra-Low Capacitance ESD Diode Array. Summary of Features: - ESD / transient protection of high-speed data lines exceeding : IEC61000-4-2 (ESD): 20 kV (air / contact) , IEC61000-4-4 (EFT): 40 A (5/50 ns) ,IEC61000-4-5 (surge): 3 A (8/20 μs). - Max. working voltage: 5.3 V. - Extremely low... [See More]

  • Device Type: ESD Suppressor
  • Standards and Certifications: RoHS
  • Mounting / Packaging: Surface Mount Technology (SMT / SMD); PG-TSLP-3
MAX6426UK26+
from Rochester Electronics

MAX6426 Low-Power, Sot Microprocessor Reset Circuit With Capacitor-Adjustable Reset Timeout Delay [See More]

  • Device Type: Resettable PTC
  • Standards and Certifications: RoHS
Varistors -- 1069916 [ERZV20D180 from Panasonic]
from RS Components, Ltd.

Panasonic ERZV20D180 Surge Absorber [See More]

  • Device Type: Metal Oxide Varistor (MOV)
  • Standards and Certifications: RoHS
ESD protection for high-speed interfaces -- PESD4USB3B-TTSAX
from Nexperia B.V.

This bidirectional ESD protection device is designed to protect high-speed interfaces such as SuperSpeed USB 3.2 at 10 Gbps, HDMI, DisplayPort, external Serial Advanced Technology Attachment (eSATA), Low Voltage Differential Signaling (LVDS), and Gigabit Multimedia Serial Link (GMSL)... [See More]

  • Device Type: ESD Suppressor
  • Standards and Certifications: RoHS
  • Mounting / Packaging: SOT1165D SOT1165D
Multi-Purpose ESD Devices -- ESD201-B2-03LRH
from Infineon Technologies AG

Low Capacitance Bi-directional ESD / Transient Protection Diode. Summary of Features: - ESD / transient protection according to: – IEC61000-4-2 (ESD): ±20 kV (air/contact discharge) – IEC61000-4-4 (EFT): 40 A (5/50 ns) – IEC61000-4-5 (surge): 2.5 A (8/20 μs). -... [See More]

  • Device Type: ESD Suppressor
  • Standards and Certifications: RoHS
  • Mounting / Packaging: Surface Mount Technology (SMT / SMD); PG-TSLP-3
MAX6446UK31L+G65
from Rochester Electronics

MAX6446 Microprocessor Reset Circuit With Long Manual Reset Setup Period [See More]

  • Device Type: Resettable PTC
  • Standards and Certifications: RoHS
Varistors -- 1069917 [ERZV20D470 from Panasonic]
from RS Components, Ltd.

Varistor 20mm Disc 47V [See More]

  • Device Type: Metal Oxide Varistor (MOV)
  • Standards and Certifications: RoHS
ESD protection for high-speed interfaces -- PESD4USB3BTBR-QX
from Nexperia B.V.

This bidirectional ESD protection device is designed to protect high-speed interfaces such as SuperSpeed USB 3.2 at 10 Gbps, HDMI, DisplayPort, external Serial Advanced Technology Attachment (eSATA), Low Voltage Differential Signaling (LVDS), and Gigabit Multimedia Serial Link (GMSL)... [See More]

  • Device Type: ESD Suppressor
  • Standards and Certifications: RoHS
  • Mounting / Packaging: SOT1176-2 SOT1176-2
Multi-Purpose ESD Devices -- ESD202-B1-CSP01005
from Infineon Technologies AG

Miniaturized Low Capacitance Bi-directional ESD / Transient Protection Diode. Summary of Features: - ESD / transient protection according to: - – IEC61000-4-2 (ESD): ±15 kV (air/contact discharge). - – IEC61000-4-5 (Surge): 3A (8/20 µs). - Bi-directional, working voltage up... [See More]

  • Device Type: ESD Suppressor
  • Standards and Certifications: RoHS
  • Mounting / Packaging: Surface Mount Technology (SMT / SMD); SG-WLL-2
MAX6450BTA16T+
from Rochester Electronics

MAX6450 Up Reset Circuits With Long Manual Reset Setup Period [See More]

  • Device Type: Resettable PTC
  • Standards and Certifications: RoHS
Varistors -- 1069920 [ERZV20D680 from Panasonic]
from RS Components, Ltd.

Varistor 20mm Disc 68V [See More]

  • Device Type: Metal Oxide Varistor (MOV)
  • Standards and Certifications: RoHS
ESD protection for in-vehicle networks -- PESD1ETH10L-QYL
from Nexperia B.V.

Fully OPEN Alliance IEEE 10BASE-T1s, 100BASE-T1 and 1000BASE-T1 compliant ElectroStatic Discharge (ESD) protection device in a compact DFN1006-2 (SOD882-2) surface-mounted plastic package, designed to protect one automotive Ethernet bus line from the damage caused by ESD and other transients. [See More]

  • Device Type: ESD Suppressor
  • Standards and Certifications: RoHS
  • Mounting / Packaging: SOD882-2 SOD882-2
Multi-Purpose ESD Devices -- ESD206-B1-02V
from Infineon Technologies AG

Description: Ultra Low Clamping Bidirectional ESD / Transient Protection Diode. Summary of Features: • ESD / transient protection according to: – IEC61000-4-2 (ESD): ±30 kV (air/contact discharge). - IEC61000-4-4 (EFT): 50 A (5/50 ns). – IEC61000-4-5 (Surge): 6A (8/20... [See More]

  • Device Type: ESD Suppressor
  • Standards and Certifications: RoHS
  • Mounting / Packaging: Surface Mount Technology (SMT / SMD); PG-SC79-2
MAX6450UT23L+
from Rochester Electronics

MAX6450 Up Reset Circuits With Long Manual Reset Setup Period [See More]

  • Device Type: Resettable PTC
  • Standards and Certifications: RoHS
Varistors -- 1069931 [ERZV20D431 from Panasonic]
from RS Components, Ltd.

Varistor 20mm Disc 430V [See More]

  • Device Type: Metal Oxide Varistor (MOV)
  • Standards and Certifications: RoHS
ESD protection for in-vehicle networks -- PESD1ETH10LS-QYL
from Nexperia B.V.

Fully OPEN Alliance IEEE 10BASE-T1s, 100BASE-T1 and 1000BASE-T1 compliant ElectroStatic Discharge (ESD) protection device in a small DFN1006BD-2 (SOD882BD) surface-mounted plastic package with side wettable flanks, designed to protect one automotive in-vehicle network bus line from the damage caused... [See More]

  • Device Type: ESD Suppressor
  • Standards and Certifications: RoHS
  • Mounting / Packaging: SOD882BD SOD882BD
Multi-Purpose ESD Devices -- ESD208-B1-02ELS
from Infineon Technologies AG

Bi-directional low Clamping ESD / Transient Protection Diode. Summary of Features: - ESD / transient protection according to: IEC61000-4-2 (ESD): ±25 kV (air/contact) IEC61000-4-4 (EFT): 80 A (5/50 ns) IEC61000-4-5 (surge): 4 A (8/20 μs). - Maximum working voltage: VRWM ±3.3 V. -... [See More]

  • Device Type: ESD Suppressor
  • Standards and Certifications: RoHS
  • Mounting / Packaging: Surface Mount Technology (SMT / SMD); PG-TSSLP-2
MAX6469TA15BD3+
from Rochester Electronics

MAX6469 300mA, LDO Linear Regulator With Internal Microprocessor Reset Circuit [See More]

  • Device Type: Resettable PTC
  • Standards and Certifications: RoHS
Varistors -- 1069934 [ERZVF2M470 from Panasonic]
from RS Components, Ltd.

Varistor SMD 47V [See More]

  • Device Type: Metal Oxide Varistor (MOV)
  • Standards and Certifications: RoHS
ESD protection for In-vehicle networks -- PESD1IVN24-AX
from Nexperia B.V.

ESD protection device in a small SOD323 (SC-76) Surface-Mounted Device (SMD) plastic package designed to protect automotive In-vehicle network bus lines from the damage caused by ElectroStatic discharge (ESD) and other transients. Features and benefits. Reverse stand-off voltage: VRWM = 24 V. Low... [See More]

  • Device Type: ESD Suppressor
  • Standards and Certifications: RoHS
  • Mounting / Packaging: SOD323 SOD323
Multi-Purpose ESD Devices -- ESD24VS2U
from Infineon Technologies AG

Silicon TVS Diode. Summary of Features: - ESD / transient protection of CAN/LIN bus networks power supply lines according to: IEC61000-4-2 (ESD): ±30kV (air / contact) ,IEC61000-4-4 (EFT): 80 A (5/50 ns) ,IEC61000-4-5 (surge): 5 A (8/20 μs) ,ISO7637-2: Pulse 1 (max. 50 V), Pulse 2 (max. [See More]

  • Device Type: ESD Suppressor
  • Standards and Certifications: RoHS
  • Mounting / Packaging: Surface Mount Technology (SMT / SMD); SOT23; PG-SOT23-3
MAX6469TA28AD3+
from Rochester Electronics

MAX6469 300mA, LDO Linear Regulator With Internal Microprocessor Reset Circuit [See More]

  • Device Type: Resettable PTC
  • Standards and Certifications: RoHS
Varistors -- 1069936 [ERZVF2M390 from Panasonic]
from RS Components, Ltd.

Varistor SMD 39V [See More]

  • Device Type: Metal Oxide Varistor (MOV)
  • Standards and Certifications: RoHS
ESD protection for In-vehicle networks -- PESD1IVN27-UX
from Nexperia B.V.

ESD protection device in a small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package designed to protect automotive In-vehicle network bus lines from the damage caused by ElectroStatic discharge (ESD) and other transients. Features and benefits. Reverse stand-off voltage: VRWM = 27 V. Low... [See More]

  • Device Type: ESD Suppressor
  • Standards and Certifications: RoHS
  • Mounting / Packaging: SOT323 SOT323
MIC1810-15UY TR [MIC1810-15UY TR from Micrel, Inc.]
from Rochester Electronics

MIC1810 - Microprocessor RESET Circuit [See More]

  • Device Type: Resettable PTC
  • Standards and Certifications: RoHS
Varistors -- 1069937 [ERZVF2M101 from Panasonic]
from RS Components, Ltd.

Varistor SMD 100V [See More]

  • Device Type: Metal Oxide Varistor (MOV)
  • Standards and Certifications: RoHS
ESD protection for In-vehicle networks -- PESD2CANFD24U-QBZ
from Nexperia B.V.

ESD protection device in an ultra small DFN1110D-3 (SOT8015) leadless Surface-Mounted Device (SMD) plastic package with side wettable flanks designed to protect two automotive In-vehicle network bus lines from the damage caused by ElectroStatic discharge (ESD) and other transients. Features and... [See More]

  • Device Type: ESD Suppressor
  • Standards and Certifications: RoHS
  • Mounting / Packaging: SOT8015 SOT8015
PESD12VS2UQ/S911,X [PESD12VS2UQ/S911,X from Nexperia B.V.]
from Rochester Electronics

PESD12VS2UQ - Double ESD protection diode in SOT663 package [See More]

  • Device Type: ESD Suppressor
  • Standards and Certifications: RoHS
Varistors -- 1069942 [ERZVF2M201 from Panasonic]
from RS Components, Ltd.

Varistor SMD 200V [See More]

  • Device Type: Metal Oxide Varistor (MOV)
  • Standards and Certifications: RoHS
ESD protection for In-vehicle networks -- PESD2CANFD24U-QCZ
from Nexperia B.V.

ESD protection device in an ultra small DFN1412D-3 (SOT8009) leadless Surface-Mounted Device (SMD) plastic package with side wettable flanks designed to protect two automotive In-vehicle network bus lines from the damage caused by ElectroStatic discharge (ESD) and other transients. Features and... [See More]

  • Device Type: ESD Suppressor
  • Standards and Certifications: RoHS
  • Mounting / Packaging: SOT8009 SOT8009
PESD15VL1BA/S911,115 [PESD15VL1BA/S911,115 from Nexperia B.V.]
from Rochester Electronics

PESD15VL1BA - Low capacitance bidirectional ESD protection diode in SOD323 [See More]

  • Device Type: ESD Suppressor
  • Standards and Certifications: RoHS
Varistors -- 1069947 [ERZVF2M471 from Panasonic]
from RS Components, Ltd.

Varistor SMD 470V [See More]

  • Device Type: Metal Oxide Varistor (MOV)
  • Standards and Certifications: RoHS
ESD protection for in-vehicle ultra high-speed interfaces -- PESD1LVDS,115
from Nexperia B.V.

The device is designed to protect in-vehicle ultra high-speed interfaces in automotive applications, such as Low-Voltage Differential Signaling (LVDS), High-Definition Multimedia Interface (HDMI) and DisplayPort interfaces against ElectroStatic Discharge (ESD). The device is housed in an ultra small... [See More]

  • Device Type: ESD Suppressor
  • Standards and Certifications: RoHS
  • Mounting / Packaging: SOT1165-1 SOT1165-1
PESD15VS1ULSYL [PESD15VS1ULSYL from Nexperia B.V.]
from Rochester Electronics

PESD15VS1ULS - Unidirectional ESD protection diode [See More]

  • Device Type: ESD Suppressor
  • Standards and Certifications: RoHS
Varistors -- 1101875 [ERZV05D220 from Panasonic]
from RS Components, Ltd.

Metal-Oxide Varistor,14Vrms ERZV05D220 [See More]

  • Device Type: Metal Oxide Varistor (MOV)
  • Standards and Certifications: RoHS
ESD protection for ultra high-speed interfaces -- IP4283CZ10-TBR,115
from Nexperia B.V.

The devices are designed to protect high-speed interfaces such as High-Definition Multimedia Interface (HDMI), DisplayPort, external Serial Advanced Technology Attachment (eSATA) and Low-Voltage Differential Signaling (LVDS) interfaces against ElectroStatic Discharge (ESD). The devices include four... [See More]

  • Device Type: ESD Suppressor
  • Standards and Certifications: RoHS
  • Mounting / Packaging: SOT1176-1 SOT1176-1
PESD1USB3B/CX [PESD1USB3B/CX from Nexperia B.V.]
from Rochester Electronics

PESD1USB3B - ESD protection for differential data lines [See More]

  • Device Type: ESD Suppressor
  • Standards and Certifications: RoHS
Varistors -- 1101917 [ERZV10D221 from Panasonic]
from RS Components, Ltd.

Varistor 10mm Disc 220V [See More]

  • Device Type: Metal Oxide Varistor (MOV)
  • Standards and Certifications: RoHS
ESD protection for ultra high-speed interfaces -- PUSB3AB6Z
from Nexperia B.V.

The device is designed to protect high-speed interfaces such as SuperSpeed and Hi-Speed USB combination, Secure Digital (SD) card 3.0 and Thunderbolt interfaces against ElectroStatic Discharge (ESD). The device includes six high-level ESD protection diode structures. They protect sensitive... [See More]

  • Device Type: ESD Suppressor
  • Standards and Certifications: RoHS
  • Mounting / Packaging: SOT1358-1 SOT1358-1
PESD24VV2BTR [PESD24VV2BTR from Nexperia B.V.]
from Rochester Electronics

PESD24VV2BT - Bidirectional double ESD protection diode [See More]

  • Device Type: ESD Suppressor
  • Standards and Certifications: RoHS
Varistors -- 1101929 [ERZV14D470 from Panasonic]
from RS Components, Ltd.

Varistor 14mm Disc 47V [See More]

  • Device Type: Metal Oxide Varistor (MOV)
  • Standards and Certifications: RoHS
Extremely low capacitance bidirectional ESD protection -- PESD3V3NW-SFYL
from Nexperia B.V.

Extremely low capacitance bidirectional ElectroStatic Discharge (ESD) protection diode, part of the TrEOS protection family . The device is housed in a DSN0603-2 (SOD962-2) leadless ultra small Surface-Mounted Device (SMD) package designed to protect one signal line from the damage caused by ESD and... [See More]

  • Device Type: ESD Suppressor
  • Standards and Certifications: RoHS
  • Mounting / Packaging: SOD962-2 SOD962-2
PESD2ETH-AD/DG/B2X [PESD2ETH-AD/DG/B2X from Nexperia B.V.]
from Rochester Electronics

PESD2ETH-AD - Ultra low capacitance double rail-to-rail ESD protection diode [See More]

  • Device Type: ESD Suppressor
  • Standards and Certifications: RoHS
Resettable PTC Fuses
from OptiFuse

OptifFuse offers a complete range of resettable fuses in radial, axial and surface mount configurations. [See More]

  • Device Type: Resettable PTC
  • Mounting / Packaging: Surface Mount Technology (SMT / SMD); Radial Leads
  • Configuration: Single Device
  • Package Size: 0603; 0805; 1206; 1812
Metal Oxide Varistors MOV Series -- B60K130 – B60K1000
from MDE Semiconductor, Inc.

MDE High Energy Metal Oxide Varistors “D ” & “S ” Series The High Energy Series large tab-leaded varistors are designed to handle high peak currents and have the ability to absorb large amounts of energy. Available in round (D) and square (S) shapes to allow mounting in... [See More]

  • Device Type: Metal Oxide Varistor (MOV)
  • Mounting / Packaging: BLOCK
  • Configuration: Single Device
  • Standards and Certifications: RoHS; UL
15A GFCI PLGMNL505-15 W/4RCPTCL -- 514-1301530079 [1301530079 from Molex]
from Utmel Electronic Limited

15A GFCI PLGMNL505-15 W/4RCPTCL [See More]

  • Device Type: Ground Fault Circuit Interrupters (GFCI)
  • Standards and Certifications: RoHS
Electrostatic Discharge (ESD) and Electromagnetic Interference (EMI) protection Ics
from Semtech Corp.

Semtech provides reliable system-level Electrostatic Discharge (ESD) and Electromagnetic Interference (EMI) circuit protection technologies that meet the industry's toughest requirements. Many low-voltage core chips only offer human body model (HBM) or device level (on-chip) ESD protection, which is... [See More]

  • Device Type: ESD Suppressor
  • Standards and Certifications: RoHS
  • Mounting / Packaging: SOT23 (optional feature)
TPMOV (Thermally Protected MOV) -- 150TPMOV
from Mersen

Mersen ’s patented TPMOV technology eliminates common failure modes that occur in the field with standard metal oxide varistors. Internally the TPMOV is comprised of a voltage clamping device and a disconnecting apparatus that monitors the status of the metal oxide disk, making the TPMOV a... [See More]

  • Device Type: Metal Oxide Varistor (MOV)
  • Tj: -40 to 85
  • Supply Voltage (VS): 150
  • Standards and Certifications: RoHS; UL
ChipGuard® ESD Suppressors
from Bourns, Inc.

The Bourns Technology Center is home to several emerging high-tech companies in Riverside, California. It is dedicated to providing a strong partnership between resident companies and the community. The Bourns Technology Center is located at the entrance to one of the fastest developing industrial... [See More]

  • Device Type: ESD Suppressor
  • Mounting / Packaging: Surface Mount Technology (SMT / SMD)
  • Configuration: Single Device
  • Package Size: 0201; 0402; 0603; 0805; 1206
AC Power 1 Pole
from ASCO Power Technologies

Industrial computers, PLCs, and sensitive instrumentation are at the heart of today's automation systems. Maintaining reliability and uptime are essential to the processes running on the factory floor. Semiconductor technology has advanced over the last several decades increasing equipment's... [See More]

  • Device Type: Metal Oxide Varistor (MOV)
  • Mounting / Packaging: Bolt-on Chassis
  • Configuration: Single Device
  • Supply Voltage (VS): 120 to 277
0.04pF, 24Vmax, 30kV, ESD Suppressors -- XGD10402KR
from Littelfuse, Inc.

XGD Series XTREME-GUARDTM ESD Suppressors protect sensitive electronic equipment against extreme ESD conditions. This series product is specifically designed to suppress fast-rising ESD transients up to 30kV while adding virtually no capacitance to the circuit, which helps preserve signal integrity... [See More]

  • Device Type: ESD Suppressor
  • Standards and Certifications: RoHS
Metal Oxide Varistors MOV Series -- LS40K130QP – LA40K750QP
from MDE Semiconductor, Inc.

MDE High Energy Metal Oxide Varistors “D ” & “S ” Series The High Energy Series large tab-leaded varistors are designed to handle high peak currents and have the ability to absorb large amounts of energy. Available in round (D) and square (S) shapes to allow mounting in... [See More]

  • Device Type: Metal Oxide Varistor (MOV)
  • Mounting / Packaging: Radial Leads; Radial Crimped
  • Configuration: Single Device
  • Standards and Certifications: RoHS; UL
BOURNS - MF-PSMF010X-2 - PPTC Resettable Fuse, SMD, MF-PSMF Series, 100 mA, 300 mA, 15 V, -40 °C -- 103-MF-PSMF010X-2 [MF-PSMF010X-2 from Bourns, Inc.]
from Utmel Electronic Limited

BOURNS - MF-PSMF010X-2 - PPTC Resettable Fuse, SMD, MF-PSMF Series, 100 mA, 300 mA, 15 V, -40 °C [See More]

  • Device Type: Resettable PTC
  • Supply Voltage (VS): 15
  • Mounting / Packaging: Surface Mount Technology (SMT / SMD); Surface Mount
  • Tj: -40 to 85
Hybrid Protectors -- MSP® Series
from Bourns, Inc.

The Bourns Technology Center is home to several emerging high-tech companies in Riverside, California. It is dedicated to providing a strong partnership between resident companies and the community. The Bourns Technology Center is located at the entrance to one of the fastest developing industrial... [See More]

  • Device Type: Metal Oxide Varistor (MOV)
  • Mounting / Packaging: Surface Mount Technology (SMT / SMD)
  • Configuration: Single Device
  • Standards and Certifications: RoHS
TE/C Series
from ASCO Power Technologies

Advanced Protection Technologies (APT) has been a worldwide leader in the surge suppression industry since 1985. APT ’s surge protection products have long set the standard for protection of commercial & industrial facilities. surgeassure ™ was formed to bring this same level of... [See More]

  • Device Type: Metal Oxide Varistor (MOV)
  • Mounting / Packaging: Bolt-on Chassis
  • Configuration: Single Device
  • Supply Voltage (VS): 120 to 480
15/30 V PolySwitch Lead Free Battery Strap PPTC - 125C Activation Temperature -- SRP120LF
from Littelfuse, Inc.

Littelfuse PolySwitch, a pioneer of polymeric positive temperature coefficient (PPTC) resettable devices, offers several material platforms to help protect battery applications. The high trip temperature, broad range of hold current ratings, and highest voltage ratings available, combined with... [See More]

  • Standards and Certifications: RoHS
Metal Oxide Varistors MOV Series -- MDE-25D201K - MDE-25D182K
from MDE Semiconductor, Inc.

MDE High Energy Metal Oxide Varistors “D ” & “S ” Series The High Energy Series large tab-leaded varistors are designed to handle high peak currents and have the ability to absorb large amounts of energy. Available in round (D) and square (S) shapes to allow mounting in... [See More]

  • Device Type: Metal Oxide Varistor (MOV)
  • Mounting / Packaging: Radial Leads; Radial Lead
  • Configuration: Single Device
  • Standards and Certifications: RoHS; UL
BOURNS MF-MSMF020/60-2 PPTC Resettable Fuse, SMD, MF-MSMF Series, 200 mA, 400 mA, 60 V, -40 C -- 103-MF-MSMF020/60-2 [MF-MSMF020/60-2 from Bourns, Inc.]
from Utmel Electronic Limited

BOURNS MF-MSMF020/60-2 PPTC Resettable Fuse, SMD, MF-MSMF Series, 200 mA, 400 mA, 60 V, -40 C [See More]

  • Device Type: Resettable PTC
  • Supply Voltage (VS): 60
  • Mounting / Packaging: Surface Mount Technology (SMT / SMD); Surface Mount
  • Tj: -40 to 85
Metal Oxide Varistors
from Bourns, Inc.

Bourns ® MOV product portfolio offers 7 mm and 10 mm radial leaded varistor devices which protect against overvoltage transients such as lightning, power contact and power induction. The metal oxide varistors offer a choice of varistor voltages from 18 V to 820 V and Vrms voltages from 11 V to... [See More]

  • Device Type: Metal Oxide Varistor (MOV)
  • Mounting / Packaging: Radial Leads
  • Configuration: Single Device
  • Supply Voltage (VS): 14 to 1465
TeXAL Series
from ASCO Power Technologies

With surge current levels of 100kA, 150kA, 200kA, 250kA, 300kA, 400kA and 500kA per phase, our XAL Series is the SPD that covers most current SPD needs. With one replaceable module per unit containing Large Block 50kA Thermal Protected MOV ’s, this units low cost, reliability, flexibility and... [See More]

  • Device Type: Metal Oxide Varistor (MOV)
  • Mounting / Packaging: Bolt-on Chassis
  • Configuration: Single Device
  • Supply Voltage (VS): 120 to 480
16V PolySwitch Lead Free Battery Strap PPTC - 90C Activation Temperature -- VTP170SSF
from Littelfuse, Inc.

Littelfuse PolySwitch, a pioneer of polymeric positive temperature coefficient (PPTC) resettable devices, offers several material platforms to help protect battery applications. The low trip temperature and broad range of hold current ratings combined with a broad range of form-factors and high... [See More]

  • Standards and Certifications: RoHS
Metal Oxide Varistors MOV Series -- MDE-25D201KBD-MDE-25D182KBD
from MDE Semiconductor, Inc.

MDE High Energy Metal Oxide Varistors “D ” & “S ” Series The High Energy Series large tab-leaded varistors are designed to handle high peak currents and have the ability to absorb large amounts of energy. Available in round (D) and square (S) shapes to allow mounting in... [See More]

  • Device Type: Metal Oxide Varistor (MOV)
  • Mounting / Packaging: Bare Disc
  • Configuration: Single Device
  • Standards and Certifications: RoHS; UL
Counter Shift Registers 2-6V Synchronous Presettable Binary -- 598-MC74AC163DR2G [MC74AC163DR2G from onsemi]
from Utmel Electronic Limited

Counter Shift Registers 2-6V Synchronous Presettable Binary [See More]

  • Device Type: Resettable PTC
  • Supply Voltage (VS): 5
  • Mounting / Packaging: Surface Mount Technology (SMT / SMD); Surface Mount
  • Number of Devices: 1
Resettable Fuses -- Ceramic PTC
from Bourns, Inc.

The Bourns Technology Center is home to several emerging high-tech companies in Riverside, California. It is dedicated to providing a strong partnership between resident companies and the community. The Bourns Technology Center is located at the entrance to one of the fastest developing industrial... [See More]

  • Device Type: Resettable PTC
  • Mounting / Packaging: Surface Mount Technology (SMT / SMD); Radial Leads
  • Configuration: Single Device
  • Standards and Certifications: RoHS
TeXBL Series
from ASCO Power Technologies

Our largest, highest kA SPD, the XBL Series utilizes two separate, dual redundant replaceable modules that work in parallel. With Large Block 50kA Thermal Protected MOV ’s with surge current levels of 600kA, 800kA and 1000kA per phase, this unit is for those “Mission Critical ”... [See More]

  • Device Type: Metal Oxide Varistor (MOV)
  • Mounting / Packaging: Bolt-on Chassis
  • Configuration: Single Device
  • Supply Voltage (VS): 120 to 520
600V PolySwitch® Lead-Free Radial Leaded Resettable PPTC for Telecom Protection -- TRF600-150-R2-B-0.5
from Littelfuse, Inc.

Our PolySwitch ® families of telecommunications and networking devices help meet the growing demand for resettable overcurrent protection. These product families help provide protection against damage caused by power cross and power induction surges as defined in ITU, Telcordia GR1089 and IEC... [See More]

  • Standards and Certifications: RoHS
Metal Oxide Varistors MOV Series -- MDE-34S201KBD-50 - MDE-34S182KBD-50
from MDE Semiconductor, Inc.

MDE High Energy Metal Oxide Varistors “D ” & “S ” Series The High Energy Series large tab-leaded varistors are designed to handle high peak currents and have the ability to absorb large amounts of energy. Available in round (D) and square (S) shapes to allow mounting in... [See More]

  • Device Type: Metal Oxide Varistor (MOV)
  • Mounting / Packaging: Bare Disc
  • Configuration: Single Device
  • Standards and Certifications: RoHS; UL
ESD Suppressor Diode Arrays ±15kV 10-Pin DFN T/R -- 62-AOZ8804ADI [AOZ8804ADI from Alpha & Omega Semiconductor, Ltd.]
from Utmel Electronic Limited

ESD Suppressor Diode Arrays ±15kV 10-Pin DFN T/R [See More]

  • Device Type: ESD Suppressor
  • Mounting / Packaging: Surface Mount Technology (SMT / SMD); Surface Mount
  • Configuration: Chip Array
  • Tj: -40 to 125
Resettable Fuses -- Multifuse®
from Bourns, Inc.

The Bourns Technology Center is home to several emerging high-tech companies in Riverside, California. It is dedicated to providing a strong partnership between resident companies and the community. The Bourns Technology Center is located at the entrance to one of the fastest developing industrial... [See More]

  • Device Type: Resettable PTC
  • Mounting / Packaging: Surface Mount Technology (SMT / SMD); Through-Hole; Radial Leads; Strap
  • Configuration: Single Device
  • Package Size: 0603; 0805; 1206; 1812
TeXCS Series
from ASCO Power Technologies

The XCS Series utilizes large Block 50kA Thermal Protected MOV ’s with surge current levels of 100kA per phase. With a compact economical design and line or load side installation flexibility, this unit can be installed anywhere in any electrical distribution system. FEATURES: UL 1449 Third... [See More]

  • Device Type: Metal Oxide Varistor (MOV)
  • Mounting / Packaging: Bolt-on Chassis
  • Configuration: Single Device
  • Supply Voltage (VS): 120 to 600
Auto Grade Xtreme-Guard™ ESD Suppressor -- AXGD10402KR
from Littelfuse, Inc.

AXGD Series XTREME-GUARDTM Electrostatic Discharge Suppressor device is an auto grade polymer ESD protection device. It protects sensitive electronic devices against ESD - from 8kV up to extreme condition as high as 30kV Contact/Air Discharge. It is suitable for high voltage rating applications up... [See More]

  • Device Type: ESD Suppressor
  • Standards and Certifications: RoHS
  • Tj: -65 to 125
Thermally Protected MOV -- SS150MOV – SS690MOV
from MDE Semiconductor, Inc.

Transient Tamer ™ MOV (TTMOV). Surge Protective Device with Thermal Protection designed to open in the event of overheating due to an abnormal over-voltage, with High Fault Current. Approved to UL1449 4th Edition in File E337840. Surge Shield ™ MOV (SSMOV). Surge Protective Device with... [See More]

  • Device Type: Metal Oxide Varistor (MOV)
  • Mounting / Packaging: Radial Leads; Radial Leads
  • Configuration: Single Device
  • Standards and Certifications: RoHS; UL
ESD Suppressor Diode Arrays ±15KV 4-Pin X2SON T/R -- 815-TPD4E101DPWR [TPD4E101DPWR from Texas Instruments]
from Utmel Electronic Limited

ESD Suppressor Diode Arrays ±15KV 4-Pin X2SON T/R [See More]

  • Device Type: ESD Suppressor
  • Mounting / Packaging: Surface Mount Technology (SMT / SMD); Surface Mount
  • Configuration: Chip Array
  • Supply Voltage (VS): 5.5
TeXDS Series
from ASCO Power Technologies

The XDS Series utilizes large Block 50kA Thermal Protected MOV ’s with surge current levels of 100kA, 150kA and 200kA per phase. With line or load side installation flexibility, this unit is a great fit from the service entrance all the way down to each distribution and/or branch panel. [See More]

  • Device Type: Metal Oxide Varistor (MOV)
  • Mounting / Packaging: Bolt-on Chassis
  • Configuration: Single Device
  • Supply Voltage (VS): 120 to 600
Fuses & Overcurrent Protection - PolySwitch® Resettable PPTC Devices - Radial Leaded - PolySwitch® Resettable PPTC Devices - Series: 16R - 16R1100G -- 16R1100G
from Littelfuse, Inc.

Littelfuse 16R Series Radial Leaded PTCs are designed to provide resettable overcurrent protection serving a wide range of electronics applications. With maximum 16 volts and maximum 100-ampere short circuit rating, they offer an ideal solution for USB protection. 100 A short circuit rating 16 V... [See More]

  • Standards and Certifications: RoHS
Thermally Protected MOV -- TT150MOV -TT690MOV
from MDE Semiconductor, Inc.

Transient Tamer ™ MOV (TTMOV). Surge Protective Device with Thermal Protection designed to open in the event of overheating due to an abnormal over-voltage, with High Fault Current. Approved to UL1449 4th Edition in File E337840. Surge Shield ™ MOV (SSMOV). Surge Protective Device with... [See More]

  • Device Type: Metal Oxide Varistor (MOV)
  • Mounting / Packaging: Radial Leads; Radial Leads
  • Configuration: Single Device
  • Standards and Certifications: RoHS; UL
ESD Suppressor Diode Arrays ±15KV 6-Pin USON T/R -- 815-TPD4E001DPKT [TPD4E001DPKT from Texas Instruments]
from Utmel Electronic Limited

ESD Suppressor Diode Arrays ±15KV 6-Pin USON T/R [See More]

  • Device Type: ESD Suppressor
  • Mounting / Packaging: Surface Mount Technology (SMT / SMD); Surface Mount
  • Configuration: Chip Array
  • Supply Voltage (VS): 5.5
TeXRL Series
from ASCO Power Technologies

The XRL Series utilizes uni-modular replaceable module design with Large Block 50kA Thermal Protected MOV ’s with surge current levels of 100kA, 150kA, 200kA, 250kA and 300kA per phase. FEATURES: UL 1449 Third Edition Listed. Directly Connected, Discrete Protection Elements Between All... [See More]

  • Device Type: Metal Oxide Varistor (MOV)
  • Mounting / Packaging: Bolt-on Chassis
  • Configuration: Single Device
  • Supply Voltage (VS): 120 to 480
Fuses & Overcurrent Protection - PolySwitch® Resettable PPTC Devices - Series: LS - ZEN056V115A24LS -- ZEN056V115A24LS
from Littelfuse, Inc.

Help improve output voltage clamping – even when input voltage is high and diode currents are large. Our PolySwitch devices are polymer-enhanced, precision Zener diode micro-assemblies. The advanced feature of these devices is that the Zener diode is thermally coupled to a resistively... [See More]

  • Standards and Certifications: RoHS
ESD Suppressor Diode Arrays ±18KV 10-Pin SLP-P T/R -- 684-RCLAMP0584J.TCT [RCLAMP0584J.TCT from Semtech Corp.]
from Utmel Electronic Limited

ESD Suppressor Diode Arrays ±18KV 10-Pin SLP-P T/R [See More]

  • Device Type: ESD Suppressor
  • Mounting / Packaging: Surface Mount Technology (SMT / SMD); Surface Mount
  • Configuration: Chip Array
  • Number of Devices: 1
TeXWL Series
from ASCO Power Technologies

Our highest kA internal-mount SPD, the XWL Series utilizes uni-modular replaceable module design with Large Block 50kA Thermal Protected MOV ’s with surge current levels of 300kA, 400kA, and 500kA per phase. This unit is for those “Mission Critical ” environments. FEATURES: UL 1449... [See More]

  • Device Type: Metal Oxide Varistor (MOV)
  • Mounting / Packaging: Bolt-on Chassis
  • Configuration: Single Device
  • Supply Voltage (VS): 120 to 480
Fuses & Overcurrent Protection - PolySwitch® Resettable PPTC Devices - Series: LS - ZEN056V230A16LS -- ZEN056V230A16LS
from Littelfuse, Inc.

Help improve output voltage clamping – even when input voltage is high and diode currents are large. Our PolySwitchdevices are polymer-enhanced, precision Zener diode micro-assemblies. The advanced feature of these devices is that the Zener diode is thermally coupled to a resistively... [See More]

  • Standards and Certifications: RoHS
ESD Suppressor Diode Arrays ±18kV 6-Pin SLP T/R -- 684-RCLAMP3624T.TCT [RCLAMP3624T.TCT from Semtech Corp.]
from Utmel Electronic Limited

ESD Suppressor Diode Arrays ±18kV 6-Pin SLP T/R [See More]

  • Device Type: ESD Suppressor
  • Mounting / Packaging: Surface Mount Technology (SMT / SMD); Surface Mount
  • Configuration: Chip Array
  • Number of Devices: 2
Fuses & Overcurrent Protection - PolySwitch® Resettable PPTC Devices - Series: LS - ZEN059V130A24LS -- ZEN059V130A24LS
from Littelfuse, Inc.

Help improve output voltage clamping – even when input voltage is high and diode currents are large. Our PolySwitchdevices are polymer-enhanced, precision Zener diode micro-assemblies. The advanced feature of these devices is that the Zener diode is thermally coupled to a resistively... [See More]

  • Standards and Certifications: RoHS
ESD Suppressor Diode Arrays 6V 6-Pin SOT-23 T/R -- 461-SRV05-4HTG [SRV05-4HTG from Littelfuse, Inc.]
from Utmel Electronic Limited

ESD Suppressor Diode Arrays 6V 6-Pin SOT-23 T/R [See More]

  • Device Type: ESD Suppressor
  • Mounting / Packaging: Surface Mount Technology (SMT / SMD); SOT23; Surface Mount
  • Configuration: Chip Array
  • Supply Voltage (VS): 6
Fuses & Overcurrent Protection - PolySwitch® Resettable PPTC Devices - Series: LS - ZEN065V130A24LS -- ZEN065V130A24LS
from Littelfuse, Inc.

Help improve output voltage clamping – even when input voltage is high and diode currents are large. Our PolySwitchdevices are polymer-enhanced, precision Zener diode micro-assemblies. The advanced feature of these devices is that the Zener diode is thermally coupled to a resistively... [See More]

  • Standards and Certifications: RoHS
ESD Suppressor TVS ±15KV 14-Pin SO T/R -- 684-SMDA05C-8.TBT [SMDA05C-8.TBT from Semtech Corp.]
from Utmel Electronic Limited

ESD Suppressor TVS ±15KV 14-Pin SO T/R [See More]

  • Device Type: ESD Suppressor
  • Supply Voltage (VS): 5
  • Mounting / Packaging: Surface Mount Technology (SMT / SMD); Surface Mount
  • Number of Devices: 10
Fuses & Overcurrent Protection - PolySwitch® Resettable PPTC Devices - Series: LS - ZEN065V230A16LS -- ZEN065V230A16LS
from Littelfuse, Inc.

Help improve output voltage clamping – even when input voltage is high and diode currents are large. Our PolySwitchdevices are polymer-enhanced, precision Zener diode micro-assemblies. The advanced feature of these devices is that the Zener diode is thermally coupled to a resistively... [See More]

  • Standards and Certifications: RoHS
ESD Suppressor TVS ±15kV 6-Pin SOT-23 T/R -- 684-SMS15C.TCT [SMS15C.TCT from Semtech Corp.]
from Utmel Electronic Limited

ESD Suppressor TVS ±15kV 6-Pin SOT-23 T/R [See More]

  • Device Type: ESD Suppressor
  • Number of Devices: 5
  • Mounting / Packaging: Surface Mount Technology (SMT / SMD); SOT23; Surface Mount
  • Tj: -55 to 125
Fuses & Overcurrent Protection - PolySwitch® Resettable PPTC Devices - Series: LS - ZEN098V130A24LS -- ZEN098V130A24LS
from Littelfuse, Inc.

Help improve output voltage clamping – even when input voltage is high and diode currents are large. Our PolySwitchdevices are polymer-enhanced, precision Zener diode micro-assemblies. The advanced feature of these devices is that the Zener diode is thermally coupled to a resistively... [See More]

  • Standards and Certifications: RoHS
ESD Suppressor TVS ±15KV 8-Pin SOIC N T/R -- 684-LCDA12.TBT [LCDA12.TBT from Semtech Corp.]
from Utmel Electronic Limited

ESD Suppressor TVS ±15KV 8-Pin SOIC N T/R [See More]

  • Device Type: ESD Suppressor
  • Supply Voltage (VS): 12
  • Mounting / Packaging: Surface Mount Technology (SMT / SMD); Surface Mount
  • Number of Devices: 4
Fuses & Overcurrent Protection - PolySwitch® Resettable PPTC Devices - Series: LS - ZEN132V230A16LS -- ZEN132V230A16LS
from Littelfuse, Inc.

Help improve output voltage clamping – even when input voltage is high and diode currents are large. Our PolySwitchdevices are polymer-enhanced, precision Zener diode micro-assemblies. The advanced feature of these devices is that the Zener diode is thermally coupled to a resistively... [See More]

  • Standards and Certifications: RoHS
ESD Suppressor TVS ±15kV Automotive 10-Pin UDFN T/R -- 598-SZESD7016MUTAG [SZESD7016MUTAG from onsemi]
from Utmel Electronic Limited

ESD Suppressor TVS ±15kV Automotive 10-Pin UDFN T/R [See More]

  • Device Type: ESD Suppressor
  • Number of Devices: 8
  • Mounting / Packaging: Surface Mount Technology (SMT / SMD); Surface Mount
  • Tj: -55 to 125
Fuses & Overcurrent Protection - PolySwitch® Resettable PPTC Devices - Series: LS - ZEN164V130A24LS -- ZEN164V130A24LS
from Littelfuse, Inc.

Help improve output voltage clamping – even when input voltage is high and diode currents are large. Our PolySwitchdevices are polymer-enhanced, precision Zener diode micro-assemblies. The advanced feature of these devices is that the Zener diode is thermally coupled to a resistively... [See More]

  • Standards and Certifications: RoHS
ESD Suppressor TVS ±15kV Automotive 2-Pin SOD-923 T/R -- 598-ESD9M5.0ST5G [ESD9M5.0ST5G from onsemi]
from Utmel Electronic Limited

ESD Suppressor TVS ±15kV Automotive 2-Pin SOD-923 T/R [See More]

  • Device Type: ESD Suppressor
  • Supply Voltage (VS): 5
  • Mounting / Packaging: Surface Mount Technology (SMT / SMD); Surface Mount
  • Number of Devices: 1
Fuses & Overcurrent Protection - PolySwitch® Resettable PPTC Devices - Series: YC/YM - ZEN056V130A16YM -- ZEN056V130A16YM
from Littelfuse, Inc.

Help improve output voltage clamping – even when input voltage is high and diode currents are large. Our PolySwitchdevices are polymer-enhanced, precision Zener diode micro-assemblies. The advanced feature of these devices is that the Zener diode is thermally coupled to a resistively... [See More]

  • Standards and Certifications: RoHS
ESD Suppressor TVS ±15kV T/R -- 598-ESD8106MUTAG [ESD8106MUTAG from onsemi]
from Utmel Electronic Limited

ESD Suppressor TVS ±15kV T/R [See More]

  • Device Type: ESD Suppressor
  • Number of Devices: 6
  • Mounting / Packaging: Surface Mount Technology (SMT / SMD); Surface Mount
  • Tj: -55 to 125
Fuses & Overcurrent Protection - PolySwitch® Resettable PPTC Devices - Series: YC/YM - ZEN056V230A16YC -- ZEN056V230A16YC
from Littelfuse, Inc.

Help improve output voltage clamping – even when input voltage is high and diode currents are large. Our PolySwitchdevices are polymer-enhanced, precision Zener diode micro-assemblies. The advanced feature of these devices is that the Zener diode is thermally coupled to a resistively... [See More]

  • Standards and Certifications: RoHS
ESD Suppressor TVS ±20KV 2-Pin X3-DFN T/R -- 598-ESD7381MUT5G [ESD7381MUT5G from onsemi]
from Utmel Electronic Limited

ESD Suppressor TVS ±20KV 2-Pin X3-DFN T/R [See More]

  • Device Type: ESD Suppressor
  • Supply Voltage (VS): 3.3
  • Mounting / Packaging: Surface Mount Technology (SMT / SMD); Surface Mount
  • Tj: -40 to 125
Fuses & Overcurrent Protection - PolySwitch® Resettable PPTC Devices - Series: YC/YM - ZEN056V260A16YC -- ZEN056V260A16YC
from Littelfuse, Inc.

Help improve output voltage clamping – even when input voltage is high and diode currents are large. Our PolySwitchdevices are polymer-enhanced, precision Zener diode micro-assemblies. The advanced feature of these devices is that the Zener diode is thermally coupled to a resistively... [See More]

  • Standards and Certifications: RoHS
ESD Suppressor TVS 15KV 2-Pin XDFN T/R -- 598-ESD7421N2T5G [ESD7421N2T5G from onsemi]
from Utmel Electronic Limited

ESD Suppressor TVS 15KV 2-Pin XDFN T/R [See More]

  • Device Type: ESD Suppressor
  • Number of Devices: 1
  • Mounting / Packaging: Surface Mount Technology (SMT / SMD); Surface Mount
  • Tj: -55 to 150
Fuses & Overcurrent Protection - PolySwitch® Resettable PPTC Devices - Surface Mount - PolySwitch® Resettable PPTC Devices - Series: Low Rho SMD - 1206L400SLTH-VYR -- 1206L400SLTH-VYR
from Littelfuse, Inc.

Littelfuse Low Rho Surface Mount PPTC (Polymer Positive Temperature Coefficient) devices provide overcurrent protection for applications where ultra low internal resistance. ultra low voltage drop and automatic resettable protection are desired. This new series allows a higher hold current device in... [See More]

  • Standards and Certifications: RoHS
ESD Suppressor TVS 16kV Automotive 3-Pin SC-70 T/R -- 598-MMBZ27VCWT1G [MMBZ27VCWT1G from onsemi]
from Utmel Electronic Limited

ESD Suppressor TVS 16kV Automotive 3-Pin SC-70 T/R [See More]

  • Device Type: ESD Suppressor
  • Supply Voltage (VS): 22
  • Mounting / Packaging: Surface Mount Technology (SMT / SMD); Surface Mount
  • Number of Devices: 2
Lead-Free 0402 Surface Mount Polymeric ESD Suppressors -- PGB1010402
from Littelfuse, Inc.

PulseGuard ® ESD Suppressors help protect sensitive electronic equipment against electrostatic discharge (ESD). They supplement the on-chip protection of integrated circuitry and are best suited for low voltage, high-speed applications where low capacitance is important. Data ports utilizing... [See More]

  • Device Type: ESD Suppressor
  • Standards and Certifications: RoHS
ESD Suppressor TVS 20KV 2-Pin TSSLP T/R -- 376-ESD5V3S1B02LSE6327XTSA1 [ESD5V3S1B02LSE6327XTSA1 from Infineon Technologies AG]
from Utmel Electronic Limited

ESD Suppressor TVS 20KV 2-Pin TSSLP T/R [See More]

  • Device Type: ESD Suppressor
  • Number of Devices: 1
  • Mounting / Packaging: Surface Mount Technology (SMT / SMD); Surface Mount
  • Tj: -40 to 125
Lead-Free 0402 Surface Mount Polymeric ESD Suppressors -- PGB2010402
from Littelfuse, Inc.

The PGB20402 is an ESD suppressor device. It has advantages of low trigger voltage and low clamp voltage.Along with a more important feature, very low capacitance ensures the ESD sensitive device is protected from damage by high transient voltage while maintaining signal integrity.Also, this low... [See More]

  • Device Type: ESD Suppressor
  • Standards and Certifications: RoHS
ESD Suppressor TVS 20KV 5-Pin SC-70 T/R -- 684-SMF3.3.TCT [SMF3.3.TCT from Semtech Corp.]
from Utmel Electronic Limited

ESD Suppressor TVS 20KV 5-Pin SC-70 T/R [See More]

  • Device Type: ESD Suppressor
  • Supply Voltage (VS): 3.3
  • Mounting / Packaging: Surface Mount Technology (SMT / SMD); Surface Mount
  • Number of Devices: 4
Overvoltage Protection - Polymer ESD Suppressors - PulseGuard ESD Suppressors - Series: PGBSOT23 - PGB002ST23 -- PGB002ST23
from Littelfuse, Inc.

PulseGuard ESD Suppressors help protect sensitive electronic equipment against electrostatic discharge (ESD). They supplement the on-chip protection of integrated circuitry and are best suited for low-voltage, high-speed applications where low capacitance is important. Data ports utilizing such... [See More]

  • Device Type: ESD Suppressor
  • Standards and Certifications: RoHS
ESD Suppressor TVS 30KV 2-Pin TNSP T/R -- 376-ESD307U102NE6327XTSA1 [ESD307U102NE6327XTSA1 from Infineon Technologies AG]
from Utmel Electronic Limited

ESD Suppressor TVS 30KV 2-Pin TNSP T/R [See More]

  • Device Type: ESD Suppressor
  • Tj: -40 to 125
  • Mounting / Packaging: Surface Mount Technology (SMT / SMD); Surface Mount
  • Standards and Certifications: RoHS
PESD Devices for ESD Protection -- PESD0402-140
from Littelfuse, Inc.

Our ESD devices offer many advantages over traditional protection devices, such as multi-layer varistors (MLVs), which may degrade or distort the signal in high data rate circuits. Compared to miniature gas discharge tubes (GDTs), ESD devices provide a more compact form factor and an economical... [See More]

  • Device Type: ESD Suppressor
  • Standards and Certifications: RoHS
  • Tj: -55 to 125
ESD Suppressor TVS 30KV 3-Pin SOT-523 T/R -- 684-RCLAMP0582B.TCT [RCLAMP0582B.TCT from Semtech Corp.]
from Utmel Electronic Limited

ESD Suppressor TVS 30KV 3-Pin SOT-523 T/R [See More]

  • Device Type: ESD Suppressor
  • Number of Devices: 2
  • Mounting / Packaging: Surface Mount Technology (SMT / SMD); Surface Mount
  • Tj: -55 to 125
PESD Devices for ESD Protection -- PESD1206Q-240
from Littelfuse, Inc.

Our ESD devices offer many advantages over traditional protection devices, such as multi-layer varistors (MLVs), which may degrade or distort the signal in high data rate circuits. Compared to miniature gas discharge tubes (GDTs), ESD devices provide a more compact form factor and an economical... [See More]

  • Device Type: ESD Suppressor
  • Standards and Certifications: RoHS
  • Tj: -55 to 125
ESD Suppressor TVS 30kV Automotive 5-Pin TSOP T/R -- 598-NUP4004M5T1G [NUP4004M5T1G from onsemi]
from Utmel Electronic Limited

ESD Suppressor TVS 30kV Automotive 5-Pin TSOP T/R [See More]

  • Device Type: ESD Suppressor
  • Supply Voltage (VS): 6
  • Mounting / Packaging: Surface Mount Technology (SMT / SMD); SOT23; Surface Mount
  • Number of Devices: 8
PolySwitch Automotive High Temperature Lead-Free Surface Mount Resettable PPTC -- AHS200
from Littelfuse, Inc.

Helping to reduce weight of wire harnesses. PPTC devices distributed in a circuit can allow the use of smaller wire sizes with the resulting harnesses. Forego looping back and forth around a fuse box and place your protection wherever you see fit. The solid state composition of PPTC devices helps... [See More]

  • Standards and Certifications: RoHS
ESD Suppressors 1-ch. PicoGuard for -- 598-CM1214A-01SO [CM1214A-01SO from onsemi]
from Utmel Electronic Limited

ESD Suppressors 1-ch. PicoGuard for [See More]

  • Device Type: ESD Suppressor
  • Supply Voltage (VS): 7
  • Mounting / Packaging: Surface Mount Technology (SMT / SMD); SOT23; Surface Mount
  • Number of Devices: 1
PolySwitch® Lead-Free Surface Mount Resettable PPTC -- 0603L008
from Littelfuse, Inc.

The 0603L Series PTC provides surface mount overcurrent protection for applications where space is at a premium and resettable protection is desired. RoHS compliant, lead-free and halogen free Fast response to fault currents Compact design saves board space Low resistance Low-profile Compatible with... [See More]

  • Standards and Certifications: RoHS