Single Device Circuit Protection Components
from Rochester Electronics
MAX6383 Sc70, Single Low-Voltage, Low-Power Microprocessor Reset Circuit [See More]
- Configuration: Single Device
- Standards and Certifications: RoHS
- Device Type: Resettable PTC
from Tecmark Corporation
The Plug Series and In-Line Series Ground Fault Circuit Interrupter (GFCI) are rated for 15 Amps at 120 VAC. These devices are available in either an Automatic or Manual (safe start) reset configuration. Standard offerings include products geared toward maintenance repair organizations (M.R.O.),... [See More]
- Configuration: Single Device
- Mounting / Packaging: In-Line and Plug
- Device Type: Ground Fault Circuit Interrupters (GFCI)
- Supply Voltage (VS): 120
from Rochester Electronics
MAX6383 Sc70, Single Low-Voltage, Low-Power Microprocessor Reset Circuit [See More]
- Configuration: Single Device
- Device Type: Resettable PTC
from Tecmark Corporation
The Plug Series and In-Line Series Ground Fault Circuit Interrupter (GFCI) are rated for 15 Amps at 120 VAC. These devices are available in either an Automatic or Manual (safe start) reset configuration. Standard offerings include products geared toward maintenance repair organizations (M.R.O.),... [See More]
- Configuration: Single Device
- Mounting / Packaging: In-Line
- Device Type: Ground Fault Circuit Interrupters (GFCI)
- Supply Voltage (VS): 120
from Rochester Electronics
MAX6384 Single Low-Voltage, Low-Power Microprocessor Reset Circuit [See More]
- Configuration: Single Device
- Device Type: Resettable PTC
from Tecmark Corporation
The Plug Series and In-Line Series Ground Fault Circuit Interrupter (GFCI) are rated for 15 Amps at 120 VAC. These devices are available in either an Automatic or Manual (safe start) reset configuration. Standard offerings include products geared toward maintenance repair organizations (M.R.O.),... [See More]
- Configuration: Single Device
- Mounting / Packaging: Plug
- Device Type: Ground Fault Circuit Interrupters (GFCI)
- Supply Voltage (VS): 120
from Rochester Electronics
MAX6386 Single Low-Voltage, Low-Power Microprocessor Reset Circuit [See More]
- Configuration: Single Device
- Mounting / Packaging: SC-70
- Device Type: Resettable PTC
from Tecmark Corporation
The LineGard ™ 20 Amp Portable Series comes factory standard with plug and connector or with flying leads for OEM and field wiring applications. It is available in either Automatic or Manual reset types on power up *(see below). Power cords integrated with this LineGard ™ 20A GFCI become... [See More]
- Configuration: Single Device
- Mounting / Packaging: Portable
- Device Type: Ground Fault Circuit Interrupters (GFCI)
- Supply Voltage (VS): 120 to 240
from Rochester Electronics
MAX6412 Low-Power, Single-Voltage Microprocessor Reset Circuit With Capacitor-Adjustable Reset Timeout Delay [See More]
- Configuration: Single Device
- Device Type: Resettable PTC
from Tecmark Corporation
The LineGard 20 Amp Portable Series comes factory standard with plug and connector or with flying leads (no plug or connector) for field configuring and thus can be constructed into stand-alone cord sets or equipment integrated power supply cords. Note that any power cord integrated with this GFCI... [See More]
- Configuration: Single Device
- Mounting / Packaging: In-Line and Plug
- Device Type: Ground Fault Circuit Interrupters (GFCI)
- Supply Voltage (VS): 120 to 240
from Rochester Electronics
MAX6413 Low-Power, Single-Voltage Microprocessor Reset Circuit With Capacitor-Adjustable Reset Timeout Delay [See More]
- Configuration: Single Device
- Device Type: Resettable PTC
from Tecmark Corporation
The LineGard ™ 30 Amp Permanent Series single and multiphase ELCI is ideal for both new and existing circuit installations. This ELCI has a unique design that offers the flexibility of splicing-in the protection of a ELCI anywhere within the length of a circuit run. This convenience allows the... [See More]
- Configuration: Single Device
- Mounting / Packaging: Wired
- Device Type: ELCI
- Supply Voltage (VS): 120 to 277
from Tecmark Corporation
The LineGard ™ 30 Amp Permanent Series single and multiphase GFCI is ideal for both new and existing circuit installations. This GFCI has a unique design that offers the flexibility of splicing-in the protection of a GFCI anywhere within the length of a circuit run. This convenience allows the... [See More]
- Configuration: Single Device
- Mounting / Packaging: Wired
- Device Type: Ground Fault Circuit Interrupters (GFCI)
- Supply Voltage (VS): 120 to 277
from Tecmark Corporation
Industrial Grade Ground Fault Circuit Interrupter (GFCI) is ideal for both new and existing circuit installations. This GFCI has a unique design that offers the flexibility of splicing-in the protection of a GFCI anywhere within the length of a circuit run. This convenience allows the installer to... [See More]
- Configuration: Single Device
- Mounting / Packaging: Splice-In
- Device Type: Ground Fault Circuit Interrupters (GFCI)
- Supply Voltage (VS): 120 to 277
from Tecmark Corporation
The LineGard ™ 30 Amp Marine Permanent Series single and split phase ELCI is ideal for existing marine shore power circuit installations without existing Ground Fault Protection Equipment (GFPE) level protection. This ELCI has a unique design that offers the flexibility of splicing-in the... [See More]
- Configuration: Single Device
- Mounting / Packaging: Portable or Wired
- Device Type: ELCI
- Supply Voltage (VS): 120 to 240
from Tecmark Corporation
The LineGard ® 30 Amp Portable Series comes factory standard with flying leads (no plug or connector) for field configuring and can be constructed into stand-alone cord sets or equipment integrated power supply cords. Exceptions are SKUs with molded twist lock devices. Note that thus any power cord... [See More]
- Configuration: Single Device
- Mounting / Packaging: Portable
- Device Type: ELCI
- Supply Voltage (VS): 120 to 277
from Tecmark Corporation
The LineGard ® 30 Amp Portable Series GFCI comes factory standard with flying leads (no plug or connector) for field configuring and can be constructed into stand-alone cord sets or equipment integrated power supply cords. Exceptions are SKUs with molded twist lock devices. Note that thus any power... [See More]
- Configuration: Single Device
- Mounting / Packaging: Portable
- Device Type: Ground Fault Circuit Interrupters (GFCI)
- Supply Voltage (VS): 120 to 240
from Tecmark Corporation
The LineGard ™ 40 - 60 Amp Class A Ground Fault Circuit Interrupter (GFCI) is ideal for both new and existing circuit installations. The LineGard ™ 40 - 60 Amp Class A GFCI offers the flexibility of splicing in anywhere within the length of a circuit. This convenience allows the... [See More]
- Configuration: Single Device
- Mounting / Packaging: Splice-In
- Device Type: Ground Fault Circuit Interrupters (GFCI)
- Supply Voltage (VS): 208
from Tecmark Corporation
The LineGard ™ 40, 50, & 60 Amp Permanent Series Equipment Leakage Circuit Interrupter (ELCI) is ideal for both new and existing circuit installations and features a key selectable trip level of 6mA, 10mA, or 30mA. This feature allows you to adjust the trip level when there is inherent current... [See More]
- Configuration: Single Device
- Mounting / Packaging: Wired
- Device Type: ELCI
- Supply Voltage (VS): 120 to 600
from Tecmark Corporation
The LineGard ™ 40, 50, & 60 Amp Portable Series Equipment Leakage Circuit Interrupter (ELCI) is ideal for both new and existing circuit installations and features a key selectable trip level of 6mA, 10mA, or 30mA. This feature allows you to adjust the trip level when there is inherent current... [See More]
- Configuration: Single Device
- Mounting / Packaging: Portable
- Device Type: ELCI
- Supply Voltage (VS): 120 to 500
from Tecmark Corporation
Industrial Grade Equipment Leakage Circuit Interrupter (ELCI) is designed to protect and safeguard equipment, personnel and electrical circuits from ground fault leakage. This line of product mitigates the effects that a ground fault may have on your integrated equipment while also providing... [See More]
- Configuration: Single Device
- Mounting / Packaging: Splice-In
- Device Type: ELCI
- Supply Voltage (VS): 120 to 600
from Tecmark Corporation
The LineGard ™ 50 Amp Marine Permanent & Portable Series split phase ELCI is ideal for existing marine shore power circuit installation without existing Ground Fault Protection Equipment (GFPE) level protection, both to be retrofit mounted with the permanent option or for on the boat use with... [See More]
- Configuration: Single Device
- Mounting / Packaging: Portable or Wired
- Device Type: ELCI
- Supply Voltage (VS): 120 to 240
from Tecmark Corporation
The LineGard ™ 60 Amp Special Purpose Ground Fault Circuit Interrupter (SPGFCI) is ideal for both new and existing circuit installations and is designed to interrupt leakages of 20mA or greater. This product mitigates the effects that a ground fault may have on your integrated equipment while... [See More]
- Configuration: Single Device
- Mounting / Packaging: Splice-In
- Device Type: Ground Fault Circuit Interrupters (GFCI)
- Standards and Certifications: UL; CSA Mark
from Tecmark Corporation
The LineGard ™ EVSE2 Electrical Vehicle Supply Equipment (EVSE) charging station is ideal to meet at home electric vehicle (EV) charging needs. With a charging capacity of up to 32 amps, it can charge an EV up to 6 times faster than a standard Level 1 charging application (or up to 25 miles... [See More]
- Configuration: Single Device
- Mounting / Packaging: Plug
- Device Type: EVSE
- Supply Voltage (VS): 208 to 240
from Tecmark Corporation
North Shore Safety, (A Tecmark Company), develops, manufacturers, and supports electrical safety products for a wide scope of industrial, marine, and commercial applications. Established in 1998, North Shore Safety develops, manufactures, and supports GFCI/ELCI products for OEMs and end users with... [See More]
- Configuration: Single Device
- Mounting / Packaging: Splice-In
- Device Type: GFPD
- Supply Voltage (VS): 120 to 277
from Tecmark Corporation
The LineGard 30 Amp Portable Series Ground Fault Protection Device comes factory standard with flying leads (no plug or connector) for field configuring and can be constructed into stand-alone cord sets or equipment integrated power supply cords. Exceptions are SKUs with molded twist lock devices. [See More]
- Configuration: Single Device
- Mounting / Packaging: In-Line and Plug
- Device Type: GFPD
- Supply Voltage (VS): 120 to 277
from Tecmark Corporation
The LineGard PGFM product family provides ELCI (equipment leakage) ground fault sensing and is designed and manufactured by North Shore Safety, a leader in innovative safety products. The PGFM series operates in tandem with a Sensata ™ LEL series, UL 489 listed circuit breaker, with shunt trip... [See More]
- Configuration: Single Device
- Mounting / Packaging: Plug
- Device Type: ELCI
- Supply Voltage (VS): 120 to 240
from Tecmark Corporation
The LineGard 30 Amp Portable Series comes factory standard with flying leads (no plug or connector) for field configuring and can be constructed into stand-alone cord sets or equipment integrated power supply cords. Exceptions are SKUs with molded twist lock devices. Note that thus any power cord... [See More]
- Configuration: Single Device
- Mounting / Packaging: In-Line and Plug
- Device Type: Ground Fault Circuit Interrupters (GFCI)
- Supply Voltage (VS): 120 to 277
from ASCO Power Technologies
Industrial computers, PLCs, and sensitive instrumentation are at the heart of today's automation systems. Maintaining reliability and uptime are essential to the processes running on the factory floor. Semiconductor technology has advanced over the last several decades increasing equipment's... [See More]
- Configuration: Single Device
- Mounting / Packaging: Bolt-on Chassis
- Device Type: Metal Oxide Varistor (MOV)
- Supply Voltage (VS): 120 to 277
from Trigon Components, Inc.
SERIES. VMO05. DESCRIPTION. Transient/Surge Absorber, Ø5mm. VOLTAGE RANGE. 18 to 560V. ENERGY. 0.6 to 20J. TYP CAPACITANCE. 40 to 2400pF. PACKAGE. Radial. FEATURE. •Fast response time. •Low leakage current. •Excellent voltage & energy ratio. •Low standby power and no... [See More]
- Configuration: Single Device
- Mounting / Packaging: Through-Hole
- Device Type: Metal Oxide Varistor (MOV)
- Supply Voltage (VS): 18 to 560
from Bourns, Inc.
The Bourns Technology Center is home to several emerging high-tech companies in Riverside, California. It is dedicated to providing a strong partnership between resident companies and the community. The Bourns Technology Center is located at the entrance to one of the fastest developing industrial... [See More]
- Configuration: Single Device
- Mounting / Packaging: Surface Mount Technology (SMT / SMD)
- Device Type: ESD Suppressor
- Package Size: 0201; 0402; 0603; 0805; 1206
from OptiFuse
OptifFuse offers a complete range of resettable fuses in radial, axial and surface mount configurations. [See More]
- Configuration: Single Device
- Mounting / Packaging: Surface Mount Technology (SMT / SMD); Radial Leads
- Device Type: Resettable PTC
- Package Size: 0603; 0805; 1206; 1812
from Legrand
Portable Ground Fault Circuit Interrupter, 1' Cord Set 15amp 125volt, Auto Reset. FEATURES. Durable polycarbonate case withstands hard use. In-line has power indicator light that is on when power is available. Open neutral protection. Optional Turnlok plugs and connectors prevent accidental... [See More]
- Configuration: Single Device
- Supply Voltage (VS): 125
- Device Type: Ground Fault Circuit Interrupters (GFCI)
- Number of Devices: 1
from MDE Semiconductor, Inc.
MDE High Energy Metal Oxide Varistors “D ” & “S ” Series The High Energy Series large tab-leaded varistors are designed to handle high peak currents and have the ability to absorb large amounts of energy. Available in round (D) and square (S) shapes to allow mounting in... [See More]
- Configuration: Single Device
- Mounting / Packaging: BLOCK
- Device Type: Metal Oxide Varistor (MOV)
- Standards and Certifications: RoHS; UL
from ASCO Power Technologies
Presently, there is no dedicated UL standard for higher voltage DC SPDs. The following SPDee ’s comply with most recent regulatory actions including UL 1449 Third Edition Listing (VZCA.E321351) and compliance to the UL Certification Requirement Decision (CRD) regarding DC rated SPDs for... [See More]
- Configuration: Single Device
- Mounting / Packaging: Bolt-on Chassis
- Device Type: Metal Oxide Varistor (MOV)
- Supply Voltage (VS): 0.0 to 1000
from Trigon Components, Inc.
SERIES. VMO07. DESCRIPTION. Transient/Surge Absorber, Ø7mm. VOLTAGE RANGE. 18 to 560V. ENERGY. 1.2 to 39J. TYP CAPACITANCE. 75 to 3500pF. PACKAGE. Radial. FEATURE. •Fast response time. •Low leakage current. •Excellent voltage & energy ratio. •Low standby power and no... [See More]
- Configuration: Single Device
- Mounting / Packaging: Through-Hole
- Device Type: Metal Oxide Varistor (MOV)
- Supply Voltage (VS): 18 to 560
from Bourns, Inc.
The Bourns Technology Center is home to several emerging high-tech companies in Riverside, California. It is dedicated to providing a strong partnership between resident companies and the community. The Bourns Technology Center is located at the entrance to one of the fastest developing industrial... [See More]
- Configuration: Single Device
- Mounting / Packaging: Surface Mount Technology (SMT / SMD)
- Device Type: Metal Oxide Varistor (MOV)
- Standards and Certifications: RoHS
from Legrand
Portable Ground Fault Circuit Interrupter, 1' Cord Set 15amp 125volt, Manual Reset. FEATURES. Durable polycarbonate case withstands hard use. In-line has power indicator light that is on when power is available. Open neutral protection. Optional Turnlok plugs and connectors prevent accidental... [See More]
- Configuration: Single Device
- Supply Voltage (VS): 125
- Device Type: Ground Fault Circuit Interrupters (GFCI)
- Number of Devices: 1
from MDE Semiconductor, Inc.
MDE High Energy Metal Oxide Varistors “D ” & “S ” Series The High Energy Series large tab-leaded varistors are designed to handle high peak currents and have the ability to absorb large amounts of energy. Available in round (D) and square (S) shapes to allow mounting in... [See More]
- Configuration: Single Device
- Mounting / Packaging: Radial Leads; Radial Crimped
- Device Type: Metal Oxide Varistor (MOV)
- Standards and Certifications: RoHS; UL
from ASCO Power Technologies
The SPDee Series utilizes large Block 50kA Thermal Protected MOV ’s with surge current levels of 50kA per mode. The unit is a perfect replacement to the obsolete surge arrestors. With a small, compact design and line or load side installation flexibility, this unit can be installed anywhere in... [See More]
- Configuration: Single Device
- Mounting / Packaging: Bolt-on Chassis
- Device Type: Metal Oxide Varistor (MOV)
- Supply Voltage (VS): 120 to 600
from Trigon Components, Inc.
SERIES. VMO10. DESCRIPTION. Transient/Surge Absorber, Ø10mm. VOLTAGE RANGE. 18 to 1100V. ENERGY. 2.4 to 124J. TYP CAPACITANCE. 90 to 7500pF. PACKAGE. Radial. FEATURE. •Fast response time. •Low leakage current. •Excellent voltage & energy ratio. •Low standby power and... [See More]
- Configuration: Single Device
- Mounting / Packaging: Through-Hole
- Device Type: Metal Oxide Varistor (MOV)
- Supply Voltage (VS): 18 to 1100
from Bourns, Inc.
Bourns ® MOV product portfolio offers 7 mm and 10 mm radial leaded varistor devices which protect against overvoltage transients such as lightning, power contact and power induction. The metal oxide varistors offer a choice of varistor voltages from 18 V to 820 V and Vrms voltages from 11 V to... [See More]
- Configuration: Single Device
- Mounting / Packaging: Radial Leads
- Device Type: Metal Oxide Varistor (MOV)
- Supply Voltage (VS): 14 to 1465
from Legrand
Portable Ground Fault Circuit Interrupter, 2' Cord 15amp 125volt, Manual Reset. FEATURES. Durable polycarbonate case withstands hard use. In-line has power indicator light that is on when power is available. Open neutral protection. Optional Turnlok plugs and connectors prevent accidental... [See More]
- Configuration: Single Device
- Supply Voltage (VS): 125
- Device Type: Ground Fault Circuit Interrupters (GFCI)
- Number of Devices: 1
from MDE Semiconductor, Inc.
MDE High Energy Metal Oxide Varistors “D ” & “S ” Series The High Energy Series large tab-leaded varistors are designed to handle high peak currents and have the ability to absorb large amounts of energy. Available in round (D) and square (S) shapes to allow mounting in... [See More]
- Configuration: Single Device
- Mounting / Packaging: Radial Leads; Radial Lead
- Device Type: Metal Oxide Varistor (MOV)
- Standards and Certifications: RoHS; UL
from ASCO Power Technologies
Advanced Protection Technologies (APT) has been a worldwide leader in the surge suppression industry since 1985. APT ’s surge protection products have long set the standard for protection of commercial & industrial facilities. surgeassure ™ was formed to bring this same level of... [See More]
- Configuration: Single Device
- Mounting / Packaging: Bolt-on Chassis
- Device Type: Metal Oxide Varistor (MOV)
- Supply Voltage (VS): 120 to 240
from Trigon Components, Inc.
SERIES. VMO14. DESCRIPTION. Transient/Surge Absorber, Ø14mm. VOLTAGE RANGE. 18 to 1800V. ENERGY. 4.7 to 342J. TYP CAPACITANCE. 120 to 18000pF. PACKAGE. Radial. FEATURE. •Fast response time. •Low leakage current. •Excellent voltage & energy ratio. •Low standby power and... [See More]
- Configuration: Single Device
- Mounting / Packaging: Through-Hole
- Device Type: Metal Oxide Varistor (MOV)
- Supply Voltage (VS): 18 to 1800
from Bourns, Inc.
The Bourns Technology Center is home to several emerging high-tech companies in Riverside, California. It is dedicated to providing a strong partnership between resident companies and the community. The Bourns Technology Center is located at the entrance to one of the fastest developing industrial... [See More]
- Configuration: Single Device
- Mounting / Packaging: Surface Mount Technology (SMT / SMD); Radial Leads
- Device Type: Resettable PTC
- Standards and Certifications: RoHS
from Legrand
Portable Ground Fault Circuit Interrupter, 15amp 125volt, 2' Tri-Cord Connector, Auto Reset. FEATURES. Durable polycarbonate case withstands hard use. In-line has power indicator light that is on when power is available. Open neutral protection. Optional Turnlok plugs and connectors prevent... [See More]
- Configuration: Single Device
- Supply Voltage (VS): 125
- Device Type: Ground Fault Circuit Interrupters (GFCI)
- Number of Devices: 1
from MDE Semiconductor, Inc.
MDE High Energy Metal Oxide Varistors “D ” & “S ” Series The High Energy Series large tab-leaded varistors are designed to handle high peak currents and have the ability to absorb large amounts of energy. Available in round (D) and square (S) shapes to allow mounting in... [See More]
- Configuration: Single Device
- Mounting / Packaging: Bare Disc
- Device Type: Metal Oxide Varistor (MOV)
- Standards and Certifications: RoHS; UL
from ASCO Power Technologies
APT is a leading North American manufacturer of Low Voltage (up to 600VAC) and Medium Voltage (1000VAC to 4160VAC) Surge Protective Devices (SPD ’s). Our world headquarters is located in the heart of lightning country, Clearwater, Florida, USA. Focusing on the Oil & Gas, Water/Wastewater... [See More]
- Configuration: Single Device
- Mounting / Packaging: Bolt-on Chassis
- Device Type: Metal Oxide Varistor (MOV)
- Supply Voltage (VS): 1000 to 4160
from Trigon Components, Inc.
SERIES. VMO20. DESCRIPTION. Transient/Surge Absorber, Ø20mm. VOLTAGE RANGE. 18 to 1800V. ENERGY. 9.4 to 682J. TYP CAPACITANCE. 220 to 39000pF. PACKAGE. Radial. FEATURE. •Fast response time. •Low leakage current. •Excellent voltage & energy ratio. •Low standby power and... [See More]
- Configuration: Single Device
- Mounting / Packaging: Through-Hole
- Device Type: Metal Oxide Varistor (MOV)
- Supply Voltage (VS): 18 to 1800
from Bourns, Inc.
The Bourns Technology Center is home to several emerging high-tech companies in Riverside, California. It is dedicated to providing a strong partnership between resident companies and the community. The Bourns Technology Center is located at the entrance to one of the fastest developing industrial... [See More]
- Configuration: Single Device
- Mounting / Packaging: Surface Mount Technology (SMT / SMD); Through-Hole; Radial Leads; Strap
- Device Type: Resettable PTC
- Package Size: 0603; 0805; 1206; 1812
from Legrand
Portable Ground Fault Circuit Interrupter, 20amp 125volt 2' Cord, Manual Reset. FEATURES. Durable polycarbonate case withstands hard use. In-line has power indicator light that is on when power is available. Open neutral protection. Optional Turnlok plugs and connectors prevent accidental... [See More]
- Configuration: Single Device
- Supply Voltage (VS): 125
- Device Type: Ground Fault Circuit Interrupters (GFCI)
- Number of Devices: 1
from MDE Semiconductor, Inc.
MDE High Energy Metal Oxide Varistors “D ” & “S ” Series The High Energy Series large tab-leaded varistors are designed to handle high peak currents and have the ability to absorb large amounts of energy. Available in round (D) and square (S) shapes to allow mounting in... [See More]
- Configuration: Single Device
- Mounting / Packaging: Bare Disc
- Device Type: Metal Oxide Varistor (MOV)
- Standards and Certifications: RoHS; UL
from ASCO Power Technologies
With one, replaceable module per phase and surge current levels of 160kA and 240kA per phase, the XGA Series is a great fit for Service Entrance and Downstream applications. The XGA Features APT ’s Patented TranSafe ™ Circuitry. FEATURES: UL 1449 Third Edition Listed. 160kA & 240kA... [See More]
- Configuration: Single Device
- Mounting / Packaging: Bolt-on Chassis
- Device Type: Metal Oxide Varistor (MOV)
- Supply Voltage (VS): 120 to 480
from Legrand
Portable Ground Fault Circuit Interrupter Box, 20amp 125volt Locking, Auto Reset. FEATURES. Handles up to two loads. Open neutral protection. High-impact-resistant thermoplastic housing. Optional Turnlok plugs and connectors prevent accidental disconnection. Supply Voltage: 125VAC, 60 Hz. Supply... [See More]
- Configuration: Single Device
- Supply Voltage (VS): 125
- Device Type: Ground Fault Circuit Interrupters (GFCI)
- Number of Devices: 1
from MDE Semiconductor, Inc.
Transient Tamer ™ MOV (TTMOV). Surge Protective Device with Thermal Protection designed to open in the event of overheating due to an abnormal over-voltage, with High Fault Current. Approved to UL1449 4th Edition in File E337840. Surge Shield ™ MOV (SSMOV). Surge Protective Device with... [See More]
- Configuration: Single Device
- Mounting / Packaging: Radial Leads; Radial Leads
- Device Type: Metal Oxide Varistor (MOV)
- Standards and Certifications: RoHS; UL
from ASCO Power Technologies
With surge current levels of 100kA, 150kA, 200kA, 250kA, 300kA, 400kA and 500kA per phase, our XAL Series is the SPD that covers most current SPD needs. With one replaceable module per unit containing Large Block 50kA Thermal Protected MOV ’s, this units low cost, reliability, flexibility and... [See More]
- Configuration: Single Device
- Mounting / Packaging: Bolt-on Chassis
- Device Type: Metal Oxide Varistor (MOV)
- Supply Voltage (VS): 120 to 480
from Legrand
Portable Ground Fault Circuit Interrupter Box 15amp 125volt Auto Reset. FEATURES. Handles up to four loads. Open neutral protection. High-impact-resistant thermoplastic housing. Optional Turnlok plugs and connectors prevent accidental disconnection. Supply Voltage: 125VAC, 60 Hz. Supply Voltage... [See More]
- Configuration: Single Device
- Supply Voltage (VS): 125
- Device Type: Ground Fault Circuit Interrupters (GFCI)
- Number of Devices: 1
from MDE Semiconductor, Inc.
Transient Tamer ™ MOV (TTMOV). Surge Protective Device with Thermal Protection designed to open in the event of overheating due to an abnormal over-voltage, with High Fault Current. Approved to UL1449 4th Edition in File E337840. Surge Shield ™ MOV (SSMOV). Surge Protective Device with... [See More]
- Configuration: Single Device
- Mounting / Packaging: Radial Leads; Radial Leads
- Device Type: Metal Oxide Varistor (MOV)
- Standards and Certifications: RoHS; UL
from ASCO Power Technologies
Our largest, highest kA SPD, the XBL Series utilizes two separate, dual redundant replaceable modules that work in parallel. With Large Block 50kA Thermal Protected MOV ’s with surge current levels of 600kA, 800kA and 1000kA per phase, this unit is for those “Mission Critical ”... [See More]
- Configuration: Single Device
- Mounting / Packaging: Bolt-on Chassis
- Device Type: Metal Oxide Varistor (MOV)
- Supply Voltage (VS): 120 to 520
from Legrand
Portable Ground Fault Circuit Interrupter Box, 20amp 125volt, Auto Reset. FEATURES. Handles up to four loads. Open neutral protection. High-impact-resistant thermoplastic housing. Optional Turnlok plugs and connectors prevent accidental disconnection. Supply Voltage: 125VAC, 60 Hz. Supply Voltage... [See More]
- Configuration: Single Device
- Supply Voltage (VS): 125
- Device Type: Ground Fault Circuit Interrupters (GFCI)
- Number of Devices: 1
from ASCO Power Technologies
The XCS Series utilizes large Block 50kA Thermal Protected MOV ’s with surge current levels of 100kA per phase. With a compact economical design and line or load side installation flexibility, this unit can be installed anywhere in any electrical distribution system. FEATURES: UL 1449 Third... [See More]
- Configuration: Single Device
- Mounting / Packaging: Bolt-on Chassis
- Device Type: Metal Oxide Varistor (MOV)
- Supply Voltage (VS): 120 to 600
from Legrand
Portable Ground Fault Circuit Interrupter, Right Angle Plug, 15amp 125volt, Auto Reset. FEATURES. Durable polycarbonate case withstands hard use. Open neutral protection. [See More]
- Configuration: Single Device
- Supply Voltage (VS): 125
- Device Type: Ground Fault Circuit Interrupters (GFCI)
- Number of Devices: 1
from ASCO Power Technologies
The XDS Series utilizes large Block 50kA Thermal Protected MOV ’s with surge current levels of 100kA, 150kA and 200kA per phase. With line or load side installation flexibility, this unit is a great fit from the service entrance all the way down to each distribution and/or branch panel. [See More]
- Configuration: Single Device
- Mounting / Packaging: Bolt-on Chassis
- Device Type: Metal Oxide Varistor (MOV)
- Supply Voltage (VS): 120 to 600
from Legrand
Portable Ground Fault Circuit Interrupter, Right Angle Plug, 15amp 125volt, Manual Reset. FEATURES. Durable polycarbonate case withstands hard use. Open neutral protection. [See More]
- Configuration: Single Device
- Supply Voltage (VS): 125
- Device Type: Ground Fault Circuit Interrupters (GFCI)
- Number of Devices: 1
from ASCO Power Technologies
The XRL Series utilizes uni-modular replaceable module design with Large Block 50kA Thermal Protected MOV ’s with surge current levels of 100kA, 150kA, 200kA, 250kA and 300kA per phase. FEATURES: UL 1449 Third Edition Listed. Directly Connected, Discrete Protection Elements Between All... [See More]
- Configuration: Single Device
- Mounting / Packaging: Bolt-on Chassis
- Device Type: Metal Oxide Varistor (MOV)
- Supply Voltage (VS): 120 to 480
from Legrand
Portable Ground Fault Circuit Interrupter, 2' Cord 15amp 125volt, Auto Reset. FEATURES. Durable polycarbonate case withstands hard use. In-line has power indicator light that is on when power is available. Open neutral protection. Optional Turnlok plugs and connectors prevent accidental... [See More]
- Configuration: Single Device
- Supply Voltage (VS): 125
- Device Type: Ground Fault Circuit Interrupters (GFCI)
- Number of Devices: 1
from ASCO Power Technologies
Our highest kA internal-mount SPD, the XWL Series utilizes uni-modular replaceable module design with Large Block 50kA Thermal Protected MOV ’s with surge current levels of 300kA, 400kA, and 500kA per phase. This unit is for those “Mission Critical ” environments. FEATURES: UL 1449... [See More]
- Configuration: Single Device
- Mounting / Packaging: Bolt-on Chassis
- Device Type: Metal Oxide Varistor (MOV)
- Supply Voltage (VS): 120 to 480
from Legrand
Portable Ground Fault Circuit Interrupter, 6' Cord, 15amp 125volt, Manual Reset. FEATURES. Durable polycarbonate case withstands hard use. In-line has power indicator light that is on when power is available. Open neutral protection. Optional Turnlok plugs and connectors prevent accidental... [See More]
- Configuration: Single Device
- Supply Voltage (VS): 125
- Device Type: Ground Fault Circuit Interrupters (GFCI)
- Number of Devices: 1
from ASCO Power Technologies
Our H Series has one, replaceable module per phase and surge current levels of 120kA and 160kA per phase. Our lowest cost replaceable module product for “budget conscience ” projects. FEATURES: UL 1449 Third Edition Listed. 120kA & 160kA per phase ratings. Type 2 SPD – All UL... [See More]
- Configuration: Single Device
- Mounting / Packaging: Bolt-on Chassis
- Device Type: Metal Oxide Varistor (MOV)
- Supply Voltage (VS): 120 to 600
from Legrand
Portable Ground Fault Circuit Interrupter, 15amp 125volt, 2' Tri-Cord Connector, Manual Reset. FEATURES. Durable polycarbonate case withstands hard use. In-line has power indicator light that is on when power is available. Open neutral protection. Optional Turnlok plugs and connectors prevent... [See More]
- Configuration: Single Device
- Supply Voltage (VS): 125
- Device Type: Ground Fault Circuit Interrupters (GFCI)
- Number of Devices: 1
from Legrand
Portable Ground Fault Circuit Interrupter, 15amp 125volt, 2' Cord Turnlok, Auto Reset. FEATURES. Durable polycarbonate case withstands hard use. In-line has power indicator light that is on when power is available. Open neutral protection. Optional Turnlok plugs and connectors prevent accidental... [See More]
- Configuration: Single Device
- Supply Voltage (VS): 125
- Device Type: Ground Fault Circuit Interrupters (GFCI)
- Number of Devices: 1
from Legrand
Portable Ground Fault Circuit Interrupter, 15amp 125volt 2' Cord Turnlok, Manual Reset. FEATURES. Durable polycarbonate case withstands hard use. In-line has power indicator light that is on when power is available. Open neutral protection. Optional Turnlok plugs and connectors prevent accidental... [See More]
- Configuration: Single Device
- Supply Voltage (VS): 125
- Device Type: Ground Fault Circuit Interrupters (GFCI)
- Number of Devices: 1
from Legrand
Portable Ground Fault Circuit Interrupter, 20amp 125volt, 2' Cord Auto Reset. FEATURES. Durable polycarbonate case withstands hard use. In-line has power indicator light that is on when power is available. Open neutral protection. Optional Turnlok plugs and connectors prevent accidental... [See More]
- Configuration: Single Device
- Supply Voltage (VS): 125
- Device Type: Ground Fault Circuit Interrupters (GFCI)
- Number of Devices: 1
from Legrand
Portable Ground Fault Circuit Interrupter, 20amp 125volt 2' Cord, Auto Reset. FEATURES. Durable polycarbonate case withstands hard use. In-line has power indicator light that is on when power is available. Open neutral protection. Optional Turnlok plugs and connectors prevent accidental... [See More]
- Configuration: Single Device
- Supply Voltage (VS): 125
- Device Type: Ground Fault Circuit Interrupters (GFCI)
- Number of Devices: 1