Abrasive Blasting Blasting and Peening Services
from Protomatic, Inc.
Surface finishing services include coarse sandblasting, ultrafine microblasting with microabrasive particles, and CO2. Gravity deburring and magnetic peening and polishing. [See More]
- Capabilities: Abrasive Blasting; Dry Ice Blasting; Sandblasting; Peening
- Certifications: ISO 9001:2008
- Company Information: Protomatic, Inc. is a CNC precision machine shop specializing in CNC precision machining as well as prototype and short-run production. We are capable of 3, 4, and 5-axis micro-machining, laser engraving, engineering services, and many other technical processes which set us apart from the typical run-of-the-mill CNC precision job shop.
- Services: New or OEM Parts; Replating or Refinishing; Specialty / Other
from Anoplate Corporation
Quality industrial plating and metal finishing services including: nickel, chromium, zinc, cadmium, silver, gold and tin. Electroless nickel, black chrome, hard chrome, black nickel. Expertise includes specialized masking operations and selective plating processes. Certified to NADCAP, MIL, ASTM and... [See More]
- Capabilities: Abrasive Blasting; Peening
- Certifications: ISO 9001:2000; ISO 14001; MIL-SPEC / MIL-STD; NADCAP; OEM Specific; RoHS
- Company Information: Anoplate: Industrial plating and metal finishing: nickel, chromium, zinc, cadmium, silver, gold and tin. Anodizing, electroless nickel, electropolish, passivate, phosphate, dry film lubrication. Certified to NADCAP, MIL, ASTM and ISO standards.
- Services: Replating or Refinishing
from CRC Chrome
CRC Chrome, The Hard Chrome Plating Specialists. Hard Chrome is an electro-chemical process with unique properties that make it ideal for specific purposes, including... Repair and Restore Worn Parts. Increase Life of New Parts. Corrosion Protection. Abrasion Resistance. Excellent Release Properties... [See More]
- Capabilities: Abrasive Blasting
- Services: New or OEM Parts; Replating or Refinishing
- Company Information: Since 1983, CRC Chrome has provided precision hard chrome plating services to a wide range of industries. We look forward to providing you with extraordinary customer service and the fastest turnaround time in the industry.
- Materials: Copper / Copper Alloys; Steel / Steel Alloys; Stainless Steel; Iron / Cast Iron; Exotic Metals
from Peridot Corporation
Peridot offers media blasting services to support our component manufacturing efforts. We have invested in COMCO precision blasting systems that provide for total control of repeatability lot to lot. We use blasting for surface ablation and preparation, selective coating removal, and adhesion... [See More]
- Capabilities: Abrasive Blasting; Sandblasting
- Services: New or OEM Parts
- Company Information: Peridot Corp. is an ISO 13485 and ISO 9001:2008 registered precision mfg. company located in Silicon Valley. Featuring advanced component fabrication coupled with our multi-disciplinary Contract Mfg., Peridot will simplify your supply chain.
- Materials: Aluminum; Carbide; Ceramic; Composites; Copper / Copper Alloys; Glass; Steel / Steel Alloys; Stainless Steel; Exotic Metals; Nickel / Nickel alloys; Precious Metals; Plastic or Rubber; Titanium
from Sardello, Inc.
Blast Cleaning, shot/glass/sand. Burn-off/Thermal Cleaning. Aqueous Submerge Tanks. Degreasing including Vapor. Pressure/Spray Washing. Mass Finishing, tumble/vibratory. Crack Detection including MPI. Large and Small Bore Honing. Surface and Valve Grinding. Coating Removal and Surface Evaluation. [See More]
- Capabilities: Abrasive Blasting; Sandblasting; Peening
- Services: New or OEM Parts
- Company Information: Sardello, Inc., offers cleaning, remanufacturing and assembly services for a variety of parts in critical applications. By outsourcing your needs, you gain flexibility, productivity and predictability within your operations.
- Materials: Aluminum; Steel / Steel Alloys; Stainless Steel; Iron / Cast Iron; Exotic Metals