Commercial / Professional Blasting and Peening Services
from Protomatic, Inc.
Surface finishing services include coarse sandblasting, ultrafine microblasting with microabrasive particles, and CO2. Gravity deburring and magnetic peening and polishing. [See More]
- Industry Served: Aerospace; Automotive; Castings / Cast Metal; Commercial / Professional; Electronics; Energy / Utilities; Food / Beverage; Government; Machine Tools; Maintenance; Marine; Medical; Mil-Spec; OEM / Industrial; Pipes / Piping
- Capabilities: Abrasive Blasting; Dry Ice Blasting; Sandblasting; Peening
- Company Information: Protomatic, Inc. is a CNC precision machine shop specializing in CNC precision machining as well as prototype and short-run production. We are capable of 3, 4, and 5-axis micro-machining, laser engraving, engineering services, and many other technical processes which set us apart from the typical run-of-the-mill CNC precision job shop.
- Certifications: ISO 9001:2008
from Anoplate Corporation
Quality industrial plating and metal finishing services including: nickel, chromium, zinc, cadmium, silver, gold and tin. Electroless nickel, black chrome, hard chrome, black nickel. Expertise includes specialized masking operations and selective plating processes. Certified to NADCAP, MIL, ASTM and... [See More]
- Industry Served: Aerospace; Architectural / Construction; Castings / Cast Metal; Commercial / Professional; Electronics; Energy / Utilities; Government; Machine Tools; Medical; Mil-Spec; OEM / Industrial; Oil & Gas
- Capabilities: Abrasive Blasting; Peening
- Company Information: Anoplate: Industrial plating and metal finishing: nickel, chromium, zinc, cadmium, silver, gold and tin. Anodizing, electroless nickel, electropolish, passivate, phosphate, dry film lubrication. Certified to NADCAP, MIL, ASTM and ISO standards.
- Certifications: ISO 9001:2000; ISO 14001; MIL-SPEC / MIL-STD; NADCAP; OEM Specific; RoHS
from CRC Chrome
CRC Chrome, The Hard Chrome Plating Specialists. Hard Chrome is an electro-chemical process with unique properties that make it ideal for specific purposes, including... Repair and Restore Worn Parts. Increase Life of New Parts. Corrosion Protection. Abrasion Resistance. Excellent Release Properties... [See More]
- Industry Served: Aerospace; Architectural / Construction; Automotive; Castings / Cast Metal; Commercial / Professional; Cement; Chemical / Material Processing; Electronics; Energy / Utilities; Food / Beverage; Government; Machine Tools; Maintenance; Marine; Medical; Mil-Spec; OEM / Industrial; Oil & Gas; Pipes / Piping; Process Equipment; Security / Safety; Steel / Metal Mills; Vessels
- Capabilities: Abrasive Blasting
- Company Information: Since 1983, CRC Chrome has provided precision hard chrome plating services to a wide range of industries. We look forward to providing you with extraordinary customer service and the fastest turnaround time in the industry.
- Services: New or OEM Parts; Replating or Refinishing
from Lambda Technologies
Lambda Technologies has taken surface enhancement to a new level designing and introducing residual stress distributions that improve component performance and damage tolerance without changing either the material or the component design. Lambda's patented Low Plasticity Burnishing (LPB) processing... [See More]
- Industry Served: Aerospace; Automotive; Commercial / Professional; Energy / Utilities; Government; Maintenance; Medical; OEM / Industrial; Oil & Gas; Pipes / Piping; Vessels
- Capabilities: Peening; Low Plasticity Burnishing
- Company Information: Low Plasticity Burnishing and related surface treatments can be used to add a layer of compressive residual stress to improve component performance, reduce maintenance costs, and allow material substitution in ways that were never before possible.
- Certifications: ISO 9001:2000; FDA Registered; OEM Specific
from Sardello, Inc.
Blast Cleaning, shot/glass/sand. Burn-off/Thermal Cleaning. Aqueous Submerge Tanks. Degreasing including Vapor. Pressure/Spray Washing. Mass Finishing, tumble/vibratory. Crack Detection including MPI. Large and Small Bore Honing. Surface and Valve Grinding. Coating Removal and Surface Evaluation. [See More]
- Industry Served: Aerospace; Castings / Cast Metal; Commercial / Professional; Machine Tools; Maintenance; Marine; OEM / Industrial; Steel / Metal Mills
- Capabilities: Abrasive Blasting; Sandblasting; Peening
- Company Information: Sardello, Inc., offers cleaning, remanufacturing and assembly services for a variety of parts in critical applications. By outsourcing your needs, you gain flexibility, productivity and predictability within your operations.
- Services: New or OEM Parts