North America Blasting and Peening Services

8 Results
Blasting and Peening Service
from Protomatic, Inc.

Surface finishing services include coarse sandblasting, ultrafine microblasting with microabrasive particles, and CO2. Gravity deburring and magnetic peening and polishing. [See More]

  • Company Information: Protomatic, Inc. is a CNC precision machine shop specializing in CNC precision machining as well as prototype and short-run production. We are capable of 3, 4, and 5-axis micro-machining, laser engraving, engineering services, and many other technical processes which set us apart from the typical run-of-the-mill CNC precision job shop.
  • Certifications: ISO 9001:2008
  • Capabilities: Abrasive Blasting; Dry Ice Blasting; Sandblasting; Peening
  • Services: New or OEM Parts; Replating or Refinishing; Specialty / Other
Blasting Service
from Peridot Corporation

Peridot offers media blasting services to support our component manufacturing efforts. We have invested in COMCO precision blasting systems that provide for total control of repeatability lot to lot. We use blasting for surface ablation and preparation, selective coating removal, and adhesion... [See More]

  • Company Information: Peridot Corp. is an ISO 13485 and ISO 9001:2008 registered precision mfg. company located in Silicon Valley. Featuring advanced component fabrication coupled with our multi-disciplinary Contract Mfg., Peridot will simplify your supply chain.
  • Services: New or OEM Parts
  • Capabilities: Abrasive Blasting; Sandblasting
  • Materials: Aluminum; Carbide; Ceramic; Composites; Copper / Copper Alloys; Glass; Steel / Steel Alloys; Stainless Steel; Exotic Metals; Nickel / Nickel alloys; Precious Metals; Plastic or Rubber; Titanium
Chrome Plating Services -- CRC Chrome
from CRC Chrome

CRC Chrome, The Hard Chrome Plating Specialists. Hard Chrome is an electro-chemical process with unique properties that make it ideal for specific purposes, including... Repair and Restore Worn Parts. Increase Life of New Parts. Corrosion Protection. Abrasion Resistance. Excellent Release Properties... [See More]

  • Company Information: Since 1983, CRC Chrome has provided precision hard chrome plating services to a wide range of industries. We look forward to providing you with extraordinary customer service and the fastest turnaround time in the industry.
  • Services: New or OEM Parts; Replating or Refinishing
  • Capabilities: Abrasive Blasting
  • Materials: Copper / Copper Alloys; Steel / Steel Alloys; Stainless Steel; Iron / Cast Iron; Exotic Metals
Lambda Technologies
from Lambda Technologies

Lambda Technologies has taken surface enhancement to a new level designing and introducing residual stress distributions that improve component performance and damage tolerance without changing either the material or the component design. Lambda's patented Low Plasticity Burnishing (LPB) processing... [See More]

  • Company Information: Low Plasticity Burnishing and related surface treatments can be used to add a layer of compressive residual stress to improve component performance, reduce maintenance costs, and allow material substitution in ways that were never before possible.
  • Certifications: ISO 9001:2000; FDA Registered; OEM Specific
  • Capabilities: Peening; Low Plasticity Burnishing
  • Services: On-site / Field (Large Structures); Replating or Refinishing
Clean Harbors Environmental Services, Inc. -- Cold Cutting Services
from Clean Harbors Environmental Services, Inc.

Clean Harbors Dry Ice Blasting Services offer a superior method of online production equipment cleaning. We are capable of removing a range of substances including: Oil. Paint. Asphalt. Tar. Resins. Soot. Clean Harbors dry ice blasting is an effective alternative to traditional cleaning methods that... [See More]

  • Company Information: Clean Harbors is the leading provider of environmental, energy and industrial services throughout North America. The Company serves a diverse customer base, including a majority of the Fortune 500 companies, thousands of smaller private entities and numerous federal, state, provincial and local governmental agencies.
  • Services: On-site / Field (Large Structures)
  • Capabilities: Dry Ice Blasting
  • Industry Served: OEM / Industrial; Process Equipment; Production Equipment
Sardello, Inc.
from Sardello, Inc.

Blast Cleaning, shot/glass/sand. Burn-off/Thermal Cleaning. Aqueous Submerge Tanks. Degreasing including Vapor. Pressure/Spray Washing. Mass Finishing, tumble/vibratory. Crack Detection including MPI. Large and Small Bore Honing. Surface and Valve Grinding. Coating Removal and Surface Evaluation. [See More]

  • Company Information: Sardello, Inc., offers cleaning, remanufacturing and assembly services for a variety of parts in critical applications. By outsourcing your needs, you gain flexibility, productivity and predictability within your operations.
  • Services: New or OEM Parts
  • Capabilities: Abrasive Blasting; Sandblasting; Peening
  • Materials: Aluminum; Steel / Steel Alloys; Stainless Steel; Iron / Cast Iron; Exotic Metals
Metal Sandblasting Services
from Metal Cutting Corporation

Precision cut-to-length tubes are available in lengths as short as 0.006" with wall thicknesses as thin as 0.001" or inside diameters as small as 0.001" in virtually any metal required, including coated materials. Tubes can be customized per customer specification to include critical features such... [See More]

  • Company Information: Metal Cutting Corporation manufactures burr-free tight tolerance parts from all metals. We provide the precision required by medical device, automotive, electronic, biotechnology, semiconductor, aerospace, fiber-optic, electrical and many other diverse industries.
  • Certifications: ISO 9001:2008
  • Capabilities: Sandblasting
  • Services: New or OEM Parts
Surface Engineering Services -- Anoplate Corporation
from Anoplate Corporation

Quality industrial plating and metal finishing services including: nickel, chromium, zinc, cadmium, silver, gold and tin. Electroless nickel, black chrome, hard chrome, black nickel. Expertise includes specialized masking operations and selective plating processes. Certified to NADCAP, MIL, ASTM and... [See More]

  • Company Information: Anoplate: Industrial plating and metal finishing: nickel, chromium, zinc, cadmium, silver, gold and tin. Anodizing, electroless nickel, electropolish, passivate, phosphate, dry film lubrication. Certified to NADCAP, MIL, ASTM and ISO standards.
  • Certifications: ISO 9001:2000; ISO 14001; MIL-SPEC / MIL-STD; NADCAP; OEM Specific; RoHS
  • Capabilities: Abrasive Blasting; Peening
  • Services: Replating or Refinishing