Copper / Copper Alloys Blasting and Peening Services
from Protomatic, Inc.
Surface finishing services include coarse sandblasting, ultrafine microblasting with microabrasive particles, and CO2. Gravity deburring and magnetic peening and polishing. [See More]
- Materials: Aluminum; Carbide; Ceramic; Copper / Copper Alloys; Steel / Steel Alloys; Stainless Steel; Iron / Cast Iron; Exotic Metals; Nickel / Nickel alloys; Precious Metals; Plastic or Rubber; Titanium
- Capabilities: Abrasive Blasting; Dry Ice Blasting; Sandblasting; Peening
- Company Information: Protomatic, Inc. is a CNC precision machine shop specializing in CNC precision machining as well as prototype and short-run production. We are capable of 3, 4, and 5-axis micro-machining, laser engraving, engineering services, and many other technical processes which set us apart from the typical run-of-the-mill CNC precision job shop.
- Certifications: ISO 9001:2008
from Anoplate Corporation
Quality industrial plating and metal finishing services including: nickel, chromium, zinc, cadmium, silver, gold and tin. Electroless nickel, black chrome, hard chrome, black nickel. Expertise includes specialized masking operations and selective plating processes. Certified to NADCAP, MIL, ASTM and... [See More]
- Materials: Aluminum; Ceramic; Copper / Copper Alloys; Steel / Steel Alloys; Stainless Steel; Iron / Cast Iron; Exotic Metals; Nickel / Nickel alloys; Precious Metals; Plastic or Rubber; Titanium
- Capabilities: Abrasive Blasting; Peening
- Company Information: Anoplate: Industrial plating and metal finishing: nickel, chromium, zinc, cadmium, silver, gold and tin. Anodizing, electroless nickel, electropolish, passivate, phosphate, dry film lubrication. Certified to NADCAP, MIL, ASTM and ISO standards.
- Certifications: ISO 9001:2000; ISO 14001; MIL-SPEC / MIL-STD; NADCAP; OEM Specific; RoHS
from Metal Cutting Corporation
Precision cut-to-length tubes are available in lengths as short as 0.006" with wall thicknesses as thin as 0.001" or inside diameters as small as 0.001" in virtually any metal required, including coated materials. Tubes can be customized per customer specification to include critical features such... [See More]
- Materials: Aluminum; Ceramic; Copper / Copper Alloys; Steel / Steel Alloys; Stainless Steel; Iron / Cast Iron; Exotic Metals; Nickel / Nickel alloys; Titanium; All Metals and their Alloys
- Capabilities: Sandblasting
- Company Information: Metal Cutting Corporation manufactures burr-free tight tolerance parts from all metals. We provide the precision required by medical device, automotive, electronic, biotechnology, semiconductor, aerospace, fiber-optic, electrical and many other diverse industries.
- Certifications: ISO 9001:2008
from Peridot Corporation
Peridot offers media blasting services to support our component manufacturing efforts. We have invested in COMCO precision blasting systems that provide for total control of repeatability lot to lot. We use blasting for surface ablation and preparation, selective coating removal, and adhesion... [See More]
- Materials: Aluminum; Carbide; Ceramic; Composites; Copper / Copper Alloys; Glass; Steel / Steel Alloys; Stainless Steel; Exotic Metals; Nickel / Nickel alloys; Precious Metals; Plastic or Rubber; Titanium
- Capabilities: Abrasive Blasting; Sandblasting
- Company Information: Peridot Corp. is an ISO 13485 and ISO 9001:2008 registered precision mfg. company located in Silicon Valley. Featuring advanced component fabrication coupled with our multi-disciplinary Contract Mfg., Peridot will simplify your supply chain.
- Services: New or OEM Parts
from CRC Chrome
CRC Chrome, The Hard Chrome Plating Specialists. Hard Chrome is an electro-chemical process with unique properties that make it ideal for specific purposes, including... Repair and Restore Worn Parts. Increase Life of New Parts. Corrosion Protection. Abrasion Resistance. Excellent Release Properties... [See More]
- Materials: Copper / Copper Alloys; Steel / Steel Alloys; Stainless Steel; Iron / Cast Iron; Exotic Metals
- Capabilities: Abrasive Blasting
- Company Information: Since 1983, CRC Chrome has provided precision hard chrome plating services to a wide range of industries. We look forward to providing you with extraordinary customer service and the fastest turnaround time in the industry.
- Services: New or OEM Parts; Replating or Refinishing
from Lambda Technologies
Lambda Technologies has taken surface enhancement to a new level designing and introducing residual stress distributions that improve component performance and damage tolerance without changing either the material or the component design. Lambda's patented Low Plasticity Burnishing (LPB) processing... [See More]
- Materials: Aluminum; Copper / Copper Alloys; Steel / Steel Alloys; Stainless Steel; Iron / Cast Iron; Exotic Metals; Nickel / Nickel alloys; Titanium
- Capabilities: Peening; Low Plasticity Burnishing
- Company Information: Low Plasticity Burnishing and related surface treatments can be used to add a layer of compressive residual stress to improve component performance, reduce maintenance costs, and allow material substitution in ways that were never before possible.
- Certifications: ISO 9001:2000; FDA Registered; OEM Specific