Single Conveyor Chain
from Hangzhou Chinabase Machinery Co., Ltd.
China Chain manufacturer & exporter, we specialize in: Transmission chain(Driving Chain), Conveyor Chain, Engineering Chain, Stainless Steel Chain, Lifting Chain, Agricultural Chain, Forging Series, Cast Iron Chain. We can also produce chain products according to customer' drawings or samples. [See More]
- # of Strands: Single
- Rollers: Rollers
- Chain Types: Roller Chain
- Links: Straight Link
from Hangzhou Chinabase Machinery Co., Ltd.
China Chain manufacturer & exporter, we specialize in: Transmission chain(Driving Chain), Conveyor Chain, Engineering Chain, Stainless Steel Chain, Lifting Chain, Agricultural Chain, Forging Series, Cast Iron Chain. We can also produce chain products according to customer' drawings or samples. [See More]
- # of Strands: Single
- Rollers: Rollers
- Chain Types: Roller Chain
- Links: Straight Link
from Hangzhou Chinabase Machinery Co., Ltd.
China Chain manufacturer & exporter, we specialize in: Transmission chain(Driving Chain), Conveyor Chain, Engineering Chain, Stainless Steel Chain, Lifting Chain, Agricultural Chain, Forging Series, Cast Iron Chain. We can also produce chain products according to customer' drawings or samples. [See More]
- # of Strands: Single
- Chain Pitch: 4 to 6.05
- Chain Width: 4.24 to 6.31
- Tensile Strength: 39992 to 86436
from Hangzhou Chinabase Machinery Co., Ltd.
China Chain manufacturer & exporter, we specialize in: Transmission chain(Driving Chain), Conveyor Chain, Engineering Chain, Stainless Steel Chain, Lifting Chain, Agricultural Chain, Forging Series, Cast Iron Chain. We can also produce chain products according to customer' drawings or samples. [See More]
- # of Strands: Single
- Chain Pitch: 3.07 to 6
- Chain Width: 4.71 to 5.75
- Tensile Strength: 37991 to 87222
from Hangzhou Chinabase Machinery Co., Ltd.
China Chain manufacturer & exporter, we specialize in: Transmission chain(Driving Chain), Conveyor Chain, Engineering Chain, Stainless Steel Chain, Lifting Chain, Agricultural Chain, Forging Series, Cast Iron Chain. We can also produce chain products according to customer' drawings or samples. [See More]
- # of Strands: Single
- Roller Chain Pitch: >63.50
- Chain Pitch: 4
from Hangzhou Chinabase Machinery Co., Ltd.
China Chain manufacturer & exporter, we specialize in: Transmission chain(Driving Chain), Conveyor Chain, Engineering Chain, Stainless Steel Chain, Lifting Chain, Agricultural Chain, Forging Series, Cast Iron Chain. We can also produce chain products according to customer' drawings or samples. [See More]
- # of Strands: Single
- Rollers: Rollers
- Chain Types: Roller Chain
- Chain Pitch: 9.84
from Hangzhou Chinabase Machinery Co., Ltd.
China Chain manufacturer & exporter, we specialize in: Transmission chain(Driving Chain), Conveyor Chain, Engineering Chain, Stainless Steel Chain, Lifting Chain, Agricultural Chain, Forging Series, Cast Iron Chain. We can also produce chain products according to customer' drawings or samples. [See More]
- # of Strands: Single
- Rollers: Rollers
- Chain Types: Roller Chain
- Chain Width: 5.87
from Hangzhou Chinabase Machinery Co., Ltd.
China Chain manufacturer & exporter, we specialize in: Transmission chain(Driving Chain), Conveyor Chain, Engineering Chain, Stainless Steel Chain, Lifting Chain, Agricultural Chain, Forging Series, Cast Iron Chain. We can also produce chain products according to customer' drawings or samples. [See More]
- # of Strands: Single
- Attachments: Standard Bent
- Features: Attachment Chain
- Chain Pitch: 1.57 to 15.75
from SKF/North America
Conveyor chains, whether they are roller or cast in construction, are found today in virtually every industry. Unlike other types of chains that transfer power from one shaft to another, the conveyor chain is used to pull (or elevate) a load, usually in a straight line, at relatively slow speeds. As... [See More]
- # of Strands: Single
- Features: Attachment Chain (optional feature); Flexible (optional feature)
- Rollers: Rollers (optional feature); Rollerless (optional feature)
- Attachments: Extended Pins (optional feature); Standard Bent (optional feature); Standard Straight (optional feature)
from Span Tech LLC
SpanTech ’s variety of innovative product handling solutions includes our versatile MiniLink ® product line, which uses a single plastic chain link. The link, which is 30mm or 60mm wide, runs on a welded stainless steel I-Beam. As with all SpanTech conveyor products, MiniLink ® has no... [See More]
- # of Strands: Single
- Rollers: Rollerless
- Chain Types: Flat-top Chain
- Features: Flexible
from U.S. Tsubaki Power Transmission, LLC
Super Stainless ™ chain combines the corrosion resistance of stainless steel with the strength of carbon steel. This chain offers a higher side-bar waist and greater fatigue strength, as well as hardened pins and bushings. The result is a 100% compliant ASME B29.1 roller chain made entirely of... [See More]
- # of Strands: Single
- Chain Width: 0.7500
- Chain Types: Roller Chain
- Chain Pitch: 1.25
from Diamond Chain Company
Diamond Chain Standard Series Chains are built to ASME / ANSI B29.1 standards for dimensions, interoperability, and sprocket fit. Though it's referred to as standard chain, it's anything but. Our Standard Series chains, built to ANSI B29.1 standards, are manufactured to very specific requirements. [See More]
- # of Strands: Single; Double (optional feature)
- Features: O-ring Chain (optional feature)
- Chain Types: Roller Chain
- Material: Steel / Hardened Steel
from Renold Canada
Renold Jeffrey Apron/Pan conveyor chain is ideal for moving product horizontally and up inclines. It is extensively used to handle bulk materials such as cement/clinker, ore, sand, gravel, stone, coal, foundry/castings, industrial refuse and a variety of similar materials for light, medium and... [See More]
- # of Strands: Single
- Rollers: Rollers
- Chain Types: Roller Chain
- Links: Straight Link
from Renold Jeffrey
Double Pitch Conveyor Series chains are ideally suited for light to medium duty material handling applications. These chains are similar to standard chain, except the plates are straight and the pitch is twice as long. Double Pitch Conveyor Series chains are available in C2000 (standard roller) and... [See More]
- # of Strands: Single
- Rollers: Rollers
- Chain Types: Roller Chain
- Features: Double Pitch Roller Chain
from Diamond Chain Company
Single- and Double-Pitch chains are available assembled with either attachment link plates or extended pins. While the attachments' shapes and sizes are "standard," their uses are limited only by your imagination. [See More]
- # of Strands: Single; Double (optional feature)
- Features: Attachment Chain; O-ring Chain (optional feature)
- Chain Types: Roller Chain
- Material: Steel / Hardened Steel
from Renold Canada
Renold citrus chain is used to convey many types of produce from oranges to apples and many fruits in between. [See More]
- # of Strands: Single
- Links: Straight Link
- Chain Types: Roller Chain
- Features: Attachment Chain
from Renold Jeffrey
Renold Jeffrey manufactures the most widely used hot asphalt drag chains that meet and or exceed OEM specifications. Some manufacturers buy component parts and or assembled chains from the Pacific Rim. Renold Jeffrey manufactures all asphalt drag, drum drive and elevator chains from domestically... [See More]
- # of Strands: Single
- Rollers: Rollers
- Chain Types: Roller Chain; Drag Chain
- Links: Offset Link; Straight Link
from Diamond Chain Company
Diamond Chain British Standard Series Chains are manufactured to the International Standards Organization metric dimensions (IS 606, BS228, DIN 8187) for dimensions, interoperability, and sprocket fit. [See More]
- # of Strands: Single; Double (optional feature)
- Features: O-ring Chain (optional feature)
- Chain Types: Roller Chain
- Material: Steel / Hardened Steel
from Renold Jeffrey
Our conveyor chains are made of the same high quality material and workmanship as our drive chains. Renold Jeffrey manufactures a large selection of chains for conveying and elevating. Industries include: construction, mining, food processing, aggregate, minerals and many other heavy duty... [See More]
- # of Strands: Single
- Chain Types: Roller Chain; Sidebar Chain
from Diamond Chain Company
Diamond Chain produces a full assortment of roller chain with special substrates or finishes for use in humid and corrosive manufacturing environments including Diamond ASME/ANSI series nickel-plated roller chain, Diamond ACE (anti-corrosion exterior), and ASME/ANSI series AP stainless, 300 series... [See More]
- # of Strands: Single; Double (optional feature)
- Features: O-ring Chain (optional feature)
- Chain Types: Roller Chain
- Material: Steel / Hardened Steel
from Renold Jeffrey
Renold Jeffrey Dairy Case Conveyor Chains have what it takes to optimize efficiency in today's high-production dairy plants — as well as bakeries, water bottling plants, and large distribution warehouses. These heavy-duty, multi-flex, in-floor conveyor chains can make several turns in a single... [See More]
- # of Strands: Single
- Features: Flexible
from Diamond Chain Company
Diamond Chain's Hollow Pin series chains are built to ASME / ANSI B29.27 standards and are used for conveyor applications. [See More]
- # of Strands: Single; Double (optional feature)
- Features: O-ring Chain (optional feature)
- Chain Types: Roller Chain
- Material: Steel / Hardened Steel
from Renold Jeffrey
Polymer Bushed Roller Conveyor Chains from Renold Jeffrey are ideal for meat packing and food processing operations. These dependable chains are built to handle wet and washdown conditions for reliable, long-lasting performance. Polymer bushed rollers, stainless steel thimbles, and plated sidebars,... [See More]
- # of Strands: Single
- Rollers: Rollers
- Chain Types: Roller Chain
- Links: Straight Link
from Diamond Chain Company
Diamond Chain Oven Pin Chains are built with Diamond standard series 60 pitch ASME/ANSI chain and are available with bendable, breakaway, or stainless steel carrier pins. Diamond oven pin chains are designed with carrier pins that are the actual chain pins, not an attachment, to improve the strength... [See More]
- # of Strands: Single; Double (optional feature)
- Features: O-ring Chain (optional feature)
- Chain Types: Roller Chain
- Material: Steel / Hardened Steel