25 (1/4") Conveyor Chain
2 Results
Poly-Steel Chains -- 25PC
from U.S. Tsubaki Power Transmission, LLC
from U.S. Tsubaki Power Transmission, LLC
U.S. Tsubaki Poly-Steel chains are made to exacting specifications from polyacetal stainless steel. The combination of polyacetal inner links and 304 stainless steel pins and outer link plates effectively incorporates the advantages of both materials into one chain. U.S. Tsubaki Poly-Steel chains... [See More]
- Roller Chain Pitch: 25 (1/4")
- Chain Width: 0.1250
- Chain Types: Roller Chain
- Chain Pitch: 0.2500
RS Single Pitch Attachment Chains -- RS25 A-1
from U.S. Tsubaki Power Transmission, LLC
from U.S. Tsubaki Power Transmission, LLC
RS ROLLER CHAIN ATTACHMENTS. U.S. Tsubaki RS single pitch roller chains may be adapted for conveying duties by the addition of attachments. The standard types of attachments include bent or straight type attachments on one or both sides, extended pin, and wide contour attachments. A wide variety of... [See More]
- Roller Chain Pitch: 25 (1/4")
- Rollers: Rollerless
- Chain Types: Roller Chain
- Features: Attachment Chain