Double Pitch Conveyor Chain
from Hangzhou Chinabase Machinery Co., Ltd.
China Chain manufacturer & exporter, we specialize in: Transmission chain(Driving Chain), Conveyor Chain, Engineering Chain, Stainless Steel Chain, Lifting Chain, Agricultural Chain, Forging Series, Cast Iron Chain. We can also produce chain products according to customer' drawings or samples. [See More]
- Features: Double Pitch Roller Chain
- Rollers: Rollers
- Chain Types: Roller Chain
- Links: Straight Link
from Hangzhou Chinabase Machinery Co., Ltd.
China Chain manufacturer & exporter, we specialize in: Transmission chain(Driving Chain), Conveyor Chain, Engineering Chain, Stainless Steel Chain, Lifting Chain, Agricultural Chain, Forging Series, Cast Iron Chain. We can also produce chain products according to customer' drawings or samples. [See More]
- Features: Attachment Chain; Double Pitch Roller Chain
- Attachments: Extended Pins
- Chain Types: Roller Chain
- # of Strands: Single
from Renold Jeffrey
Double Pitch Conveyor Series chains are ideally suited for light to medium duty material handling applications. These chains are similar to standard chain, except the plates are straight and the pitch is twice as long. Double Pitch Conveyor Series chains are available in C2000 (standard roller) and... [See More]
- Features: Double Pitch Roller Chain
- Rollers: Rollers
- Chain Types: Roller Chain
- # of Strands: Single
from U.S. Tsubaki Power Transmission, LLC
U.S. Tsubaki Bearing Bush chain virtually eliminates initial stretch. With needle bearings placed between the pin and bushing, Bearing Bush chain offers excellent wear life without lubrication. Major dimensions of the chain and attachments are the same as our ASME/ANSI standard double pitch conveyor... [See More]
- Features: Attachment Chain; Double Pitch Roller Chain
- Chain Width: 0.3120
- Chain Types: Roller Chain
- Chain Pitch: 1
from U.S. Tsubaki Power Transmission, LLC
These chains provide a high quality conveying medium for material handling equipment, road building machinery, textile machinery, farming implements, baking, packaging, and bottling equipment. Sprockets for RS and Double Pitch Roller Conveyor Chain. There are special sprockets for RS and Double... [See More]
- Features: Double Pitch Roller Chain
- Chain Width: 0.3120
- Chain Types: Roller Chain
- Chain Pitch: 1
from U.S. Tsubaki Power Transmission, LLC
DOUBLE PITCH ROLLER CHAIN. U.S. Tsubaki Double Pitch conveyor chains are available with standard bent or straight type attachments on one or both sides. Extended pin attachments are also available from our Service Centers. Many assembled chains and components are stocked for quick delivery. [See More]
- Features: Attachment Chain; Double Pitch Roller Chain
- Chain Width: 0.3120
- Chain Types: Roller Chain
- Chain Pitch: 1
from U.S. Tsubaki Power Transmission, LLC
NEPTUNE ® CHAIN. Double Pitch Conveyor Chain. NEPTUNE ® chain resists corrosion when exposed to harsh outdoor environments, including seawater. The exclusive NEPTUNE surface treatment process gives the chain its unique matte grey color and provides a protective finish that is more... [See More]
- Features: Double Pitch Roller Chain
- Chain Width: 0.3120
- Chain Types: Roller Chain
- Chain Pitch: 1
from U.S. Tsubaki Power Transmission, LLC
All dimensions are nominal values and for reference only [See More]
- Features: Attachment Chain; Double Pitch Roller Chain
- Chain Width: 0.3120
- Chain Types: Roller Chain
- Chain Pitch: 1
from U.S. Tsubaki Power Transmission, LLC
All dimensions are nominal values and for reference only [See More]
- Features: Attachment Chain; Double Pitch Roller Chain
- Chain Width: 0.3120
- Chain Types: Roller Chain
- Chain Pitch: 1
from U.S. Tsubaki Power Transmission, LLC
All dimensions are nominal values and for reference only [See More]
- Features: Attachment Chain; Double Pitch Roller Chain
- Chain Width: 0.3120
- Chain Types: Roller Chain
- Chain Pitch: 1
from U.S. Tsubaki Power Transmission, LLC
All dimensions are nominal values and for reference only [See More]
- Features: Attachment Chain; Double Pitch Roller Chain
- Chain Width: 0.3120
- Chain Types: Roller Chain
- Chain Pitch: 1
from U.S. Tsubaki Power Transmission, LLC
All dimensions are nominal values and for reference only [See More]
- Features: Attachment Chain; Double Pitch Roller Chain
- Chain Width: 0.3120
- Chain Types: Roller Chain
- Chain Pitch: 1
from U.S. Tsubaki Power Transmission, LLC
All dimensions are nominal values and for reference only [See More]
- Features: Attachment Chain; Double Pitch Roller Chain
- Chain Width: 0.3120
- Chain Types: Roller Chain
- Chain Pitch: 1
from U.S. Tsubaki Power Transmission, LLC
All dimensions are nominal values and for reference only [See More]
- Features: Attachment Chain; Double Pitch Roller Chain
- Chain Width: 0.3120
- Chain Types: Roller Chain
- Chain Pitch: 1
from U.S. Tsubaki Power Transmission, LLC
All dimensions are nominal values and for reference only [See More]
- Features: Attachment Chain; Double Pitch Roller Chain
- Chain Width: 0.3120
- Chain Types: Roller Chain
- Chain Pitch: 1
from U.S. Tsubaki Power Transmission, LLC
All dimensions are nominal values and for reference only [See More]
- Features: Attachment Chain; Double Pitch Roller Chain
- Chain Width: 0.3120
- Chain Types: Roller Chain
- Chain Pitch: 1
from U.S. Tsubaki Power Transmission, LLC
All dimensions are nominal values and for reference only [See More]
- Features: Attachment Chain; Double Pitch Roller Chain
- Chain Width: 0.3120
- Chain Types: Roller Chain
- Chain Pitch: 1
from U.S. Tsubaki Power Transmission, LLC
All dimensions are nominal values and for reference only [See More]
- Features: Attachment Chain; Double Pitch Roller Chain
- Chain Width: 0.3120
- Chain Types: Roller Chain
- Chain Pitch: 1
from U.S. Tsubaki Power Transmission, LLC
All dimensions are nominal values and for reference only [See More]
- Features: Attachment Chain; Double Pitch Roller Chain
- Chain Width: 0.3120
- Chain Types: Roller Chain
- Chain Pitch: 1
from U.S. Tsubaki Power Transmission, LLC
600 AS SERIES. AS Series chains are an excellent choice for drives requiring both corrosion resistance and high load capacity. Link plates are made of 304 stainless steel and the round parts are made of hardened 600 series stainless steel. Of all the stainless steel chains offered by U.S. Tsubaki,... [See More]
- Features: Double Pitch Roller Chain
- Chain Width: 0.3120
- Chain Types: Roller Chain
- Chain Pitch: 1
from U.S. Tsubaki Power Transmission, LLC
LAMBDA for hollow pin applications. Attachments or crossrods can be inserted at any pitch spacing. Single and double pitch sizes available [See More]
- Features: Double Pitch Roller Chain
- Chain Width: 0.3120
- Chain Types: Roller Chain
- Chain Pitch: 1
from U.S. Tsubaki Power Transmission, LLC
LAMBDA for accumulating conveyors. Lube-free with a low center of gravity. Long wear life. Operates in temperatures up to 176 °F (due to plastic components) [See More]
- Features: Double Pitch Roller Chain
- Chain Width: 0.3120
- Chain Types: Roller Chain
- Chain Pitch: 1
from U.S. Tsubaki Power Transmission, LLC
LAMBDA for accumulating conveyors. Narrow width accumulating chain. Lube-free operation. Operates in temperatures up to 176 °F (due to plastic components) [See More]
- Features: Double Pitch Roller Chain
- Chain Width: 0.3120
- Chain Types: Roller Chain
- Chain Pitch: 1
from U.S. Tsubaki Power Transmission, LLC
Selection of free flow chain should be based upon the conveyor layout and the size of the conveyed load. Load capacities of all free flow chains are given in the engineering section. [See More]
- Features: Double Pitch Roller Chain
- Chain Width: 0.3120
- Chain Types: Roller Chain
- Chain Pitch: 1