40 (1/2") Conveyor Chain
from U.S. Tsubaki Power Transmission, LLC
NEPTUNE ® CHAIN. Double Pitch Conveyor Chain. NEPTUNE ® chain resists corrosion when exposed to harsh outdoor environments, including seawater. The exclusive NEPTUNE surface treatment process gives the chain its unique matte grey color and provides a protective finish that is more... [See More]
- Roller Chain Pitch: 40 (1/2"); 80 (1")
- Features: Double Pitch Roller Chain
- Chain Types: Roller Chain
- Chain Width: 0.3120
from U.S. Tsubaki Power Transmission, LLC
600 AS SERIES. AS Series chains are an excellent choice for drives requiring both corrosion resistance and high load capacity. Link plates are made of 304 stainless steel and the round parts are made of hardened 600 series stainless steel. Of all the stainless steel chains offered by U.S. Tsubaki,... [See More]
- Roller Chain Pitch: 40 (1/2"); 80 (1")
- Features: Double Pitch Roller Chain
- Chain Types: Roller Chain
- Chain Width: 0.3120
from U.S. Tsubaki Power Transmission, LLC
LAMBDA for corrosion resistance. Operates in temperatures up to 302 °F. Ideal for mildly corrosive environments. Long-lasting and lube-free. Note: 1. Drive and Conveyor series LAMBDA chains cannot be intercoupled or interchanged. 2. The heavy roller link plates on Drive Lambda slightly increase... [See More]
- Roller Chain Pitch: 40 (1/2")
- Chain Width: 0.2970
- Chain Types: Roller Chain
- Chain Pitch: 0.5000
from U.S. Tsubaki Power Transmission, LLC
LAMBDA for corrosion resistance. Operates in temperatures up to 302 °F. Ideal for mildly corrosive environments. Long-lasting and lube-free. Note: 1. Drive and Conveyor series LAMBDA chains cannot be intercoupled or interchanged. 2. The heavy roller link plates on Drive Lambda slightly increase... [See More]
- Roller Chain Pitch: 40 (1/2")
- Chain Width: 0.2970
- Chain Types: Roller Chain
- Chain Pitch: 0.5000
from U.S. Tsubaki Power Transmission, LLC
This is a light-weight, low-noise chain. In addition, it is maintenance free since no lubrication is required. Outboard roller construction makes for a highly compact conveyor. The ability to flex backwards adds to this by allowing easy layout on the return side to save space. All parts are made of... [See More]
- Roller Chain Pitch: 40 (1/2")
- Rollers: Rollers
- Chain Types: Roller Chain
- Chain Width: 0.3120
from U.S. Tsubaki Power Transmission, LLC
U.S. Tsubaki Poly-Steel chains are made to exacting specifications from polyacetal stainless steel. The combination of polyacetal inner links and 304 stainless steel pins and outer link plates effectively incorporates the advantages of both materials into one chain. U.S. Tsubaki Poly-Steel chains... [See More]
- Roller Chain Pitch: 40 (1/2")
- Chain Width: 0.3120
- Chain Types: Roller Chain
- Chain Pitch: 0.5000
from U.S. Tsubaki Power Transmission, LLC
RS 40 Chain with .500 Pitch, .156" Pin Diameter. Crossrod conveyor chain consists of two parallel strands of standard RS40 or RS50 chains, joined by crossrods on every link. RS40 chain is used for light loads such as conveying bread through coolers, wrappers and slicers. RS50 chain is for heavier... [See More]
- Roller Chain Pitch: 40 (1/2")
- Chain Width: 12
- Features: Attachment Chain
from U.S. Tsubaki Power Transmission, LLC
Standard Series. RS Plastic chain consists of polyacetal chain links and 304 stainless steel pins and operates with standard roller chain sprockets. Based on power transmission roller chain, U.S. Tsubaki RS-type has a flat top side for power transmission or conveying use. All dimensions are nominal... [See More]
- Roller Chain Pitch: 40 (1/2")
- Material: Acetal
- Chain Types: Roller Chain
from U.S. Tsubaki Power Transmission, LLC
RS ROLLER CHAIN ATTACHMENTS. U.S. Tsubaki RS single pitch roller chains may be adapted for conveying duties by the addition of attachments. The standard types of attachments include bent or straight type attachments on one or both sides, extended pin, and wide contour attachments. A wide variety of... [See More]
- Roller Chain Pitch: 40 (1/2")
- Features: Attachment Chain
- Chain Types: Roller Chain
- Chain Width: 0.3120
from U.S. Tsubaki Power Transmission, LLC
This chain consists of two parallel strands of RS40 chain with 3/4" diameter live tubular rollers on 1" spacing. The chains can be placed at the end or any intermediate point of a line where variations in speed or stoppage of conveyed goods may occur. Placed next to slicing or wrapping machines,... [See More]
- Roller Chain Pitch: 40 (1/2")
- Features: Attachment Chain
- Chain Types: Roller Chain
- Chain Width: 12
from U.S. Tsubaki Power Transmission, LLC
Standard Single Pitch Conveyor LAMBDA ®. LAMBDA for conveyor applications. Operates in temperatures up to 302 °F. Cost-effective, lube-free conveyor chain for your operation. A variety of attachments for industry specific applications. Nickel-Plated Single Pitch Conveyor LAMBDA ®. [See More]
- Roller Chain Pitch: 40 (1/2")
- Features: Attachment Chain
- Chain Types: Roller Chain
- Chain Width: 0.3120
from U.S. Tsubaki Power Transmission, LLC
Standard Single Pitch Conveyor LAMBDA ®. LAMBDA for conveyor applications. Operates in temperatures up to 302 °F. Cost-effective, lube-free conveyor chain for your operation. A variety of attachments for industry specific applications. Nickel-Plated Single Pitch Conveyor LAMBDA ®. [See More]
- Roller Chain Pitch: 40 (1/2")
- Features: Attachment Chain
- Chain Types: Roller Chain
- Chain Width: 0.3120
from U.S. Tsubaki Power Transmission, LLC
Standard Single Pitch Conveyor LAMBDA ®. LAMBDA for conveyor applications. Operates in temperatures up to 302 °F. Cost-effective, lube-free conveyor chain for your operation. A variety of attachments for industry specific applications. Nickel-Plated Single Pitch Conveyor LAMBDA ®. [See More]
- Roller Chain Pitch: 40 (1/2")
- Features: Attachment Chain
- Chain Types: Roller Chain
- Chain Width: 0.3120
from U.S. Tsubaki Power Transmission, LLC
Standard Single Pitch Conveyor LAMBDA ®. LAMBDA for conveyor applications. Operates in temperatures up to 302 °F. Cost-effective, lube-free conveyor chain for your operation. A variety of attachments for industry specific applications. Nickel-Plated Single Pitch Conveyor LAMBDA ®. [See More]
- Roller Chain Pitch: 40 (1/2")
- Features: Attachment Chain
- Chain Types: Roller Chain
- Chain Width: 0.3120
from U.S. Tsubaki Power Transmission, LLC
Standard Single Pitch Conveyor LAMBDA ®. LAMBDA for conveyor applications. Operates in temperatures up to 302 °F. Cost-effective, lube-free conveyor chain for your operation. A variety of attachments for industry specific applications. Nickel-Plated Single Pitch Conveyor LAMBDA ®. [See More]
- Roller Chain Pitch: 40 (1/2")
- Features: Attachment Chain
- Chain Types: Roller Chain
- Chain Width: 0.3120
from U.S. Tsubaki Power Transmission, LLC
Standard Single Pitch Conveyor LAMBDA ®. LAMBDA for conveyor applications. Operates in temperatures up to 302 °F. Cost-effective, lube-free conveyor chain for your operation. A variety of attachments for industry specific applications. Nickel-Plated Single Pitch Conveyor LAMBDA ®. [See More]
- Roller Chain Pitch: 40 (1/2")
- Features: Attachment Chain
- Chain Types: Roller Chain
- Chain Width: 0.3120
from U.S. Tsubaki Power Transmission, LLC
Standard Single Pitch Conveyor LAMBDA ®. LAMBDA for conveyor applications. Operates in temperatures up to 302 °F. Cost-effective, lube-free conveyor chain for your operation. A variety of attachments for industry specific applications. Nickel-Plated Single Pitch Conveyor LAMBDA ®. [See More]
- Roller Chain Pitch: 40 (1/2")
- Features: Attachment Chain
- Chain Types: Roller Chain
- Chain Width: 0.3120
from U.S. Tsubaki Power Transmission, LLC
LAMBDA for hollow pin applications. Attachments or crossrods can be inserted at any pitch spacing. Single and double pitch sizes available [See More]
- Roller Chain Pitch: 40 (1/2")
- Chain Pitch: 0.5000
- Chain Width: 0.3120
- Tensile Strength: 2430
from U.S. Tsubaki Power Transmission, LLC
LAMBDA for accumulating conveyors. Lube-free with a low center of gravity. Long wear life. Operates in temperatures up to 176 °F (due to plastic components). Note: For staggered outboard roller installation, the plastic brake rollers are spaced every third link alternating from right to left. [See More]
- Roller Chain Pitch: 40 (1/2")
- Chain Width: 0.3120
- Chain Types: Roller Chain
- Chain Pitch: 0.5000
from U.S. Tsubaki Power Transmission, LLC
LAMBDA for accumulating conveyors. Narrow width accumulating chain. Lube-free operation. Operates in temperatures up to 176 °F (due to plastic components) [See More]
- Roller Chain Pitch: 40 (1/2")
- Chain Width: 0.3120
- Chain Types: Flat-top Chain; Roller Chain
- Chain Pitch: 0.5000
from U.S. Tsubaki Power Transmission, LLC
Super Stainless ™ chain combines the corrosion resistance of stainless steel with the strength of carbon steel. This chain offers a higher side-bar waist and greater fatigue strength, as well as hardened pins and bushings. The result is a 100% compliant ASME B29.1 roller chain made entirely of... [See More]
- Roller Chain Pitch: 40 (1/2")
- # of Strands: Single
- Chain Types: Roller Chain
- Chain Width: 0.3120
from U.S. Tsubaki Power Transmission, LLC
Selection of free flow chain should be based upon the conveyor layout and the size of the conveyed load. Load capacities of all free flow chains are given in the engineering section. [See More]
- Roller Chain Pitch: 40 (1/2")
- Chain Width: 0.3120
- Chain Types: Roller Chain
- Chain Pitch: 0.5000