Stainless Steel Conveyor Chain

49 Results
Stainless Steel Double Pitch Conveyor Chain
from Hangzhou Chinabase Machinery Co., Ltd.

China Chain manufacturer & exporter, we specialize in: Transmission chain(Driving Chain), Conveyor Chain, Engineering Chain, Stainless Steel Chain, Lifting Chain, Agricultural Chain, Forging Series, Cast Iron Chain. We can also produce chain products according to customer' drawings or samples. [See More]

  • Material: Stainless Steel
  • Rollers: Rollers
  • Chain Types: Roller Chain
  • Links: Straight Link
Stainless Steel Double Pitch Conveyor Chain With Extended Pins
from Hangzhou Chinabase Machinery Co., Ltd.

China Chain manufacturer & exporter, we specialize in: Transmission chain(Driving Chain), Conveyor Chain, Engineering Chain, Stainless Steel Chain, Lifting Chain, Agricultural Chain, Forging Series, Cast Iron Chain. We can also produce chain products according to customer' drawings or samples. [See More]

  • Material: Stainless Steel
  • Features: Attachment Chain; Double Pitch Roller Chain
  • Chain Types: Roller Chain
  • Attachments: Extended Pins
Conveyor Chain
from Renold Canada

Renold provides a broad selection of chains and components for the environmental industry. We manufacture 720 and 78 class chains and sprockets from steel, cast, plastic and stainless steel material. Fiberglass flights, laminated wood flights, UHMW wear strips, wear shoes, jaw clutches and wall... [See More]

  • Material: Stainless Steel; Steel / Hardened Steel
  • Rollers: Rollers
  • Chain Types: Roller Chain
  • Links: Offset Link; Straight Link
Rexnord 10285869 Side-flexing MatTop & TableTop Chains -- 10285869
from RegalRexnord

BWR1843TAB 2 Inch Wide TableTop Chain With Stainless Steel Base Chain And Top Plates Molded In Black Wear Resistant Material [See More]

  • Material: Stainless Steel; BWR
  • Chain Pitch: 1
  • Chain Width: 2
Double Pitch Conveyor Stainless Steel Chains -- C2040ASRB
from U.S. Tsubaki Power Transmission, LLC

600 AS SERIES. AS Series chains are an excellent choice for drives requiring both corrosion resistance and high load capacity. Link plates are made of 304 stainless steel and the round parts are made of hardened 600 series stainless steel. Of all the stainless steel chains offered by U.S. Tsubaki,... [See More]

  • Material: Stainless Steel
  • Features: Double Pitch Roller Chain
  • Chain Types: Roller Chain
  • Chain Width: 0.3120
Rexnord 10308617 SideGrip MatTop & TableTop Chains -- 10308617
from RegalRexnord

HS1873TAB 3.75 Inch Wide SideGrip Chain With Stainless Steel Base Chain And Top Plates Molded In Green Heat Stabilized Material And Supplied With Black Neoprene D Shaped 40 Shore-A Grippers [See More]

  • Material: Stainless Steel; HS
  • Chain Pitch: 1.5
  • Chain Width: 3.75
Double Plus® Chain -- C2030VR-SS
from U.S. Tsubaki Power Transmission, LLC

The best solution for preventing jamming. On conveyor lines, small parts, like nuts and bolts, can fall into the gaps between the guides and rollers, causing the chain to jam. U.S. Tsubaki DOUBLE PLUS chain with Snap Covers minimizes the gaps between the rollers and guide rails, eliminating chain... [See More]

  • Material: Stainless Steel
  • Chain Pitch: 0.7500
  • Chain Types: Roller Chain
  • Roller Chain Pitch: 60 (3/4")
Rexnord 10349469 Straight Running MatTop & TableTop Chains -- 10349469
from RegalRexnord

P963 3.25 Inch Wide TableTop Chain With Stainless Steel Base Chain And Top Plates Molded In White Chemical Resistant Material [See More]

  • Material: Stainless Steel; P
  • Chain Pitch: 1.5
  • Chain Width: 3.25
Outboard Roller Chain Poly-Steel Series -- RF40PC 1L PSR-H-CP
from U.S. Tsubaki Power Transmission, LLC

This is a light-weight, low-noise chain. In addition, it is maintenance free since no lubrication is required. Outboard roller construction makes for a highly compact conveyor. The ability to flex backwards adds to this by allowing easy layout on the return side to save space. All parts are made of... [See More]

  • Material: Stainless Steel
  • Rollers: Rollers
  • Chain Types: Roller Chain
  • Chain Width: 0.3120
Rexnord 10355083 Side-flexing MatTop & TableTop Chains -- 10355083
from RegalRexnord

PS187TAB 6 Inch Wide TableTop Chain With Stainless Steel Base Chain And Top Plates Molded In Silver Platinum Series Material [See More]

  • Material: Stainless Steel; PS
  • Chain Pitch: 1.5
  • Chain Width: 6
Part # 20285, WHX-124 CHAIN - PLAIN
from U.S. Tsubaki Power Transmission, LLC

MILL TYPE SERIES. Designed for heavy duty conveyor service. Full Round Press Fit Pins for better fatigue resistance and strength. High Quality Pitch Holes. Readily handles shock loads and abrasive conditions. Available in Carbon and Stainless Steel. Replaces cast pintle and combination chains. WHX... [See More]

  • Material: Stainless Steel
  • Links: Offset Link
  • Chain Types: Welded Steel Chain
  • Roller Chain Pitch: 320 (4")
Rexnord 10706688 Straight Running MatTop & TableTop Chains -- 10706688
from RegalRexnord

SS9406 126-inch wide MatTop Chain Full Metal Stainless Steel Pasteurizer Belt with Right-Positioned PolyPropylene Positrack [See More]

  • Material: Stainless Steel; Stanless Steel
  • Chain Pitch: 2.4
  • Chain Width: 126
  • Tensile Strength: 890
Part # 20286, WHX-132 CHAIN - PLAIN
from U.S. Tsubaki Power Transmission, LLC

MILL TYPE SERIES. Designed for heavy duty conveyor service. Full Round Press Fit Pins for better fatigue resistance and strength. High Quality Pitch Holes. Readily handles shock loads and abrasive conditions. Available in Carbon and Stainless Steel. Replaces cast pintle and combination chains. WHX... [See More]

  • Material: Stainless Steel
  • Links: Offset Link
  • Chain Types: Welded Steel Chain
  • Roller Chain Pitch: >5"
Rexnord 1843SS-BC Side-flexing MatTop & TableTop Chains -- 1843SS-BC
from RegalRexnord

1843 Stainless Steel Roller Base Chain. 0.5 Inch Chain Pitch. For Use On 1843 And 1844 TableTop Chains [See More]

  • Material: Stainless Steel; SS
  • Chain Pitch: 0.5000
Part # 25135, WHX-155 CHAIN - PLAIN
from U.S. Tsubaki Power Transmission, LLC

MILL TYPE SERIES. Designed for heavy duty conveyor service. Full Round Press Fit Pins for better fatigue resistance and strength. High Quality Pitch Holes. Readily handles shock loads and abrasive conditions. Available in Carbon and Stainless Steel. Replaces cast pintle and combination chains. WHX... [See More]

  • Material: Stainless Steel
  • Links: Offset Link
  • Chain Types: Welded Steel Chain
  • Roller Chain Pitch: >5"
Rexnord 1843SS-MO-CL Side-flexing MatTop & TableTop Chains -- 1843SS-MO-CL
from RegalRexnord

Connecting Link For 1843 Stainless Steel Base Chain [See More]

  • Material: Stainless Steel; SS
  • Chain Pitch: 0.5000
Part # 25139, WHX-78 CHAIN - PLAIN
from U.S. Tsubaki Power Transmission, LLC

MILL TYPE SERIES. Designed for heavy duty conveyor service. Full Round Press Fit Pins for better fatigue resistance and strength. High Quality Pitch Holes. Readily handles shock loads and abrasive conditions. Available in Carbon and Stainless Steel. Replaces cast pintle and combination chains. WHX... [See More]

  • Material: Stainless Steel
  • Links: Offset Link
  • Chain Types: Welded Steel Chain
  • Tensile Strength: 33000
Rexnord 1874SS-SG SideGrip MatTop & TableTop Chains -- 1874SS-SG
from RegalRexnord

SS1874TAB 3.625 Inch Wide SideGrip TableTop Chain With Stainless Steel Base Chain And Stainless Steel Top Plates Supplied Without Grippers [See More]

  • Material: Stainless Steel; SS
  • Chain Pitch: 1.5
  • Chain Width: 3.62
Part # 27178, WHX-78 CHAIN - A1 ATTACHMENT
from U.S. Tsubaki Power Transmission, LLC

MILL TYPE SERIES. Designed for heavy duty conveyor service. Full Round Press Fit Pins for better fatigue resistance and strength. High Quality Pitch Holes. Readily handles shock loads and abrasive conditions. Available in Carbon and Stainless Steel. Replaces cast pintle and combination chains. WHX... [See More]

  • Material: Stainless Steel
  • Links: Offset Link
  • Chain Types: Welded Steel Chain
  • Features: Attachment Chain
Rexnord 1874SSK3-1/4 Side-flexing MatTop & TableTop Chains -- 1874SSK3-1/4
from RegalRexnord

SS1874 3.25 Inch Wide TableTop Chain With Stainless Steel Base Chain And Stainless Steel Top Plates [See More]

  • Material: Stainless Steel; SS
  • Chain Pitch: 1.5
  • Chain Width: 3.25
Part # 27198, WHX-78 CHAIN - A2 ATTACHMENT
from U.S. Tsubaki Power Transmission, LLC

MILL TYPE SERIES. Designed for heavy duty conveyor service. Full Round Press Fit Pins for better fatigue resistance and strength. High Quality Pitch Holes. Readily handles shock loads and abrasive conditions. Available in Carbon and Stainless Steel. Replaces cast pintle and combination chains. WHX... [See More]

  • Material: Stainless Steel
  • Links: Offset Link
  • Chain Types: Welded Steel Chain
  • Features: Attachment Chain
Rexnord 514-115-1 Straight Running MatTop & TableTop Chains -- 514-115-1
from RegalRexnord

Connecting Link For 1864 Stainless Steel Base Chain [See More]

  • Material: Stainless Steel; SS
  • Chain Pitch: 0.7500
Part # 27218, WHX-78 CHAIN - F2 ATTACHMENT
from U.S. Tsubaki Power Transmission, LLC

MILL TYPE SERIES. Designed for heavy duty conveyor service. Full Round Press Fit Pins for better fatigue resistance and strength. High Quality Pitch Holes. Readily handles shock loads and abrasive conditions. Available in Carbon and Stainless Steel. Replaces cast pintle and combination chains. WHX... [See More]

  • Material: Stainless Steel
  • Links: Offset Link
  • Chain Types: Welded Steel Chain
  • Features: Attachment Chain
Rexnord 614-93-1 Straight Running MatTop & TableTop Chains -- 614-93-1
from RegalRexnord

1864 Stainless Steel Roller Base Chain. 0.75 Inch Chain Pitch. For Use On 1864 TableTop Chains [See More]

  • Material: Stainless Steel; SS
  • Chain Pitch: 0.7500
Part # 27238, WHX-78 CHAIN - F4 ATTACHMENT
from U.S. Tsubaki Power Transmission, LLC

MILL TYPE SERIES. Designed for heavy duty conveyor service. Full Round Press Fit Pins for better fatigue resistance and strength. High Quality Pitch Holes. Readily handles shock loads and abrasive conditions. Available in Carbon and Stainless Steel. Replaces cast pintle and combination chains. WHX... [See More]

  • Material: Stainless Steel
  • Links: Offset Link
  • Chain Types: Welded Steel Chain
  • Features: Attachment Chain
Rexnord 814036313 Straight Running MatTop & TableTop Chains -- 814036313
from RegalRexnord

SS1864 3.25 Inch Wide TableTop Chain With Stainless Steel Base Chain And Stainless Steel Top Plates [See More]

  • Material: Stainless Steel; SS
  • Chain Pitch: 1.5
  • Chain Width: 3.25
Part # 27259, WHX-78 CHAIN - H1 ATTACHMENT
from U.S. Tsubaki Power Transmission, LLC

MILL TYPE SERIES. Designed for heavy duty conveyor service. Full Round Press Fit Pins for better fatigue resistance and strength. High Quality Pitch Holes. Readily handles shock loads and abrasive conditions. Available in Carbon and Stainless Steel. Replaces cast pintle and combination chains. WHX... [See More]

  • Material: Stainless Steel
  • Links: Offset Link
  • Chain Types: Welded Steel Chain
  • Features: Attachment Chain
Rexnord 81403771 Straight Running MatTop & TableTop Chains -- 81403771
from RegalRexnord

LF845 1.375 Inch Wide TableTop Chain With Stainless Steel Base Chain And Top Plates Molded In Tan Low Friction Material [See More]

  • Material: Stainless Steel; LF
  • Chain Pitch: 1
  • Chain Width: 1.38
Part # 27278, WHX-78 CHAIN - H2 ATTACHMENT
from U.S. Tsubaki Power Transmission, LLC

MILL TYPE SERIES. Designed for heavy duty conveyor service. Full Round Press Fit Pins for better fatigue resistance and strength. High Quality Pitch Holes. Readily handles shock loads and abrasive conditions. Available in Carbon and Stainless Steel. Replaces cast pintle and combination chains. WHX... [See More]

  • Material: Stainless Steel
  • Links: Offset Link
  • Chain Types: Welded Steel Chain
  • Features: Attachment Chain
Rexnord 81413792 Straight Running MatTop & TableTop Chains -- 81413792
from RegalRexnord

LF863TAB 4.5 Inch Wide TableTop Chain With Stainless Steel Base Chain And Top Plates Molded In Tan Low Friction Material [See More]

  • Material: Stainless Steel; LF
  • Chain Pitch: 1.5
  • Chain Width: 4.5
Part # 27298, WHX-78 CHAIN - K1 ATTACHMENT
from U.S. Tsubaki Power Transmission, LLC

MILL TYPE SERIES. Designed for heavy duty conveyor service. Full Round Press Fit Pins for better fatigue resistance and strength. High Quality Pitch Holes. Readily handles shock loads and abrasive conditions. Available in Carbon and Stainless Steel. Replaces cast pintle and combination chains. WHX... [See More]

  • Material: Stainless Steel
  • Links: Offset Link
  • Chain Types: Welded Steel Chain
  • Features: Attachment Chain
Rexnord 81419041 Straight Running MatTop & TableTop Chains -- 81419041
from RegalRexnord

MR843 2 Inch Wide TableTop Chain With Stainless Steel Base Chain And Top Plates Molded In Black Melt Resistant Material [See More]

  • Material: Stainless Steel; MR
  • Chain Pitch: 1
  • Chain Width: 2
Part # 27316, WHX-78 CHAIN - K2 ATTACHMENT
from U.S. Tsubaki Power Transmission, LLC

MILL TYPE SERIES. Designed for heavy duty conveyor service. Full Round Press Fit Pins for better fatigue resistance and strength. High Quality Pitch Holes. Readily handles shock loads and abrasive conditions. Available in Carbon and Stainless Steel. Replaces cast pintle and combination chains. WHX... [See More]

  • Material: Stainless Steel
  • Links: Offset Link
  • Chain Types: Welded Steel Chain
  • Features: Attachment Chain
Rexnord 81419221 Straight Running MatTop & TableTop Chains -- 81419221
from RegalRexnord

SS1844 1 Inch Wide TableTop Chain With Stainless Steel Base Chain And Stainless Steel Top Plates [See More]

  • Material: Stainless Steel; SS
  • Chain Pitch: 1
  • Chain Width: 1
Part # 27335, WHX-78 CHAIN - R1 / RR ATTACHMENT
from U.S. Tsubaki Power Transmission, LLC

MILL TYPE SERIES. Designed for heavy duty conveyor service. Full Round Press Fit Pins for better fatigue resistance and strength. High Quality Pitch Holes. Readily handles shock loads and abrasive conditions. Available in Carbon and Stainless Steel. Replaces cast pintle and combination chains. WHX... [See More]

  • Material: Stainless Steel
  • Links: Offset Link
  • Chain Types: Welded Steel Chain
  • Features: Attachment Chain
Rexnord 81429861 SideGrip MatTop & TableTop Chains -- 81429861
from RegalRexnord

LF1843TAB 1.5 Inch Wide SideGrip Chain With Stainless Steel Base Chain And Top Plates Molded In Tan Low Friction Material And Supplied With Black Neoprene Jaw Shaped 40 Shore-A Grippers [See More]

  • Material: Stainless Steel; LF
  • Chain Pitch: 1
  • Chain Width: 1.5
Part # 27355, WHX-78 CHAIN - R1-1/2 ATTACHMENT
from U.S. Tsubaki Power Transmission, LLC

MILL TYPE SERIES. Designed for heavy duty conveyor service. Full Round Press Fit Pins for better fatigue resistance and strength. High Quality Pitch Holes. Readily handles shock loads and abrasive conditions. Available in Carbon and Stainless Steel. Replaces cast pintle and combination chains. WHX... [See More]

  • Material: Stainless Steel
  • Links: Offset Link
  • Chain Types: Welded Steel Chain
  • Features: Attachment Chain
Rexnord 81430671 Side-flexing MatTop & TableTop Chains -- 81430671
from RegalRexnord

LF1873TAB 7.5 Inch Wide SuperGrip TableTop Chain With Stainless Steel Base Chain And Top Plates Molded In Tan Low Friction Material With a 60 Shore-A SuperGrip Attachment Every Pitch [See More]

  • Material: Stainless Steel; LF
  • Chain Pitch: 1.5
  • Chain Width: 7.5
Part # 27375, WHX-78 CHAIN - R2 / RR2 ATTACHMENT
from U.S. Tsubaki Power Transmission, LLC

MILL TYPE SERIES. Designed for heavy duty conveyor service. Full Round Press Fit Pins for better fatigue resistance and strength. High Quality Pitch Holes. Readily handles shock loads and abrasive conditions. Available in Carbon and Stainless Steel. Replaces cast pintle and combination chains. WHX... [See More]

  • Material: Stainless Steel
  • Links: Offset Link
  • Chain Types: Welded Steel Chain
  • Features: Attachment Chain
Rexnord 81434471 Side-flexing MatTop & TableTop Chains -- 81434471
from RegalRexnord

LF1873TAB 7.5 Inch Wide RubberTop TableTop Chain With Stainless Steel Base Chain And Top Plates Molded In Tan Low Friction Material With a RubberTop Attachment Every Pitch [See More]

  • Material: Stainless Steel; LF
  • Chain Pitch: 1.5
  • Chain Width: 7.5
Part # 27395, WHX-78 CHAIN - RF2 ATTACHMENT
from U.S. Tsubaki Power Transmission, LLC

MILL TYPE SERIES. Designed for heavy duty conveyor service. Full Round Press Fit Pins for better fatigue resistance and strength. High Quality Pitch Holes. Readily handles shock loads and abrasive conditions. Available in Carbon and Stainless Steel. Replaces cast pintle and combination chains. WHX... [See More]

  • Material: Stainless Steel
  • Links: Offset Link
  • Chain Types: Welded Steel Chain
  • Features: Attachment Chain
Rexnord 81440801 Straight Running MatTop & TableTop Chains -- 81440801
from RegalRexnord

W3873TAB 12 Inch Wide TableTop Chain With Stainless Steel Base Chain And Top Plates Molded In White Material [See More]

  • Material: Stainless Steel; W
  • Chain Pitch: 1.5
  • Chain Width: 12
Part # 27426, WHX-82 CHAIN - A1 ATTACHMENT
from U.S. Tsubaki Power Transmission, LLC

MILL TYPE SERIES. Designed for heavy duty conveyor service. Full Round Press Fit Pins for better fatigue resistance and strength. High Quality Pitch Holes. Readily handles shock loads and abrasive conditions. Available in Carbon and Stainless Steel. Replaces cast pintle and combination chains. WHX... [See More]

  • Material: Stainless Steel
  • Links: Offset Link
  • Chain Types: Welded Steel Chain
  • Features: Attachment Chain
Rexnord 863SS-BC Straight Running MatTop & TableTop Chains -- 863SS-BC
from RegalRexnord

863 Stainless Steel Roller Base Chain. 0.75 Inch Chain Pitch. For Use On 863 TableTop Chains [See More]

  • Material: Stainless Steel; SS
  • Chain Pitch: 0.7500
Part # 27446, WHX-82 CHAIN - A2 ATTACHMENT
from U.S. Tsubaki Power Transmission, LLC

MILL TYPE SERIES. Designed for heavy duty conveyor service. Full Round Press Fit Pins for better fatigue resistance and strength. High Quality Pitch Holes. Readily handles shock loads and abrasive conditions. Available in Carbon and Stainless Steel. Replaces cast pintle and combination chains. WHX... [See More]

  • Material: Stainless Steel
  • Links: Offset Link
  • Chain Types: Welded Steel Chain
  • Features: Attachment Chain
Part # 27467, WHX-82 CHAIN - F4 ATTACHMENT
from U.S. Tsubaki Power Transmission, LLC

MILL TYPE SERIES. Designed for heavy duty conveyor service. Full Round Press Fit Pins for better fatigue resistance and strength. High Quality Pitch Holes. Readily handles shock loads and abrasive conditions. Available in Carbon and Stainless Steel. Replaces cast pintle and combination chains. WHX... [See More]

  • Material: Stainless Steel
  • Links: Offset Link
  • Chain Types: Welded Steel Chain
  • Features: Attachment Chain
Part # 27487, WHX-82 CHAIN - H1 ATTACHMENT
from U.S. Tsubaki Power Transmission, LLC

MILL TYPE SERIES. Designed for heavy duty conveyor service. Full Round Press Fit Pins for better fatigue resistance and strength. High Quality Pitch Holes. Readily handles shock loads and abrasive conditions. Available in Carbon and Stainless Steel. Replaces cast pintle and combination chains. WHX... [See More]

  • Material: Stainless Steel
  • Links: Offset Link
  • Chain Types: Welded Steel Chain
  • Features: Attachment Chain
Part # 27507, WHX-82 CHAIN - H2 ATTACHMENT
from U.S. Tsubaki Power Transmission, LLC

MILL TYPE SERIES. Designed for heavy duty conveyor service. Full Round Press Fit Pins for better fatigue resistance and strength. High Quality Pitch Holes. Readily handles shock loads and abrasive conditions. Available in Carbon and Stainless Steel. Replaces cast pintle and combination chains. WHX... [See More]

  • Material: Stainless Steel
  • Links: Offset Link
  • Chain Types: Welded Steel Chain
  • Features: Attachment Chain
Part # 27526, WHX-82 CHAIN - K1 ATTACHMENT
from U.S. Tsubaki Power Transmission, LLC

MILL TYPE SERIES. Designed for heavy duty conveyor service. Full Round Press Fit Pins for better fatigue resistance and strength. High Quality Pitch Holes. Readily handles shock loads and abrasive conditions. Available in Carbon and Stainless Steel. Replaces cast pintle and combination chains. WHX... [See More]

  • Material: Stainless Steel
  • Links: Offset Link
  • Chain Types: Welded Steel Chain
  • Features: Attachment Chain