Boring Tool Tool Holders

6 Results
Single Point Holder, DH
from SCT - Scientific Cutting Tools, Inc.

QHC Holders have two flats on the shank, two coolant holes, and four set screws. QHC Holders can be used with a Back Stop. DH Holders have two set screws and no flats. [See More]

  • Type: Boring Tool; End Mill Holder
  • Projection Length: 0.2500
  • Special Features: Coolant Fed
Cylindrical sleeve -- 132N-2512
from Sandvik Coromant Co.

Solid Holding Tool [See More]

  • Type: Boring Tool
Tool Holders -- DENSIMET®
from Plansee SE

Whether you are riveting, drilling, grinding or lathing: The machining of lightweight, soft materials can often result in oscillations, vibrations or loud noise emissions. With our vibration-damping tool holders manufactured from Densimet ®, quiet, low-vibration machining is not a problem. Due... [See More]

  • Type: Boring Tool; OD / ID Tool Holder; Grinding Mandrels
Eccentric sleeve -- 416.2-L40-50
from Sandvik Coromant Co.

Solid Holding Tool [See More]

  • Type: Boring Tool
Exchangeable-Head Tooling System -- Coromant EH
from Sandvik Coromant Co.

The exchangeable-head system, Coromant EH, includes a wide assortment of solid carbide heads, indexable milling cutters, boring heads, integrated machine adaptors and different shanks. The modular EH design delivers great advantages in large machining centers requiring long reach as well as in small... [See More]

  • Type: Boring Tool; Milling Chuck; Holds Solid Carbide Heads, Adaptors, and Shanks