Coolant Fed Tool Holders

8 Results
General Turning Tools -- CoroTurn HP
from Sandvik Coromant Co.

The CoroTurn ® HP programme consists of a full range of tool holders with advanced cooling technology. The fixed nozzles in the tool holder promise improved chip control, process security and high productivity, due to jets perfectly directed at the cutting zone. In combination with dedicated... [See More]

  • Special Features: Coolant Fed
  • Mounting Style: Many Different Options Available
  • Type: General Turning and Cooling Applications
Type J Axial Tool Holder with High Pressure Coolant -- WPJ with High Pressure Coolant
from WhizCut of Sweden AB

The J-type tooling setup is optimized for straight turning, copy turning, groove turninga and profile turning. The J-type inserts are available in many variations to enable the most suitable combination of cutting rakes, shapes, corner executions, chip control and grades of carbide. WPJ Coolant... [See More]

  • Special Features: Coolant Fed
  • Live Static: Live / Driven
  • Type: End Mill Holder
  • Mounting Style: Custom Fit, Center Screw
Single Point Holder, DH
from SCT - Scientific Cutting Tools, Inc.

QHC Holders have two flats on the shank, two coolant holes, and four set screws. QHC Holders can be used with a Back Stop. DH Holders have two set screws and no flats. [See More]

  • Special Features: Coolant Fed
  • Projection Length: 0.2500
  • Type: Boring Tool; End Mill Holder
Machining Center For Tooling Systems -- CoroChuck 970
from Sandvik Coromant Co.

Since tapping operations are critical the security and quality is important. To achieve a top result, not only the tapping tool is important, but also the tool holder. The new versatile CoroChuck ™ 970 is designed for a stable and precise tapping process in all materials. Benefits. Improves... [See More]

  • Special Features: Coolant Fed
  • Live Static: Live / Driven
  • Type: Tapping Chucks
  • Mounting Style: BT (optional feature); Capto® (optional feature); CAT® (optional feature); HSK (optional feature); ISO (optional feature)
Type J Axial Tool Holder with High Pressure Coolant -- WSJ with High Pressure Coolant
from WhizCut of Sweden AB

The J-type tooling setup is optimized for straight turning, copy turning, groove turninga and profile turning. The J-type inserts are available in many variations to enable the most suitable combination of cutting rakes, shapes, corner executions, chip control and grades of carbide. WSJ Coolant... [See More]

  • Special Features: Coolant Fed
  • Live Static: Live / Driven
  • Type: End Mill Holder
  • Mounting Style: Custom Fit, Center Screw
Machining Center For Tooling Systems -- Coromant Capto
from Sandvik Coromant Co.

Coromant Capto ® is a modular quick change tooling concept offering three systems in one: Quick change tool holders for turning centres reduce set-up and tool change time, leading to significantly increased machine utilization. Coromant Capto directly integrated in the spindle increases... [See More]

  • Special Features: Coolant Fed
  • Mounting Style: Many Different Options Available
  • Type: Modular Adapters
Type K Radial WhizHip Tool Holder with Centerlock Screw and High Pressure Coolant -- WPK - with coolant
from WhizCut of Sweden AB

The K-type inserts are used for back turning, threading, grooving and parting off. WhizCut wide range of inserts for these applications making it possible to always get the correct insert for the application. WPK Coolant Through Tool Holder. Tool holder with WhizFix pin clamping and coolant through... [See More]

  • Special Features: Coolant Fed
  • Live Static: Live / Driven
  • Type: End Mill Holder
  • Mounting Style: Custom Fit, Center Screw
Type K Radial WhizHip Tool Holder with Centerlock Screw and High Pressure Coolant -- WSK - with coolant
from WhizCut of Sweden AB

The K-type inserts are used for back turning, threading, grooving and parting off. WhizCut wide range of inserts for these applications making it possible to always get the correct insert for the application. WSK Coolant Through Tool Holder. Tool holder with center-lock screw and coolant through for... [See More]

  • Special Features: Coolant Fed
  • Live Static: Live / Driven
  • Type: End Mill Holder
  • Mounting Style: Custom Fit, Center Screw