Exhaust /Flue Heat Recovery Heat and Energy Recovery Systems

2 Results
Varimax™ IFRG Indirect Heating System
from Munters DH

Varimax ™ IFRG combines Des Champs Products heat-exchanger design with indirect heating technologies to deliver contaminant-free process air with very high efficiency. Recirculation of the combustion gases allows the heater to attain an efficiency of 90%, 1,000 °F (555 °C) temperature... [See More]

  • System: Air to Air Heat Exchanger; Exhaust /Flue Heat Recovery
  • Application: Industrial
Energy Recovery Ventilator
from Ruskin Company

Can be used in outdoor and indoor applications, sizes to 12,000 CFM [See More]

  • System: Exhaust /Flue Heat Recovery; Heat Recovery Ventilator (ERV)
  • Application: Commercial