Air to Air Heat Exchanger Heat and Energy Recovery Systems

8 Results
AdvancAir
from Air Innovations LLC

Custom Environmental Control up to 6000 CFM with tolerance control from plus or minus a few degrees to 0.01°C and +/-0.5% RH; HEPA, ULPA, or chemical air filtration; UV sterilization; ultrasonic or steam humidification; pressurization; and more. [See More]

  • System: Air to Air Heat Exchanger
  • Application: Industrial
Thermo-T™ Tubular Heat Exchanger
from Munters DH

The Thermo-T ™ tubular heat-exchanger is designed to recover heat from energy-consuming processes up to 2000 °F. Energy can be recovered and returned as process make-up air, used to preheat combustion air, or used for plant or office heating. Thermo-T ™ offers fully adjustable... [See More]

  • System: Air to Air Heat Exchanger; Heat Energy Recovery
  • Application: Industrial
Energy Recovery Ventilator -- Lossnay® ERV
from Mitsubishi Electric Cooling & Heating

Lossnay ® energy recovery ventilators provide outdoor air solutions for indoor environmental quality. Improved sound attenuation makes Lossnay ® units quiet enough for places where silence is a must, such as meeting rooms and libraries. Full enthalpy heat exchange with minimal moving parts. [See More]

  • System: Air to Air Heat Exchanger; Heat Energy Recovery
  • Application: Commercial; Industrial
Model XAWS
from Reznor

The Reznor ® model XAWS provides an Indoor Energy recovery system which can be used alone or with other HVAC equipment to recover exhaust air energy and reintroduce it into the conditioned space. The XAWS features exhaust and supply air in side-by-side arrangement. Unit can be slab mounted or... [See More]

  • System: Air to Air Heat Exchanger; Heat Recovery Ventilator (ERV)
  • Application: Commercial
Energy Recovery Ventilator (500 to 10,000 cfm) -- ERV
from Loren Cook Company

The ERV offers a wide performance range, high pressure capabilities, and high energy recovery efficiencies. This product delivers where it counts most - first cost savings, performance efficiencies, durability, and easy maintenance. The Cook ERV is available in two direct drive sizes and eight belt... [See More]

  • System: Air to Air Heat Exchanger
  • Application: Commercial; Industrial
Heat Revovery System -- S-energy® EES
from Sullair Corporation

With a Sullair EES, you can recover anywhere from 50% to 90% of this available thermal energy and save thousands of dollars on your fuel heating bills. The Sullair EES recovers energy that is expended while producing compressed air and converts it into a usable source of heat. The heat is stored in... [See More]

  • System: Air to Air Heat Exchanger; Heat Energy Recovery
  • Application: Industrial
Thermo-Z™ Plate-style Heat Exchanger
from Munters DH

The Thermo-Z ™ plate-style heat-exchanger is designed to recover heat from energy consuming processes up to 1500 °F. Energy can be recovered and returned as process make-up air, used to preheat combustion air, or used for plant or office heating. Thermo-Z ™ offers fully adjustable... [See More]

  • System: Air to Air Heat Exchanger; Heat Energy Recovery
  • Application: Industrial
Model XAWU
from Reznor

The Reznor ® model XAWU provides an Indoor Energy Recovery System which can be used alone or with other HVAC equipment to recover exhaust air energy and reintroduce it into the conditioned space. The XAWU features over-under exhaust and supply air discharge. The energy recovery wheel provides... [See More]

  • System: Air to Air Heat Exchanger; Heat Recovery Ventilator (ERV)
  • Application: Commercial