Industrial Heat and Energy Recovery Systems

19 Results
AdvancAir
from Air Innovations LLC

Custom Environmental Control up to 6000 CFM with tolerance control from plus or minus a few degrees to 0.01°C and +/-0.5% RH; HEPA, ULPA, or chemical air filtration; UV sterilization; ultrasonic or steam humidification; pressurization; and more. [See More]

  • Application: Industrial
  • System: Air to Air Heat Exchanger
Compressed Air Energy Storage Systems -- SMARTCAES®
from Dresser-Rand

Dresser-Rand SMARTCAES ® is a comprehensive CAES solution including complete power island equipment supply, other associated above ground equipment, engineering, procurement, and construction (EPC) services including front end engineering design (FEED), installation / start-up services and... [See More]

  • Application: Industrial
  • System: Pressure Energy Recovery
Heat Exchanger Process Skids
from Thermal Fluid Systems, Inc.

Thermal Fluid Systems, Inc. offers custom design of thermal fluid, steam, and glycol process skids, providing heating and cooling operations and accurate control of temperatures to ± 1 °F (0.5 °C). Heating media includes thermal fluids such as chevron, dowtherm, essotherm, texatherm,... [See More]

  • Application: Industrial
  • System: Fluid to Fluid Heat Exchanger
Energy Recovery Ventilator -- Lossnay® ERV
from Mitsubishi Electric Cooling & Heating

Lossnay ® energy recovery ventilators provide outdoor air solutions for indoor environmental quality. Improved sound attenuation makes Lossnay ® units quiet enough for places where silence is a must, such as meeting rooms and libraries. Full enthalpy heat exchange with minimal moving parts. [See More]

  • Application: Commercial; Industrial
  • System: Air to Air Heat Exchanger; Heat Energy Recovery
Energy Recovery Ventilator (500 to 10,000 cfm) -- ERV
from Loren Cook Company

The ERV offers a wide performance range, high pressure capabilities, and high energy recovery efficiencies. This product delivers where it counts most - first cost savings, performance efficiencies, durability, and easy maintenance. The Cook ERV is available in two direct drive sizes and eight belt... [See More]

  • Application: Commercial; Industrial
  • System: Air to Air Heat Exchanger
Thermo-T™ Tubular Heat Exchanger
from Munters DH

The Thermo-T ™ tubular heat-exchanger is designed to recover heat from energy-consuming processes up to 2000 °F. Energy can be recovered and returned as process make-up air, used to preheat combustion air, or used for plant or office heating. Thermo-T ™ offers fully adjustable... [See More]

  • Application: Industrial
  • System: Air to Air Heat Exchanger; Heat Energy Recovery
Blowdown Heat Recovery System -- BDHR
from Cleaver-Brooks

The BDHR automatically controls the surface blowdown to maintain the desired level of total dissolved solids (TDS) in the boiler, reducing the amount of blowdown to a minimum. It also recovers the heat from the high-temperature blowdown and transfers it to the incoming cold makeup water, maximizing... [See More]

  • Application: Commercial; Industrial
  • System: Heat Energy Recovery
Heat Revovery System -- S-energy® EES
from Sullair Corporation

With a Sullair EES, you can recover anywhere from 50% to 90% of this available thermal energy and save thousands of dollars on your fuel heating bills. The Sullair EES recovers energy that is expended while producing compressed air and converts it into a usable source of heat. The heat is stored in... [See More]

  • Application: Industrial
  • System: Air to Air Heat Exchanger; Heat Energy Recovery
Waste Heat Recovery Boilers
from INDECK Power Equipment Company

Indeck offers years of experience utilizing waste gases and recovering its energy in the form of steam. Steam generation is an ideal way to recover waste heat energy from these gases in a form most easily utilized. Enormous quantities of heat energy inherent in exhaust gases from various industrial... [See More]

  • Application: Industrial
  • System: Process Gas Recovery; Wastewater Heat Recovery
Condensate Recovery Unit -- M Series
from Spirax-Sarco

The Spirax Sarco M series is a compact packaged condensate recovery unit designed for relatively small loads. It comprises a vertical receiver with single close-coupled motor pump and control gear pre-wired and ready for use [See More]

  • Application: Industrial
  • System: Heat Energy Recovery
Waste Heat Recovery System -- Echogen®
from Dresser-Rand

Because of its properties, sCO2 can interact more directly with the heat source, eliminating the need for a secondary thermal loop, and further reducing the total installed cost of the system. This compact, flexible system can integrate with wide variety of heat sources without disrupting existing... [See More]

  • Application: Industrial
  • System: Heat Energy Recovery
Heat Recovery Systems -- CITY MULTI VRF - Air Source
from Mitsubishi Electric Cooling & Heating

The R2-Series simultaneously cools and heats different zones within a building to provide energy-saving heat-recovery operation through the use of the BC Controller. Supports up to 50 indoor units. Available in both 208/230V and 460V up to 30 tons for various applications. Cool one zone while... [See More]

  • Application: Commercial; Industrial
  • System: Heat Energy Recovery
Thermo-Z™ Plate-style Heat Exchanger
from Munters DH

The Thermo-Z ™ plate-style heat-exchanger is designed to recover heat from energy consuming processes up to 1500 °F. Energy can be recovered and returned as process make-up air, used to preheat combustion air, or used for plant or office heating. Thermo-Z ™ offers fully adjustable... [See More]

  • Application: Industrial
  • System: Air to Air Heat Exchanger; Heat Energy Recovery
Commercial and Condensing Boiler -- ClearFire Economizer
from Cleaver-Brooks

The ClearFire Economizer (ECF) is ideally suited for applications utilizing the horizontal (ClearFire-H) or vertical (ClearFire-V) boiler 10-60 HP units. Gains in efficency can reach 3-5% depending on the feedwater return temperature. The Integral economizer is available for low pressure CFH... [See More]

  • Application: Commercial; Industrial
  • System: Heat Energy Recovery
Condensate Recovery Unit -- Series III
from Spirax-Sarco

The Spirax Sarco condensate recovery units are designed to handle hot condensate, which is commonly returned for use as boiler feedwater. They can handle quantities up to 34 000 kg / h at 98 ° C with pump delivery heads up to 30 - 35 metres. A unit comprises three main parts - receiver, pump /... [See More]

  • Application: Industrial
  • System: Heat Energy Recovery
Heat Recovery Systems -- CITY MULTI VRF - Indoor Units
from Mitsubishi Electric Cooling & Heating

Whatever the size or shape of your room, there is a Mitsubishi Electric PKFY wall mounted unit that is just right for you. PKFY units mount high on the wall and blend beautifully into any space. Perfect for hotels, assisted living facilities, offices, residences, and other applications where wall... [See More]

  • Application: Commercial; Industrial
  • System: Heat Energy Recovery
Varimax™ IFRG Indirect Heating System
from Munters DH

Varimax ™ IFRG combines Des Champs Products heat-exchanger design with indirect heating technologies to deliver contaminant-free process air with very high efficiency. Recirculation of the combustion gases allows the heater to attain an efficiency of 90%, 1,000 °F (555 °C) temperature... [See More]

  • Application: Industrial
  • System: Air to Air Heat Exchanger; Exhaust /Flue Heat Recovery
Condensing Economizer Heat Recovery Unit -- CCE
from Cleaver-Brooks

Flexibility allows specific engineering requirements to be met, such as fin spacing for fouling conditions and low gas pressure drops. The internal gas bypass can be used to temper the exiting gas for stack corrosion control or to maintain water temperature when too much heat is available. The large... [See More]

  • Application: Commercial; Industrial
  • System: Heat Energy Recovery
Flash Recovery Energy Management Equipment -- FREME
from Spirax-Sarco

Spirax FREME (Flash Recovery Energy Management Equipment) is an innovative heat recovery system that delivers major energy savings by recovering waste heat from a condensate return system and using it to pre-heat boiler feedwater. Heat and water previously lost can be effectively recovered, reducing... [See More]

  • Application: Industrial
  • System: Heat Energy Recovery