Commercial Heat and Energy Recovery Systems

15 Results
Z-Duct™ Stand Alone Heat Exchanger
from Munters DH

Whether packaged in a unit or applied as a stand-alone plate heat exchanger, the Z-Duct ™ will reduce cooling requirements in the summer and reduce heating requirements in the winter. Adding Z-Duct ™ allows for the introduction of more outdoor ventilation air without overloading the HVAC... [See More]

  • Application: Commercial; Industrial
  • System: Air to Air Heat Exchanger
Energy Recovery Ventilator (500 to 10,000 cfm) -- ERV
from Loren Cook Company

The ERV offers a wide performance range, high pressure capabilities, and high energy recovery efficiencies. This product delivers where it counts most - first cost savings, performance efficiencies, durability, and easy maintenance. The Cook ERV is available in two direct drive sizes and eight belt... [See More]

  • Application: Commercial; Industrial
  • System: Air to Air Heat Exchanger
Air Handling Units With Cross-flow Heat Exchangers, Equipped With Two Centrifugal Fans And With A Heat Recovery System -- Mixer
from Thermocold Costruzioni Srl

Air handling units with cross-flow heat exchangers, equipped with two centrifugal fans and with a heat recovery system. Heating recovery capacity: 1.4 kW ÷ 19.4 kW [See More]

  • Application: Commercial
  • System: Heat Energy Recovery
Model XAWS
from Reznor

The Reznor ® model XAWS provides an Indoor Energy recovery system which can be used alone or with other HVAC equipment to recover exhaust air energy and reintroduce it into the conditioned space. The XAWS features exhaust and supply air in side-by-side arrangement. Unit can be slab mounted or... [See More]

  • Application: Commercial
  • System: Air to Air Heat Exchanger; Heat Recovery Ventilator (ERV)
Energy Recovery Ventilator
from Ruskin Company

Can be used in outdoor and indoor applications, sizes to 12,000 CFM [See More]

  • Application: Commercial
  • System: Exhaust /Flue Heat Recovery; Heat Recovery Ventilator (ERV)
Blowdown Heat Recovery System -- BDHR
from Cleaver-Brooks

The BDHR automatically controls the surface blowdown to maintain the desired level of total dissolved solids (TDS) in the boiler, reducing the amount of blowdown to a minimum. It also recovers the heat from the high-temperature blowdown and transfers it to the incoming cold makeup water, maximizing... [See More]

  • Application: Commercial; Industrial
  • System: Heat Energy Recovery
Energy Recovery Ventilator -- Lossnay® ERV
from Mitsubishi Electric Cooling & Heating

Lossnay ® energy recovery ventilators provide outdoor air solutions for indoor environmental quality. Improved sound attenuation makes Lossnay ® units quiet enough for places where silence is a must, such as meeting rooms and libraries. Full enthalpy heat exchange with minimal moving parts. [See More]

  • Application: Commercial; Industrial
  • System: Air to Air Heat Exchanger; Heat Energy Recovery
Heat Recovering Units With Horizontal Development Equipped With Two Centrifugal Fans And Cross-flow Heat Exchangers -- Smart Mixer
from Thermocold Costruzioni Srl

Heat recovering units with horizontal development equipped with two centrifugal fans and cross-flow heat exchangers. Heating recovery capacity: 3 kW ÷ 3.7 kW [See More]

  • Application: Commercial
  • System: Heat Energy Recovery
Model XAWU
from Reznor

The Reznor ® model XAWU provides an Indoor Energy Recovery System which can be used alone or with other HVAC equipment to recover exhaust air energy and reintroduce it into the conditioned space. The XAWU features over-under exhaust and supply air discharge. The energy recovery wheel provides... [See More]

  • Application: Commercial
  • System: Air to Air Heat Exchanger; Heat Recovery Ventilator (ERV)
Commercial and Condensing Boiler -- ClearFire Economizer
from Cleaver-Brooks

The ClearFire Economizer (ECF) is ideally suited for applications utilizing the horizontal (ClearFire-H) or vertical (ClearFire-V) boiler 10-60 HP units. Gains in efficency can reach 3-5% depending on the feedwater return temperature. The Integral economizer is available for low pressure CFH... [See More]

  • Application: Commercial; Industrial
  • System: Heat Energy Recovery
Heat Recovery Systems -- CITY MULTI VRF - Air Source
from Mitsubishi Electric Cooling & Heating

The R2-Series simultaneously cools and heats different zones within a building to provide energy-saving heat-recovery operation through the use of the BC Controller. Supports up to 50 indoor units. Available in both 208/230V and 460V up to 30 tons for various applications. Cool one zone while... [See More]

  • Application: Commercial; Industrial
  • System: Heat Energy Recovery
Packaged Air Dynamic Handling Units With Cross-flow Heat Exchangers With Centrifugal Fans And Hermetic Scroll Compressors -- Climamixer
from Thermocold Costruzioni Srl

Packaged air dynamic handling units with crossflow heat exchangers with centrifugal fans and hermetic scroll compressors. • Compressors scroll hermetic type. • Double suction centrifugal fans. • Air side heat exchanger with seamless copper tubes and plate type aluminium fins... [See More]

  • Application: Commercial; Residential
  • System: Heat Energy Recovery
Model XBWS
from Reznor

The Reznor ® model XBWS provides a rooftop Energy recovery system which can be used alone or with other HVAC equipment to recover exhaust air energy and reintroduce it into the conditioned space. The XBWS features through the curb exhaust and supply air or optional side-by-side discharge. The... [See More]

  • Application: Commercial
  • System: Air to Air Heat Exchanger; Heat Recovery Ventilator (ERV)
Condensing Economizer Heat Recovery Unit -- CCE
from Cleaver-Brooks

Flexibility allows specific engineering requirements to be met, such as fin spacing for fouling conditions and low gas pressure drops. The internal gas bypass can be used to temper the exiting gas for stack corrosion control or to maintain water temperature when too much heat is available. The large... [See More]

  • Application: Commercial; Industrial
  • System: Heat Energy Recovery
Heat Recovery Systems -- CITY MULTI VRF - Indoor Units
from Mitsubishi Electric Cooling & Heating

Whatever the size or shape of your room, there is a Mitsubishi Electric PKFY wall mounted unit that is just right for you. PKFY units mount high on the wall and blend beautifully into any space. Perfect for hotels, assisted living facilities, offices, residences, and other applications where wall... [See More]

  • Application: Commercial; Industrial
  • System: Heat Energy Recovery