Pneumatic / Vacuum Conveyor Pneumatic Conveyors
from EXAIR
EXAIR's most powerful Line Vac now has larger 2-1/2" and 3" models, moving high volumes of material while resisting wear!. What Is The Heavy Duty Line Vac?. The Heavy Duty Line Vac is EXAIR's most powerful conveyor. The appearance is similar to the standard Line Vac but performance has been boosted... [See More]
- Type: Pneumatic Vacuum
- Mass Flow: 0.2620
- Material Conveyed: Bulk Materials
from KINTEP NEW POWER
Bagless organic waste collection systems are ideal for large production spaces such as hospital kitchens, resorts, catering establishments or industries. They offer immediate and automatic waste disposal. Features: - 24/7 automatic operation. - Hygiene & Health : no odors and contamination. -... [See More]
- Type: Pneumatic Vacuum
from EXAIR
An effective way to convey small volumes of. material over short distances!. What is the Light Duty Line Vac?. Light Duty Line Vac is the effective way to convey small volumes of material over short distances. It converts ordinary hose or tube into a conveying system for scrap, trim and other... [See More]
- Type: Pneumatic Vacuum
- Material Conveyed: Bulk Materials
from KINTEP NEW POWER
Solutions for residential areas, historical centres, and other urban spaces. URD-AWC technology offers many advantages over conventional truck collection systems. Our solution is the evolution of waste collection, updating the method to 21st century standards, which eliminates manual collection. [See More]
- Type: Pneumatic Vacuum
from EXAIR
Convey parts, materials, waste - with no moving parts!. High Conveying Rates!. Ideal for Long Distance!. Mounting Brackets Available!. Line Vac conveyors are ideal for moving large volumes of material over long distances. A small amount of compressed air is injected through directed nozzles to... [See More]
- Type: Pneumatic Vacuum
- Material Conveyed: Bulk Materials
from EXAIR
EXAIR's compressed air operated Sanitary Flange Line Vac connects to standard clamp style flange fittings to create a powerful in-line conveyor. Flanged Line Vac conveyors are made from Type316 stainless steel and are ideal for moving large volumes of material over long distances. The material flow... [See More]
- Type: Pneumatic Vacuum
- Material Conveyed: Bulk Materials
from EXAIR
EXAIR's compressed air Sanitary Flange Line Vac connects to standard clamp style flange fittings to create a powerful in-line conveyor. Flanged Line Vac conveyors are made from Type 316SS and are ideal for moving large volumes of material over long distances. The material flow rate is easily... [See More]
- Type: Pneumatic Vacuum
- Material Conveyed: Bulk Materials
from EXAIR
Low cost conveyor uses ordinary pipe!. EXAIR ’s Threaded Line Vac Air Operated Conveyors convert ordinary pipe into a powerful conveying system for parts, scrap, trim and other bulk materials. Threaded Line Vac attaches easily to plumbing pipe couplers, making it easy to build a complete... [See More]
- Type: Pneumatic Vacuum
- Material Conveyed: Bulk Materials
from EXAIR
The Ultra Duty Line Vac is EXAIR's most powerful, wear-resistant conveyor. This rugged compressed air powered conveyor features an advanced, engineered ceramic insert that easily handles abrasive matter like sand, blasting media or powders. Their compressed use has been optimized to provide the... [See More]
- Type: Pneumatic Vacuum
- Material Conveyed: Bulk Materials
from Quadro Engineering Corp.
Stainless steel construction, easy set-up and operation, air logic controls [See More]
- Type: Pneumatic Vacuum
- Mass Flow: 1
- Material Conveyed: Bulk Materials
- Features: Sanitary
from Nex Flow Air Products Corp.
Air Conveyors - Ring-Vac ™ Pneumatic Conveying System has virtually no moving parts, conveys material at high rates and over long distances. It utilizes compressed air for a powerful, efficient venturi action along its length in a compact design for high capacity conveying over large... [See More]
- Type: Pneumatic Vacuum
- Material Conveyed: Bulk Materials
from Coperion K-Tron
The P-Series Vacuum Receivers provide solutions for difficult conveying applications, with a sanitary design the food and pharmaceutical industries. P-Series Vacuum Receivers feature steep cone angles to ensure excellent discharge and band clamps for quick disassembly. The polyester cartridge filter... [See More]
- Type: Pneumatic Vacuum
- Mass Flow: 0.6500
- Material Conveyed: Bulk Materials
from Flexicon Corporation
Flexicon's PNEUMATIC-CON dilute phase pneumatic conveying systems range from single-point "up-and-in" installations to cross-plant systems with multiple pick-up and discharge points and automated controls, satisfying an exceptionally wide range of bulk conveying applications. All are... [See More]
- Type: Pneumatic Vacuum
- Material Conveyed: Bulk Materials
from Macawber Group
he Ashveyor is an ash conveying system for your ESP and Baghouse ash handling needs. Short machine size is ideal for low-headroom applications and retrofit. Designed to operate as a multiple-vessel system on one conveying line. This is unique to industry and has proved incredibly effective –... [See More]
- Type: Pneumatic Vacuum
- Material Conveyed: Bulk Materials
from Nilfisk Industrial Vacuums
Pneumatic conveyors move powder and granules from sacks, big bags or other containers to the required location in selected quantities and within the desired time. The Nilfisk product conveying process takes place in perfect hygienic conditions, respecting both the environment and the operators... [See More]
- Type: Pneumatic Vacuum
from Nex Flow Air Products Corp.
The Heavy Duty Air Conveyor – X-Stream ™ Ring-Vac ™ Pneumatic Conveying System has virtually no moving parts, conveys material at extra high rates and over long distances. It utilizes compressed air for a powerful, efficient venturi action along its length in a compact design for... [See More]
- Type: Pneumatic Vacuum
- Material Conveyed: Bulk Materials
from Macawber Group
The Cementveyor is the ideal replacement for inefficient and high maintenance screwpumps. The Cementveyor is a version of our Denseveyor, just converted especially for cement applications. Key Features: Cement powder is moved easily with Cementveyor. Local and federal environmental standards can be... [See More]
- Type: Pneumatic Vacuum
- Material Conveyed: Bulk Materials
from Nilfisk Industrial Vacuums
The 9505 stainless steel pneumatic conveyor is designed for the transfer of empty 00-5 sized capsules. Capsules are emptied into a collection container and dispensed at an adjustable rate into a capsule-filling machine. This unique conveyor uses air power to push the capsules through rigid sanitary... [See More]
- Type: Pneumatic Vacuum
from Nex Flow Air Products Corp.
Threaded. The Heavy Duty Air Conveyor – X-Stream ™ Ring-Vac ™ Pneumatic Conveying System has virtually no moving parts, conveys material at extra high rates and over long distances. It utilizes compressed air for a powerful, efficient venturi action along its length in a compact... [See More]
- Type: Pneumatic Vacuum
- Material Conveyed: Bulk Materials
from Macawber Group
The Denseveyor is a low-velocity, dense-phase pneumatic conveying transporter. It can easily convey tens of thousands of different materials using compressed air and a Dome Valve. Dust-less, fully enclosed conveying system that is economical and environmentally sustainable. Fully automatic operation... [See More]
- Type: Pneumatic Vacuum
- Material Conveyed: Bulk Materials
from Macawber Group
The Macpump is specifically designed for high tonnage pneumatic conveying of bulk material over long distances. Following on from the design work for the Variflo, we have taken the technology and applied it to achieve long distance conveying at much higher tonnage rates, up to 300 t/h. The Macpump... [See More]
- Type: Pneumatic Vacuum
- Mass Flow: 300
- Material Conveyed: Bulk Materials
from Macawber Group
The MiniDenseveyor is an ultra low tonnage pneumatic conveying system. It is the same as the Denseveyor, only smaller. Ideal use for lower tonnage rates, but still achieves the same distance as the larger models. Cast body design saves on first cost. Extremely efficient; with low air consumption and... [See More]
- Type: Pneumatic Vacuum
- Material Conveyed: Bulk Materials
from Macawber Group
The Variflo is specifically designed for pneumatic conveying of bulk material over long distances usually over 500 meters and up to 1 km. The Variflo features minimal air consumption while maintaining a clean environment with dust-free fully-enclosed conveying. Key Features: Long distance conveying... [See More]
- Type: Pneumatic Vacuum
- Mass Flow: 100
- Material Conveyed: Bulk Materials
from Macawber Group
The Controlveyor is a uniquely designed injection system. It is capable of maintaining injection accuracies of ± 3% by volume even against variable process back pressure. Injection systems have been successfully installed for customers world-wide. Each incorporates a bespoke control system... [See More]
- Type: Pneumatic Vacuum
- Material Conveyed: Bulk Materials
from Macawber Group
The Sandpump is designed specifically for applications that require Sand Conveying. Small stature machine with top-side discharge makes it ideal for retrofit applications. Sandpumps are often designed into packaged casting systems for recovery of mold core material (typically sand). There have been... [See More]
- Type: Pneumatic Vacuum
- Material Conveyed: Bulk Materials