Bulk Material Conveyor Pneumatic Conveyors

23 Results
Heavy Duty Line Vac™
from EXAIR

EXAIR's most powerful Line Vac now has larger 2-1/2" and 3" models, moving high volumes of material while resisting wear!. What Is The Heavy Duty Line Vac?. The Heavy Duty Line Vac is EXAIR's most powerful conveyor. The appearance is similar to the standard Line Vac but performance has been boosted... [See More]

  • Material Conveyed: Bulk Materials
  • Mass Flow: 0.2620
  • Type: Pneumatic Vacuum
Light Duty Line Vac™
from EXAIR

An effective way to convey small volumes of. material over short distances!. What is the Light Duty Line Vac?. Light Duty Line Vac is the effective way to convey small volumes of material over short distances. It converts ordinary hose or tube into a conveying system for scrap, trim and other... [See More]

  • Material Conveyed: Bulk Materials
  • Type: Pneumatic Vacuum
Line Vac™
from EXAIR

Convey parts, materials, waste - with no moving parts!. High Conveying Rates!. Ideal for Long Distance!. Mounting Brackets Available!. Line Vac conveyors are ideal for moving large volumes of material over long distances. A small amount of compressed air is injected through directed nozzles to... [See More]

  • Material Conveyed: Bulk Materials
  • Type: Pneumatic Vacuum
Sanitary Flange Line Vac In-line Conveyor
from EXAIR

EXAIR's compressed air operated Sanitary Flange Line Vac connects to standard clamp style flange fittings to create a powerful in-line conveyor. Flanged Line Vac conveyors are made from Type316 stainless steel and are ideal for moving large volumes of material over long distances. The material flow... [See More]

  • Material Conveyed: Bulk Materials
  • Type: Pneumatic Vacuum
Stainless Steel Sanitary Flange Line Vac
from EXAIR

EXAIR's compressed air Sanitary Flange Line Vac connects to standard clamp style flange fittings to create a powerful in-line conveyor. Flanged Line Vac conveyors are made from Type 316SS and are ideal for moving large volumes of material over long distances. The material flow rate is easily... [See More]

  • Material Conveyed: Bulk Materials
  • Type: Pneumatic Vacuum
Threaded Line Vac™
from EXAIR

Low cost conveyor uses ordinary pipe!. EXAIR ’s Threaded Line Vac Air Operated Conveyors convert ordinary pipe into a powerful conveying system for parts, scrap, trim and other bulk materials. Threaded Line Vac attaches easily to plumbing pipe couplers, making it easy to build a complete... [See More]

  • Material Conveyed: Bulk Materials
  • Type: Pneumatic Vacuum
Ultra Duty Line Vac™
from EXAIR

The Ultra Duty Line Vac is EXAIR's most powerful, wear-resistant conveyor. This rugged compressed air powered conveyor features an advanced, engineered ceramic insert that easily handles abrasive matter like sand, blasting media or powders. Their compressed use has been optimized to provide the... [See More]

  • Material Conveyed: Bulk Materials
  • Type: Pneumatic Vacuum
Central Powder Receiver -- P10
from Coperion K-Tron

The P-Series Vacuum Receivers provide solutions for difficult conveying applications, with a sanitary design the food and pharmaceutical industries. P-Series Vacuum Receivers feature steep cone angles to ensure excellent discharge and band clamps for quick disassembly. The polyester cartridge filter... [See More]

  • Material Conveyed: Bulk Materials
  • Mass Flow: 0.6500
  • Type: Pneumatic Vacuum
Dilute Phase Pneumatic Conveying System -- PNEUMATI-CON®
from Flexicon Corporation

Flexicon's PNEUMATIC-CON dilute phase pneumatic conveying systems range from single-point "up-and-in" installations to cross-plant systems with multiple pick-up and discharge points and automated controls, satisfying an exceptionally wide range of bulk conveying applications. All are... [See More]

  • Material Conveyed: Bulk Materials
  • Type: Pneumatic Vacuum
Pneumatic Ash Conveyor -- Ashveyor
from Macawber Group

he Ashveyor is an ash conveying system for your ESP and Baghouse ash handling needs. Short machine size is ideal for low-headroom applications and retrofit. Designed to operate as a multiple-vessel system on one conveying line. This is unique to industry and has proved incredibly effective –... [See More]

  • Material Conveyed: Bulk Materials
  • Type: Pneumatic Vacuum
Pneumatic Conveying Systems
from Taylor Products / Smoot

At Smoot we don't provide "canned" solutions. We start with understanding your specific needs, rather than altering your process to suit our components and controls. Our engineers bring expertise, experience, and knowledge of material performance in a countless amount of applications. We analyze... [See More]

  • Material Conveyed: Bulk Materials
Gravity Conveyor
from Air Conveying Systems, Div. of Glasgow Products, Inc.

Custom designed air tables available for a wide range of applications [See More]

  • Material Conveyed: Bulk Materials; Unit Handling
  • Type: Air Table
Vertical Pneumatic Conveying System -- Airlift™
from FLSmidth

Key Benefits. High reliability. Maintenance-free (no rotating parts). Compact and easy to operate. Temperature resistant up to 300 °C. Completely dust-free operation. Vertical pneumatic conveying of fine-grained and powdery bulk materials. Sometimes, the only way to go is up. Mechanical... [See More]

  • Material Conveyed: Bulk Materials
Ring Vac™ Aluminum Air Conveyor -- 30000 Series
from Nex Flow Air Products Corp.

Air Conveyors - Ring-Vac ™ Pneumatic Conveying System has virtually no moving parts, conveys material at high rates and over long distances. It utilizes compressed air for a powerful, efficient venturi action along its length in a compact design for high capacity conveying over large... [See More]

  • Material Conveyed: Bulk Materials
  • Type: Pneumatic Vacuum
Pneumatic Cement Conveyor -- Cementveyor
from Macawber Group

The Cementveyor is the ideal replacement for inefficient and high maintenance screwpumps. The Cementveyor is a version of our Denseveyor, just converted especially for cement applications. Key Features: Cement powder is moved easily with Cementveyor. Local and federal environmental standards can be... [See More]

  • Material Conveyed: Bulk Materials
  • Type: Pneumatic Vacuum
X-Stream™ Heavy Duty Ring Vac™ 1" Air Conveyor -- 30001X
from Nex Flow Air Products Corp.

The Heavy Duty Air Conveyor – X-Stream ™ Ring-Vac ™ Pneumatic Conveying System has virtually no moving parts, conveys material at extra high rates and over long distances. It utilizes compressed air for a powerful, efficient venturi action along its length in a compact design for... [See More]

  • Material Conveyed: Bulk Materials
  • Type: Pneumatic Vacuum
Pneumatic Conveyor -- Denseveyor
from Macawber Group

The Denseveyor is a low-velocity, dense-phase pneumatic conveying transporter. It can easily convey tens of thousands of different materials using compressed air and a Dome Valve. Dust-less, fully enclosed conveying system that is economical and environmentally sustainable. Fully automatic operation... [See More]

  • Material Conveyed: Bulk Materials
  • Type: Pneumatic Vacuum
X-Stream™ Heavy Duty Ring Vac™ 1" Threaded Air Conveyor -- 30001XT
from Nex Flow Air Products Corp.

Threaded. The Heavy Duty Air Conveyor – X-Stream ™ Ring-Vac ™ Pneumatic Conveying System has virtually no moving parts, conveys material at extra high rates and over long distances. It utilizes compressed air for a powerful, efficient venturi action along its length in a compact... [See More]

  • Material Conveyed: Bulk Materials
  • Type: Pneumatic Vacuum
Pneumatic Conveyor -- Macpump
from Macawber Group

The Macpump is specifically designed for high tonnage pneumatic conveying of bulk material over long distances. Following on from the design work for the Variflo, we have taken the technology and applied it to achieve long distance conveying at much higher tonnage rates, up to 300 t/h. The Macpump... [See More]

  • Material Conveyed: Bulk Materials
  • Mass Flow: 300
  • Type: Pneumatic Vacuum
Pneumatic Conveyor -- MiniDenseveyor
from Macawber Group

The MiniDenseveyor is an ultra low tonnage pneumatic conveying system. It is the same as the Denseveyor, only smaller. Ideal use for lower tonnage rates, but still achieves the same distance as the larger models. Cast body design saves on first cost. Extremely efficient; with low air consumption and... [See More]

  • Material Conveyed: Bulk Materials
  • Type: Pneumatic Vacuum
Pneumatic Conveyor -- Variflo
from Macawber Group

The Variflo is specifically designed for pneumatic conveying of bulk material over long distances usually over 500 meters and up to 1 km. The Variflo features minimal air consumption while maintaining a clean environment with dust-free fully-enclosed conveying. Key Features: Long distance conveying... [See More]

  • Material Conveyed: Bulk Materials
  • Mass Flow: 100
  • Type: Pneumatic Vacuum
Pneumatic Conveyor Pressure Injection System -- Controlveyor
from Macawber Group

The Controlveyor is a uniquely designed injection system. It is capable of maintaining injection accuracies of ± 3% by volume even against variable process back pressure. Injection systems have been successfully installed for customers world-wide. Each incorporates a bespoke control system... [See More]

  • Material Conveyed: Bulk Materials
  • Type: Pneumatic Vacuum
Pneumatic Sand Conveyor -- Sandpump
from Macawber Group

The Sandpump is designed specifically for applications that require Sand Conveying. Small stature machine with top-side discharge makes it ideal for retrofit applications. Sandpumps are often designed into packaged casting systems for recovery of mold core material (typically sand). There have been... [See More]

  • Material Conveyed: Bulk Materials
  • Type: Pneumatic Vacuum