Steel Spherical Roller Bearings

29 Results
Roller Bearings -- 2078374 [21306 CC from SKF Group (The)]
from RS Components, Ltd.

SKF 21306 CC Spherical Roller Bearing [See More]

  • Rolling Element: Steel
  • Bore: 1.1811
  • Design Units: Metric
  • Outside Diameter: 2.8346
Roller Bearings -- 2078419 [22206 EK from SKF Group (The)]
from RS Components, Ltd.

SKF 22206 EK Spherical Roller Bearing [See More]

  • Rolling Element: Steel
  • Bore: 1.1811
  • Design Units: Metric
  • Outside Diameter: 2.4409
Roller Bearings -- 2078420 [22206 EK/C3 from SKF Group (The)]
from RS Components, Ltd.

SKF 22206 EK/C3 Spherical Roller Bearing [See More]

  • Rolling Element: Steel
  • Bore: 1.1811
  • Design Units: Metric
  • Outside Diameter: 2.4409
Roller Bearings -- 2078422 [22207 E from SKF Group (The)]
from RS Components, Ltd.

SKF 22207 E Spherical Roller Bearing [See More]

  • Rolling Element: Steel
  • Bore: 1.3780
  • Design Units: Metric
  • Outside Diameter: 2.8346
Roller Bearings -- 2078438 [22212 E from SKF Group (The)]
from RS Components, Ltd.

SKF 22212 E Spherical Roller Bearing [See More]

  • Rolling Element: Steel
  • Bore: 2.3622
  • Design Units: Metric
  • Outside Diameter: 4.3307
Roller Bearings -- 2078450 [22217 E/C3 from SKF Group (The)]
from RS Components, Ltd.

SKF 22217 E/C3 Spherical Roller Bearing [See More]

  • Rolling Element: Steel
  • Bore: 3.3465
  • Design Units: Metric
  • Outside Diameter: 5.9055
Roller Bearings -- 2092303 [NA 4900.2RS from SKF Group (The)]
from RS Components, Ltd.

SKF NA 4900.2RS Roller Bearing [See More]

  • Rolling Element: Steel
  • Bore: 0.3937
  • Design Units: Metric
  • Outside Diameter: 0.8661
Roller Bearings -- 2092306 [NA 4902.2RS from SKF Group (The)]
from RS Components, Ltd.

SKF NA 4902.2RS Roller Bearing [See More]

  • Rolling Element: Steel
  • Bore: 0.5906
  • Design Units: Metric
  • Outside Diameter: 1.1024
Roller Bearings -- 2092309 [NA 4904.2RS from SKF Group (The)]
from RS Components, Ltd.

SKF NA 4904.2RS Roller Bearing [See More]

  • Rolling Element: Steel
  • Bore: 0.7874
  • Design Units: Metric
  • Outside Diameter: 1.4567
Roller Bearings -- 2092311 [NA 4906 from SKF Group (The)]
from RS Components, Ltd.

SKF NA 4906 Roller Bearing [See More]

  • Rolling Element: Steel
  • Bore: 1.1811
  • Design Units: Metric
  • Outside Diameter: 1.8504
Roller Bearings -- 2092314 [NA 4908 from SKF Group (The)]
from RS Components, Ltd.

SKF NA 4908 Roller Bearing [See More]

  • Rolling Element: Steel
  • Bore: 1.5748
  • Design Units: Metric
  • Outside Diameter: 2.4409
Roller Bearings -- 2092329 [NA 6909 from SKF Group (The)]
from RS Components, Ltd.

SKF NA 6909 Roller Bearing [See More]

  • Rolling Element: Steel
  • Bore: 1.7717
  • Design Units: Metric
  • Outside Diameter: 2.6772
Roller Bearings -- 2094107 [23948 CC/W33 from SKF Group (The)]
from RS Components, Ltd.

SKF 23948 CC/W33 Roller Bearing [See More]

  • Rolling Element: Steel
  • Bore: 9.4488
  • Design Units: Metric
  • Outside Diameter: 12.5984
Roller Bearings -- 2094140 [29420 E from SKF Group (The)]
from RS Components, Ltd.

SKF 29420 E Roller Bearing [See More]

  • Rolling Element: Steel
  • Bore: 3.9370
  • Design Units: Metric
  • Outside Diameter: 8.2677
Roller Bearings -- 2094144 [BS2-2206-2RS/VT143 from SKF Group (The)]
from RS Components, Ltd.

SKF BS2-2206-2RS/VT143 Roller Bearing [See More]

  • Rolling Element: Steel
  • Bore: 1.1811
  • Design Units: Metric
  • Outside Diameter: 2.4409
Roller Bearings -- 2094145 [BS2-2207-2RS/VT143 from SKF Group (The)]
from RS Components, Ltd.

SKF BS2-2207-2RS/VT143 Roller Bearing [See More]

  • Rolling Element: Steel
  • Bore: 1.3780
  • Design Units: Metric
  • Outside Diameter: 2.8346
Roller Bearings -- 2094146 [BS2-2209-2RSK/VT143 from SKF Group (The)]
from RS Components, Ltd.

SKF BS2-2209-2RSK/VT143 Roller Bearing [See More]

  • Rolling Element: Steel
  • Bore: 1.7717
  • Design Units: Metric
  • Outside Diameter: 3.3465
Roller Bearings -- 453605 [22206EAW33C3 from NTN-SNR Group]
from RS Components, Ltd.

NTN 22206EAW33C3 Spherical Bearing [See More]

  • Rolling Element: Steel
  • Bore: 1.1811
  • Design Units: Metric
  • Dynamic Axial: 17017
Roller Bearings -- 453607 [22207EAKW33 from NTN-SNR Group]
from RS Components, Ltd.

NTN 22207EAKW33 Spherical Bearing [See More]

  • Rolling Element: Steel
  • Bore: 1.3780
  • Design Units: Metric
  • Dynamic Axial: 22480
Roller Bearings -- 453608 [22207EAKW33C3 from NTN-SNR Group]
from RS Components, Ltd.

NTN 22207EAKW33C3 Spherical Bearing [See More]

  • Rolling Element: Steel
  • Bore: 1.3780
  • Design Units: Metric
  • Dynamic Axial: 22480
Roller Bearings -- 453610 [22207EAW33C3 from NTN-SNR Group]
from RS Components, Ltd.

NTN 22207EAW33C3 Spherical Bearing [See More]

  • Rolling Element: Steel
  • Bore: 1.3780
  • Design Units: Metric
  • Dynamic Axial: 22480
Roller Bearings -- 453611 [22208EAKW33C3 from NTN-SNR Group]
from RS Components, Ltd.

NTN 22208EAKW33C3 Spherical Bearing [See More]

  • Rolling Element: Steel
  • Bore: 1.5748
  • Design Units: Metric
  • Dynamic Axial: 26077
Roller Bearings -- 453613 [22208EAW33 from NTN-SNR Group]
from RS Components, Ltd.

NTN 22208EAW33 Spherical Bearing [See More]

  • Rolling Element: Steel
  • Bore: 1.5748
  • Design Units: Metric
  • Dynamic Axial: 26077
Roller Bearings -- 453614 [22208EAW33C3 from NTN-SNR Group]
from RS Components, Ltd.

NTN 22208EAW33C3 Spherical Bearing [See More]

  • Rolling Element: Steel
  • Bore: 1.5748
  • Design Units: Metric
  • Dynamic Axial: 26077
Roller Bearings -- 453616 [22209EAKW33 from NTN-SNR Group]
from RS Components, Ltd.

NTN 22209EAKW33 Spherical Bearing [See More]

  • Rolling Element: Steel
  • Bore: 1.7717
  • Design Units: Metric
  • Dynamic Axial: 27201
Spherical Roller Bearings
from NSK Americas

NSK Spherical Roller Bearings withstand the most demanding conditions by resisting seizure and wear in spite of constant vibration, misalignment and shock loads. They maintain dimensional stability and can support high radial loads and moderate axial loads. Their performance enhancements include... [See More]

  • Rolling Element: Steel
  • Outside Diameter: 98.4253
  • Application: Agriculture; Elevators, High Temperature Applications, Material Handling, Wind Energy, Power Transmission, Power Generation, Quarrying & Mining, Calendar Rolls
  • Operating Temperature: 392
Spherical Roller Bearings -- SS-22205-W33-2RS
from Boca Bearings Company

Spherical Roller Bearings [See More]

  • Rolling Element: Steel
  • Bore: 0.9843
  • Design Units: Metric
  • Width: 0.9055
Spherical Roller Bearings, Cylindrical and Tapered Bore - 21305 CC -- 1540041305
from SKF/Global

Spherical roller bearings have two rows of rollers with a common sphered raceway in the outer ring and two inner ring raceways inclined at an angle to the bearing axis (fig). This gives them an attractive combination of design features making them irreplaceable in many demanding applications. They... [See More]

  • Rolling Element: Steel
  • Bore: 0.9843
  • Design Units: Metric
  • Outside Diameter: 2.4409
Spherical Roller Bearings -- SS-22205/W33
from Boca Bearings Company

Spherical Roller Bearings [See More]

  • Rolling Element: Steel
  • Bore: 0.9843
  • Design Units: Metric
  • Width: 0.7087