Inch Spherical Roller Bearings

40 Results
0.25 in. ID, 0.6562 in. OD Polymer Spherical Bearing -- S99GSB-041006
from Stock Drive Products & Sterling Instrument - SDP/SI

A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding... [See More]

  • Design Units: Inch
  • Outside Diameter: 0.6562
  • Bore: 0.2500
  • Rolling Element: Polymer
Ball and Roller Bearings -- 21307MBKW33
from AST Bearings LLC

Basic Radial Load Factor "Y0" = 2.4 [See More]

  • Design Units: Inch
  • Outside Diameter: 3.1496
  • Bore: 1.3780
  • Width: 0.8268
Link-Belt 22206LBC3 Bearing Inserts (Unmounted Replacements) Link-Belt Spherical Roller Bearings -- 22206LBC3
from RegalRexnord

30 mm Unmounted Spherical Roller Bearing, Direct Shaft Mounted, Cylindrical Bore [See More]

  • Design Units: Inch
  • Outside Diameter: 2.4409
  • Bore: 1.5905
  • Width: 0.7874
Spherical Roller Bearings
from NTN Bearing Corporation

Spherical roller bearings are dedicated to extremely severe applications and must support high loads, severe misalignment, contaminated environments, shocks, and vibrations. And with the industry ’s highest load rating and production coming from a factory near you, there ’s no reason to... [See More]

  • Design Units: Inch
  • Outside Diameter: 3.1496 to 53.5432
  • Bore: 1.5748 to 35.4331
Ball and Roller Bearings -- 21307MBW33
from AST Bearings LLC

Basic Radial Load Factor "Y0" = 2.4 [See More]

  • Design Units: Inch
  • Outside Diameter: 3.1496
  • Bore: 1.3780
  • Width: 0.8268
Link-Belt 22215LBKC3 Bearing Inserts (Unmounted Replacements) Link-Belt Spherical Roller Bearings -- 22215LBKC3
from RegalRexnord

75 mm Unmounted Spherical Roller Bearing, Adapter Mounted, Tapered Bore [See More]

  • Design Units: Inch
  • Outside Diameter: 5.1181
  • Bore: 2.9528
  • Width: 1.2205
Ball and Roller Bearings -- 21308MB
from AST Bearings LLC

Basic Radial Load Factor "Y0" = 2.6 [See More]

  • Design Units: Inch
  • Outside Diameter: 3.5433
  • Bore: 1.5748
  • Width: 0.9055
Link-Belt 22217LBKC3 Bearing Inserts (Unmounted Replacements) Link-Belt Spherical Roller Bearings -- 22217LBKC3
from RegalRexnord

85 mm Unmounted Spherical Roller Bearing, Adapter Mounted, Tapered Bore [See More]

  • Design Units: Inch
  • Outside Diameter: 5.9055
  • Bore: 3.3465
  • Width: 1.4173
Ball and Roller Bearings -- 21308MBK
from AST Bearings LLC

Basic Radial Load Factor "Y0" = 2.6 [See More]

  • Design Units: Inch
  • Outside Diameter: 3.5433
  • Bore: 1.5748
  • Width: 0.9055
Link-Belt A22112 Bearing Inserts (Unmounted Replacements) Link-Belt Spherical Roller Bearings -- A22112
from RegalRexnord

1.125" Unmounted Spherical Roller Bearing, Direct Shaft Mounted [See More]

  • Design Units: Inch
  • Outside Diameter: 2.3750
  • Bore: 1.1250
  • Width: 1.1880
Ball and Roller Bearings -- 21308MBKW33
from AST Bearings LLC

Basic Radial Load Factor "Y0" = 2.6 [See More]

  • Design Units: Inch
  • Outside Diameter: 3.5433
  • Bore: 1.5748
  • Width: 0.9055
Link-Belt A22196MC0 Bearing Inserts (Unmounted Replacements) Link-Belt Spherical Roller Bearings -- A22196MC0
from RegalRexnord

1.968" Unmounted Spherical Roller Bearing, Direct Shaft Mounted [See More]

  • Design Units: Inch
  • Outside Diameter: 3.5433
  • Bore: 1.9680
  • Width: 1.5260
Ball and Roller Bearings -- 21309C
from AST Bearings LLC

Basic Radial Load Factor "Y0" = 2.6 [See More]

  • Design Units: Inch
  • Outside Diameter: 3.9370
  • Bore: 1.7717
  • Width: 0.9843
Link-Belt A22196S Bearing Inserts (Unmounted Replacements) Link-Belt Spherical Roller Bearings -- A22196S
from RegalRexnord

1.968" Unmounted Spherical Roller Bearing, Direct Shaft Mounted [See More]

  • Design Units: Inch
  • Outside Diameter: 3.5433
  • Bore: 1.9680
  • Width: 0.7870
Ball and Roller Bearings -- 21309CK
from AST Bearings LLC

Basic Radial Load Factor "Y0" = 2.6 [See More]

  • Design Units: Inch
  • Outside Diameter: 3.9370
  • Bore: 1.7717
  • Width: 0.9843
Link-Belt B416L Bearing Inserts (Unmounted Replacements) Link-Belt Spherical Roller Bearings -- B416L
from RegalRexnord

1" Unmounted Spherical Roller Bearing, Single Setscrew Locking Collar [See More]

  • Design Units: Inch
  • Outside Diameter: 1.7500
  • Bore: 1.0000
  • Width: 1.1880
Ball and Roller Bearings -- 21309CKW33
from AST Bearings LLC

Basic Radial Load Factor "Y0" = 2.6 [See More]

  • Design Units: Inch
  • Outside Diameter: 3.9370
  • Bore: 1.7717
  • Width: 0.9843
Link-Belt B431L Bearing Inserts (Unmounted Replacements) Link-Belt Spherical Roller Bearings -- B431L
from RegalRexnord

1 15/16" Unmounted Spherical Roller Bearing, Single Setscrew Locking Collar [See More]

  • Design Units: Inch
  • Outside Diameter: 2.8750
  • Bore: 1.9375
  • Width: 1.5260
Ball and Roller Bearings -- 21316CW33
from AST Bearings LLC

Basic Radial Load Factor "Y0" = 2.8 [See More]

  • Design Units: Inch
  • Outside Diameter: 6.6929
  • Bore: 3.1496
  • Width: 1.5354
Link-Belt B523L Bearing Inserts (Unmounted Replacements) Link-Belt Spherical Roller Bearings -- B523L
from RegalRexnord

1 7/16" Unmounted Spherical Roller Bearing, Double Setscrew Locking Collar [See More]

  • Design Units: Inch
  • Outside Diameter: 2.3125
  • Bore: 1.4375
  • Width: 1.3100
Ball and Roller Bearings -- 22208MAC4F80W33
from AST Bearings LLC

Basic Radial Load Factor "Y0" = 2.1 [See More]

  • Design Units: Inch
  • Outside Diameter: 3.1496
  • Bore: 1.5748
  • Width: 0.9055
Link-Belt B623L Bearing Inserts (Unmounted Replacements) Link-Belt Spherical Roller Bearings -- B623L
from RegalRexnord

1 7/16" Unmounted Spherical Roller Bearing, Adapter Mounted [See More]

  • Design Units: Inch
  • Outside Diameter: 2.8345
  • Bore: 1.4375
  • Width: 1.3100
Ball and Roller Bearings -- 22318MA
from AST Bearings LLC

Basic Radial Load Factor "Y0" = 1.8 [See More]

  • Design Units: Inch
  • Outside Diameter: 7.4803
  • Bore: 3.5433
  • Width: 2.5197
Link-Belt BY409302 Flange Blocks Link-Belt Spherical Roller Bearings -- BY409302
from RegalRexnord

2 7/16" Mounted Spherical Roller Bearing, Cast Iron 4-Bolt Round Flange Block, Single Setscrew Locking Collar, Spring Loaded Heavy Contact Seal, Special Housing, Flinger [See More]

  • Design Units: Inch
  • Outside Diameter: 3.5625
  • Bore: 2.4375
  • Static Axial: 53500
Ball and Roller Bearings -- 23220KMA
from AST Bearings LLC

Basic Radial Load Factor "Y0" = 2 [See More]

  • Design Units: Inch
  • Outside Diameter: 7.0866
  • Bore: 3.9370
  • Width: 2.3740
Link-Belt BY410618CSE Cartridge Blocks Link-Belt Spherical Roller Bearings -- BY410618CSE
from RegalRexnord

2 15/16" Mounted Spherical Roller Bearing, Specially Machined Cast Steel Cartridge Block, Single Setscrew Locking Collar, Triple Lip Contact Seal [See More]

  • Design Units: Inch
  • Bore: 2.9375
  • Application: Ball Screw Support
  • Outside Diameter: 4.0625
Ball and Roller Bearings -- 23220KMAW33
from AST Bearings LLC

Basic Radial Load Factor "Y0" = 2 [See More]

  • Design Units: Inch
  • Outside Diameter: 7.0866
  • Bore: 3.9370
  • Width: 2.3740
Link-Belt CB22416H Cartridge Blocks Link-Belt Spherical Roller Bearings -- CB22416H
from RegalRexnord

1" Mounted Spherical Roller Bearing, Cast Iron Cartridge Block, Single Setscrew Locking Collar, Clearance Seal [See More]

  • Design Units: Inch
  • Bore: 1.0000
  • Application: Ball Screw Support
  • Outside Diameter: 1.7500
Link-Belt CB22431H Cartridge Blocks Link-Belt Spherical Roller Bearings -- CB22431H
from RegalRexnord

1 15/16" Mounted Spherical Roller Bearing, Cast Iron Cartridge Block, Single Setscrew Locking Collar, Clearance Seal [See More]

  • Design Units: Inch
  • Bore: 1.9375
  • Application: Ball Screw Support
  • Outside Diameter: 2.8750
Link-Belt CB22639H Cartridge Blocks Link-Belt Spherical Roller Bearings -- CB22639H
from RegalRexnord

2 7/16" Mounted Spherical Roller Bearing, Cast Iron Cartridge Block, Adapter Mounted, Clearance Seal [See More]

  • Design Units: Inch
  • Bore: 2.4375
  • Application: Ball Screw Support
  • Outside Diameter: 5.0000
Link-Belt CSEB22416H Cartridge Blocks Link-Belt Spherical Roller Bearings -- CSEB22416H
from RegalRexnord

1" Mounted Spherical Roller Bearing, Cast Steel Cartridge Block, Single Setscrew Locking Collar, Clearance Seal [See More]

  • Design Units: Inch
  • Bore: 1.0000
  • Application: Ball Screw Support
  • Outside Diameter: 1.7500
Link-Belt CSEB22432H Cartridge Blocks Link-Belt Spherical Roller Bearings -- CSEB22432H
from RegalRexnord

2" Mounted Spherical Roller Bearing, Cast Steel Cartridge Block, Single Setscrew Locking Collar, Clearance Seal [See More]

  • Design Units: Inch
  • Bore: 2.0000
  • Application: Ball Screw Support
  • Outside Diameter: 2.8750
Link-Belt CSEB22555H Cartridge Blocks Link-Belt Spherical Roller Bearings -- CSEB22555H
from RegalRexnord

3 7/16" Mounted Spherical Roller Bearing, Cast Steel Cartridge Block, Double Setscrew Locking Collar, Clearance Seal [See More]

  • Design Units: Inch
  • Bore: 3.4375
  • Application: Ball Screw Support
  • Outside Diameter: 4.9062
Link-Belt CSEB22623E Cartridge Blocks Link-Belt Spherical Roller Bearings -- CSEB22623E
from RegalRexnord

1 7/16" Mounted Spherical Roller Bearing, Cast Steel Cartridge Block, Adapter Mounted, Spring Loaded Heavy Contact Seal [See More]

  • Design Units: Inch
  • Bore: 1.4375
  • Application: Ball Screw Support
  • Outside Diameter: 2.2500
Link-Belt DSB22431H12 Take-up Assemblies Link-Belt Spherical Roller Bearings -- DSB22431H12
from RegalRexnord

1 15/16" Mounted Spherical Roller Bearing, Top Angle Protected Screw Take-up Assembly, Single Setscrew Locking Collar, Clearance Seal [See More]

  • Design Units: Inch
  • Outside Diameter: 2.8750
  • Bore: 1.9375
  • Width: 4.1250
Link-Belt DSB22439H Take-up Blocks Link-Belt Spherical Roller Bearings -- DSB22439H
from RegalRexnord

2 7/16" Mounted Spherical Roller Bearing, Fixed Cast Iron Take up Block, Single Setscrew Locking Collar, Clearance Seal [See More]

  • Design Units: Inch
  • Outside Diameter: 3.5625
  • Bore: 2.4375
  • Static Axial: 53500
Link-Belt DSELB6847C30 Take-up Assemblies Link-Belt Spherical Roller Bearings -- DSELB6847C30
from RegalRexnord

2 15/16" Mounted Spherical Roller Bearing, Expansion Unit Top Angle Protected Screw Take-up Assembly, Adapter Mounted, D8 Taconite Sealing System, Closed End Cap, 30" Travel [See More]

  • Design Units: Inch
  • Bore: 2.9375
Link-Belt DSHB22531E Take-up Blocks Link-Belt Spherical Roller Bearings -- DSHB22531E
from RegalRexnord

1 15/16" Mounted Spherical Roller Bearing, Cast Iron Take up Block, Double Setscrew Locking Collar, Spring Loaded Heavy Contact Seal [See More]

  • Design Units: Inch
  • Outside Diameter: 2.8750
  • Bore: 1.9375
  • Static Axial: 33200
Link-Belt DSHB22535H Take-up Blocks Link-Belt Spherical Roller Bearings -- DSHB22535H
from RegalRexnord

2 3/16" Mounted Spherical Roller Bearing, Cast Iron Take up Block, Double Setscrew Locking Collar, Clearance Seal [See More]

  • Design Units: Inch
  • Outside Diameter: 3.2500
  • Bore: 2.1875
  • Static Axial: 44400
Link-Belt DSHB22535H12 Take-up Assemblies Link-Belt Spherical Roller Bearings -- DSHB22535H12
from RegalRexnord

2 3/16" Mounted Spherical Roller Bearing, Extra Strength Conveyor Take-up Assembly, Double Setscrew Locking Collar, Clearance Seal [See More]

  • Design Units: Inch
  • Outside Diameter: 3.2500
  • Bore: 2.1875
  • Width: 5.2500