Polymer Spherical Roller Bearings

2 Results
0.25 in. ID, 0.6562 in. OD Polymer Spherical Bearing -- S99GSB-041006
from Stock Drive Products & Sterling Instrument - SDP/SI

A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding... [See More]

  • Rolling Element: Polymer
  • Bore: 0.2500
  • Design Units: Inch
  • Outside Diameter: 0.6562
10mm ID, 22mm OD Polymer Spherical Bearing -- S99GSBM102214
from Stock Drive Products & Sterling Instrument - SDP/SI

A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding... [See More]

  • Rolling Element: Polymer
  • Bore: 0.3937
  • Design Units: Metric
  • Outside Diameter: 0.8661