Solid Lubrication Spherical Roller Bearings
2 Results
Spherical Roller Bearings, Cylindrical and Tapered Bore - 21307 CC/W64 -- 1541041307
from SKF/Global
from SKF/Global
Spherical roller bearings have two rows of rollers with a common sphered raceway in the outer ring and two inner ring raceways inclined at an angle to the bearing axis (fig). This gives them an attractive combination of design features making them irreplaceable in many demanding applications. They... [See More]
- Features: Solid Lubrication
- Bore: 1.3780
- Design Units: Metric
- Outside Diameter: 3.1496
Link-Belt FCB22440H40A Flanged Cartridge Blocks Link-Belt Spherical Roller Bearings -- FCB22440H40A
from RegalRexnord
from RegalRexnord
2 1/2" Mounted Spherical Roller Bearing, Fixed Cast Iron 4-Bolt Round Piloted Flange Block, Single Setscrew Locking Collar, Clearance Seal, Special Grease [See More]
- Features: Solid Lubrication
- Design Units: Inch
- Application: Ball Screw Support
- Bore: 2.5000