Prelubricated Spherical Roller Bearings

3 Results
Spherical Roller Bearings
from NSK Americas

NSK Spherical Roller Bearings withstand the most demanding conditions by resisting seizure and wear in spite of constant vibration, misalignment and shock loads. They maintain dimensional stability and can support high radial loads and moderate axial loads. Their performance enhancements include... [See More]

  • Features: Prelubricated
  • Outside Diameter: 98.4253
  • Application: Agriculture; Elevators, High Temperature Applications, Material Handling, Wind Energy, Power Transmission, Power Generation, Quarrying & Mining, Calendar Rolls
  • Operating Temperature: 392
Sealed Lower Swing Bearing for Mining Applications
from Timken Company (The)

Timken's lower swing spherical roller bearing assembly uses patented technology to improve performance and cost savings for mining draglines at the vertical, lower swing shaft position. Originally designed for a Marion 8750 dragline, this assembly is easily adaptable for draglines of various sizes. [See More]

  • Features: Prelubricated
  • Outside Diameter: 29.9213
  • Bore: 18.1102
  • Width: 16.9291
Spherical Roller Bearings, Cylindrical and Tapered Bore - 23022-2CS -- 1550193022
from SKF/Global

Spherical roller bearings have two rows of rollers with a common sphered raceway in the outer ring and two inner ring raceways inclined at an angle to the bearing axis (fig). This gives them an attractive combination of design features making them irreplaceable in many demanding applications. They... [See More]

  • Features: Prelubricated
  • Bore: 4.3307
  • Design Units: Metric
  • Outside Diameter: 6.6929