Adjustable Height Platforms and Walkways
from Advance Lifts, Inc.
WHY USE WORK ACCESS LIFTS: Safety is the prime purpose of all work access lifts. They are designed to move production personell, their tools and materials to ergonomically sound work positions to enhance both worker safety and efficiency. The alternatives to these lifts include ladders, scaffolding... [See More]
- Features: Adjustable Height; Guard Rails; Mobile
- Material: Steel
- Platform/Walkway Type: Work Platform
from Green Access & Fall Protection
The G-RAFF line of Elevating Platforms are the ultimate, patented, elevating platform specifically designed for tank/bulk trucks and rail cars. Since 1983, G-Raff Elevating Platforms have been providing superior fall protection for all of the top ports on a typical tank/bulk truck or rail car. [See More]
- Features: Adjustable Height; Anti-Slip; Guard Rails
- Material: Steel; Galvanized, Gay / Safety Yellow Enamel, Custom finishes available
- Platform/Walkway Type: Work Platform; Other Type; Tank Trucks and Railcars
from Green Access & Fall Protection
The GREEN Portable Platform (PAL100), is designed to provide safe access and fall protection on the tops of tank and bulk trucks. This self-supporting unit provides portable access with a safety cage designed for applications that do not allow the ability to use permanent truck loading platforms, or... [See More]
- Features: Adjustable Height; Anti-Slip; Guard Rails; Mobile
- Material: Steel; Galvanized, Gay / Safety Yellow Enamel, Custom finishes available
- Platform/Walkway Type: Work Platform; Other Type; Tank Trucks and Railcars