Anti-Slip Platforms and Walkways

13 Results
Superdecking Pultruded Deck -- GR100
from Creative Composites Group

SUPERDECKING GR100 is a Pultruded Deck profile engineered to support typical design live and deadloads over a four foot span while deflecting less than 1/4". This Fiberglass Deck section features an integrated lap splice that allows for simple and fast installations to support beams with self... [See More]

  • Features: Anti-Slip
  • Width: 2
  • Platform/Walkway Type: Work Platform
  •   Material: Composite
Elevating Platform -- G-Raff
from Green Access & Fall Protection

The G-RAFF line of Elevating Platforms are the ultimate, patented, elevating platform specifically designed for tank/bulk trucks and rail cars. Since 1983, G-Raff Elevating Platforms have been providing superior fall protection for all of the top ports on a typical tank/bulk truck or rail car. [See More]

  • Features: Adjustable Height; Anti-Slip; Guard Rails
  •   Material: Steel; Galvanized, Gay / Safety Yellow Enamel, Custom finishes available
  • Platform/Walkway Type: Work Platform; Other Type; Tank Trucks and Railcars
Aluminum Dock Boards -- 10FB6036
from Heartland Engineered Products, LLC

Features. Aluminum plate with Bright, OSHA yellow powder coat finish on legs and side curbs. Heartland Engineered Products, LLC Quick Ship program. Products listed will ship in 2 business days. Consistent on-time delivery ratings of 99% or higher. FLEXPLATE. Aluminum Dockplates. 3/8 ”... [See More]

  • Features: Anti-Slip; Mobile
  • Height: 0.4167
  • Platform/Walkway Type: Other Type; Dock Plates
  • Depth: 3
Industrial Stairs, ADA Ramps & Platforms
from Parkline, Inc.

Industrial Duty Stairs, ADA Ramps and Platforms provide OSHA compliant access to our shelters or existing structures at your facility. They can also get you up and over any obstacles, create elevated work platforms, and satisfy all OSHA regulations for the provision of equal access. [See More]

  • Features: Anti-Slip
  •   Material: Aluminum (optional feature); Stainless Steel (optional feature); Fiberglass
  • Platform/Walkway Type: Gangway; Work Platform (optional feature)
Supergrate™ Pultruded and Molded Grating
from Creative Composites Group

SuperGrate ™ Pultruded Grating is a high strength light weight Fiberglass Grating system fabricated from highly corrosion resistant I or T bars. The I or T bars are connected mechanically and adhesively with a unique notch and groove bar system. The fabricated Pultruded Grating is extremely... [See More]

  • Features: Anti-Slip
  •   Material: Composite
  • Platform/Walkway Type: Work Platform
Flatbed Access Platforms -- Roll-Track Design
from Green Access & Fall Protection

GREEN Flatbed Access Platforms offer superior fall protection when gaining access to flatbed trailers for tarping or securing loads. Built to customer specifications and fully customized, our Flatbed Access Platforms are the perfect solution for preventing falls for those climbing on flatbed... [See More]

  • Features: Anti-Slip; Guard Rails
  •   Material: Steel; Galvanized, Gay / Safety Yellow Enamel, Custom finishes available
  • Platform/Walkway Type: Work Platform; Other Type; Flatbed Trailer Access
Steel "Budgeboards" Dock Boards -- 10BB6036
from Heartland Engineered Products, LLC

Features. Bright, OSHA yellow finish. Heartland Engineered Products, LLC Quick Ship program. Products listed will ship in 2 business days. Consistent on-time delivery ratings of 99% or higher. Budgeboard Economy Steel Truck Dockboard. Combines economy with strength and durability of steel. Fully... [See More]

  • Features: Anti-Slip; Mobile
  • Height: 0.4167
  • Platform/Walkway Type: Other Type; Dock Boards
  • Depth: 3
SuperPlank™ and Flowgrip® Decking -- GR202, GR205
from Creative Composites Group

SuperPlank ™ & Flowgrip ® are fiberglass decking systems that are pultruded in a constant cross section with the legs and top surface integral to the profile. The fiberglass decking features a unique tongue and groove joint system that locks the panels together. The interlock permits... [See More]

  • Features: Anti-Slip
  • Width: 1.58 to 2
  • Platform/Walkway Type: Dock; Work Platform
  •   Material: Composite
Gangways & Safety Cages -- Self Leveling Stairs, Ramp Gangways, Telescoping Ramp, Safety Cages
from Green Access & Fall Protection

GREENLINE gangways have been field-tested longer than any other gangway in the industry, and continue to set the standard today. Choose between our flat ramps, telescoping ramps, self-leveling stairs, or ‘Elite Series ’ self-leveling stairs, depending on your application. All gangways... [See More]

  • Features: Anti-Slip; Guard Rails
  •   Material: Steel; Galvanized, Gay / Safety Yellow Enamel, Custom finishes available
  • Platform/Walkway Type: Gangway; Other Type; Tank Truck and Railcar Applications
Pedestal Access Platforms -- Insta-Rack
from Green Access & Fall Protection

GREEN Insta-Rack Pedestal Platforms provide safe access and fall protection to the tops of single-dome tank / bulk trucks, tank cars and hopper cars. All Insta-Racks come equipped with a single pedestal platform, access stairway and access equipment. A four-column support design is also available... [See More]

  • Features: Anti-Slip; Guard Rails
  •   Material: Steel; Galvanized, Gay / Safety Yellow Enamel, Custom finishes available
  • Platform/Walkway Type: Work Platform; Other Type; Tank Trucks and Railcars
Portable Access Platforms -- PAL-100
from Green Access & Fall Protection

The GREEN Portable Platform (PAL100), is designed to provide safe access and fall protection on the tops of tank and bulk trucks. This self-supporting unit provides portable access with a safety cage designed for applications that do not allow the ability to use permanent truck loading platforms, or... [See More]

  • Features: Adjustable Height; Anti-Slip; Guard Rails; Mobile
  •   Material: Steel; Galvanized, Gay / Safety Yellow Enamel, Custom finishes available
  • Platform/Walkway Type: Work Platform; Other Type; Tank Trucks and Railcars
Portable Transloading Platforms -- Truck to Rail' or 'Rail to Truck'
from Green Access & Fall Protection

GREEN Portable Transloading Platforms provide a mobile access solution for transloading operations, either "Truck to Rail," or "Rail to Truck.". All platforms are engineered for operator safety, compliance with governing O.S.H.A. standards, and for your specific application. Features. Custom... [See More]

  • Features: Adjustable Height; Anti-Slip; Guard Rails; Mobile
  •   Material: Steel; Galvanized, Gay / Safety Yellow Enamel, Custom finishes available
  • Platform/Walkway Type: Work Platform; Other Type; Tank Trucks and Railcars
Railcar Loading Racks and Platforms
from Green Access & Fall Protection

GREEN Railcar Loading Platforms have earned an industry reputation for heavy-duty modular construction and are designed with ease of installation in mind. All Railcar Loading Platforms are engineered for operator safety, for compliance with governing O.S.H.A. standards as we interpret them and for... [See More]

  • Features: Anti-Slip; Guard Rails
  •   Material: Steel; Galvanized, Gay / Safety Yellow Enamel, Custom finishes available
  • Platform/Walkway Type: Work Platform