Composite Platforms and Walkways

9 Results
Heavy Duty Plank -- CP064
from Creative Composites Group

Heavy Duty Plank CP064 is a heavy duty pultruded plank section that was engineered for demanding fiberglass decking applications in which high strength and stiffness are a must. Applications including trailer decks, bridge decks, mass transit platforms, tank covers, and trough covers are ideal for... [See More]

  •   Material: Composite
  • Width: 0.8542
  • Platform/Walkway Type: Work Platform
  • Features: Anti-Slip (optional feature)
Superdeck Mass Transit Decking -- GR250
from Creative Composites Group

SUPERDECK MASS TRANSIT DECK GR250 was engineered specifically for mass transit deck applications. SUPERDECK is a high strength, light weight corrosion resistant deck that features a unique connection system that allows for speedy installations. Do you want to eliminate future deck replacements and... [See More]

  •   Material: Composite
  • Platform/Walkway Type: Work Platform
Superdeck™ Decking -- CP045, CP046
from Creative Composites Group

Superdeck ™ replaces steel, wood and concrete decks in applications where dead load, corrosion resistance and reduced maintenance costs are important to your structure. The HS25-44 rated fiberglass deck has been installed in Ohio, Pennsylvania, and West Virginia where deicing salts create... [See More]

  •   Material: Composite
  • Platform/Walkway Type: Work Platform
Superdecking Pultruded Deck -- GR100
from Creative Composites Group

SUPERDECKING GR100 is a Pultruded Deck profile engineered to support typical design live and deadloads over a four foot span while deflecting less than 1/4". This Fiberglass Deck section features an integrated lap splice that allows for simple and fast installations to support beams with self... [See More]

  •   Material: Composite
  • Width: 2
  • Platform/Walkway Type: Work Platform
  • Features: Anti-Slip
Supergrate™ Pultruded and Molded Grating
from Creative Composites Group

SuperGrate ™ Pultruded Grating is a high strength light weight Fiberglass Grating system fabricated from highly corrosion resistant I or T bars. The I or T bars are connected mechanically and adhesively with a unique notch and groove bar system. The fabricated Pultruded Grating is extremely... [See More]

  •   Material: Composite
  • Features: Anti-Slip
  • Platform/Walkway Type: Work Platform
Superpanel Deck and Wall Panel Profiles -- PA004, CT066, CP150
from Creative Composites Group

Creative's pultruded fiberglass panels are used for decks, platforms, walls and roofs where lightweight corrosion resistance and high strength are desired attributes. Many of our customers have discovered that our fiberglass panels reduce installation time, eliminate future replacement costs and... [See More]

  •   Material: Composite
  • Platform/Walkway Type: Work Platform
SuperPlank™ and Flowgrip® Decking -- GR202, GR205
from Creative Composites Group

SuperPlank ™ & Flowgrip ® are fiberglass decking systems that are pultruded in a constant cross section with the legs and top surface integral to the profile. The fiberglass decking features a unique tongue and groove joint system that locks the panels together. The interlock permits... [See More]

  •   Material: Composite
  • Width: 1.58 to 2
  • Platform/Walkway Type: Dock; Work Platform
  • Features: Anti-Slip
TRANSONITE® Panel System
from Creative Composites Group

TRANSONITE ® is a lightweight, high strength, extremely durable composite panel. With a wide variety of uses, this patented technology provides an alternative for structural and non-structural flat panel applications. Some examples include: Off-Road Mats. Heavy Truck Cabs, Floors and Sleepers. [See More]

  •   Material: Composite
Tuf-dek™ 12" Deck Panel System -- GR303
from Creative Composites Group

TUF-DEK GR303 is a lightweight 12" wide by 2-1/8" deep FRP deck section that can be used for walkways, stay in place forms, baffle walls, odor control covers or any other application in which a structural cover is required. The economical one piece pultrusion features an integrated connector for... [See More]

  •   Material: Composite
  • Width: 1
  • Platform/Walkway Type: Work Platform