Mobile Platforms and Walkways
from Advance Lifts, Inc.
WHY USE WORK ACCESS LIFTS: Safety is the prime purpose of all work access lifts. They are designed to move production personell, their tools and materials to ergonomically sound work positions to enhance both worker safety and efficiency. The alternatives to these lifts include ladders, scaffolding... [See More]
- Features: Adjustable Height; Guard Rails; Mobile
- Material: Steel
- Platform/Walkway Type: Work Platform
from Heartland Engineered Products, LLC
Features. Aluminum plate with Bright, OSHA yellow powder coat finish on legs and side curbs. Heartland Engineered Products, LLC Quick Ship program. Products listed will ship in 2 business days. Consistent on-time delivery ratings of 99% or higher. FLEXPLATE. Aluminum Dockplates. 3/8 ”... [See More]
- Features: Anti-Slip; Mobile
- Height: 0.4167
- Platform/Walkway Type: Other Type; Dock Plates
- Depth: 3
from Green Access & Fall Protection
The GREEN Portable Platform (PAL100), is designed to provide safe access and fall protection on the tops of tank and bulk trucks. This self-supporting unit provides portable access with a safety cage designed for applications that do not allow the ability to use permanent truck loading platforms, or... [See More]
- Features: Adjustable Height; Anti-Slip; Guard Rails; Mobile
- Material: Steel; Galvanized, Gay / Safety Yellow Enamel, Custom finishes available
- Platform/Walkway Type: Work Platform; Other Type; Tank Trucks and Railcars
from Heartland Engineered Products, LLC
Features. Bright, OSHA yellow finish. Heartland Engineered Products, LLC Quick Ship program. Products listed will ship in 2 business days. Consistent on-time delivery ratings of 99% or higher. Budgeboard Economy Steel Truck Dockboard. Combines economy with strength and durability of steel. Fully... [See More]
- Features: Anti-Slip; Mobile
- Height: 0.4167
- Platform/Walkway Type: Other Type; Dock Boards
- Depth: 3
from Green Access & Fall Protection
GREEN Portable Transloading Platforms provide a mobile access solution for transloading operations, either "Truck to Rail," or "Rail to Truck.". All platforms are engineered for operator safety, compliance with governing O.S.H.A. standards, and for your specific application. Features. Custom... [See More]
- Features: Adjustable Height; Anti-Slip; Guard Rails; Mobile
- Material: Steel; Galvanized, Gay / Safety Yellow Enamel, Custom finishes available
- Platform/Walkway Type: Work Platform; Other Type; Tank Trucks and Railcars
from Green Access & Fall Protection
GREEN Removable Insta-Rack Platforms are created for specific site situations that won't allow for a permanent pedestal platform installation. With no foundation required, the Removable Insta-Rack is a popular solution providing easy, flexible installations. Features. Custom designed to meet your... [See More]
- Features: Anti-Slip; Guard Rails; Mobile
- Material: Steel; Galvanized, Gay / Safety Yellow Enamel, Custom finishes available
- Platform/Walkway Type: Work Platform; Other Type; Tank Trucks and Railcars