Diode Laser Engraving and Laser Marking Machines
from AMADA Weld Tech
Miyachi Unitek's LMF Series Yb: fiber laser markers are specifically designed for high speed laser marking, laser engraving, and laser ablation resulting in high contrast marks on plastics, metals and more. User configurable options and unique features mean the LMF Series markers can be tailored for... [See More]
- Laser Type: Diode; Fiber Laser
- Power: 10
- Workpiece Material: Conductive / Metals; Plastic, Wood, Composites or Other Non-Conductive Materials
- Marking Area Length: 20
from AMADA Weld Tech
Miyachi Unitek ’s LMV1000G diode-pumped laser marker is specifically designed for high speed precision marking applications on plastics and metals. It features second harmonic generation (SHG) output using non-linear optical elements which halve its fundamental wavelength from 1064 to 532... [See More]
- Laser Type: Diode; Pulsed
- Power: 5
- Workpiece Material: Conductive / Metals; Plastic, Wood, Composites or Other Non-Conductive Materials
- Marking Area Length: 6.89
from AMADA Weld Tech
The LMV1000 Nd:YVO4 laser marker is designed for high speed marking applications in both plastics and metals. The LMV1000 features a short pulse width and high peak power density which is ideal for fine marking of heat sensitive materials and high-resolution characters and graphics. This mark... [See More]
- Laser Type: NdYAG; Diode; Pulsed
- Power: 10
- Workpiece Material: Conductive / Metals; Plastic, Wood, Composites or Other Non-Conductive Materials
- Marking Area Length: 11.57