Nd:YAG / Solid State Laser Engraving and Laser Marking Machines

8 Results
Economy Laser Marking System -- UM-1 with 60mm F-Theta Lense
from RMI Laser, LLC

The RMI UM-1 Ultra-Compact Diode Pumped Nd:YAG laser marker is a very cost effective, turnkey, high performance system for marking and engraving applications. Ideal for small scale production environments. RMI ’s Economy Laser Marking system delivers precision, non-impact marks on a variety of... [See More]

  • Laser Type: NdYAG; Pulsed
  • Power: 0.7500
  • Workpiece Material: Conductive / Metals; Plastic, Wood, Composites or Other Non-Conductive Materials; Ceramics, Composites
  • Marking Area Length: 1.57
MeccoMark™ Diode Pumped Laser
from MECCO Marking & Traceability

Internally cooled; 20, 50 and 100W models, 5 lenses for 2"-12" field sizes [See More]

  • Laser Type: NdYAG; Pulsed
  • Power: 20 to 100
  • Workpiece Material: Conductive / Metals; Plastic, Wood, Composites or Other Non-Conductive Materials; Soft or Fibrous Materials (Textiles, Foams, Paper)
  • Unit Type: Benchtop
Laser Marking & Engraving Systems
from AMADA Weld Tech

Miyachi Unitek's range of lasers and systems for marking and engraving may be utilized for almost any application requiring direct marking or machining. Suitable materials include metals, plastics, ceramics, organics such as wood and paper, and many others. Can you use this method? Send us some... [See More]

  • Laser Type: CO2; NdYAG; Fiber Laser
  • Workpiece Material: Conductive / Metals
Green Laser Marking Machine
from Jiangyin Deli Laser Solutions Co., Ltd.

This machine is mostly used for marking on keyboard, circuit and plastic material, and also can be used as a normal marking machine, with 3D processing system researched by Delphi, to mark inside glass and sapphire. And also can cut and drill on glass and quartz whose thickness is less than 5mm. [See More]

  • Laser Type: NdYAG
  • Power: 4 to 20
  • Workpiece Material: Electronics / Wafers (optional feature); Conductive / Metals (optional feature); Soft or Fibrous Materials (Textiles, Foams, Paper) (optional feature)
  • Unit Type: Work Station
Green Laser Marking System -- U-2G with 100mm F-Theta Lens
from RMI Laser, LLC

RMI ’s Green Laser Marking system is perfect for marking difficult materials. With 3X power density and 2.5X the resolution of our standard laser marker, the green laser marking system is excellent for marking highly reflective metals, silicon, and soft plastics. RMI ’s laser marking... [See More]

  • Laser Type: NdYAG; Pulsed
  • Power: 2
  • Workpiece Material: Electronics / Wafers; Conductive / Metals; Plastic, Wood, Composites or Other Non-Conductive Materials
  • Marking Area Length: 2.36
Nd:YVO4 Laser Markers - 10W -- LMV1000
from AMADA Weld Tech

The LMV1000 Nd:YVO4 laser marker is designed for high speed marking applications in both plastics and metals. The LMV1000 features a short pulse width and high peak power density which is ideal for fine marking of heat sensitive materials and high-resolution characters and graphics. This mark... [See More]

  • Laser Type: NdYAG; Diode; Pulsed
  • Power: 10
  • Workpiece Material: Conductive / Metals; Plastic, Wood, Composites or Other Non-Conductive Materials
  • Marking Area Length: 11.57
U-Series Laser Marking System -- U-10 with 100mm F-Theta Lense
from RMI Laser, LLC

Industrial Grade Laser Marking System for Cost Effective, Stand-Alone Operation or Mass Production Environments. RMI ’s U-Series Laser Marking systems are ideal for high speed manufacturing environments where easy integration and low maintenance are the key to maximum uptime and high... [See More]

  • Laser Type: NdYAG; Pulsed
  • Power: 10
  • Workpiece Material: Conductive / Metals; Plastic, Wood, Composites or Other Non-Conductive Materials; Ceramics, Composites, Silicon
  • Marking Area Length: 2.36
U-Series Laser Marking System -- U-20 with 100mm F-Theta Lense
from RMI Laser, LLC

The U-Series Laser Marking Systems are ideal for high-speed production environments where easy integration and low maintenance are the keys. to maximum uptime and high productivity. The U-Series models come in 10, 15, and 20 watts. Engraves up to .001'-.004" deep. High-Speed, High volume throughput. [See More]

  • Laser Type: NdYAG; Pulsed
  • Power: 20
  • Workpiece Material: Conductive / Metals; Plastic, Wood, Composites or Other Non-Conductive Materials; Ceramics, Composites
  • Marking Area Length: 2.36