Work Station Laser Engraving and Laser Marking Machines
from Isotech, Inc.
Galaxy is a laser marking and engraving system designed for the highest productivity but also for those who have to mark extremely big and complex parts. The structure of the system is entirely made ofwelded and milled steel. These high quality components assure a great stability over time and thus... [See More]
- Unit Type: Work Station
- Marking Area Length: 8.66
- Laser Type: Fiber Laser
- Marking Area Width: 8.66
from Epilog Laser Corp.
Epilog Laser, the leading producer of CO2 and fiber laser engraving, cutting, and marking systems, is excited to add the Pro 24 and Pro 36 to the Fusion Pro Laser Series. The Fusion Pro 24 features a 24 ” x 24 ” (609 x 609 mm) engraving table, and is available with a CO2 laser source, a... [See More]
- Unit Type: Work Station
- Power: 60 to 100
- Workpiece Material: Conductive / Metals; Plastic, Wood, Composites or Other Non-Conductive Materials; Soft or Fibrous Materials (Textiles, Foams, Paper); Glass/Ceramic, Wood, Marble, Leather, Fiberglass, Rubber, Cork, Pressboard. Mother of Pearl
- Laser Type: CO2; Fiber Laser
from Isotech, Inc.
The MicroMark GN is a desktop laser engraving machine that provides the most economical solution that meets a wide range of production needs. Vertical openings on all three sides provide easy access with a pass through option when needed. Long parts that won ’t fit in the cabinet are easily... [See More]
- Unit Type: Work Station
- Marking Area Length: 8.66
- Laser Type: Fiber Laser
- Marking Area Width: 8.66
from Epilog Laser Corp.
Epilog Laser, the leading producer of CO2 and fiber laser engraving, cutting, and marking systems, is excited to add the Pro 24 and Pro 36 to the Fusion Pro Laser Series. The Fusion Pro 24 features a 24 ” x 24 ” (609 x 609 mm) engraving table, and is available with a CO2 laser source, a... [See More]
- Unit Type: Work Station
- Power: 60 to 200
- Workpiece Material: Conductive / Metals; Plastic, Wood, Composites or Other Non-Conductive Materials; Soft or Fibrous Materials (Textiles, Foams, Paper); Glass/Ceramic, Wood, Marble, Leather, Fiberglass, Rubber, Cork, Pressboard. Mother of Pearl
- Laser Type: CO2
from Isotech, Inc.
RotoMark is a laser engraving machine equipped with a rotating table with a mechanical cam which has from 2 to 8 workstations. It allows engraving and marking of both small and large parts by loading and marking at the same time. The ability to load and unload while marking optimizes machine... [See More]
- Unit Type: Work Station
- Marking Area Length: 8.66
- Laser Type: Fiber Laser
- Marking Area Width: 8.66
from Epilog Laser Corp.
Introducing the new Epilog Fusion Pro. 5G acceleration and 165 IPS engraving speeds provide the fastest engraving in the industry. And the IRIS ™ Camera Positioning system allow you to precisely place your artwork on screen in seconds. Fusion Pro 32: 32 ” x 20 ” (812 x 508 mm) work... [See More]
- Unit Type: Work Station
- Power: 80 to 200
- Workpiece Material: Conductive / Metals; Plastic, Wood, Composites or Other Non-Conductive Materials; Soft or Fibrous Materials (Textiles, Foams, Paper); Glass/Ceramic, Wood, Marble, Leather, Fiberglass, Rubber, Cork, Pressboard. Mother of Pearl
- Laser Type: CO2; Fiber Laser
from Isotech, Inc.
The TowerMark is an extremely versatile laser engraving machine and can be used both manually and in combination with a robot for loading/unloading. All components are housed inside the cabinet below which is part of the main structure. The laser system can be moved easily with a pallet jack or is... [See More]
- Unit Type: Work Station
- Marking Area Length: 12.2
- Laser Type: Fiber Laser
- Marking Area Width: 12.2
from Isotech, Inc.
TowerMark LX is an extremely flexible and compact laser engraver that is the ideal solution for marking and engraving big and complex parts or customized templates. The system comes with the Z axis in order to engrave pieces up to 450mm and with the X axis with a stroke of 850mm. The maximal marking... [See More]
- Unit Type: Work Station
- Marking Area Length: 8.66
- Laser Type: Fiber Laser
- Marking Area Width: 8.66
from Isotech, Inc.
The TowerMark XL is a larger version of the TowerMark laser engraving machine which can be configured with many options and axes for laser engraving, marking and cutting. It is characterized by its exceptional flexibility. The system is available with many features that allow you to expand the... [See More]
- Unit Type: Work Station
- Marking Area Length: 12.2
- Laser Type: Fiber Laser
- Marking Area Width: 12.2
from Trotec Laser, Inc.
R Series lasers were designed and developed by Trotec laser using Austrian engineering standards. The R400 features an ergonomic 40.5" x 24.8" working area, CO2 laser power up to 100W, sophisticated and intuitive workflow software, and the highest safety measures - providing the industry with a... [See More]
- Unit Type: Work Station
- Power: 60 to 100
- Workpiece Material: Electronics / Wafers; Conductive / Metals; Medical; Plastic, Wood, Composites or Other Non-Conductive Materials; Soft or Fibrous Materials (Textiles, Foams, Paper); Acrylic Foils & films Glass Wood Paper Leather Stone Textiles
- Laser Type: CO2
from Jiangyin Deli Laser Solutions Co., Ltd.
This machine is mostly used for marking on keyboard, circuit and plastic material, and also can be used as a normal marking machine, with 3D processing system researched by Delphi, to mark inside glass and sapphire. And also can cut and drill on glass and quartz whose thickness is less than 5mm. [See More]
- Unit Type: Work Station
- Power: 4 to 20
- Workpiece Material: Electronics / Wafers (optional feature); Conductive / Metals (optional feature); Soft or Fibrous Materials (Textiles, Foams, Paper) (optional feature)
- Laser Type: NdYAG
from Jimani, Inc.
Air cooled, integrated alignment laser, CDRH certification [See More]
- Unit Type: Benchtop; Work Station
- Power: 20
- Workpiece Material: Conductive / Metals; Plastic, Wood, Composites or Other Non-Conductive Materials
- Laser Type: Fiber Laser
from FOBA Laser Marking + Engraving (ALLTEC Angewandte Laserlicht Technologie GmbH)
The compact manual fiber laser marking machine FOBA M1000 has been designed for the high-quality laser marking of small parts, medium sized components and work pieces and batches. Among others, the M1000 is ideally suited for laser marking autoparts, medical products, metal and plastic tools and... [See More]
- Unit Type: Work Station
- Laser Type: Fiber Laser
- Workpiece Material: Conductive / Metals; Plastic, Wood, Composites or Other Non-Conductive Materials
- Marking Area Length: 17.72
from LaserStar Technologies Corporation
The FiberStar Industrial Marking System is a robust, turnkey industrial laser marking platform that offers the benefits of a non-contact, abrasion-resistant, permanent laser mark, laser engraving, or cut onto almost any type of material. These systems offer the speed, reliability and flexibility... [See More]
- Unit Type: Work Station
- Power: 10 to 100
- Workpiece Material: Electronics / Wafers; Conductive / Metals; Plastic, Wood, Composites or Other Non-Conductive Materials; Jewelry
- Laser Type: Fiber Laser
from Universal Laser Systems, Inc.
The ILS12.75 is our largest and most versatile platform. Engineered specifically for manufacturing environments, it can handle applications ranging from prototyping to automated manufacturing. In addition to a spacious 48" x 24" x 12", 13,824 in3 (1219 x 610 x 305 mm, 226,795 cm3) material... [See More]
- Unit Type: Work Station
- Power: 20 to 150
- Workpiece Material: Conductive / Metals; Plastic, Wood, Composites or Other Non-Conductive Materials; Soft or Fibrous Materials (Textiles, Foams, Paper); Marble, Wood, Glass
- Laser Type: CO2
from AMADA Weld Tech
Miyachi Unitek ’s LMV1000G diode-pumped laser marker is specifically designed for high speed precision marking applications on plastics and metals. It features second harmonic generation (SHG) output using non-linear optical elements which halve its fundamental wavelength from 1064 to 532... [See More]
- Unit Type: Work Station
- Power: 5
- Workpiece Material: Conductive / Metals; Plastic, Wood, Composites or Other Non-Conductive Materials
- Laser Type: Diode; Pulsed
from Trotec Laser, Inc.
The R Series, designed by Trotec, is a safe, and affordable laser cutter. Available with a 51.1" x 35.4" working area and CO2 power options up to 100W, the R500 laser cutter features a sophisticated and intuitive workflow that provides new businesses with a reliable, cost-effective, and locally... [See More]
- Unit Type: Work Station
- Power: 60 to 100
- Workpiece Material: Electronics / Wafers; Conductive / Metals; Medical; Plastic, Wood, Composites or Other Non-Conductive Materials; Soft or Fibrous Materials (Textiles, Foams, Paper); Acrylic Foils & films Glass Wood Paper Leather Stone Textiles
- Laser Type: CO2
from Jiangyin Deli Laser Solutions Co., Ltd.
Advantages: Single step operation. 24hour/day and 7days/week reliable production with minimum maintenances. No need of extra toxic and polluting materials. High accuracy and good resolutions. Very high process speed. Features: X-Y-Z- θ four dimensional adjustment for automatic positioning. CCD... [See More]
- Unit Type: Work Station
- Workpiece Material: Electronics / Wafers (optional feature); Conductive / Metals (optional feature); Soft or Fibrous Materials (Textiles, Foams, Paper) (optional feature)
from FOBA Laser Marking + Engraving (ALLTEC Angewandte Laserlicht Technologie GmbH)
The M-Series consists of advanced manually loaded laser marking workstations for the precise and economic processing of small, large and geometrically complex workpieces as well as small and large batches of parts. The M-Series is available in two sizes (M2000, M3000) and three model options each... [See More]
- Unit Type: Work Station
- Laser Type: Fiber Laser
- Workpiece Material: Conductive / Metals; Plastic, Wood, Composites or Other Non-Conductive Materials
- Marking Area Length: 24.41
from LaserStar Technologies Corporation
The FiberStar Rotary Dial Laser Marking Workstation is a robust, turnkey industrial laser marking platform that offers the benefits of a non-contact, abrasion-resistant, permanent laser mark, laser engraving, or cut onto almost any type of material. These systems offer the speed, reliability and... [See More]
- Unit Type: Work Station
- Power: 10 to 100
- Workpiece Material: Electronics / Wafers; Conductive / Metals; Plastic, Wood, Composites or Other Non-Conductive Materials; Jewelry
- Laser Type: Fiber Laser
from Universal Laser Systems, Inc.
The ILS9.75 platform is designed for laser material processing in a wide variety of production environments. Flexible enough to be installed as a standalone system or integrated into an automated manufacturing line, the ILS9.75 is an excellent choice for no-tool prototype production and is also used... [See More]
- Unit Type: Work Station
- Power: 20 to 150
- Workpiece Material: Conductive / Metals; Plastic, Wood, Composites or Other Non-Conductive Materials; Soft or Fibrous Materials (Textiles, Foams, Paper); Marble, Wood, Glass
- Laser Type: CO2
from AMADA Weld Tech
The LMV1000 Nd:YVO4 laser marker is designed for high speed marking applications in both plastics and metals. The LMV1000 features a short pulse width and high peak power density which is ideal for fine marking of heat sensitive materials and high-resolution characters and graphics. This mark... [See More]
- Unit Type: Work Station
- Power: 10
- Workpiece Material: Conductive / Metals; Plastic, Wood, Composites or Other Non-Conductive Materials
- Laser Type: NdYAG; Diode; Pulsed
from Trotec Laser, Inc.
The Rayjet 300 is a midsize laser engraver with a powerful CO2 laser source. It allows you to engrave, mark, and cut a variety of materials and thicknesses with ease. The Rayjet 300 offers a working area of 29" x 17" in a 60W or 80W model. The Rayjet laser line, invented by Trotec, offers safe,... [See More]
- Unit Type: Work Station
- Power: 60 to 120
- Workpiece Material: Electronics / Wafers; Conductive / Metals; Medical; Plastic, Wood, Composites or Other Non-Conductive Materials; Soft or Fibrous Materials (Textiles, Foams, Paper); Acrylic Foils & films Glass Wood Paper Leather Stone Textiles
- Laser Type: CO2
from Jiangyin Deli Laser Solutions Co., Ltd.
Up to 800 ×600mm working area size. Minimum line width of 1 μm. A variety of configurations to suit the demands of different jobs. 3D exposure ability. A variety of alignment methods. Auto-focus function. Customizable system design. Graphical control system [See More]
- Unit Type: Work Station
- Workpiece Material: Electronics / Wafers (optional feature); Conductive / Metals (optional feature); Soft or Fibrous Materials (Textiles, Foams, Paper) (optional feature)
from FOBA Laser Marking + Engraving (ALLTEC Angewandte Laserlicht Technologie GmbH)
The M-Series consists of advanced manually loaded laser marking workstations for the precise and economic processing of small, large and geometrically complex workpieces as well as small and large batches of parts. For the integration of a UV-laser marking system, the M3000 machine housing is... [See More]
- Unit Type: Work Station
- Laser Type: Fiber Laser; UV Laser
- Workpiece Material: Electronics / Wafers; Conductive / Metals; Plastic, Wood, Composites or Other Non-Conductive Materials; Glass/Ceramics
- Marking Area Length: 38.19
from LaserStar Technologies Corporation
At LaserStar Technologies, we offer an extensive range of laser marking and laser engraving products with the ability to custom design any of our standard systems to fit your needs. Whatever your challenge, we will work directly with you to help you find the ideal solution to your laser marking... [See More]
- Unit Type: Work Station
- Workpiece Material: Electronics / Wafers; Conductive / Metals; Jewelry
from Universal Laser Systems, Inc.
The PLS6.150D is the same size as the PLS6.75, but features Dual Laser Configuration for increased laser power when you need it. The PLS platform delivers exceptional cutting, marking and engraving results for users who need both high speed and high quality. The PLS6.150D is designed to handle 3D... [See More]
- Unit Type: Work Station
- Power: 20 to 150
- Workpiece Material: Conductive / Metals; Plastic, Wood, Composites or Other Non-Conductive Materials; Soft or Fibrous Materials (Textiles, Foams, Paper); Marble, Wood, Glass
- Laser Type: CO2
from Trotec Laser, Inc.
The Rayjet 50 laser engraver is a budget-friendly, industrial-grade laser engraving and cutting solution. With an 18" x 12" working area and 30W CO2 laser source, the Rayjet laser machine can engrave and cut materials like wood, paper, textiles, plastics, and much more. The Rayjet laser line,... [See More]
- Unit Type: Benchtop; Work Station
- Power: 0.0 to 30
- Workpiece Material: Electronics / Wafers; Conductive / Metals; Medical; Plastic, Wood, Composites or Other Non-Conductive Materials; Soft or Fibrous Materials (Textiles, Foams, Paper); Acrylic Foils & films Glass Wood Paper Leather Stone Textiles
- Laser Type: CO2
from Jiangyin Deli Laser Solutions Co., Ltd.
Quick and convenient importing of processing graphics; able to process a variety of dotting forms. Easy modification of processing graphics; high processing precision. Model: LGP-ST. Wavelength: 355nm-1064nm. Average power: 15W. Dotting depth: 0-20 μm. Dotting diameter: 10-80 μm. Positional... [See More]
- Unit Type: Work Station
- Power: 15
- Workpiece Material: Electronics / Wafers (optional feature); Conductive / Metals (optional feature); Soft or Fibrous Materials (Textiles, Foams, Paper) (optional feature)
from Universal Laser Systems, Inc.
The PLS4.75 is a free-standing single laser platform designed for multiple-material processing applications and small scale production. The PLS4.75 can accept all Universal laser cartridges for a power range of 10-75 watts. The PLS4.75 offers a material processing envelope of 24" x 18" x 9", 3,888... [See More]
- Unit Type: Work Station
- Power: 10 to 75
- Workpiece Material: Conductive / Metals; Plastic, Wood, Composites or Other Non-Conductive Materials; Soft or Fibrous Materials (Textiles, Foams, Paper); Marble, Wood, Glass
- Laser Type: CO2
from Trotec Laser, Inc.
The SP1500 laser cutter comes equipped with a 59.1" x 49.2" working area and CO2 power options ranging from 100W to 400W. Suitable in a number of industries for a wide range of applications including graphic finishing, prototyping, furniture and display manufacturing, and more, the SP laser cutting... [See More]
- Unit Type: Work Station
- Power: 100 to 400
- Workpiece Material: Electronics / Wafers; Medical; Plastic, Wood, Composites or Other Non-Conductive Materials; Soft or Fibrous Materials (Textiles, Foams, Paper); Acrylic Foils & films Glass Wood Paper Leather Stone Textiles
- Laser Type: CO2
from Jiangyin Deli Laser Solutions Co., Ltd.
Large market share;. State-of-the-art process;. Experienced maintenance and technical support personnel. Simple and practical equipment design – easy to disassemble and assemble for maintenance;. Reduces maintenance costs. Applicable materials: Ag, ITO, Cu, MOAIMO, and other substrates on... [See More]
- Unit Type: Work Station
- Workpiece Material: Electronics / Wafers (optional feature); Conductive / Metals (optional feature); Soft or Fibrous Materials (Textiles, Foams, Paper) (optional feature)
from Universal Laser Systems, Inc.
The desktop VLS2.30 is a compact and economical platform designed to be an entry level laser machine for starting your laser material processing business. The VLS2.30 is well suited to prototype development and on-demand production and also makes a capable second machine to handle production... [See More]
- Unit Type: Work Station
- Power: 10 to 30
- Workpiece Material: Conductive / Metals; Plastic, Wood, Composites or Other Non-Conductive Materials; Soft or Fibrous Materials (Textiles, Foams, Paper); Marble, Wood, Glass
- Laser Type: CO2
from Trotec Laser, Inc.
Trotec's SP Series large-format CO2 laser cutting machines are ideal for businesses faced with demanding large-format cutting applications. The SP2000 can process a wide range of materials, including acrylic, plastics, textiles, wood, and many more, with a working area of 66.1" x 98.8" and CO2 power... [See More]
- Unit Type: Work Station
- Power: 60 to 400
- Workpiece Material: Electronics / Wafers; Medical; Plastic, Wood, Composites or Other Non-Conductive Materials; Soft or Fibrous Materials (Textiles, Foams, Paper); Acrylic Foils & films Glass Wood Paper Leather Stone Textiles
- Laser Type: CO2
from Jiangyin Deli Laser Solutions Co., Ltd.
Non-contact processing minimizes damage to the material. No consumables such as ink; reduces environmental impact. High yield rates from ultra-thin and large-size processing. Fast, flexible modification of screen printing. Working area: 1930mm ×1500mm (customizable). Processing speed:... [See More]
- Unit Type: Work Station
- Workpiece Material: Electronics / Wafers (optional feature); Conductive / Metals (optional feature); Soft or Fibrous Materials (Textiles, Foams, Paper) (optional feature)
from Universal Laser Systems, Inc.
The desktop VLS3.50 is small enough to fit on a work surface yet powerful enough to meet the requirements of on-demand production. Used frequently for educational purposes, the VLS3.50 is also a great choice for starting your laser business. Offering a material processing envelope of 24" x 12" x 4",... [See More]
- Unit Type: Work Station
- Power: 10 to 50
- Workpiece Material: Conductive / Metals; Plastic, Wood, Composites or Other Non-Conductive Materials; Soft or Fibrous Materials (Textiles, Foams, Paper); Marble, Wood, Glass
- Laser Type: CO2
from Trotec Laser, Inc.
Trotec's SP Series laser cutters are designed for fast and precise processing of large-format materials. The SP3000 laser machine comes equipped with a working area of 87" x 126.4" and CO2 power options ranging from 60W to 400W. The four-sided access and Tandem Assist on the SP2000 and SP3000 ensure... [See More]
- Unit Type: Work Station
- Power: 60 to 400
- Workpiece Material: Electronics / Wafers; Medical; Plastic, Wood, Composites or Other Non-Conductive Materials; Soft or Fibrous Materials (Textiles, Foams, Paper); Acrylic Foils & films Glass Wood Paper Leather Stone Textiles
- Laser Type: CO2
from Jiangyin Deli Laser Solutions Co., Ltd.
Fast scribing speeds;. High throughput;. High-quality processing results;. Significant improvements in yield rates;. No consumables;. Greatly reduces operating costs. Laser type: DPSS picosecond laser (532nm & 1064nm). Laser power: ≥1W. Cooling method: Closed-loop water cooling. X-axis: 300mm... [See More]
- Unit Type: Work Station
- Power: 0.0 to 1
- Workpiece Material: Electronics / Wafers (optional feature); Conductive / Metals (optional feature); Soft or Fibrous Materials (Textiles, Foams, Paper) (optional feature)
from Universal Laser Systems, Inc.
The VLS3.60 is a free-standing platform designed to be the ideal entry point into light-duty manufacturing. The VLS3.60 is also installed in many educational institutions around the world for architecture, product and graphic design, and materials research programs. The VLS3.60 is a single laser... [See More]
- Unit Type: Work Station
- Power: 10 to 60
- Workpiece Material: Conductive / Metals; Plastic, Wood, Composites or Other Non-Conductive Materials; Soft or Fibrous Materials (Textiles, Foams, Paper); Marble, Wood, Glass
- Laser Type: CO2