Pulsed / Q-switched Laser Engraving and Laser Marking Machines
from KEYENCE
The MD-X Series is equipped with a unique laser oscillation technology developed by KEYENCE that combines the characteristics of both YVO4 and FIBER lasers to delivery a fine quality, high speed mark unlike any other laser system. In addition to its unparalleled combination of high peak power and... [See More]
- Workpiece Material: Conductive / Metals; Plastic, Wood, Composites or Other Non-Conductive Materials
- Laser Type: CO2; Pulsed
- Power: 13
- Marking Area Length: 4.92
from AMADA Weld Tech
Miyachi Unitek ’s LMV1000G diode-pumped laser marker is specifically designed for high speed precision marking applications on plastics and metals. It features second harmonic generation (SHG) output using non-linear optical elements which halve its fundamental wavelength from 1064 to 532... [See More]
- Workpiece Material: Conductive / Metals; Plastic, Wood, Composites or Other Non-Conductive Materials
- Laser Type: Diode; Pulsed
- Power: 5
- Marking Area Length: 6.89
from MECCO Marking & Traceability
Internally cooled; 20, 50 and 100W models, 5 lenses for 2"-12" field sizes [See More]
- Workpiece Material: Conductive / Metals; Plastic, Wood, Composites or Other Non-Conductive Materials; Soft or Fibrous Materials (Textiles, Foams, Paper)
- Laser Type: NdYAG; Pulsed
- Power: 20 to 100
- Unit Type: Benchtop
from RMI Laser, LLC
The RMI UM-1 Ultra-Compact Diode Pumped Nd:YAG laser marker is a very cost effective, turnkey, high performance system for marking and engraving applications. Ideal for small scale production environments. RMI ’s Economy Laser Marking system delivers precision, non-impact marks on a variety of... [See More]
- Workpiece Material: Conductive / Metals; Plastic, Wood, Composites or Other Non-Conductive Materials; Ceramics, Composites
- Laser Type: NdYAG; Pulsed
- Power: 0.7500
- Marking Area Length: 1.57
from Jiangyin Deli Laser Solutions Co., Ltd.
This machine is mostly used for micro marking in Consumer electronics, semi-conduct medicine, especially for white plastic, vacuum deposition, glass, sapphire, and also for drilling cutting and etching on metals and non-metal materials. Power:3W,5W7W10W. Wave length355nm. Pulse width <18ns@30kHz. [See More]
- Workpiece Material: Electronics / Wafers (optional feature); Conductive / Metals (optional feature); Soft or Fibrous Materials (Textiles, Foams, Paper) (optional feature)
- Laser Type: Pulsed
- Power: 3 to 10
- Unit Type: Work Station
from AMADA Weld Tech
The LMV1000 Nd:YVO4 laser marker is designed for high speed marking applications in both plastics and metals. The LMV1000 features a short pulse width and high peak power density which is ideal for fine marking of heat sensitive materials and high-resolution characters and graphics. This mark... [See More]
- Workpiece Material: Conductive / Metals; Plastic, Wood, Composites or Other Non-Conductive Materials
- Laser Type: NdYAG; Diode; Pulsed
- Power: 10
- Marking Area Length: 11.57
from RMI Laser, LLC
The UF-Series Fiber Laser Marking System is the next impressive step following a decade of laser marking innovation based on our solid state laser technologies and experiences in Nd:YVO4 and Nd:YAG laser marking systems. [See More]
- Workpiece Material: Conductive / Metals; Plastic, Wood, Composites or Other Non-Conductive Materials; Composites
- Laser Type: Fiber Laser; Pulsed
- Power: 50
- Marking Area Length: 9.84
from RMI Laser, LLC
The Fiber Laser Marking Systems are ideal when your application requires higher output powers with a smaller spot size and maintenance free operation. The high beam quality allows it to be used for smaller component marking applications without damaging sensitive components, the cutting of very thin... [See More]
- Workpiece Material: Conductive / Metals; Plastic, Wood, Composites or Other Non-Conductive Materials; Ceramics, Composites
- Laser Type: Fiber Laser; Pulsed
- Power: 30
- Marking Area Length: 3.94
from RMI Laser, LLC
RMI ’s Green Laser Marking system is perfect for marking difficult materials. With 3X power density and 2.5X the resolution of our standard laser marker, the green laser marking system is excellent for marking highly reflective metals, silicon, and soft plastics. RMI ’s laser marking... [See More]
- Workpiece Material: Electronics / Wafers; Conductive / Metals; Plastic, Wood, Composites or Other Non-Conductive Materials
- Laser Type: NdYAG; Pulsed
- Power: 2
- Marking Area Length: 2.36
from RMI Laser, LLC
Industrial Grade Laser Marking System for Cost Effective, Stand-Alone Operation or Mass Production Environments. RMI ’s U-Series Laser Marking systems are ideal for high speed manufacturing environments where easy integration and low maintenance are the key to maximum uptime and high... [See More]
- Workpiece Material: Conductive / Metals; Plastic, Wood, Composites or Other Non-Conductive Materials; Ceramics, Composites, Silicon
- Laser Type: NdYAG; Pulsed
- Power: 10
- Marking Area Length: 2.36
from RMI Laser, LLC
The U-Series Laser Marking Systems are ideal for high-speed production environments where easy integration and low maintenance are the keys. to maximum uptime and high productivity. The U-Series models come in 10, 15, and 20 watts. Engraves up to .001'-.004" deep. High-Speed, High volume throughput. [See More]
- Workpiece Material: Conductive / Metals; Plastic, Wood, Composites or Other Non-Conductive Materials; Ceramics, Composites
- Laser Type: NdYAG; Pulsed
- Power: 20
- Marking Area Length: 2.36