Serial Weigh Modules
from Siemens Process Instrumentation
SIWAREX FTA is a calibratable and versatile weighing module for SIMATIC S7, C7 and PCS7 automation systems. SIWAREX FTA function module integrated with SIMATIC S7/PCS7, uses process control features such as integral communication, diagnostics and configuration tools. By setting a parameter in... [See More]
-
Interface: Serial; Other Interface;
SIMATIC S7 (P-Bus), RS485, RS
232, TTY -
Ratings / Certifications:
ATEX 95, FM, CULUS Haz.Loc. legal for trade acc. to OIML R76,
OIML, R51, R61, R107
- Application: Hoppers
from Sartorius Lab Instruments GmbH & Co. KG
WZA215-L component weigh unit WZA215-LC. Outstanding features: The Basic series focus just on the essentials. Sartorius provides the mechanical and. electronic solution. These weighing devices. should be integrated by the system provider. to overcome the influences of the ambient. conditions. [See More]
- Interface: Serial; USB
- Capacity: 0.4631
- Weigh Module Type: Compression
- Resolution: 2.20E-8
from Siemens Process Instrumentation
The SIWAREX FTC (Flexible Technology for Continuous Weighing) weighing module integrated in SIMATIC S7/PCS 7 uses process control system features such as integral communication, diagnostics and configuration tools. SIWAREX FTC is the optimum solution for demanding continuous weighing applications. [See More]
-
Interface: Serial; Other Interface;
SIMATIC S7 (P-Bus), RS485, RS
232, TTY
from Sartorius Lab Instruments GmbH & Co. KG
The weigh cell consists of two main components: A monolithic weigh system, based on force compensation technology. The respective PCB. These components should be integrated in a housing that complies with the local legal recommendations. Monolithic weighing system with a resolution of 0.1 mg. An... [See More]
- Interface: Serial
- Capacity: 0.4851
- Weigh Module Type: Compression
- Resolution: 2.20E-7
from Siemens Process Instrumentation
SIWAREX WP231 is the first weighing module designed for SIMATIC S7-1200 integration via the Totally Integrated Automation (TIA) Portal engineering platform. The ability to operate SIWAREX WP231 with or without SIMATIC PLCs offers additional flexibility and the Ethernet and RS485 interfaces with... [See More]
-
Interface: Ethernet; Serial; Other Interface;
SIMATIC Bus
Ethernet
RS485
- Application: Hoppers; Silos
from Sartorius Lab Instruments GmbH & Co. KG
Weigh cells with 2 main components: A monolithic weigh system, based on electromagnetic force compensation technology. An encapsulated PCB with the CE mark of conformity. Monolithic weighing system with a resolution of 0.001 mg. The load receptor includes overload protection. Internal calibration... [See More]
- Interface: Serial
- Capacity: 0.0011 to 0.0046
- Weigh Module Type: Compression
- Resolution: 2.21E-9 to 1.10E-8
from Siemens Process Instrumentation
SIWAREX WP241 weighing module can easily be integrated into SIMATIC S7-1200 via the TIA Portal but can also be operated without a SIMATIC CPU. It has been designed for monitoring belt scale and weigh belt applications. SIWAREX WP241 can be connected directly to a Modbus HMI (Human-Machine Interface)... [See More]
-
Interface: Ethernet; Serial; Other Interface;
Ethernet (Modbus TCP/IP, SIWATOOL)
RS 485 (Modbus RTU)
from Sartorius Lab Instruments GmbH & Co. KG
The weigh cell is especially designed for fast weighing process like dosing or automatic batch weighing. The weigh cell with the CE mark of conformity consists of two main components: A monolithic weigh system, based on force compensation technology and with a stainless steel housing. An electronic... [See More]
- Interface: Serial
- Capacity: 0.4851
- Weigh Module Type: Compression
- Resolution: 2.20E-8
from Siemens Process Instrumentation
SIWAREX WP251 controls dosing and batching tasks completely independently while fulfilling the typical requirements of these processes, such as speed and accuracy. As part of the SIMATIC S7-1200 basic controller family, the WP251 can be integrated seamlessly into the TIA Portal. The SIWAREX WP251... [See More]
-
Interface: Ethernet; Serial; Other Interface;
SIMATIC S7-1200 Bus
RS485 (Modbus RTU)
Ethernet (Modbus TCP/IP & SIWATOOL)
from Sartorius Lab Instruments GmbH & Co. KG
The WZA-N series is the successor of the well established WZA-line. This series focus on weighing resolutions as low as 0.1 mg and capacities of up to 8200 g. The weigh cell consist of two parts: Weigh cell mechanical system in stainless steel IP44 housing. Aluminium electronic box, all connection... [See More]
- Interface: Serial
- Capacity: 2.65
- Weigh Module Type: Compression
- Resolution: 2.21E-6
from Siemens Process Instrumentation
SIWAREX WP321 is a weighing module for the distributed I/O system SIMATIC ET 200SP. Due to the diversity and the flexibility of the SIMATIC manager and TIA Portal, it is an ideal solution for small and medium automation systems. SIWAREX WP321 is suitable for tasks typical of non-automatic scales:... [See More]
-
Interface: Serial; USB; Other Interface;
SIMATIC ET200 SP Bus, RS485 (SIWATOOL)1
- Application: Silos
from Sartorius Lab Instruments GmbH & Co. KG
The WZA-NC series is the successor of the well established WZA?CW-line. This weigh cells are specialized on weigh resolutions as low as 0.1 mg and capacities of up to 8200 g. An internal calibration weight for easy quality control during production is built in. The weigh cell consist of two parts:... [See More]
- Interface: Serial
- Capacity: 0.4851
- Weigh Module Type: Compression
- Resolution: 2.20E-7
from Siemens Process Instrumentation
SIWAREX WP351 is the right choice for many demanding weighing applications, such as producing accurate mixtures, ensuring precise filling, bagging, checking, totalizing and dosing. SIWAREX WP351 can be used in automatic as well as in non-automatic weighing applications. Due to the intelligent... [See More]
-
Interface: Ethernet; Serial; Other Interface;
3x DI (24V DC); 3x DQ (24V DC);
1x RJ45; 1x RS485; 1x CI
- Application: Hoppers
from Sartorius Lab Instruments GmbH & Co. KG
The WZA-N series is the successor of the well established WZA-line. This series focus on weighing resolutions as low as 0.1 mg and capacities of up to 8200 g. The weigh cell consist of two parts: Weigh cell mechanical system in stainless steel IP44 housing. Aluminium electronic box, all connection... [See More]
- Interface: Serial
- Capacity: 18.08
- Weigh Module Type: Compression
- Resolution: 2.21E-5
from Siemens Process Instrumentation
SIWAREX WP521 ST and WP522 ST are weighing modules for the SIMATIC S7-1500 advanced controller family: SIWAREX WP521 ST is the single channel option for the set-up of one scale and SIWAREX WP522 ST is the two-channel option for the set-up of two independent scales. With SIWAREX WP521 ST and WP522 ST... [See More]
- Interface: Ethernet; Serial
- Application: Hoppers; Silos
from Sartorius Lab Instruments GmbH & Co. KG
Based on the WZA-N series this model is optimized for fast weighing results combined with minimized vibration interference. A stable and accurate result is presented within 250 ms. The weigh cell consist of two parts: Weigh cell mechanical system in stainless steel IP44 housing. Aluminium electronic... [See More]
- Interface: Serial
- Capacity: 0.4851
- Weigh Module Type: Compression
- Resolution: 2.20E-7
from Sartorius Lab Instruments GmbH & Co. KG
The WZA25-NC has a capacity of 20 g with a readability of 10 µg combined with a small housing. A multiple weighing system can be arranged in linear fashion with a distance of 25 mm between the weighing pins. Head to Head configuration allow 12.5 mm track distance. The weigh cell can be sealed... [See More]
- Interface: Serial
- Capacity: 0.0441
- Weigh Module Type: Compression
- Resolution: 2.20E-8
from Sartorius Lab Instruments GmbH & Co. KG
The weigh cell consists of two independent semi-micro weighing systems, based on electromagnetic force compensation. Reduced footprint (approx. 13 cm2) by vertical design. Plug-in feature of weigh cells supports easy serviceability. High level of parallelization by arrangement of multiple weigh... [See More]
- Interface: Serial
- Capacity: 0.0022
- Weigh Module Type: Compression
- Resolution: 2.20E-8