Conveyors / In-motion Weighing Weigh Modules
from Mettler-Toledo Technologies GmbH
SWB505/SWC515 Multi-Purpose Weigh Modules [See More]
- Application: Conveyors / In-motion Weighing; Hoppers; Silos
- Capacity: 11 to 220000
- Weigh Module Type: Compression
- Ratings / Certifications: IP68; IP69k
from Siemens Process Instrumentation
Milltronics MCS is a compact, rugged, modular, heavy-duty belt scale for use in mobile crushers and aggregate screening plants. Milltronics MCS provides continuous, in-line weighing at minimal cost. The stainless steel load cells ensure long-term, consistent, reliable measurement. The modular... [See More]
- Application: Conveyors / In-motion Weighing
from Emery Winslow Scale Co.
304 & 316 SS, Hastelloy & other alloys, aluminum/carbon steel mat'l options [See More]
- Application: Conveyors / In-motion Weighing; Hoppers; Tanks; Blender, Scissor Lift, Custom
- Capacity: 3000
- Weigh Module Type: Compression
- Features: Washdown; Hostile Environment
from Siemens Process Instrumentation
Milltronics MLC is a low-capacity belt scale for light belt loading. The MLC is suitable for monitoring such products as fertilizer, tobacco, animal feed pellets, or sugar. The MLC ’s proven use of parallelogram style load cells results in fast reaction to vertical forces, ensuring instant... [See More]
- Application: Conveyors / In-motion Weighing
from Siemens Process Instrumentation
Milltronics MMI is a heavy-duty, high accuracy multiple idler belt scale used for critical process and load-out control. The Milltronics MMI belt scale consists of two or more MSI single idler belt scales installed in series. It provides high-accuracy continuous in-line weighing of a variety of... [See More]
- Application: Conveyors / In-motion Weighing
from Siemens Process Instrumentation
Voted best industrial scale by Readers' Choice Awards - Milltronics MSI is a heavy-duty, high-accuracy, full-frame single idler belt scale used for process and load-out control. Its companion, the Milltronics MMI belt scale, consists of two or more MSI single idler belt scales installed in series. [See More]
- Application: Conveyors / In-motion Weighing
from Siemens Process Instrumentation
Milltronics MUS is a modularly designed, medium- to heavy-duty belt scale for process indication. Milltronics MUS operates with products like aggregates, sand, or minerals, providing continuous in-line weighing at a minimal cost. This versatile unit will fit most conveyor widths and standard idlers,... [See More]
- Application: Conveyors / In-motion Weighing
from Siemens Process Instrumentation
Milltronics WD600 is a light-to medium-duty slider bed belt scale used for process and load-out control in manufacturing, including the food, chemical and tobacco industries. WD600 works with an existing flat belt conveyor and the selected Siemens integrator. As material is moving along the conveyor... [See More]
- Application: Conveyors / In-motion Weighing