Ethernet Weigh Modules

5 Results
Process Instrumentation, Weight Measurement, Weighing Electronics, SIWAREX WP231
from Siemens Process Instrumentation

SIWAREX WP231 is the first weighing module designed for SIMATIC S7-1200 integration via the Totally Integrated Automation (TIA) Portal engineering platform. The ability to operate SIWAREX WP231 with or without SIMATIC PLCs offers additional flexibility and the Ethernet and RS485 interfaces with... [See More]

  • Interface: Ethernet; Serial; Other Interface; SIMATIC Bus
    Ethernet
    RS485
  • Application: Hoppers; Silos
Process Instrumentation, Weight Measurement, Weighing Electronics, SIWAREX WP241
from Siemens Process Instrumentation

SIWAREX WP241 weighing module can easily be integrated into SIMATIC S7-1200 via the TIA Portal but can also be operated without a SIMATIC CPU. It has been designed for monitoring belt scale and weigh belt applications. SIWAREX WP241 can be connected directly to a Modbus HMI (Human-Machine Interface)... [See More]

  • Interface: Ethernet; Serial; Other Interface; Ethernet (Modbus TCP/IP, SIWATOOL)
    RS 485 (Modbus RTU)
Process Instrumentation, Weight Measurement, Weighing Electronics, SIWAREX WP251
from Siemens Process Instrumentation

SIWAREX WP251 controls dosing and batching tasks completely independently while fulfilling the typical requirements of these processes, such as speed and accuracy. As part of the SIMATIC S7-1200 basic controller family, the WP251 can be integrated seamlessly into the TIA Portal. The SIWAREX WP251... [See More]

  • Interface: Ethernet; Serial; Other Interface; SIMATIC S7-1200 Bus
    RS485 (Modbus RTU)
    Ethernet (Modbus TCP/IP & SIWATOOL)
Process Instrumentation, Weight Measurement, Weighing Electronics, SIWAREX WP351
from Siemens Process Instrumentation

SIWAREX WP351 is the right choice for many demanding weighing applications, such as producing accurate mixtures, ensuring precise filling, bagging, checking, totalizing and dosing. SIWAREX WP351 can be used in automatic as well as in non-automatic weighing applications. Due to the intelligent... [See More]

  • Interface: Ethernet; Serial; Other Interface; 3x DI (24V DC); 3x DQ (24V DC);
    1x RJ45; 1x RS485; 1x CI
  • Application: Hoppers
Process Instrumentation, Weight Measurement, Weighing Electronics, SIWAREX WP521 ST/522 ST
from Siemens Process Instrumentation

SIWAREX WP521 ST and WP522 ST are weighing modules for the SIMATIC S7-1500 advanced controller family: SIWAREX WP521 ST is the single channel option for the set-up of one scale and SIWAREX WP522 ST is the two-channel option for the set-up of two independent scales. With SIWAREX WP521 ST and WP522 ST... [See More]

  • Interface: Ethernet; Serial
  • Application: Hoppers; Silos