Tanks Weigh Modules
from Hottinger Brüel & Kjær A/S
Weighing module with stay rod customized,. mounted with self-restoring rocker pin. Load cell C 16, small installation. height, Strain gage system. [See More]
- Application: Silos (optional feature); Tanks
- Interface: Other Interface; Passive (mV/V)
- Capacity: 44800
from Hottinger Brüel & Kjær A/S
Customized HLC/M weighing module with stay rod,. mounted with HLC … load cell,. low installation height, strain gage system [See More]
- Application: Silos (optional feature); Tanks
- Interface: Other Interface; Passive (mV/V)
- Capacity: 243
from Hottinger Brüel & Kjær A/S
Weighing module Z6AM with stay rod. customized, mounted with Load cell. Z6F.., small installation height,. Strain gage system. [See More]
- Application: Silos (optional feature); Tanks
- Interface: Other Interface; Passive (mV/V)
- Capacity: 22.05
from Hottinger Brüel & Kjær A/S
Weighing module Z6B with stay rod. customized, mounted with Load cell. Z6F.., small installation height,. Strain gage system. [See More]
- Application: Silos (optional feature); Tanks
- Interface: Other Interface; Passive (mV/V)
- Capacity: 22.05
from Hottinger Brüel & Kjær A/S
Tank weighing module for load cell type RTN. Capacity up to 22t. Equipped with: Rubber-metal bearing. Integrated anti-liftoff device. Integrated horizontal stops. Material stainless steel. Delivery with a load cell dummy [See More]
- Application: Silos (optional feature); Tanks
- Interface: Other Interface; Passive (mV/V)
- Capacity: 48502
from Hottinger Brüel & Kjær A/S
Weighing module complete mounted. with load cell type Z6FC3/50kg. Nominal load 50kg, flat construction. Self-restoring pendulum bearing. Integrated stay rod and anti-liftoff device. Ground cable EEK4. Stainless steel. qualified for use in legal for trade scales. of class III according to. OIML R60... [See More]
- Application: Silos (optional feature); Tanks
- Interface: Other Interface; Passive (mV/V)
- Capacity: 110
from GSE Scale Systems
The ITA is an innovative self-contained low profile weighing assembly with anintegrated load cell and mounting assembly. The ITA design allows up to 3 ° offits axis without affecting weighing accuracy. The durable, stainless steel weldedconstruction prevents intrusion from moisture or... [See More]
- Application: Hoppers; Tanks; Blending and Mixing
- Capacity: 1000 to 450000
- Weigh Module Type: Compression