Compression Weigh Modules

11 Results
Bin Weighing Module with Pancake Load Cell
from BinMaster, Inc.

The BinTrac high capacity pancake load cell delivers accuracy and reliability in a low-profile design —ideal for heavy-duty weighing. With capacities of 25,000 or 55,000 pounds, this bin weighing module is available with a weld-on mounting bracket and anchor plate, allowing it to fit a wide... [See More]

  • Weigh Module Type: Compression
  • Capacity: 55000
  • Application: Bins
  • Ratings / Certifications: IP69K (Hermetically Sealed)
Weigh Modules, Load Cells, Weight Sensors -- SWB305/SWC415 Economic Weigh Modules
from Mettler-Toledo Technologies GmbH

SWB505/SWC515 Multi-Purpose Weigh Modules [See More]

  • Weigh Module Type: Compression
  • Capacity: 11 to 220000
  • Application: Conveyors / In-motion Weighing; Hoppers; Silos
  • Ratings / Certifications: IP68; IP69k
OEM Weigh Cell WZ-CW Series -- WZ224-CW
from Sartorius Lab Instruments GmbH & Co. KG

The weigh cell consists of two main components: A monolithic weigh system, based on force compensation technology. The respective PCB. These components should be integrated in a housing that complies with the local legal recommendations. Monolithic weighing system with a resolution of 0.1 mg. An... [See More]

  • Weigh Module Type: Compression
  • Resolution: 2.20E-7
  • Capacity: 0.4851
  • Interface: Serial
OEM Weigh Cell WZ-CW Series -- WZ2P-CW
from Sartorius Lab Instruments GmbH & Co. KG

Weigh cells with 2 main components: A monolithic weigh system, based on electromagnetic force compensation technology. An encapsulated PCB with the CE mark of conformity. Monolithic weighing system with a resolution of 0.001 mg. The load receptor includes overload protection. Internal calibration... [See More]

  • Weigh Module Type: Compression
  • Resolution: 2.21E-9 to 1.10E-8
  • Capacity: 0.0011 to 0.0046
  • Interface: Serial
OEM Weigh Cell WZA-CW Series -- WZA225-CW
from Sartorius Lab Instruments GmbH & Co. KG

The weigh cell is especially designed for fast weighing process like dosing or automatic batch weighing. The weigh cell with the CE mark of conformity consists of two main components: A monolithic weigh system, based on force compensation technology and with a stainless steel housing. An electronic... [See More]

  • Weigh Module Type: Compression
  • Resolution: 2.20E-8
  • Capacity: 0.4851
  • Interface: Serial
OEM Weigh Cell WZA-N Series -- WZA1203-N
from Sartorius Lab Instruments GmbH & Co. KG

The WZA-N series is the successor of the well established WZA-line. This series focus on weighing resolutions as low as 0.1 mg and capacities of up to 8200 g. The weigh cell consist of two parts: Weigh cell mechanical system in stainless steel IP44 housing. Aluminium electronic box, all connection... [See More]

  • Weigh Module Type: Compression
  • Resolution: 2.21E-6
  • Capacity: 2.65
  • Interface: Serial
OEM Weigh Cell WZA-N Series -- WZA224-NC
from Sartorius Lab Instruments GmbH & Co. KG

The WZA-NC series is the successor of the well established WZA?CW-line. This weigh cells are specialized on weigh resolutions as low as 0.1 mg and capacities of up to 8200 g. An internal calibration weight for easy quality control during production is built in. The weigh cell consist of two parts:... [See More]

  • Weigh Module Type: Compression
  • Resolution: 2.20E-7
  • Capacity: 0.4851
  • Interface: Serial
OEM Weigh Cell WZA-N Series -- WZA8202-N
from Sartorius Lab Instruments GmbH & Co. KG

The WZA-N series is the successor of the well established WZA-line. This series focus on weighing resolutions as low as 0.1 mg and capacities of up to 8200 g. The weigh cell consist of two parts: Weigh cell mechanical system in stainless steel IP44 housing. Aluminium electronic box, all connection... [See More]

  • Weigh Module Type: Compression
  • Resolution: 2.21E-5
  • Capacity: 18.08
  • Interface: Serial
OEM Weigh Cell WZV-SE Series -- WZA224-ND
from Sartorius Lab Instruments GmbH & Co. KG

Based on the WZA-N series this model is optimized for fast weighing results combined with minimized vibration interference. A stable and accurate result is presented within 250 ms. The weigh cell consist of two parts: Weigh cell mechanical system in stainless steel IP44 housing. Aluminium electronic... [See More]

  • Weigh Module Type: Compression
  • Resolution: 2.20E-7
  • Capacity: 0.4851
  • Interface: Serial
OEM Weigh Cell WZV-SE Series -- WZA25-NC
from Sartorius Lab Instruments GmbH & Co. KG

The WZA25-NC has a capacity of 20 g with a readability of 10 µg combined with a small housing. A multiple weighing system can be arranged in linear fashion with a distance of 25 mm between the weighing pins. Head to Head configuration allow 12.5 mm track distance. The weigh cell can be sealed... [See More]

  • Weigh Module Type: Compression
  • Resolution: 2.20E-8
  • Capacity: 0.0441
  • Interface: Serial
OEM Weigh Cell WZV-SE Series -- WZV1.5SE
from Sartorius Lab Instruments GmbH & Co. KG

The weigh cell consists of two independent semi-micro weighing systems, based on electromagnetic force compensation. Reduced footprint (approx. 13 cm2) by vertical design. Plug-in feature of weigh cells supports easy serviceability. High level of parallelization by arrangement of multiple weigh... [See More]

  • Weigh Module Type: Compression
  • Resolution: 2.20E-8
  • Capacity: 0.0022
  • Interface: Serial