Auto-Ranging Clamp Meters

13 Results
Multimeters -- 4958-CM3000-ND [CM3000 from Triplett]
from DigiKey

1000A TRMS AC/DC Clamp with 3000 [See More]

  • Options & Features: Auto-ranging
  • Special Measurement Types: Continuity Check
Digital Clamp Meter -- 3800 CL
from Hoyt Electrical Instrument Works, Inc.

Full auto range for V.A and Ω functions. Data hold function freezes the reading in dimly lit or hard to reach places. Low battery indication. Built-in buzzer for continuity test. Safety design throughout with no exposed metal parts. Shielded banana plugs and recessed input terminals. Ohm... [See More]

  • Options & Features: Auto-ranging; Battery powered; Built in Buzzer
  • AC Voltage: 400 to 600
  • Measurement Type: AC / DC
  • AC Current: 400 to 1000
Clamp Meter, AC/DC -- C-201
from REED-Direct

Touch Zero and Data Hold functions. Polarity and overload indications. Continuity test. Auto or manual ranging. Auto power-off. Low battery indication. Include test leads, soft carrying case and batteries. Ce EN61010 600V CAT lll 300V CAT lll. SPECIFICATIONS: AC/DC Current Range: 40A, 400A. [See More]

  • Options & Features: Auto-ranging; Battery powered; Overload Protection
  • DC Voltage: 0.0 to 600
  • Measurement Type: AC / DC
  • AC Voltage: 0.0 to 600
SDRlab 122-16 External Clock Standard Kit
from Red Pitaya, d.o.o.

SDRlab 122-16 External clock is based on the SDRlab 122-16 model that is modified to be used with an external clock oscillator, which is important especially for RF applications that operate at other frequencies, require better quality clock or clock synchronization. [See More]

  • Options & Features: Has Application Software for Host Computer; Auto-ranging; Battery powered (optional feature); Data Acquisition; Data storage/ logging; dB readings; Has Integrating Functions (optional feature); Programmable; Removable data storage; Has Scaling Function; Temperature Compensated (optional feature); Triggering
  • Phase: Single Phase
  • Measurement Type: AC
  • AC Voltage: -0.2500 to 0.2500
Digital Clamp Meter -- 3900 CL
from Hoyt Electrical Instrument Works, Inc.

AC/DC Digital Clamp Meter (Auto Range) [See More]

  • Options & Features: Auto-ranging; Battery powered
  • DC Voltage: 0.4000 to 600
  • Measurement Type: AC / DC
  • AC Voltage: 0.4000 to 600
Clamp Meter, AC/DC -- CM-9940
from REED-Direct

Auto or manual ranging with data hold and relative mode. Continuity beeper and diode test. Large 2999 count display. Overload protection on all ranges. Splash resistant front panel design. Complete with test leads. IEC 1010 CAT lll 600V. SPECIFICATIONS: AC Current Range: 600A. DC Current Range:... [See More]

  • Options & Features: Auto-ranging; Overload Protection
  • DC Voltage: 0.0 to 600
  • Measurement Type: AC / DC
  • AC Voltage: 0.0 to 600
SDRlab 122-16 Standard Kit
from Red Pitaya, d.o.o.

SDRlab 122-16 was developed specifically for software-defined radio and more demanding RF applications. [See More]

  • Options & Features: Has Application Software for Host Computer; Auto-ranging; Battery powered (optional feature); Data Acquisition; Data storage/ logging; dB readings; Has Integrating Functions (optional feature); Programmable; Removable data storage; Has Scaling Function; Temperature Compensated (optional feature); Triggering
  • Phase: Single Phase
  • Measurement Type: AC
  • AC Voltage: -0.2500 to 0.2500
Clamp Meter, AC/DC, TRMS -- C-212
from REED-Direct

3-3/4 digit LCD with high-speed, 42-segment bargraph. Max/Min and Data Hold functions. Peak Hold function. Diode and continuity test with beeper. Auto or manual ranging. Include test leads, soft carrying case & batteries. Ce EN61010 600V CAT lll 1000V CAT lll. SPECIFICATIONS: AC/DC Current... [See More]

  • Options & Features: Auto-ranging; Battery powered
  • DC Voltage: 0.0 to 1000
  • Measurement Type: AC / DC
  • AC Voltage: 0.0 to 750
SIGNALlab 250-12 OEM
from Red Pitaya, d.o.o.

SIGNALlab 250-12 is most sophisticated Red Pitaya product, built for more demanding industrial applications and research, where robustness and performance matter more than cost. [See More]

  • Options & Features: Has Application Software for Host Computer; Auto-ranging; Battery powered (optional feature); Data Acquisition; Data storage/ logging; dB readings; Has Integrating Functions (optional feature); Programmable; Removable data storage; Has Scaling Function; Temperature Compensated (optional feature); Triggering
  • Phase: Single Phase
  • Measurement Type: AC; DC; AC / DC
  • DC Voltage: -20 to 20
Earth Resistance Clamp -- MS2301
from REED-Direct

Accuracy of ± 0.01 ω. User selectable alarm threshold from 1 to 100 ω. Limit alarm. Measures leakage current to 1mA and neutral current to 20A. 1 second sampling time. 3-3/4 digit, 2000-count LCD with display Hold. Autoranging. Doubly insulated conductor clamp for extra security. [See More]

  • Options & Features: Has Alarm LED; Auto-ranging; Data storage/ logging
  • AC Voltage: 0.0 to 20
  • Measurement Type: AC / DC
  • AC Current: 0.0 to 20
STEMlab 125-14 4-Input Starter Kit
from Red Pitaya, d.o.o.

STEMlab 125-14 4 Inputs is based on STEMlab 125-14 board, but instead of 2 inputs and 2 output channels offers 4 Input channels that with improved performance. [See More]

  • Options & Features: Has Application Software for Host Computer; Auto-ranging; Battery powered (optional feature); Data Acquisition; Data storage/ logging; dB readings; Has Integrating Functions (optional feature); Programmable; Removable data storage; Has Scaling Function; Temperature Compensated (optional feature); Triggering
  • Phase: Single Phase
  • Measurement Type: AC; DC; AC / DC
  • DC Voltage: -20 to 20
STEMlab 125-14 Calibrated Kit
from Red Pitaya, d.o.o.

STEMlab 125-14 is our most versatile and popular product, which was introduced to the market in 2013 when Red Pitaya was established. Since then it has been used in a wide variety of contexts, from hobbyists and ham radio operators to industry, research, and space applications. [See More]

  • Options & Features: Has Application Software for Host Computer; Auto-ranging; Battery powered (optional feature); Data Acquisition; Data storage/ logging; dB readings; Has Integrating Functions (optional feature); Programmable; Removable data storage; Has Scaling Function; Temperature Compensated (optional feature); Triggering
  • Phase: Single Phase
  • Measurement Type: AC; DC; AC / DC
  • DC Voltage: -20 to 20
STEMlab 125-14 Diagnostic Kit
from Red Pitaya, d.o.o.

STEMlab 125-14 is our most versatile and popular product, which was introduced to the market in 2013 when Red Pitaya was established. Since then it has been used in wide variety of contexts, from hobbyists and ham radio operators to industry, research and space applications. [See More]

  • Options & Features: Has Application Software for Host Computer; Auto-ranging; Battery powered (optional feature); Data Acquisition; Data storage/ logging; dB readings; Has Integrating Functions (optional feature); Programmable; Removable data storage; Has Scaling Function; Temperature Compensated (optional feature); Triggering
  • Phase: Single Phase
  • Measurement Type: AC; DC; AC / DC
  • DC Voltage: -20 to 20