Continuity Check Clamp Meters
from PCE Instruments / PCE Americas Inc.
Clamp Meter PCE-DC 41. Voltage metering up to 600 V / current metering up to 600 A / CAT III 600 V. Electrical resistance metering up to 1000 Ω / contact-free measuring of electrical conductors The clamp meter PCE-DC 41 can measure voltages up to 600 V, currents up to 600 A and electrical... [See More]
- Special Measurement Types: Continuity Check
- DC Voltage: 600
- Measurement Type: AC / DC
- AC Voltage: 600
from DigiKey
1000A TRMS AC/DC Clamp with 3000 [See More]
- Special Measurement Types: Continuity Check
- Options & Features: Auto-ranging
from RS Components, Ltd.
RS PRO APPA A2 Clamp Meter [See More]
- Special Measurement Types: Continuity Check; Diode test
- Standards and Certifications: RoHS
- Measurement Type: AC
from DigiKey
1000A AC/DC Solar Clamp Meter [See More]
- Special Measurement Types: Continuity Check
from RS Components, Ltd.
RS PRO APPA A5 Clamp Meter [See More]
- Special Measurement Types: Continuity Check; Diode test
- Resistance: 2
- Measurement Type: AC; DC
- Standards and Certifications: RoHS
from RS Components, Ltd.
RS PRO APPA A7D Clamp Meter [See More]
- Special Measurement Types: Continuity Check; Diode test
- Resistance: 2
- Measurement Type: AC; DC
- Standards and Certifications: RoHS
from RS Components, Ltd.
RS PRO APPA A6N Clamp Meter [See More]
- Special Measurement Types: Continuity Check; Diode test
- Resistance: 2
- Measurement Type: AC; DC
- Standards and Certifications: RoHS
from Hoyt Electrical Instrument Works, Inc.
The Model 2660 CL AC-DC digital clamp tester features a 4000- count LCD along with a full automatic voltage, current, resistor, capacitor measurement, and a frequency counter. It also has a safety design throughout with no exposed metal parts, shielded banana plugs and recessed input terminals. [See More]
- Special Measurement Types: Continuity Check; Diode test; Max/Min or Peak spike measurement
- DC Voltage: 0.4000 to 600
- Measurement Type: AC / DC
- AC Voltage: 0.4000 to 600
from REED-Direct
Touch Zero and Data Hold functions. Polarity and overload indications. Continuity test. Auto or manual ranging. Auto power-off. Low battery indication. Include test leads, soft carrying case and batteries. Ce EN61010 600V CAT lll 300V CAT lll. SPECIFICATIONS: AC/DC Current Range: 40A, 400A. [See More]
- Special Measurement Types: Continuity Check
- DC Voltage: 0.0 to 600
- Measurement Type: AC / DC
- AC Voltage: 0.0 to 600
from Seaward Group USA
The CM800 series multimeters are a slim shape design with a hand operated rotary switch and buttons and easy to replace batteries via a battery door. Both the CM800 and CM800R clamp multimeters have an LED backlit display that turns ON/OFF at the touch of a button and the units have an auto power... [See More]
- Special Measurement Types: Audible Continuity; Continuity Check; Max/Min or Peak spike measurement; True RMS Current Measurement
- DC Voltage: 0.0 to 600
- Measurement Type: AC / DC
- AC Voltage: 0.0 to 600
from Fujian Lilliput Optoelectronics Technology Co., Ltd.
- Auto- / manual range function. - Over-range protection. - Display count: 2000. - Automatic negative polarity display [See More]
- Special Measurement Types: Continuity Check; Diode test
- Phase: Single Phase
- Measurement Type: AC / DC
- DC Voltage: 0.2000 to 600
from Tinsley Precision Instruments
Sifam Tinsleys (ST) Delta 1000/300 measures important electrical parameters like AC Current (TRMS), DC Current, AC Voltage(TRMS), and DC Voltage. It also features Capacitance, Ohm & Continuity, frequency, and Duty cycle and temperature measurement. KEY FEATURES. Delta 1000/300 Unique Design... [See More]
- Special Measurement Types: Continuity Check
- Measurement Type: AC / DC
from Hoyt Electrical Instrument Works, Inc.
Full auto range for V.A and Ω functions. Data hold function freezes the reading in dimly lit or hard to reach places. Low battery indication. Built-in buzzer for continuity test. Safety design throughout with no exposed metal parts. Shielded banana plugs and recessed input terminals. Ohm... [See More]
- Special Measurement Types: Audible Continuity; Continuity Check
- AC Voltage: 400 to 600
- Measurement Type: AC / DC
- AC Current: 400 to 1000
from REED-Direct
Auto or manual ranging with data hold and relative mode. Continuity beeper and diode test. Large 2999 count display. Overload protection on all ranges. Splash resistant front panel design. Complete with test leads. IEC 1010 CAT lll 600V. SPECIFICATIONS: AC Current Range: 600A. DC Current Range:... [See More]
- Special Measurement Types: Audible Continuity; Continuity Check; Diode test
- DC Voltage: 0.0 to 600
- Measurement Type: AC / DC
- AC Voltage: 0.0 to 600
from Seaward Group USA
This electrical tester with AC measurement has a slim design with an easy hand operated switch and button. The ET800 provides an inventive open jaw technology for measuring AC current without opening the clamp jaw. The unit automatically measures ACV, DCV, OHM and ACA by just turning on the meter. [See More]
- Special Measurement Types: Audible Continuity; Continuity Check
- DC Voltage: 0.0 to 600
- Measurement Type: AC / DC
- AC Voltage: 0.0 to 600
from Hoyt Electrical Instrument Works, Inc.
AC/DC Digital Clamp Meter (Auto Range) [See More]
- Special Measurement Types: Continuity Check; Max/Min or Peak spike measurement
- DC Voltage: 0.4000 to 600
- Measurement Type: AC / DC
- AC Voltage: 0.4000 to 600
from REED-Direct
Data Hold and Zero function. Auto shut off and low battery indication. Diode test and continuity check. Capacitance to 100 µF. Complete with test leads, batteries and carrying case. EN 61010-1 CAT 600V. SPECIFICATIONS: AC Current Range: 40.00, 400.0A. DC Current Range: 40.00, 400.0A. AC... [See More]
- Special Measurement Types: Continuity Check; Diode test
- DC Voltage: 0.0 to 600
- Measurement Type: AC / DC
- AC Voltage: 0.0 to 600
from REED-Direct
3-3/4 digit LCD with high-speed, 42-segment bargraph. Max/Min and Data Hold functions. Peak Hold function. Diode and continuity test with beeper. Auto or manual ranging. Include test leads, soft carrying case & batteries. Ce EN61010 600V CAT lll 1000V CAT lll. SPECIFICATIONS: AC/DC Current... [See More]
- Special Measurement Types: Audible Continuity; Continuity Check; Diode test; Max/Min or Peak spike measurement; True RMS Current Measurement
- DC Voltage: 0.0 to 1000
- Measurement Type: AC / DC
- AC Voltage: 0.0 to 750