AC Clamp Meters
from Uni-Trend US
Industrial Clamp Meter – True RMS, 1000A AC/DC, IP54, 6000 Counts with Dual Display, AC/DC Voltage Measurement [See More]
- Measurement Type: AC; DC
- Standards and Certifications: RoHS
from PCE Instruments / PCE Americas Inc.
The PCE-830 Clamp Meter is used for measuring one to three phases of electrical quantities for alternating current (AC). This 3-Phase Clamp Meter also measures parameters such as voltage, current, frequency, harmonics, and power as well as indicating, according to standard EN50160, harmonic values,... [See More]
- Measurement Type: AC
- AC Current: 0.0400 to 100
- AC Voltage: 20 to 600
- Frequency Range: 45 to 65
from RS Components, Ltd.
Martindale CM69 Clamp Meter [See More]
- Measurement Type: AC; DC
- Resistance: 600
from PCE Instruments / PCE Americas Inc.
The PCE-830 Clamp Meter is used for measuring one to three phases of electrical quantities for alternating current (AC). This 3-Phase Clamp Meter also measures parameters such as voltage, current, frequency, harmonics, and power as well as indicating, according to standard EN50160, harmonic values,... [See More]
- Measurement Type: AC
- AC Current: 0.0400 to 3000
- AC Voltage: 20 to 600
- Frequency Range: 45 to 65
from RS Components, Ltd.
RS PRO DT-380 Clamp Meter [See More]
- Measurement Type: AC; DC
- Standards and Certifications: RoHS
- Resistance: 20000
from PCE Instruments / PCE Americas Inc.
The PCE-830 Clamp Meter is used for measuring one to three phases of electrical quantities for alternating current (AC). This Clamp Meter also measures parameters such as voltage, current, frequency, harmonics, and power as well as indicating, according to standard EN50160, harmonic values,... [See More]
- Measurement Type: AC
- AC Current: 0.0 to 3000
- AC Voltage: 20 to 600
- Frequency Range: 45 to 65
from RS Components, Ltd.
RS PRO DT-330 Clamp Meter [See More]
- Measurement Type: AC; DC
- Standards and Certifications: RoHS
- Resistance: 20000
from PCE Instruments / PCE Americas Inc.
Three-Phase Clamp Meter with network analyzer / power and energy meter (real time) with data logger, graphic display, interface for PC and software The Three-Phase Clamp Meter (Graphic Power Quality Analyzer) PCE-GPA 62 is used for single-phase or three-phase measurements of the active, reactive... [See More]
- Measurement Type: AC
- Options & Features: Battery powered
- Frequency Range: 46 to 65
- Standards and Certifications: CAT III Safety Protection
from RS Components, Ltd.
RS PRO CM-03-D Clamp Meter [See More]
- Measurement Type: AC
- Standards and Certifications: RoHS
- Resistance: 0.4000
from PCE Instruments / PCE Americas Inc.
The PCE-PA 8000 Clamp Meter is able to measure and record the power in both single-phase or three-phase circuits. With the PCE-PA 8000 Clamp Meter you will be able to perform prolonged measurements. Measurement values are saved in xls format on the included SD card of our Clamp Meter to be easily... [See More]
- Measurement Type: AC
- AC Current: 20 to 1200
- AC Voltage: 10 to 600
- Frequency Range: 45 to 65
from RS Components, Ltd.
RS PRO PROVA 2000N-G Clamp Meter [See More]
- Measurement Type: AC; DC; AC / DC
- Standards and Certifications: RoHS
- Resistance: 40000
from PCE Instruments / PCE Americas Inc.
PCE-PCM 1 is a multipurpose clamp meter or power analyzer used to measure alternating current (AC), voltage (TRMS) and frequency to determine active (kW), apparent (kVA) and reactive (kVAR) power as well as active energy (kWh) consumption. Both the phase angle and the power factor (cos φ) are... [See More]
- Measurement Type: AC
- AC Current: 40 to 1000
- AC Voltage: 100 to 750
- Options & Features: Battery powered
from RS Components, Ltd.
RS PRO PROVA 6600-G Clamp Meter [See More]
- Measurement Type: AC; DC
- Standards and Certifications: RoHS
from PCE Instruments / PCE Americas Inc.
The PCE-360 is a Current Clamp with data logger functionality. This versatile power analyzer can take single-phase and three-phase power measurements both in real time and over an extended time period. The PCE-360 is used for the analysis of voltage (V), current (A), active power (kW), apparent... [See More]
- Measurement Type: AC
- AC Current: 3 to 1000
- AC Voltage: 50 to 600
- Frequency Range: 40 to 100
from RS Components, Ltd.
RS PRO TES-3079K-G Clamp Meter [See More]
- Measurement Type: AC; DC
- Standards and Certifications: RoHS
- Resistance: 1000
from PCE Instruments / PCE Americas Inc.
Digital multimeter to test leakage current / RMS measurement /. continuity and resistance test / measures voltage up to 600 V With the PCE-LCT 1 Digital multimeter it is possible to measure leakage currents up to a range of 100 A. PCE-LCT 1 Digital multimeter can measure leakage currents which... [See More]
- Measurement Type: AC
- AC Current: 40 to 100
- AC Voltage: 400
- Resistance: 400
from RS Components, Ltd.
RS PRO TES-3091N Clamp Meter [See More]
- Measurement Type: AC; DC
- Standards and Certifications: RoHS
- Resistance: 0.4000
from RS Components, Ltd.
RS PRO CM-03-D Clamp Meter [See More]
- Measurement Type: AC
- Standards and Certifications: RoHS
- Resistance: 0.4000
from RS Components, Ltd.
RS PRO CM-03-D Clamp Meter [See More]
- Measurement Type: AC
- Standards and Certifications: RoHS
- Resistance: 0.4000
from RS Components, Ltd.
RS PRO APPA A12HR Clamp Meter [See More]
- Measurement Type: AC; DC; AC / DC
- Standards and Certifications: RoHS
- Resistance: 0.4000
from RS Components, Ltd.
RS PRO APPA A16HR Clamp Meter [See More]
- Measurement Type: AC; DC; AC / DC
- Standards and Certifications: RoHS
- Resistance: 0.4000
from RS Components, Ltd.
RS PRO APPA A10N Clamp Meter [See More]
- Measurement Type: AC; DC
- Standards and Certifications: RoHS
- Resistance: 40000
from RS Components, Ltd.
RS PRO APPA A11R Clamp Meter [See More]
- Measurement Type: AC; DC
- Standards and Certifications: RoHS
- Resistance: 0.4000
from RS Components, Ltd.
RS PRO APPA A2 Clamp Meter [See More]
- Measurement Type: AC
- Standards and Certifications: RoHS
- Special Measurement Types: Continuity Check; Diode test
from RS Components, Ltd.
RS PRO APPA A5 Clamp Meter [See More]
- Measurement Type: AC; DC
- Standards and Certifications: RoHS
- Resistance: 2
from RS Components, Ltd.
RS PRO APPA A7D Clamp Meter [See More]
- Measurement Type: AC; DC
- Standards and Certifications: RoHS
- Resistance: 2
from RS Components, Ltd.
RS PRO APPA A6N Clamp Meter [See More]
- Measurement Type: AC; DC
- Standards and Certifications: RoHS
- Resistance: 2
from RS Components, Ltd.
RS PRO APPA 30R Clamp Meter [See More]
- Measurement Type: AC; DC; AC / DC
- Standards and Certifications: RoHS
- Resistance: 40000
from RS Components, Ltd.
RS PRO APPA A1 Clamp Meter [See More]
- Measurement Type: AC; DC; AC / DC
- Standards and Certifications: RoHS
from RS Components, Ltd.
RS PRO APPA A18PLUS Clamp Meter [See More]
- Measurement Type: AC; DC
- Standards and Certifications: RoHS
- Resistance: 20
from RS Components, Ltd.
RS PRO APPA A15R Clamp Meter [See More]
- Measurement Type: AC; DC
- Standards and Certifications: RoHS
- Resistance: 0.4000
from RS Components, Ltd.
Fluke FLUKE-369 Clamp Meter [See More]
- Measurement Type: AC
- Operating Temp: -10
from RS Components, Ltd.
Fluke FLUKE-369 FC Clamp Meter [See More]
- Measurement Type: AC
- Operating Temp: -10
from Red Pitaya, d.o.o.
SDRlab 122-16 External clock is based on the SDRlab 122-16 model that is modified to be used with an external clock oscillator, which is important especially for RF applications that operate at other frequencies, require better quality clock or clock synchronization. [See More]
- Measurement Type: AC
- AC Voltage: -0.2500 to 0.2500
- Phase: Single Phase
- Frequency Range: 1 to 6.25E7
from REED-Direct
Large 3-3/4 (4000-count) LCD. Auto power-off. Continuity Test: 40 ω threshold, beeper at 2.5kHz. Shielded transformer jaws open to 1.2". Max/Min, Data hold. Overload protection. Supplied with batteries. Include test leads and soft carrying case. SPECIFICATIONS: Current Range: 40mA to 100A AC. [See More]
- Measurement Type: AC
- AC Current: 0.0 to 100
- AC Voltage: 0.0 to 400
- Resistance: 0.0 to 0.4000
from Greenlee Textron, Inc.
ANALOG TYPE. LCD DISPLAY TYPE. UL (CANADA AND US), CE APPROVAL. (1) 9 V BATTERY TYPE. CARRYING CASE INCLUSION. AC CURRENT PARAMETER MEASURED. 1.18 INCH JAW OPENING. 20/200/400 AMPERE AC CURRENT RANGE [See More]
- Measurement Type: AC
- Options & Features: Battery powered
- AC Current: 20 to 400
from Hoyt Electrical Instrument Works, Inc.
Designed for AC current and AC voltage. AC testing has 5 ranges. The minimum resolution of leakage current is 0.1mA., Frequency selection: 50/60 Hz and Wide. Data hold function and low battery indication.0-200MAAC, 2/20/200, 1000AAC, up to 600 VAC. [See More]
- Measurement Type: AC
- AC Voltage: 200 to 600
- Phase: Single Phase
- AC Current: 0.0 to 1000
from Sonel Test
The Sonel CMP-3kR is an innovative AC current clamp meter which combines technically advanced solutions. The handy digital AC clamps meter with a recorder is a professional tool for measuring AC current up to 3000 A. Unlike competitive instruments, the CMP-3kR is equipped with flexible clamps with a... [See More]
- Measurement Type: AC
from Amprobe Test Tools
Amprobe invented the first clamp meter in 1948 and has continued to innovate and evolve. Today Amprobe offers several categories of clamp meters - from the rugged CAT IV rated Navigator Series, to the versatile Swivel clamp meters, to the compact mini-clamps. Whether you work on residential,... [See More]
- Measurement Type: AC; DC; AC / DC
- AC Voltage: 400 to 1000
- DC Voltage: 600 to 1000
- DC Current: 40 to 1000
from CAS DataLoggers
This data logger is specifically designed to monitor one, two or three current channels, allowing you to monitor the loading and energy consumption of the installation. The stored data is uploaded to a PC via the supplied USB cable. The product is supplied with three Rogowski transducers. Four... [See More]
- Measurement Type: AC
- AC Current: 400 to 3000
- Phase: Single Phase; Three Phase
- Sampling Rate: 960
from Sifam Tinsley UK
The Delta series consist of clamp meters and clamp CT ’s. This meter is basically used where the electric current in the conductor can be measured, without having to make physical contact with it. The meter has wide opening jaws with 180o rotational movement which makes it comfortable for the... [See More]
- Measurement Type: AC; DC; AC / DC
- AC Voltage: 3 to 1000
- DC Voltage: 0.0300 to 1000
- DC Current: 10 to 300
from OMEGA Engineering, Inc.
bull;. GS-Mark EN61010-1 Approval Voltage Category III 600 V, Pollution Degree II. •. AC/DC Current Clamp. •. Highly Accurate 1999, 2500, 3999, 4300 Counts Resolution. •. MAX, Data Hold, PEAK, Æ ZERO Functions. •. Model HHM592, HHM592D, HHM596, HHM596C, HHM599 with... [See More]
- Measurement Type: AC; AC / DC (optional feature)
- AC Current: ? to 700
- DC Current: ? to 700
- Special Measurement Types: Diode test; Temp - T/C (optional feature)
from Red Pitaya, d.o.o.
SDRlab 122-16 was developed specifically for software-defined radio and more demanding RF applications. [See More]
- Measurement Type: AC
- AC Voltage: -0.2500 to 0.2500
- Phase: Single Phase
- Frequency Range: 1 to 6.25E7
from CAS DataLoggers
The EC-7VAR Power Energy Data Logger is specifically designed to monitor one, two or three current channels, as well as one, two or three voltage channels. It allows you to monitor the loading and energy consumption of the installation. Power Factor recorded is the phase angle between L1 and A1. Amp... [See More]
- Measurement Type: AC
- AC Voltage: 0.0 to 500
- Phase: Three Phase
- AC Current: 400 to 3000
from OMEGA Engineering, Inc.
The HHM220 is a compact handheld clamp meter which measures AC current. It can measure up to 400 ACA with 0.01A resolution up to 20 amps. It also has a hold feature to capture readings for later viewing. Standard accuracy is +/- 2% RDG + 5 digits. The HHM221 is a pocket size mini clamp meter which... [See More]
- Measurement Type: AC
- AC Current: 200 to 600
- AC Voltage: 200 to 600
- Resistance: 0.0 to 0.2000
from Red Pitaya, d.o.o.
SIGNALlab 250-12 is most sophisticated Red Pitaya product, built for more demanding industrial applications and research, where robustness and performance matter more than cost. [See More]
- Measurement Type: AC; DC; AC / DC
- DC Voltage: -20 to 20
- Phase: Single Phase
- AC Voltage: -20 to 20
from OMEGA Engineering, Inc.
The HHM250 is a clamp on multifunction meter that provides high accuracy and reliability in a low cost portable package. The clamp allows for measurement of AC current to 660 amps and AC voltage to 600 volts. Ideal for monitoring electrical power sources to troubleshoot or evaluate. Measures RMS... [See More]
- Measurement Type: AC
- AC Current: ? to 660
- AC Voltage: ? to 600
- Resistance: 0.0 to 0.6000
from Red Pitaya, d.o.o.
STEMlab 125-14 4 Inputs is based on STEMlab 125-14 board, but instead of 2 inputs and 2 output channels offers 4 Input channels that with improved performance. [See More]
- Measurement Type: AC; DC; AC / DC
- DC Voltage: -20 to 20
- Phase: Single Phase
- AC Voltage: -20 to 20
from Red Pitaya, d.o.o.
STEMlab 125-14 is our most versatile and popular product, which was introduced to the market in 2013 when Red Pitaya was established. Since then it has been used in a wide variety of contexts, from hobbyists and ham radio operators to industry, research, and space applications. [See More]
- Measurement Type: AC; DC; AC / DC
- DC Voltage: -20 to 20
- Phase: Single Phase
- AC Voltage: -20 to 20
from Red Pitaya, d.o.o.
STEMlab 125-14 is our most versatile and popular product, which was introduced to the market in 2013 when Red Pitaya was established. Since then it has been used in wide variety of contexts, from hobbyists and ham radio operators to industry, research and space applications. [See More]
- Measurement Type: AC; DC; AC / DC
- DC Voltage: -20 to 20
- Phase: Single Phase
- AC Voltage: -20 to 20
from Red Pitaya, d.o.o.
STEMlab 125-14 Edu Pack is based on Red Pitaya's best-selling DAQ platform and with the chosen accessories a perfect fit for educational purposes. [See More]
- Measurement Type: AC; DC; AC / DC
- DC Voltage: -20 to 20
- Phase: Single Phase
- AC Voltage: -20 to 20
from Red Pitaya, d.o.o.
STEMlab 125-14 External clock is based on the STEMlab 125-14 model that is modified to be used with an external clock oscillator, which is important especially for RF applications that operate at other frequencies, require better quality clock or clock synchronization. With this modification, users... [See More]
- Measurement Type: AC; DC; AC / DC
- DC Voltage: -20 to 20
- Phase: Single Phase
- AC Voltage: -20 to 20
from Red Pitaya, d.o.o.
Based on the STEMlab 125-14 Starter kit and it comes with individual ISO17025 certificate. [See More]
- Measurement Type: AC; DC; AC / DC
- DC Voltage: -20 to 20
- Phase: Single Phase
- AC Voltage: -20 to 20
from Red Pitaya, d.o.o.
STEMlab 125-14 Low Noise Bare OEM is the ultimate solution for customization and adaptability in your electronic project. This board, which comes without the usual connectors, provides unparalleled freedom and versatility to tailor your designs according to your specific needs. [See More]
- Measurement Type: AC; DC; AC / DC
- DC Voltage: -20 to 20
- Phase: Single Phase
- AC Voltage: -20 to 20
from Red Pitaya, d.o.o.
STEMlab 125-14 Low Noise is based on a STEMlab 125-14 board that is populated with additional linear analog power for analog power supplies to reduce RF inputs and outputs noise and consequently increase ENOB. [See More]
- Measurement Type: AC; DC; AC / DC
- DC Voltage: -20 to 20
- Phase: Single Phase
- AC Voltage: -20 to 20
from Red Pitaya, d.o.o.
We are setting the industry standard in product quality and customer support, our STEMlab OEM boards are easy to integrate and available in multiple hardware and software configurations. [See More]
- Measurement Type: AC; DC; AC / DC
- DC Voltage: -20 to 20
- Phase: Single Phase
- AC Voltage: -20 to 20
from Red Pitaya, d.o.o.
STEMlab 125-14 is our most versatile and popular product, which was introduced to the market in 2013 when Red Pitaya was established. Since then it has been used in wide variety of contexts, from hobbyists and ham radio operators to industry, research and space applications. [See More]
- Measurement Type: AC; DC; AC / DC
- DC Voltage: -20 to 20
- Phase: Single Phase
- AC Voltage: -20 to 20
from Red Pitaya, d.o.o.
STEMlab 125-14 is our most versatile and popular product, which was introduced to the market in 2013 when Red Pitaya was established. Since then it has been used in wide variety of contexts, from hobbyists and ham radio operators to industry, research and space applications. [See More]
- Measurement Type: AC; DC; AC / DC
- DC Voltage: -20 to 20
- Phase: Single Phase
- AC Voltage: -20 to 20
from Red Pitaya, d.o.o.
STEMlab 125-14 X-Channel System is designed for applications that require multi-channel RF signal acquisition and generation. It enables the user to stream analog and digital signals from/to the client's PC. X-Channel System consists of multiple STEMlab 125-14 devices that are modified and comes... [See More]
- Measurement Type: AC; DC; AC / DC
- DC Voltage: -20 to 20
- Phase: Single Phase
- AC Voltage: -20 to 20
from Red Pitaya, d.o.o.
STEMlab 125-14Z7020 Low Noise is based on a STEMlab 125-14 Z7020 board that is populated with additional linear analog power for analog power supplies to reduce RF inputs and outputs noise and consequently increase ENOB. [See More]
- Measurement Type: AC; DC; AC / DC
- DC Voltage: -20 to 20
- Phase: Single Phase
- AC Voltage: -20 to 20
from Red Pitaya, d.o.o.
STEMlab 125-14Z7020 Low Noise is based on a STEMlab 125-14 Z7020 board that is populated with additional linear analog power for analog power supplies to reduce RF inputs and outputs noise and consequently increase ENOB. [See More]
- Measurement Type: AC; DC; AC / DC
- DC Voltage: -20 to 20
- Phase: Single Phase
- AC Voltage: -20 to 20