ISO Shoulder Screws

3 Results
Custom Screws and Bolts
from National Bolt & Nut Corporation

Serving a wide array of industries from marine and mining to construction and electronics, our custom fasteners can be used for a broad variety of applications, including boilers, bridges, hydraulics, and machine tools. Offering the capability to work with a large number of materials up to four... [See More]

  • Fastener Standards: ASME/ANSI; DIN; ISO; UTS
  • Units: Inch; Metric
  • Screw Type: Dry Wall Screw; Lag Screw; Machine Screw; Self Drilling / Thread Cutting Screw; Shoulder Screw; Tamperproof Screw (optional feature); Wood Screw; Cap Screw
  • Head Type: Binding Head  ; Button Head; Fillister Head; Flat Head; Hexagon Head; Oval Head; Pan Head; Round Head; Socket Head Cap; Square Head; Truss Head; Headless, One-Way, Pentagon
Socket Head Shoulder Screw - Metric - ISO 7379
from TFC Ltd.

Dimensions: mm. Material: Grade 12.9. Finish: Self colour. ISO: 7379. ANSI: B18.3.3M [See More]

  • Fastener Standards: ASME/ANSI; ISO
  • Units: Metric
  • Screw Type: Shoulder Screw
  • Head Type: Socket Head Cap
Cold Headed Fastener Screws
from Hi-Performance Fastening Systems, an MW Industries Company

Hi-Performance Fastening Systems (HPFS) was established in 1989 as a leading manufacturer of specialty and proprietary cold headed fasteners serving the Distribution, Heavy Truck, Tiered Automotive, Agriculture, Lawn & Garden, Appliance, Consumer Electronics, Construction, Renewable Energy and... [See More]

  • Fastener Standards: ISO; ISO 9001:2008
  • Units: Inch; Metric
  • Screw Type: Machine Screw; Sheet Metal Screw; Self Drilling / Thread Cutting Screw; Shoulder Screw; Captive Screws, Collar Screws, Machine Screws, Shoulder Screws, Tapping Screws, Thread Cutting Screws and More; Cap Screw
  • Length: 2.5 to 6