Hardened Steel Shoulder Screws
from McGard Special Products Division
Maximum Protection for your Application. McGard's Intimidator line of security products is a family of security locks that are superior to any other mechanical theft devices on the market. The McGard locking pattern technology is unique in the industry. Installation or removal of each lock is... [See More]
- Material: Hardened Steel
- Head Type: Socket Head Cap
- Screw Type: Shoulder Screw (optional feature); Tamperproof Screw
- Finish: Chrome (optional feature)
from National Bolt & Nut Corporation
Serving a wide array of industries from marine and mining to construction and electronics, our custom fasteners can be used for a broad variety of applications, including boilers, bridges, hydraulics, and machine tools. Offering the capability to work with a large number of materials up to four... [See More]
- Material: Aluminum; Bronze; Brass; Superalloy; Molybdenum; Steel; Hardened Steel; Stainless Steel; Titanium; Nylon
- Units: Inch; Metric
- Screw Type: Dry Wall Screw; Lag Screw; Machine Screw; Self Drilling / Thread Cutting Screw; Shoulder Screw; Tamperproof Screw (optional feature); Wood Screw; Cap Screw
- Head Type: Binding Head ; Button Head; Fillister Head; Flat Head; Hexagon Head; Oval Head; Pan Head; Round Head; Socket Head Cap; Square Head; Truss Head; Headless, One-Way, Pentagon
from Monroe Engineering
Alloy steel heat treated, Tensile Strength 140,000 P.S.I. Precision ground to close tolerances. Black Oxide finish [See More]
- Material: Hardened Steel
- Units: Inch
- Screw Type: Shoulder Screw
- Shoulder Diameter: 0.2500