DIN Shoulder Screws

3 Results
Custom Screws and Bolts
from National Bolt & Nut Corporation

Serving a wide array of industries from marine and mining to construction and electronics, our custom fasteners can be used for a broad variety of applications, including boilers, bridges, hydraulics, and machine tools. Offering the capability to work with a large number of materials up to four... [See More]

  • Fastener Standards: ASME/ANSI; DIN; ISO; UTS
  • Units: Inch; Metric
  • Screw Type: Dry Wall Screw; Lag Screw; Machine Screw; Self Drilling / Thread Cutting Screw; Shoulder Screw; Tamperproof Screw (optional feature); Wood Screw; Cap Screw
  • Head Type: Binding Head  ; Button Head; Fillister Head; Flat Head; Hexagon Head; Oval Head; Pan Head; Round Head; Socket Head Cap; Square Head; Truss Head; Headless, One-Way, Pentagon
Socket Head Shoulder Screw -- Inch Series
from Bayou City Bolt & Supply Co., Inc.

A type of bolt with a recess inside the bolt's head. Socket head cap screws require assembly with a hex key (Allen Key) or a hex bit driven by an impact tool. Hex socket (Allen) drives are compact and easy to drive, but prone to cam-out. The most common types of Socket Cap Screws are: Socket head... [See More]

  • Fastener Standards: ASME/ANSI; DIN; ASTM
  • Units: Inch
  • Screw Type: Shoulder Screw
  • Shoulder Diameter: 0.2480 to 0.9980
Set Screw -- GS913
from DME Company

MUD Quick-Change Components. Frame Shoulder Screws [See More]

  • Fastener Standards: DIN
  • Units: Metric
  • Screw Type: Set Screw; Shoulder Screw
  • Length: 0.1575 to 1.97