Aluminum Shoulder Screws

2 Results
Custom Screws and Bolts
from National Bolt & Nut Corporation

Serving a wide array of industries from marine and mining to construction and electronics, our custom fasteners can be used for a broad variety of applications, including boilers, bridges, hydraulics, and machine tools. Offering the capability to work with a large number of materials up to four... [See More]

  • Material: Aluminum; Bronze; Brass; Superalloy; Molybdenum; Steel; Hardened Steel; Stainless Steel; Titanium; Nylon
  • Units: Inch; Metric
  • Screw Type: Dry Wall Screw; Lag Screw; Machine Screw; Self Drilling / Thread Cutting Screw; Shoulder Screw; Tamperproof Screw (optional feature); Wood Screw; Cap Screw
  • Head Type: Binding Head  ; Button Head; Fillister Head; Flat Head; Hexagon Head; Oval Head; Pan Head; Round Head; Socket Head Cap; Square Head; Truss Head; Headless, One-Way, Pentagon
Shoulder Screws
from CORE Manufacturing

100% Domestic Melt and Manufacture, Made in USA, Certified. Precision shoulder diameter tolerance (0.0050 ” to 0.0001 ”). Hex Head Shoulder Screw, Socket Head Shoulder Screw, 12-Point Shoulder Screw, Grip Bolt, Custom Head. Dimensions: CORE-STD, Customer Drawing/Requirements. Stocking... [See More]

  • Material: Aluminum; Bronze; Brass; Copper; Steel; Stainless Steel; AQ Steel, Nickel
  • Units: Inch; Metric
  • Screw Type: Shoulder Screw; Hex Head Shoulder Screw, Socket Head Shoulder Screw, 12-Point Shoulder Screw
  • Thread Size Specs: Stocking Sizes: 1/4” (M6) through 3” (M75) Nominal Diameter